-
Supplier: Hunt Valve Actuator Division
Description: No Description Provided
- Stroke or X-Axis Travel: 19.68505 to 59.05515 inch
- Rated Speed: 36.2204724409449 in/sec
- Rated Force: 1,573.6 lbs
- Motor Continuous Power: 9,000 HP
-
Supplier: ITOH Denki USA, Inc.
Description: Features: F- RAT specifications Drop in Installation into existing MDR frames Three Motors –Spine (belts), Lifting/Dropping Mechanism, Transfer Rollers Controlled with Itoh Denki’s IB 4 zone cards Minimum Package Size: 300mm (11.81”) x 300mm (11.81”) Minimum Height: 170 mm (6.69”) Transfer
- Length/Width: 1.181103 inch
- Roll Diameter: 0.00005 inch
- Voltage: 24 volts
- Features: Coated / Plated
-
Supplier: Sumitomo Machinery Corp. of America
Description: dynamic drain-back, maintains positive lubrication of high-speed shaft Wide variety of motor installation accessories include: lantern housings, scoop brackets, common bases, and belt drive arrangements Standard UniMiner prepared for 3 degrees of tilt in all directions New Z-Series
- Gear Ratio: 8 to 71 (X : 1)
- Output Torque: 889,000 In-lbs
- Maximum Input Power: 2,330 HP
- Maximum Input Speed: 1,750 rpm
-
-
Supplier: nVenia LLC
Description: containers used within the previously mentioned industries. The 708HBD-32 derives its compact design, clean operation and other unique features from a revolutionary motorized pulley drive system. Highly compact, brushless DC motors (pulleys) eliminate the need for separate drive
- Rate: 60 Pieces / Min
- Type: Automatic
- Packaging: Bottle / Jar, Box / Carton
- Goods: Bulk / OEM Packaging
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TOOTHED BELT AXES, MAGAZINE SERVO DRIVE, RIGHT ANGLE, MOVABLE CONVEYER BELT, 24.5 INCH RANGE, SIZE 40, 115 MM STROKE, TOOTHED BELT, NO DRIVE SHAFT ON LEFT, DRIVE SHAFT ON RIGHT / FRONT, STANDARD SLIDE. FREE
-
Description: gear reducers offer outstanding efficiency with low torsional backlash. The LPB+ offers the option of adding an integrated geared pulley drive system. The belt pulley eliminates the need for a right angle gearbox, couplings and/or additional bearings - in turn, reducing
- Gear Ratio: 3 to 10 (X : 1)
- Output Torque: 1,946.90265486726 In-lbs
- Backlash: 7.99999999999998 to 15 arcmin
- Reducer Style: Motor Mount / Gearhead
-
Supplier: DEPRAG, Inc.
Description: DEPRAG offers a large assortment of professional grinders for almost all applications and all sorts of work. Air grinders - air grinders with collet - radial grinders - angle grinder - belt sanders or stationary grinders are suited for continued operations. Use: Pneumatic air grinder
- Chuck Size: 0.01968505 to 0.393701 inch
- Length: 7.4409489 to 9.5275642 inch
- Weight: 1.5435 to 2.205 lbs
- RPM: 500 to 19,000 rpm
-
Supplier: Velmex, Inc.
Description: The BiSlide Side Knob Assembly is the ideal solution for precision vertical test stands. Smooth precise rotary to linear motion is accomplished using a right angle timing belt drive connected to a fine pitch lead screw.
- Stroke or X-Axis Travel: 10 inch
- Z-Axis Travel: 10 inch
- Carriage Load: 100 lbs
- Lead: 0.1 inches per
-
Supplier: Johnson Controls, Inc.
Description: The YORK® CI model of ceiling exhaust fans operate quietyly. Some selections are available with sound ratings below 1 sone. There are 15 types of models that cover a wide range of performance. The units are easily field convertible to change the discharge orientation from right angle
- Air Flow Rate: 103 to 27,502 SCFM
- Static Pressure: 3.4999999999999996 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Drive Type: Belt Drive, Direct Drive
-
Supplier: Belt Technologies, Inc.
Description: shaft Systems with serpentine or other complex belt paths Steering flat belts with an ISP – based on the concept of changing tension relationships across the width of the belt by adjusting the angle of the pulley relative to the belt Rather than moving the pulley
- Application: Conveyor, Packaging, Printer / Copier
-
Description: gear reducers offer outstanding efficiency with low torsional backlash. The LPB+ offers the option of adding an integrated geared pulley drive system. The belt pulley eliminates the need for a right angle gearbox, couplings and/or additional bearings - in turn, reducing
- Gear Ratio: 3 to 100 (X : 1)
- Output Torque: 3,982.30088495575 In-lbs
- Backlash: 7.99999999999998 to 15 arcmin
- Reducer Style: Motor Mount / Gearhead
-
Supplier: DEWALT Industrial Tool Co.
Description: support crown molding up to 6-5/8" nested and base molding up to 6-1/2" vertically against the fence while easily sliding out of the way for bevel cuts Innovative gearbox and belt-drive design increases vertical cutting capacity Double bevel design allows saw to bevel left and
- Blade Size: 12 inch
- Weight: 44 lbs
- Saw Type: Miter Saw
-
Supplier: Haskel International LLC
Description: (Vacuum /Pressure) to the other. Additional design features include; Vane Test Gauging Ports, Hand tightened Vented Breather Cap, Housing Drain, and 8 Vane Design for low washboard. The 500 Series Vacuum Pumps is designed to be converted into any drive style including, Belt,
- Pressure Rating: 30,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Needle Valves
-
Supplier: Haskel International LLC
Description: (Vacuum /Pressure) to the other. Additional design features include; Vane Test Gauging Ports, Hand tightened Vented Breather Cap, Housing Drain, and 8 Vane Design for low washboard. The 500 Series Vacuum Pumps is designed to be converted into any drive style including, Belt,
- Pressure Rating: 20,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Needle Valves
-
Supplier: Haskel International LLC
Description: (Vacuum /Pressure) to the other. Additional design features include; Vane Test Gauging Ports, Hand tightened Vented Breather Cap, Housing Drain, and 8 Vane Design for low washboard. The 500 Series Vacuum Pumps is designed to be converted into any drive style including, Belt,
- Pressure Rating: 15,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Needle Valves
-
Supplier: Haskel International LLC
Description: (Vacuum /Pressure) to the other. Additional design features include; Vane Test Gauging Ports, Hand tightened Vented Breather Cap, Housing Drain, and 8 Vane Design for low washboard. The 500 Series Vacuum Pumps is designed to be converted into any drive style including, Belt,
- Pressure Rating: 20,000 to 30,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Needle Valves
-
Supplier: DEWALT Industrial Tool Co.
Description: handle with detent override deliver quick and accurate miter angles Dual horizontal steel rails with innovative clamping mechanism and linear ball bearings deliver an accurate, durable and compact saw Innovative gearbox and belt-drive design increases vertical cutting capacity
- Blade Size: 12 inch
- Weight: 56 lbs
- Saw Type: Miter Saw
-
Supplier: DEWALT Industrial Tool Co.
Description: fences support crown molding up to 6-5/8" nested and base molding up to 6-1/2" vertically against the fence while easily sliding out of the way for bevel cuts Innovative gearbox and belt-drive design increases vertical cutting capacity Single lever action double bevel design easily
- Blade Size: 12 inch
- Weight: 53 lbs
- Saw Type: Miter Saw
-
Supplier: LeBlond Ltd.
Description: Rest Holder w/Blade T-Wrench For Grinding Wheel Sleeve Pin Wrench Leveling Pads (Qty 3) Reducing Collets (3 Sizes) Grinding Wheels (7 Sizes) Nut Wrenches (Qty 2) Draw-in Bolt for Workhead and Washer Workhead Spindle Center Spindle Drive Belt Double End Wrench Tool Cabinet & Touch-up
- Rotary Speed: 2,600 to 6,200 rpm
- Power: 1.5 HP
- Applications / Materials Abraded: Cutters / Blades, Metals / Metalworking, Tool and Die (e.g., Punches)
- Features: Dressing System
-
Supplier: Caterpillar Oil & Gas
Description: Front Engine Accessory Drive 3 v-groove standard — optional 4 and 5 groove 203.2 mm (8.0") diameter crankshaft, 17.5 mm (11/16") v-belt; optional v-belt or 8-groove accessory drive for 240.39 mm (9.46") diameter pulley; LH and RH mounting poly v-belt; CSA 24V 65
- Horse Power: 536 to 540 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Hydraulic System Maximum power and reliability are built into the machine's hydraulic system. In addition to providing power to the wheels, this system also provides the loader lift and tilt functions, powers the auxiliary circuit to drive work tools and drives the engine cooling fan.
- Horsepower: 61 HP
- Operating Weight: 5,822 lbs
- Travel Speed: 7.8999999999999995 miles/hr
- Type: Skid Steer Loader
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Hydraulic System Maximum power and reliability are built into the machine's hydraulic system. In addition to providing power to the wheels, this system also provides the loader lift and tilt functions, powers the auxiliary circuit to drive work tools and drives the engine cooling fan.
- Horsepower: 74 HP
- Operating Weight: 7,861 lbs
- Travel Speed: 7.4 miles/hr
- Type: Skid Steer Loader
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Hydraulic System Maximum power and reliability are built into the machine's hydraulic system. In addition to providing power to the wheels, this system also provides the loader lift and tilt functions, powers the auxiliary circuit to drive work tools and drives the engine cooling fan.
- Horsepower: 74 HP
- Operating Weight: 7,007 lbs
- Travel Speed: 7.5 miles/hr
- Type: Skid Steer Loader
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Hydraulic System Maximum power and reliability are built into the machine's hydraulic system. In addition to providing power to the wheels, this system also provides the loader lift and tilt functions, powers the auxiliary circuit to drive work tools and drives the engine cooling fan.
- Horsepower: 74 HP
- Operating Weight: 7,008 lbs
- Travel Speed: 7.700000000000001 miles/hr
- Type: Skid Steer Loader
-
Supplier: Caterpillar Oil & Gas
Description: SCAC and REMAC: single cylinder ATEX air compressor; dual cylinder air compressor, SAE B drive adapter; SAE A drive for REMAC Front Engine Accessory Drive 3 v-groove standard — optional 4 and 5 groove 203.2 mm (8.0 in) diameter crankshaft, 17.5 mm (11/16 in) v-belt;
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
Find Suppliers by Category Top
Featured Products Top
-
helps you reliably select the right axis, while the Festo Configuration Tool FCT ensures convenient and easy commissioning. The toothed belt axis ELGA-TB-G with plain-bearing guide comes in three sizes and offers a maximum working stroke of 8,500 mm. (read more)
Browse Stepper Motor Drives Datasheets for Festo Corporation -
. The QuickStick 150 Intelligent Conveyor System uses electro-magnetic force to deliver frictionless motion, enabling the movement of goods within machines or throughout a plant to occur with revolutionary speed and accuracy. With no moving parts such as gears, chains or belts used to generate motion (read more)
Browse Servo Drives Datasheets for Allen-Bradley / Rockwell Automation -
VFD Vibes is the podcast for anyone curious about variable frequency drives (VFDs) and their impact on modern motor control. The series features expert interviews, real-world case studies, and practical tips on installation, maintenance, and troubleshooting. We will meet with Yaskawa (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Stock Drive Products & Sterling Instrument - SDP/SI
Right Angle Gear Drives for Miniature Applications
Hicksville, NY -- Designed for miniature applications the SDP/SI right angle gear drives feature lightweight, non-corrosive, all metal construction. They are available with single or double output shafts, ratios of 1:1 or 2:1 and a maximum of 1800 rpms. Their maximum (read more)
Browse Gearboxes and Gearheads Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Insert-A-Shaft® series boasts easy installation by sliding, user supplied, keyed shafts through the gear box bores. The user's application will be turning right angles in no time. Each added shaft is supported by sealed ball bearings making them suitable for high-speed operation (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
inline designs are available. Low Backlash - Less play in the system provides predictable motion control Low Transmission Error - Precision gearing virtually eliminates velocity and position errors within a given revolution Right Angle or Inline - Dual drive (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
When designing products and equipment, choosing the right motor can be the difference between a successful design and one that ends up back on the drawing board. Every piece of machinery has a unique set of requirements as well as needing to be reliable and robust and getting the motor right is key (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
contribute to the performance of the actuators by providing gear geometry optimized for planetary systems using zero helix angle gears to avoid unbalanced forces caused by helical gears. Our belt drive actuators offer different types of bearings support. Steel concave rollers (DBM) riding on chrome (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
Screw Compressor Delta Screw with direct drive When it comes to versatility, the compressors in the Delta Screw series exceed all expectations. The (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
Centrifugal Fans Explained: Choosing the Right Blade Design for Maximum Performance Types, Applications, Selection Centrifugal fans power industrial ventilation across virtually every sector, generating high static pressures to move air through (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement
More Information Top
-
AWWA M21 - Groundwater
In general, pumps are driven by direct connection to prime movers or through right - angle drives or belts .
-
AWWA M21 - Groundwater
In general, pumps are driven by direct connection to prime movers or through right - angle drives or belts .
-
CR4 - Blog Entry: Tom Kasmer and the Hydristor
The stainless belt was driven a right angles to the paper direction and very high speed electromagnetic impact hammers would 'whack' the backside of the desired belt print selected and drive the printing at up to 2,000 lines a minute.
-
Water Wells and Pumps, Second Edition > Deep Well Turbine and Submersible Pumps
The drive may be direct drive, right - angle gear drive , or belt drive (Fig. 11.5).
-
Evaluation of a Crushing-impact Forage Macerator
Power was supplied through a pto shaft, a right angle gearbox and variable-speed belt drives .
-
The Automotive Transmission Book
• Concentric, e.g., clutches, converters, planetary gear stages • Axis-parallel, e.g., spur gear pairs, belt drive , or chain drive • Right angle , e.g., bevel gear pairs .
-
ECONOMIC HANDLING OF MATERIALS IN PORCELAIN MANUFACTURE
Opposite the door of each kiln is a removable section wide enough to permit the insertion at right angles of a short section of belt conveyor driven by a separate motor.
-
Journal of the Aeronautical Sciences (Institute of the Aeronautical Sciences) > Meeting
Type Hydraulic pump and motor Electrical generator and motor Mechanical clutches, belts , pulleys, and shafts ( right angle drive ) (direct drive) Mechanical clutches, chains, sprock- ets, and shafts (right angle drive) (direct drive) Mechanical clutches, gears, and shafts (right angle drive) (direct drive…
-
A robotic system to conduct radiation and contamination surveys on nuclear waste transport casks
(Item 38), along with the drive pulley belt (Item 39) and right angle gear drive (Item 40), transmit power to the individual .
-
Some aspects of inhaler technology
…6, counter; 7, cam, attached by descending rod to bellows-diaphragm to permit volume adjust- ment; 8, motor; 9, motor switch; 10, V-belt drive with variable sheave to permit speed adjustment; 11, belt drive , rotates cam wheel through right - angle transmission.
Indicates content that may require registration and/or purchase.