-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BEAR REDUCER, RIGHT ANGLE, KEYWAY SHAFT, POS BO3. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: KTR Corporation
Description: Rotor Lock is a locking system by means of which the rotor of a wind power plant can be locked mechanically for service after stopping. Rotor Lock systems are available from KTR both in a hydraulic design and with manual operation as a standard in various sizes. Product features Lateral
- Diameter: 11.023628 inch
- Length: 13.8582752 inch
- Weight: 198.45 lbs
- Features: Aerospace, Automotive, Conveyor, Electrical, Heavy Transport, Hydraulic, Industrial / General Purpose, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
-
Supplier: KTR Corporation
Description: The KTR-STOP® NC line is a passive clamping and braking system. The system generates a clamping / braking effect by applying force to the cylindrical piston rod or shaft in order to delay, stop, or hold its rotation in a standstill position. As well as providing extra-safety via it's clamping force
- Weight: 198.45 lbs
- Features: Aerospace, Automotive, Conveyor, Heavy Transport, Hydraulic, Industrial / General Purpose, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
- Configuration: Disc
- Engagement: Friction
-
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: The 16M motor grader represents a revolution in operational efficiency, visibility, service ease and overall productivity, setting the new standard and building on the legacy of high quality you can trust. Operator Station The 16M features a revolutionary cab design that provides unmatched
- Type: Motor Grader
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: The 14M motor grader represents a revolution in operational efficiency, visibility, service ease and overall productivity, setting the new standard and building on the legacy of high quality you can trust. Operator Station The 14M features a revolutionary cab design that provides unmatched
- Type: Motor Grader
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Controls Two electro-hydraulic joysticks reduce hand and wrist movement as much as 78% compared to conventional lever controls for greatly enhanced operator efficiency. The intuitive pattern is easy to learn and provides the precise implement control you expect from Caterpillar. Auxiliary Pod
- Type: Motor Grader
-
Supplier: KTR Corporation
Description: The brake caliper S-A-F is designed as a floating caliper brake providing for the benefit of being mainly free from axial forces as far as the brake disk is concerned. Even in case of misadjustment or an error with the installation a damage on the drive train is prevented in this way. The option to
- Diameter: 16.7322925 inch
- Length: 10.1574858 inch
- Weight: 167.58 lbs
- Features: Aerospace, Automotive, Conveyor, Heavy Transport, Hydraulic, Industrial / General Purpose, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: The 140M motor grader represents a revolution in operational efficiency, visibility, service ease and overall productivity, setting the new standard and building on the legacy of high quality you can trust. Operator Station The 140M features a revolutionary cab design that provides unmatched
- Type: Motor Grader
-
Supplier: CS UNITEC
Description: High-torque drilling, reaming and driving units • Small side-to-side distancefor working in tight spaces • Self-closing roll throttle • Built-in oiler for motor • Ideal for bridge reaming and drilling applications • One-year warranty Slow-speed Straight Drive Units
- Length: 2.5 inch
- Weight: 7 lbs
- RPM: 500 rpm
- Pneumatic Motor Power: 0.7 HP
-
Supplier: CS UNITEC
Description: High-torque drilling, reaming and driving units • Small side-to-side distancefor working in tight spaces • Self-closing roll throttle • Built-in oiler for motor • Ideal for bridge reaming and drilling applications • One-year warranty Slow-speed Straight Drive Units
- Length: 23.8 inch
- Weight: 37 lbs
- RPM: 180 rpm
- Pneumatic Motor Power: 3 HP
-
Supplier: Eaton Hydraulics Group
Description: Hydrostatic Transaxle Models 751, 771, 781, and 851 These Eaton light-duty transaxles have a unique design that ensures quiet, trouble-free performance for even the toughest jobs. Eaton Right Angle Transaxles (RAT), Model 778 Eaton Right Angle Transaxles (RAT) are perfect
-
Supplier: KTR Corporation
Description: The brake caliper XL-xxx-F is designed as a floating caliper brake providing for the benefit of being mainly free from axial forces as far as the brake disk is concerned. Even in case of misadjustment or an error with the installation a damage on the drive train is prevented in this way. The use of
- Features: Aerospace, Automotive, Conveyor, Heavy Transport, Hydraulic, Industrial / General Purpose, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
- Configuration: Disc
- Engagement: Friction
- Shaft: Right Angle
-
Supplier: jbj Techniques Limited
Description: Introduction: PLANETARY GEARBOXES: Complete range of multi-purpose planetary gears. Input can be via electric motor, hydraulic motor, air motor or bare input shaft, be it either a splined or parallel keyed input shaft. jbj Techniques can accommodate gearbox inputs to suit
- Output Torque: 8,849,557.522123894 In-lbs
- Maximum Input Power: 737.121211696551 HP
- Reducer Output: Coupling or Bushing, Hollow Shaft, Multiple Outputs, Solid Shaft
- Mounting Style: Flange(s)
-
Supplier: Hydraulic Institute (HI)
Description: This standard covers vertical centrifugal pumps that are driven by electric motors or engines with right angle gears. It includes sections on: Electric Power Pumps Fire Pumps Pumps as Turbines Effect of Diameter Liquids with Vapor or Gas VTP Thrust Open Versus Enclosed Lineshaft
-
Supplier: Mountz, Inc.
Description: The easy-to-operate right angle EFW electric torque multipliers are designed for precision tightening and loosening of all heavy duty fastening applications. From tightening large industrial bolts used in windmill gearbox assemblies to bolting maintenance applications for oil & gas
-
Supplier: Mountz, Inc.
Description: The easy-to-operate right angle EFW electric torque multipliers are designed for precision tightening and loosening of all heavy duty fastening applications. From tightening large industrial bolts used in windmill gearbox assemblies to bolting maintenance applications for oil & gas
-
Supplier: Mountz, Inc.
Description: The easy-to-operate right angle EFW electric torque multipliers are designed for precision tightening and loosening of all heavy duty fastening applications. From tightening large industrial bolts used in windmill gearbox assemblies to bolting maintenance applications for oil & gas
-
Supplier: Mountz, Inc.
Description: The easy-to-operate right angle EFW electric torque multipliers are designed for precision tightening and loosening of all heavy duty fastening applications. From tightening large industrial bolts used in windmill gearbox assemblies to bolting maintenance applications for oil & gas
-
Supplier: Nordex AG
Description: performance of the individual systems. Braking system The three redundant and independently controlled rotor blades can be set at full right angles to the rotation direction for aerodynamic braking. In addition, the hydraulic disc brake provides additional support in the event
- Cut-in Wind Velocity: 6.709284038881618 miles/hr
- Cut-out Wind Velocity: 55.91070032401369 miles/hr
- AC Prime Power Rating (Watts): 2,500,000 watts
- Output Options: AC Single Phase Power
Find Suppliers by Category Top
Featured Products Top
-
Do you need to convert hydraulic pressure and flow into torque and angular displacement? Mechanical power from a hydraulic source; hydraulic fluid is moved into the hydraulic gear motor causing the (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
A system of radial sealing at the output shaft of hydraulic gear motors that can bear enormous internal over-pressures without resulting in (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
Allow close coupling of hydraulic pumps directly to the flywheel or flywheel housing of diesel engines, electric and hydraulic motors. Designed to allow the close coupling of hydraulic (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
When several machine functions need different hydraulic flows, a motor driving multiple pumps can provide a dedicated supply for each function. For a road marking vehicle, jbj Techniques designed an assembly in which (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited offer the most comprehensive range of bellhousings in Europe. Designed to connect electric motors with frame size IEC D56 - D400 (0.06kW – 750kW) and can be compatible (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
In hazardous-area applications, small hydraulic problems can quickly become major reliability and safety risks. (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited -
listed configuration; confirm the final motor specification and operating conditions with Power Motor for your application. Applications Bedside lamps Hydraulic valve control Full specifications, outline drawings, and performance (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
More About Fuji Electric Did you know that Fuji Electric started manufacturing electrical machinery in 1924? Built its first hydraulic turbine in 1936? For almost 100 years, Fuji Electric has been in the forefront of technology and energy products. Our goals to (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
are widely used in everyday scenarios, such as the opening and closing mechanisms of automatic doors and the joint drives of robotic arms. While the term “actuator” is used broadly, there are multiple types—including electric, pneumatic, and hydraulic—and their mechanisms and (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
As an alternative to compressed-air drive, we can supply you with JDN Hydraulic Hoists with carrying capacities up to 100 t. Depending on motor size, the hoists work with intake pressures from 130 to 180 bar. Operating fluid: oil. Classification: Ex II 2 GD IIA T4(X) / II 3 GD (read more)
Browse Datasheets for J.D. Neuhaus
More Information Top
-
Compiled by the A merican C eramic S ociety
… associated with the arbor, a grinder wheel operable reciprccally to traverse the gear teeth in the axial plane of the gear, a carriage for moving the gears at right angles to their axial plane, a primary hydraulic motor for moving the carriage …
-
On the Lap Joint Shear Test for Metal-to-Metal Bonds
The power train consisted of a 1750- rpm capacitance motor , a f-hp Vickers hydraulic transmission, and a 10:1 right - angle gear reducer.
-
Journal of the Aeronautical Sciences (Institute of the Aeronautical Sciences) > Meeting
Type Hydraulic pump and motor Electrical generator and motor Mechanical clutches, belts, pulleys, and shafts ( right angle drive) (direct drive) Mechanical clutches, chains, sprock- ets, and shafts (right angle drive) (direct drive) Mechanical clutches, gears, and shafts (right angle drive) (direct drive …
-
The Ocean Drilling Program IV: Deep water coring technology-Past, present, and future
worthcon- sidering include a hydraulic sidewall sampler for soft formations based on APC technology, or a hydraulically driven downhole motor with a right angle driveto operate a small diamond core head in hard formations.
-
Final design, installation and baseline testing of 500 kW direct contact pilot plant at East Mesa
This drive combines input power from the vertical electric motor mounted to the top of the drive and the input power from the hydraulic turbine through the right - angle drive, N o provision for a one-way clutch has been included since …
-
Mechatronics, Robotics and Automation
Steering control method of roadheader as follows: Through control the left and right sides hydraulic motor of roadheader,it make both sides of driving wheel operation with the speed of equal size and opposite direction , roadheader autochthonous rotate βt angle are realized .
-
IDENTIFICATION OF DARK MATTER, THE PROCEEDINGS OF THE THIRD INTERNATIONAL WORKSHOP
A turntable, actuated by a hydraulic motor , allows for noiseless rotation o f the magnet-cryostat assembly around a vertical axis: in this way the field rotates in the horizontal plane, at right angles to the light propagation direction, and this rotation …
-
TNT chooses SACO ULD handling system for Liege
The complete cargo handling system at Liege will comprise: about 250 motor -powered conveyor decks, each with 6,800 kg capacity; 20 airside interface dolly docks with hydraulic side shift; 27 workstations … … and breaking ULDs; 87 right - angle decks; two turntables with …
-
Construction of Oroville Dam - A Material Handling Challenge - Document Summary
… necessary for the highly mobile characteristics of the systems, viz., single pulley drives delivering 2000 horsepower, 1000 horsepower right - angle shaft-mounted reducers, across … … 1000 horsepower squirrel cage motors , 10 miles of steel … … aircraft-type disc brakes, hydraulic take-ups, train loading …
Indicates content that may require registration and/or purchase.