Products/Services for Right Angle SMD Photodiodes
-
Photodiodes - (267 companies)Last revised: January 29, 2025 Photodiodes are a two-electrode, radiation-sensitive junction formed in a semiconductor material in which the reverse current varies with illumination. Photodiodes are used for the detection of optical power...PN, PIN, or AvalancheSpectral ResponseArray -
Phototransistors - (130 companies)Phototransistors are solid-state light detectors with internal gain that are used to provide analog or digital signals. They detect visible, ultraviolet and near-infrared light from a variety of sources and are more sensitive than photodiodes... -
Light Emitting Diodes (LED) - (790 companies)...and relatively high intensity, is required. Other Specifications. Other specifications that may be important when selecting LEDs include lens type, viewing angle, and features such as duality and bipolarity. Lens types shapes can change the way emitted light... -
Angle Cutters - (42 companies)Angle cutters are milling cutters with the cutting face angled with respect to the axis of rotation. There are many types of angle cutters. Examples include single angle cutters and double angle cutters. Single angle cutters are those which have... -
Protractors and Angle Gages - (90 companies)How to Select Protractors and Angle Gages. Protractors and angle gages measure the angle between two surfaces of a part or assembly. Types of Protractors and Angle Gages. A wide variety of protractors and angle gages are available that vary... -
Current Sensors - (404 companies)...permeable core that concentrates the conductor's magnetic field. The Hall effect device, which is mounted within the core, is at a right angle to the concentrated magnetic field and a constant current (in one plane) excites the Hall device. The energized...
-
Photosensor Modules - (112 companies)Photosensor modules are compact light detectors with built-in power supplies. They use photomultiplier tubes, avalanche photodiodes, PN photodiodes, or PIN photodiodes. Photomultiplier tubes (PMTs) are evacuated envelopes with a photocathode...
-
Helical Gears - (209 companies)Helical gears are cylindrilical gears whose teeth are not parallel to the axis of rotation. The teeth are angled and appear as a segment of a helix. Helical gears can transmit power between parallel or right angle axes. Helical gears are cylindrical...
-
Tilt Sensors - (161 companies)Tilt sensors measure tilt angle with reference to the earth 's ground plane. How to Select Tilt Sensors. Tilt sensors are devices that produce an electrical output that varies with angular movement. They are sometimes referred to as inclinometers...
-
Depolarizers - (11 companies)Depolarizers obliterate the polarization of a polarized beam by reflecting the beam in all directions at right angles to its axis. Also known as polarizations scramblers, depolarizers change plane polarization into a mix of polarization states...
Product News
-
Branham, W.C. Inc.
Stainless Steel Right Angle Gearboxes Models ranging in sizes from 1.0 inch to 2.5 inch centerline bore distance. Configure your model with our 3D CAD configurator. (read more)Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
DieQua Corporation
Right Angle Shaft Phasing Gearboxes Tandler right angle shaft phasing gearboxes are especially designed for applications requiring timing, positioning, registration or narrow-range speed control. Incremental output shaft angular phase changes and continuous 360 degree correction are possible. Low backlash models in right angle or inline designs are available. Low Backlash - Less play in the system provides predictable motion control. Low Transmission Error - Precision gearing virtually eliminates velocity and position errors... (read more)Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Branham, W.C. Inc.
MICROGEAR Right Angle Gearbox Series Choose from Hollow Bore or 2,3 and 4-way shafted models. (read more)Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
Changchun Yutai Optics Co., Ltd.
BK7 Glass Right Angle Prism What are the applications of right angle prisms?. (1) Laser beam steering. In laser optical systems, used to change the direction of the beam (such as laser engravers, optical path folding). (2) Imaging system. Used in telescopes, microscopes for inverted image correction or optical path folding. (3) Interferometer and beam splitting. As a beam splitter of Michelson interferometer (coated with semi-reflective coating). (4) Optics experimental teaching. Demonstration of total reflection, beam... (read more)Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
Fused Silica Right Angle Prism of Fused Silica & BK7 Right Angle Prisms. Characteristic. Fused Silica Right Angle Prisms. BK7 Right Angle Prisms. Transparent Range. 180nm - 2.2 um. 350nm - 2.0 um. Ultraviolet Performance. Excellent (deep UV applicable). Poor ( <350 nm strong absorption). Heat Stability. Very low thermal expansion (0.55 x 10-?/K). Higher thermal expansion (7.1 x 10-?/K). Laser Induced Damage Threshold. High (suitable for excimer laser and femtosecond laser). Medium low (suitable for He-Ne and visible lasers... (read more)Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
ElectroCraft
Right-Angle Gearmotor with optimum performance ElectroCraft's MP24 integrates a 4-pole Brushless DC motor with a 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. The MP24 combines optimum performance with increased efficiency, reduced noise and longer-life. ElectroCraft MobilePower TM gearmotors feature an integrated design that provides increased performance and reliability at an affordable price compared to traditional... (read more)Browse Gearmotors Datasheets for ElectroCraft -
DieQua Corporation
Servo Worm with right angle configuration Servo Worm Gearheads from DieQua. While most servo applications use inline gear heads, many can benefit from right angle configuration. It allows the motor to be tucked in next to the machine frame, instead of sticking out in the aisle. When talking most gearhead suppliers, all they have to offer is the typical two-stage bevel and planetary design. While that is a good selection in some instances - after all, we offer them too - they are just more expensive than some want to pay. Take a look... (read more)Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
parvalux by maxon
Right angled geared motors for door automation A right-angled geared motor that allows a seamless integration into your new or existing door automation system. Parvalux’s right-angle gearbox is designed with multiple mounting options and low maintenance in mind. The GB80 boasts a number of customization options and can be combined with Parvalux and maxon brushed and brushless DC motors enabling high efficiency, low noise, and long life. Parvalux’s right-angle gearbox is designed with multiple mounting options and low maintenance in mind... (read more)Browse Gearboxes and Gearheads Datasheets for parvalux by maxon -
Stock Drive Products & Sterling Instrument - SDP/SI
Right Angle Gear Drives for Miniature Applications Hicksville, NY -- Designed for miniature applications the SDP/SI right angle gear drives feature lightweight, non-corrosive, all metal construction. They are available with single or double output shafts, ratios of 1:1 or 2:1 and a maximum of 1800 rpms. Their maximum continuous hp is 1/8. Identified as the A 2Z1A-... series, the standard mount miniature right angle gear drives are made of anodized aluminum housings, hardened steel helical gears, steel shafts and Stainless Steel bearings... (read more)Browse Gearboxes and Gearheads Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Bodine Electric Company
Video; Right angle or Parallel Shaft Gearing? Motor University: Episode 5. When choosing which gearmotor to use in your machine design, a basic consideration is whether to use a right angle gearmotor or a parallel shaft gearmotor. Factors in the decision include space constraints, efficiency, mounting orientation, and the need for a hollow driveshaft. Watch this video and learn how to choose the best type of gearmotor for your application. (read more)Browse Gearmotors Datasheets for Bodine Electric Company
-
Bill of Materials - Sony UP D897 Thermal Printer
Photodiode - IR, Right Angle . .... SMD .
-
OPTIMIZATION OF A PLAIN-JET AIRBLAST ATOMIZER
…photodiode-an'ay detectors. ln this manner, the fraction of light diffracted to each photodiode detector depends on .... RESULTS AND DISCUSSION Figures 34 and 3b show the effect of the axial location of the liquid orifice, L, on the SMD , for five different impingement angles ct, and two liquid jet velocities V. ln this set of experiments, the air velocity .... Note that the air jet forms a right circular cone, while the liquid jet .
-
http://pos.sissa.it/archive/conferences/007/270/hep2001_270.pdf
Figure 2 ( right ) shows one of the 12 rows of crystals wrapped in teflon tape before insertion … from 6” wafers) are glued and con- nected (total length 160 mm) to increase the solid angle . .... VIKING VA2 TA readout chips [3], modified to allow selftriggering, mounted with passive SMD electronics on a .... A similar readout system is used for the photodiodes .
-
LED Manufacturer Profiles - World - 2013
All Rights Reserved. .... LED Display High brightness, high contrast, wide viewing angles for performance in flat-panel display solutions, 120 … 940nm IREDs, AIGaAs high-power 880nm IREDs, AIGaAs high-speed 875nm/850nm IREDs, PIN Photodiodes , Phototransistors and Photodarlingtons. .... Photocouplers Available in standard single-, dual-, and quad-channel DIP packages, SMD , mini-flat packages with Transistor…
-
Particle Physics Experiments at JLC
Horizontal axes are magnetic field strength (left) and angle between magnetic field and PMT axis ( right ). .... HAPD uses APD instead of PIN photodiode , and has higher gain due to the gain of APD … gain of HPDs is high enough for calorimetry, it is not high enough for PSD and SMD .
-
Bill Of Materials - Razer Naga EPIC Chroma Wireless Gaming Mouse (RC30-012301)
Optical Mouse Sensor / Emitter Combo, Integrated 2 VCSELs & Photodiodes , 8200dpi, 200ips, 50g. .... Slide Switch, SPDT, Right Angle , w/ Metal Housing. .... SMD .
-
Integration of photonics components in state-of-the-art CMOS technology
…are built out of several identical pairs of transmitters (LEDs) and receivers (PIN photodiode plus electronics) located … translates into a very rapid power-up behavior of the receiver nodes built from discrete SMD components. .... 4 safety light curtain for machine safety applications in dangerous environments such as presses and shears ( right ). .... Higher integration levels for the individual receiver elements addresses the dilemma form various angles of attack: a…
-
Intermediate Robot Building
following a line, 393–95 photodiodes for. .... with angle stock, 409–13 right angle gearing, 413–15 shaft holes, couplerrubber-grip material, 29 adapting to wheel, 62–64runout, drill presses, 42 aligning, 16–21safety, xxxvi drilling, 43–46with tantalum capacitors, 136 sheet (material), defined, 66 shoot-through condition, 197 S. .... exercising all maneuvers (testing), 305 providing challenges for testing, 306–9 SMD or SMT.
-
Characterization of low-frequency density fluctuations in dipole-confined laboratory plasmas
…NOT USED) 1206 SMD C3 - C6 Ceramic Capacitor, 0.1 pF, 50V 1206 SMD U1 Operation Amplifier OPA657UB 8SOIC SMT D1 Closed-Loop Buffer BUF602 8SOIC SMT U17 Photodiode Array PDB216 PCB-18 … 10% 3528-21 (EIA) SMD ICl Voltage Regulator, 10V … AC as b, the length of line segment BC as a and the angle between AC and … of each segment AH and BH, circle at point H, CH forms a right angle with AB…
-
Bill of Materials - BT 1000-7SS1
FFC / FPC - Right Angle , w/ Lock. .... SMD . .... IR Receiver - Photodiode , T1 3/4 .
Indicates content that may require registration and/or purchase.