-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: -004, etc. DHS016-6 Micro Flange Slip Ring 2D Standard Drawing If you need design more 2D or 3D drawing ,please send informations to our via email sales@ingiant.com,our engineer will make it for you as soon ,thank you DHS016-6 Micro Flange Slip Ring Technical Parameters
- Number of Circuits: 6
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: -004, etc. DHS012 Micro Flange Slip Ring 2D Standard Drawing If you need design more 2D or 3D drawing ,please send informations to our via email sales@ingiant.com,our engineer will make it for you as soon ,thank you DHS012 Micro Flange Slip Ring Technical Parameters
- Number of Circuits: 6
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: -004, etc. DHS012-18 Micro Flange Slip Ring 2D Standard Drawing If you need design more 2D or 3D drawing ,please send informations to our via email sales@ingiant.com,our engineer will make it for you as soon ,thank you DHS012-18 Micro Flange Slip Ring Technical Parameters
- Number of Circuits: 18
-
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: so on -003 , -004, etc. DHS019 Micro Flange Slip Ring 2D Standard Drawing If you need design more 2D or 3D drawing ,please send informations to our via email sales@ingiant.com,our engineer will make it for you as soon ,thank you DHS019 Micro Flange Slip Ring Technical
- Number of Circuits: 30
-
Supplier: Newport MKS
Description: The 100318806 Flange Toggle Clamp is used to join NW50 size ISO-KF vacuum flanges. This aluminum toggle clamp is convenient and easy to use with enough sealing force to fully compress the O-Ring, so that the flanges and the centering ring are metal to metal. The
- Materials: Aluminum
- Port Type: Flange
- Component Type: Flange Clamp
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
-
Supplier: Newport MKS
Description: The 100318803 Flange Toggle Clamp is used to join NW25 size ISO-KF vacuum flanges. This aluminum toggle clamp is convenient and easy to use with enough sealing force to fully compress the O-Ring, so that the flanges and the centering ring are metal to metal. The
- Materials: Aluminum
- Port Type: Flange
- Component Type: Flange Clamp
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
-
Supplier: Newport MKS
Description: The 100318805 Flange Toggle Clamp is used to join NW40 size ISO-KF vacuum flanges. This aluminum toggle clamp is convenient and easy to use with enough sealing force to fully compress the O-Ring, so that the flanges and the centering ring are metal to metal. The
- Materials: Aluminum
- Port Type: Flange
- Component Type: Flange Clamp
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
-
Supplier: Newport MKS
Description: The 100318801 Flange Toggle Clamp is used to join NW16 size ISO-KF vacuum flanges. This aluminum toggle clamp is convenient and easy to use with enough sealing force to fully compress the O-Ring, so that the flanges and the centering ring are metal to metal. The
- Materials: Aluminum
- Port Type: Flange
- Component Type: Flange Clamp
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
-
Supplier: Superlok - Mako Products
Description: Carbon steel ASTM A350 LF2/A105, Duplex ASTMA182 F51. • Optional materials include Super Duplex, Monel, Hastelloy, Inconel. • Raised face and ring type joint flange styles. • One-piece forged construction flange as standard. • Fire safe designed (and tested) to meet BS 6755 Part
- Valve Size: 0.5 to 3 inch
- Number of Ports/Ways: 2
- Features: Bolt Flange
- Actuation: Manual / Hand
-
Supplier: Velan, Inc.
Description: High performance cryogenic metal-seated butterfly valves featuring Velflex flexible metallic seating technology Features and benefits • Stem seal: Viton O-rings; Expanded graphite ring for fire safe • No cavity: There is no cavity to allow build-upof solids • Double offset: Ensures a
- Valve Size: 6 to 48 inch
- Features: ASME, Bolt Flange, Other
- Valve Type: Butterfly Valves, Cryogenic Valves
-
Supplier: RegalRexnord
Description: 1 3/4" Mounted Ball Bearing, Standard Duty, High-Test Iron 4-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal, Relubricatable, Less Setscrews in Inner Ring
- Shaft Size: 1.75 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball Bearing
- Lubrication: Relubricatable
-
Supplier: RegalRexnord
Description: 1 3/4" Mounted Ball Bearing, Standard Duty, High-Test Iron 4-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal, Relubricatable, Inner Ring Drilled to Accept Expansion Pin
- Shaft Size: 1.75 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball Bearing
- Lubrication: Relubricatable
-
Supplier: Douglas Electrical Components
Description: FEEDTHROUGH TYPES Face-Mount housings (2.75”, 3.75”, 4” etc.) Push-in feedthrough seals for wires or connectors Convenience feedthroughs (110V) for quick 110 VAC connections ISO Flanges ASME Flanges and plates Weld neck Flange (contact factory) Square/Rectangular flange
- Temperature Range: 200 C
- Rated Voltage: 110 volts
- Electrical Feedthrough Type: Coaxial, Instrumentation, Thermocouple
- Features: Electrical
-
Supplier: Travaini Pumps USA
Description: Travaini high efficiency liquid ring vacuum pump, monoblock design Heavy duty flexible coupling, no field alignment or lubrication required NEMA C-face TEFC, motor, 3 phase 60 hz, 230/460 volt, class F, 1.15 service factor Separator reservoir with level gauge, temperature & pressure gauge and
- Ultimate Operating Vacuum: 379 to 48.8 torr
- Pumping Speed: 380 CFM
- Motor Power: 25 HP
- Features: AC Three Phase, OEM Controller / Control Panel, Other, Vacuum Gauge
-
Supplier: Superlok - Mako Products
Description: Carbon steel ASTM A350 LF2/A105, Duplex ASTMA182 F51. • Optional materials include Super Duplex, Monel, Hastelloy, Inconel. • Raised face and ring type joint flange styles. • One-piece forged construction flange as standard. • Fire safe designed (and tested) to meet BS 6755 Part
- Valve Size: 0.5 to 3 inch
- Number of Ports/Ways: 2
- Features: Bolt Flange
- Actuation: Manual / Hand
-
Supplier: ASTM International
Description: bonding to a pipe or fitting, or may be of the type used in conjunction with either a metallic or nonmetallic backup ring. Flanges are defined by type (method of manufacture), grade (generic type of resin), class (configuration of joining system), and pressure rating. Flanges
-
Supplier: ASTM International
Description: bonding to a pipe or fitting, or may be of the type used in conjunction with either a metallic or nonmetallic backup ring. Flanges are defined by type (method of manufacture), grade (generic type of resin), class (configuration of joining system), and pressure rating. Flanges
-
Supplier: HAVE, Inc.
Description: Same as A series with exception of a metal mounting flange enabling continuous circumferential ground contact to chassis for best EMC practice. Fastening: - 3 pole: TAPTITE« screws M2.5 (tri-rondular). UL recognized component - 4&5 pole: Self-tapping PLASTITE«* screws with thread 2.9x1.06 and
- Gender: Male / Plug
-
Description: Design with flange-hub and keyway-hub. For connection of shaft and drive components, such as gear or pulley. GERWAH® Safety Couplings Series GWS GERWAH heavy load couplings in the GWS series are specially designed for overload protection in the heavy load industry. The heart of the couplings
- Bore Diameter: 0.9842525 to 7.87402 inch
- Coupling Diameter: 7.87402 to 16.535442 inch
- Coupling Length: 7.086618 to 11.4960692 inch
- Rated Torque: 5,929.20353982301 to 375,221.238938053 In-lbs
-
Supplier: HAVE, Inc.
Description: Same as A series with exception of a metal mounting flange enabling continuous circumferential ground contact to chassis for best EMC practice. Fastening: - 3 pole: TAPTITE« screws M2.5 (tri-rondular). UL recognized component - 4&5 pole: Self-tapping PLASTITE«* screws with thread 2.9x1.06 and
-
Supplier: HAVE, Inc.
Description: Same as A series with exception of a metal mounting flange enabling continuous circumferential ground contact to chassis for best EMC practice. Fastening: - 3 pole: TAPTITE« screws M2.5 (tri-rondular). UL recognized component - 4&5 pole: Self-tapping PLASTITE«* screws with thread 2.9x1.06 and
- Gender: Male / Plug
- Geometry: Right Angle
-
Supplier: HAVE, Inc.
Description: Same as A series with exception of a metal mounting flange enabling continuous circumferential ground contact to chassis for best EMC practice. Fastening: - 3 pole: TAPTITE« screws M2.5 (tri-rondular). UL recognized component - 4&5 pole: Self-tapping PLASTITE«* screws with thread 2.9x1.06 and
-
Supplier: ASTM International
Description: flanged; type III - deep groove, unflanged, inner ring extended; type IV - deep groove, flanged, inner ring extended; type V - angular contact, unflanged, nonseparable, and counterbored outer ring; type VI - angular contact, flanged, nonseparable, and counterbored outer
-
Supplier: ASTM International
Description: This specification covers several grades of carbon and low alloy steel forged or ring-rolled flanges, forged fittings and valves for low-temperature service. The steel specimens shall be melt processed using open-hearth, basic oxygen, electric furnace or vacuum-induction melting. A
-
Supplier: Edwards Vacuum
Description: Sealing principle A copper seal is squeezed axially and radially between two CF flanges, where knife-edges force the copper to cold flow. This flow is severely limited by the vertical flange wall which generates high pressures and fills surface imperfections to give a leak tight joint.
- Operating / Bake-out Temperature: 14 to 392 F
- Vacuum / Pressure Range: Elevated Pressures (> 760 torr), High Vacuum (< 10-3, >10-8 torr)
- Flange System & Fitting Seal: ISO-CF (Metal Seal)
- Materials: Steel - Stainless
-
Supplier: All Metals & Forge Group, LLC
Description: All Metals & Forge is a producer of open die forgings, seamless rolled rings, and contoured rolled rings up to 160"/4050mm outside diameter. Forging shapes include discs, hubs, blocks, shafts (including step shafts or with flanges), sleeves, cylinders, flats, hexes, rounds,
- Material: Alloy Steel, Aluminum, Copper Base, Custom Melting, Stainless Steel, Steel, Titanium
- Services Offered: CAD / CAM Support, Testing and Inspection
- Secondary Operations: Finishing / Painting, Heat Treating / Stress Relieving, Machining
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Mueller Company
Description: (2 upper & 1 lower O-rings), with fourth o-ring serving as dirt seal • 2" square wrench nut – open left or open right (optional handwheel available) • 350 psig (2400 kPa/24 barg) maximum working pressure, 700 psig (4800 kPa/48 barg) static test pressure • UL Listed, FM Approved:
- Valve Size: 14 to 36 inch
- Pressure Rating: 150 to 300 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Cast Iron
-
Supplier: Mueller Company
Description: symmetrical & fully encapsulated with molded rubber; no exposed iron • Non-rising stem (NRS) • Triple O-ring seal stuffing box (2 upper & 1 lower O-rings), with fourth O-ring serving as dirt seal • 2" square wrench nut or handwheel available – open left or open right • 250 psig
- Valve Size: 4 to 12 inch
- Pressure Rating: 200 to 250 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Cast Iron
-
Supplier: Mueller Company
Description: requirements of ANSI/AWWA C550 Standard. • Iron wedge, symmetrical & fully encapsulated with molded rubber; no exposed iron • Non-rising stem (NRS) • Triple O-ring seal stuffing box (2 upper & 1 lower O-rings) with fourth o-ring serving as dirt seal • 2" square wrench nut
- Valve Size: 4 to 12 inch
- Pressure Rating: 350 to 700 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Cast Iron
-
Ear Protection - SmartFit Detectable Earplugs - attached cord > NRR - 25 > UOM - 100 pr/bx -- SDT-30Supplier: State Safety & Compliance
Description: "Designed for processing industries, this detectable earplug features advanced material that uses body heat to adapt to the shape of each individualÆs ear canal. Blue color provides high visual detection, and detectable ring on the stem and attached cord can be detected by automated
-
Supplier: Daitron Co., Ltd.
Description: resistance, water resistance and water proof under the open sky and harsh environment Structure and Surface treatment Flange of metal housing is grooved for O-ring Flange of metal housing is finished surface with nickel plating
- Connector Type: Circular / Cylindrical Connector
- Geometry: Straight
-
Supplier: Mueller Company
Description: horizontal installation; gravity operated horizontal installation only • Epoxy coated interior & exterior for corrosion resistance. • Choice of bronze or rubber faced disc • O-ring sealed stuffing box • 2" thru 12" sizes---200 psig (1400 kPa/14 barg) maximum working pressure, 400 psig (2800
- Valve Size: 2 to 12 inch
- Pressure Rating: 200 to 400 psi
- Features: ANSI, AWWA, Bolt Flange, NSF, Swing Check Valves
- Primary Material: Cast Iron
-
Supplier: Daitron Co., Ltd.
Description: test). HMS02 series are possible to meet requirements heat resistance and vibration resistance , water resistance and water proof under the open sky and hash conditions Structure and Surface treatment Flange of metal housing is grooved for O-ring Flange of metal housing
- Connector Type: Circular / Cylindrical Connector
- Geometry: Straight
-
Supplier: Douglas Electrical Components
Description: Full cable harness options with connectorization available COMMON HOUSING TYPES NPT Face seals Radial O-rings SAE CF flange QF/KF flange Customer supplied housings ANSI flange Custom options available COMMON WIRE & CABLE TYPES Individual wires (PTFE, PVC, etc.) Jacketed
- Temperature Range: 200 C
- Rated Voltage: 30,000 volts
- Electrical Feedthrough Type: Coaxial, Thermocouple
- Features: Electrical
-
Supplier: U.S. Plastic Corporation
Description: Flow-tested for minimum turbulence. Fully serviceable, replaceable components, uses standard o-ring seat. Safe-T-Blocked seal carrier - full rated pressure. Easily converted to foot valve. NSF Certified for potable water use. Low extractable PVC material. Sizes 1/2" - 2" pressure rated to 235
- Valve Size: 0.75 inch
- Features: Ball / Disk Check Valves, Socket Weld / Solder, Threaded, Union
- Valve Type: Check Valves
- Primary Material: PVC
Find Suppliers by Category Top
Featured Products Top
-
-10.9/12.9) with the black surface, and also bolts with zink surface of DIN912-8.8 can be supplied if need. Al flange parts in our catalogue are sealing with O-ring, normally in materlal buna 90 shore, viton 90 shore is optional. Type: SAE (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
Bonomi ANSI Class 150 flanged stainless steel and carbon steel ball valves are now available in sizes 1” to 3” with spring return handles. They are certified to API 607, 6th Edition and API 6FA. Bonomi (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
5. Rigorous Quality Control Each slip ring undergoes comprehensive factory testing before shipment, including electrical continuity tests, insulation resistance tests, dielectric strength tests, pneumatic leakage tests, and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
rotary joint provides a highly compact solution for transmitting power, analog signals, and digital data across a continuously rotating interface. With an outer diameter of just 12mm and a flange mounting design, this solid shaft slip ring is engineered for applications where space is at an absolute (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
reeling systems. In test and measurement applications, such as on dynamometers or environmental test chambers with rotating samples, the slip ring allows for the transmission of power to the device under test and the retrieval of sensor data without interrupting the test. The guaranteed signal integrity (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Test Result: Sofcman deployed 200 metal O-rings produced by Sonkit Industry. After testing, the material and size are qualified, and the air distribution flange sealing requirements are met in the installation experiment. In 2020, 2021, and 2022 (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Specializing in Metal Ring Seals, Sonkit presents high-quality, cost-effective metal seals. (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
performance consistency. The assembly process includes precision alignment of the rotor and stator to maintain the specified dynamic resistance values. Prior to shipment, each Ethernet slip ring undergoes continuity testing, insulation resistance verification, and packet loss analysis to validate the (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Why Choose Our Slip Ring? Engineered for reliability – tested for low electrical noise, stable contact force, and long?term performance in harsh (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
IP65 4-Channel Fiber Optic Hybrid Slip Ring with 38 Electrical Circuits Product Overview This IP65-rated fiber optic hybrid slip ring integrates 4 fiber optic channels for high-speed data (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.