Products/Services for Ritec Snap Ultrasonic

  • Snap Gages-Image
    Snap Gages - (55 companies)
    Snap gages are used in production settings where specific diametrical or thickness measurements must be repeated frequently with precision and accuracy. Snap gages are used in production settings where specific diametrical or thickness measurements...
  • Snap Fasteners-Image
    Snap Fasteners - (50 companies)
    Snap fasteners or snaps are mechanical fasteners that close or lock with a clicking or snapping sound. Snap fasteners or snaps are mechanical fasteners that close or lock with a clicking or snaping sound. There are two different types of snaps...
  • Ultrasonic Instruments-Image
    Ultrasonic Instruments - (257 companies)
    Ultrasonic instruments use beams of high frequency, short wave signals to inspect, monitor, and measure materials and components. Ultrasonic energy is introduced into tested materials or components and then retrieved for subsequent analysis...
  • Ultrasonic Transducers-Image
    Ultrasonic Transducers - (166 companies)
    Ultrasonic transducers send and receive waves for many types of sensing. Examples include distance, proximity, level, nondestructive evaluation, web break detection, counting, and security applications. Ultrasonic transducers send and receive waves...
  • Snap Action Switches-Image
    Snap Action Switches - (212 companies)
    Description. Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button...
  •  
    Ultrasonic Cutting and Welding Equipment - (70 companies)
    Ultrasonic welding and cutting machines melt areas with an arc and then use a high-velocity, high-temperature ionized gas to make cuts. Ultrasonic cutting and welding equipment are often used in the manufacture of fabric goods. They are also used...
  •  
    Ultrasonic Proximity Sensors - (205 companies)
    Ultrasonic proximity sensors use reflected or transmitted ultrasonic waves to detect the presence or absence of a target component. The output is boolean, that is, the sensor merely detects whether the target is or is not within the detection range...
  •  
    Ultrasonic Cleaners and Cleaning Systems - (211 companies)
    Ultrasonic cleaners use high frequency sound waves to create bubbles for loosening and removing dirt, scale, and other impurities from parts. Ultrasonic cleaners use high frequency sound waves to create bubbles within a bath, which expand...
  •  
    Retaining Rings and Snap Rings - (279 companies)
    Description. Retaining rings and snap rings are fasteners used to axially position a component on a shaft or in a bore. Types. The primary retaining ring type can be internal or external. Internal retaining rings fit into a housing or bore. External...
  •  
    Ultrasonic Flow Meters - (258 companies)
    Ultrasonic flow meters use sound waves to determine flow rates. They can be either Doppler Effect meters or Time-of-Flight meters. Doppler Effect meters measure the frequency shifts caused by fluid flow. This frequency shift is proportional...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire