-
Supplier: DigiKey
Description: Insert Modular Jack 8p8c (RJ45, Ethernet) To Modular Jack 8p8c (RJ45, Ethernet)
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-11, RJ-45
-
Supplier: Legrand
Description: Four conductor modular wall mount telephone jack for hanging phones. Ivory. RJ11 modular jack. High-impact thermoplastic face plate and back body. Nickel-plated steel screw terminals. Zinc-plated mounting lugs.
- Number of Contacts: 4 #
- Gender: Female / Jack
- Features: Phone Jack / Plug
- Connector Type: RJ-11
-
Supplier: Legrand
Description: Four conductor Surface mount modular RJ11 Telephone Jack. Ivory. Nickel-plated steel screws and washers. Brass terminals. Comes with mounting screws and adhesive pad. Snap-on cover and base constructed of high-impact thermoplastic
- Number of Contacts: 4 #
- Gender: Female / Jack
- Features: Phone Jack / Plug
- Connector Type: RJ-11
-
-
Supplier: Computer Network Accessories, Inc.
Description: Dual 4C/RJ11 Modular Wall Jack, Ivory
- Features: Phone Jack / Plug
-
Supplier: Computer Network Accessories, Inc.
Description: Dual 4C/RJ11 Modular Wall Jack, White
- Features: Phone Jack / Plug
-
Supplier: Allied Electronics, Inc.
Description: Wall Mount Phone Jack Use when mounting wall-type telephones. Easy-to-hook-up screw-type terminals. Heavy-duty construction. Complies with USOC numbers RJ11W, RJ12W, RJ13W, RJ14W, RJ1DC. Wall mounting type jack
-
Supplier: Computer Network Accessories, Inc.
Description: RJ11/12 two line phone tap. Taps two line phone jacks into Line 1, Line 2 and Line 1 + 2.
- Connector Type: Modular Connector and RJ Connector
-
Supplier: Newark, An Avnet Company
Description: CAT3 RJ11 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes
-
Supplier: Computer Network Accessories, Inc.
Description: Dual 8C/RJ45 Modular Wall Jack, White
- Features: Phone Jack / Plug
-
Supplier: SFCable.com
Description: RJ-11/12 TOOLLESS keystone jack is 6-position 6-conductor (6P6C) and designed for voice application. The unique tool-less design does not require the use of a punch-down tool. Simply insert the leads, and press down the lid. The jack is compatible with all SF Cable RJ11 and RJ12
- Gender: Female / Jack, Male / Plug
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-11
-
Supplier: Central Components Mfg.
Description: Modular Telephone Plugs, Jacks
- Features: Phone Jack / Plug
- Connector Type: RJ-45
-
Supplier: Central Components Mfg.
Description: Modular Telephone Plugs, Jacks
- Features: Phone Jack / Plug
- Connector Type: RJ-45
-
Supplier: VAST STOCK CO., LIMITED
Description: Modular Connectors / Ethernet Connectors Female RJ11 Recept Sq Flange Olive Drab
- Number of Contacts: 6 #
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
- Geometry: Straight
-
Supplier: Newark, An Avnet Company
Description: CAT3 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAT3 RJ45 MODULAR JACK, 8POS, 2 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
-
Supplier: Amphenol Communications Solutions
Description: Modular Jack, Modular Jack, CAT 3, Standard, 6P6C, Vertical, Through Mount, Without Shield, Diamond Peg, 1 Port, Amphenol is one of the leading manufacturers of RJ45 Modular Jack Connector. Contact us today for more details of Modular Jack ,
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
-
Supplier: SFCable.com
Description: RJ-11/12 keystone jack is 6-position 6-conductor (6P6C) and designed for voice application. The jack is compatible with all SF Cable RJ11 and RJ12 modular plugs and wallplates. Terminate with 110 punch down tool. Includes an integrated color wiring diagram. Compatible
- Gender: Female / Jack, Male / Plug
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-11
-
Supplier: SFCable.com
Description: RJ-11/12 TOOLLESS keystone jack is 6-position 6-conductor (6P6C) and designed for voice application. The unique tool-less design does not require the use of a punch-down tool. Simply insert the leads, and press down the lid. The jack is compatible with all RJ11 and RJ12
- Gender: Female / Jack, Male / Plug
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-11
-
Supplier: Newark, An Avnet Company
Description: CAT3/CAT4 RJ45 MODULAR JACK, 8 POSITION, 4PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 4, Ganged; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3, Cat4; IP Rating:-; Shielding:Shielded RoHS Compliant: Yes
-
Supplier: DigiKey
Description: SDL, Plug Modular Connector 4 Positions Position Unshielded Crimp
- Contact Size (AWG): 24 AWG
- Voltage Rating: 30 volts
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-11, RJ-45
-
Supplier: Legrand
Description: Single gang, single opening four conductor modular jack. White. Decorator-style rectangular design. RJ11 modular jack. Fits standard single gang electrical box. May be used in multigang applications. Face constructed of high-impact thermoplastic. Brass terminals
- Number of Contacts: 4 #
- Gender: Female / Jack
- Features: Phone Jack / Plug
- Connector Type: RJ-11
-
Supplier: Amphenol Cables on Demand
Description: particular phone cable features a 4-Conductor RJ11 plug connector on one end and 4 exposed conductors with spade lugs on the other end. Perfect for hard-wiring into distribution points and phone jacks. Note: Other cable lengths from this same part number series, if
- Number of Conductors: 4 #
- Cable Length: 1 ft
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN, RJ-11
-
Supplier: Amphenol Cables on Demand
Description: particular phone cable features a 4-Conductor RJ11 plug connector on one end and 4 exposed conductors with spade lugs on the other end. Perfect for hard-wiring into distribution points and phone jacks. Note: Other cable lengths from this same part number series, if
- Number of Conductors: 4 #
- Cable Length: 2 ft
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN, RJ-11
-
Supplier: Amphenol Cables on Demand
Description: particular phone cable features a 4-Conductor RJ11 plug connector on one end and 4 exposed conductors with spade lugs on the other end. Perfect for hard-wiring into distribution points and phone jacks. Note: Other cable lengths from this same part number series, if
- Number of Conductors: 4 #
- Cable Length: 14 ft
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN, RJ-11
-
Supplier: Amphenol Cables on Demand
Description: particular phone cable features a 4-Conductor RJ11 plug connector on one end and 4 exposed conductors with spade lugs on the other end. Perfect for hard-wiring into distribution points and phone jacks. Note: Other cable lengths from this same part number series, if
- Number of Conductors: 4 #
- Cable Length: 7 ft
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN, RJ-11
-
Supplier: Heilind Electronics, Inc.
Description: MODJACK RA LOPRO 50AU INV W/O
- Gender: Female / Jack
-
Supplier: Legrand
Description: Single gang, Two opening Decorator duplex four conductor modular jack with smooth plate. White. One piece molded plate Decorator outline. Two RJ11 modular jacks. Fits standard single gang electrical box. Face constructed of high-impact thermoplastic. Brass
- Number of Contacts: 8 #
- Gender: Female / Jack
- Features: Phone Jack / Plug
- Connector Type: RJ-11
-
Supplier: Hubbell Incorporated
Description: MODULAR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL BLACK COLOR 8-POSITION 8-WIRE CONFIGURATION UL (CANADA AND US), ETL APPROVAL KEYSTONE MOUNTING 6 CATEGORY T568A/B, UNIVERSAL WIRING CODE NEXTSPEED[R], SPEEDGAIN[R] BRAND HXJ MODEL
- Connector Type: Modular Connector and RJ Connector
-
Supplier: Amphenol PCD
Description: The Amphenol Pcd's RJ11 Series allows you to use a standard phone RJ11/RJ12 connection within a MIL-DTL-26482 bayonet shell for harsh environments. With the Amphenol patented RJStop system, you can use a standard RJ11/RJ12 cordset that doesn't require tooling out in the
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
- Connector Type: Military Connector, Modular Connector and RJ Connector
- Features: RJ-11
-
Supplier: Amphenol PCD
Description: RJ11FTVX allows you to use a standard phone RJ11 / RJ12 connection in Atex zone 2 environments. With the patented RJStop® system you can use a standard RJ11 / RJ12 cordset in a metallic plug which will protect it from shocks, dust and fluids. Amphenol was the first manufacturer
- Voltage Rating: 60 volts
- Gender: Female / Jack
- Connector Type: Military Connector, Modular Connector and RJ Connector
- Features: RJ-11
-
Supplier: Lutron Electronics Co., Inc.
Description: " TELEPHONE JACK TYPE SATIN GOLDSTONE COLOR SNAP-IN CONNECTION TYPE 6-CONDUCTOR RJ11 CONFIGURATION UL, CSA, NOM APPROVAL WALLPLATE MOUNTING DIVA[R] BRAND "
- Type: Cable TV Wall Plate, Phone Jack Wall Plate
-
Supplier: TelephoneStuff.com
Description: Modular wall jack allows for wall phone and two additional outlets. Dimensions: 2-15/16" W x 4-5/8" H x 11/16" D.
- Type: Data Jack Wall Plate
-
Supplier: Quiktron, Inc.
Description: If you need to connect two RJ45 devices to one outlet, this adapter will make the right connection. It has two female connections for multiple device hookup. Great for connecting a phone and fax machine to the same plug. Use for data/PBX applications.
- Gender: Female / Jack, Male / Plug
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: Waldom Electronics
Description: MODULAR SURFACE JACK TYPE IVORY COLOR FAMILY RJ11C, RJ13C, RJ1DC FOR USE WITH/FITS NUMBER OF CONDUCTORS 4
- Features: Phone Jack / Plug
-
Supplier: SFCable.com
Description: Turn a single RJ45 Phone outlet into two with this modular adapter. Input Connectors: 1 x RJ45-Male. Output Connectors: 2 x RJ45-Female.
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
Find Suppliers by Category Top
Featured Products Top
-
TE Connectivity’s (TE) comprehensive modular jack product portfolio has been designed to meet the diverse design requirements of the data communications market. The product portfolio includes stacked, multi-port and single-port types with right angle jacks, 45 degree angle jacks and vertical jacks.
(read more)
Browse Electrical Connectors Datasheets for TE Connectivity -
A new series of advanced 8P8C modular jacks suitable for 100Base-T (Fast Ethernet) applications to support the high (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Keystone Electronics Corp. -
addition of Stewart Connector’s SealJack™ cable applied connectors. The SealJack™ series, known for its robust and reliable design, combines the efficiency of Stewart Connector’s RJ45 modular plugs and jacks with a sealed IP67 shell. This unique combination ensures (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Heilind Electronics, Inc. -
Rego provides a new series of Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks. They are high-performance 10Gbps ethernet capacity. They have a strong, stable and long-distance connection, flexible, reliable. Also, these products can solve the network distance (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Rego Electronics Inc. -
building a single product, they took the big picture approach and developed a modular design platform that can be applied to a wide range of implementations. The basic line includes a quartet of direct-drive MMPs ranging from a four-wheel model that can carry a 4 lb. payload to a six-wheel model that (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
Bill of Material Anaysis - Cisco 7942G IP Phone
Jack - RJ11 Modular Phone , w/ 4 Integral Insulated Wires .
-
Netgear DG834GT SuperWireless ADSL Router BOM Analysis
Jack - RJ11 Modular Phone , Right Angle .
-
Spreadsheet - Cisco CP7960-G IP Phone Teardown BOM Analysis (iSi)
Jack - RJ11 Modular Phone .
-
15' FIVE OUTLET TELEPHONE EXTENSION CABLE, Electronix
CONNECTS ONE MODULAR RJ11 OR RJ14 PHONE PLUG TO 5 JACKS .
-
Global Mobile Satellite Communications
… large file transfer and photo transmission, videoconferencing/video phone over IP (VCoIP/VPoIP) using the MPDS network, which charges only for the transferred amount of data sent and received in MG/s; video phone , Secure Telephone Equipment (STE … … Group-3 Fax via RJ11 modular jack .
-
CR4 - Thread: Pinouts and Fuction of Modular Telephone Jack
Re: Pinouts and Fuction of Modular Telephone Jack the RJ11 ( with tab down ) counts from left to right...1,2,3,4 and only uses pins 2 & 3 if it is an analog 2 wire phone .
-
Popular Products In Computers - Big Bruin
… connecting modems and fax machines where a medium length cord is needed to reach the wall jack . These telephone cords feature 6 position 4 conductor RJ11 connectors and four 28 AWG (American Wire Gauge … Product Details End 1: RJ11 2-line Male Phone PlugEnd 2: RJ11 2-line Male Phone PlugLength: 7 feetColor: SilverWire: 28 AWGWeight: 0 … … spec sheet for this item28 AWG, 4C Stranded, Silver Colored PVC Jacket6P/4C RJ-11 Modular PlugWhy Buy From Us …
-
Shopping In Cables & Adapters - Big Bruin
Product Details End 1: RJ11 2-line Male Phone PlugEnd 2: RJ11 2-line Male Phone PlugLength: 1 footColor: SilverWire: 28 AWGWeight: 0.02 lbsSpecifications & … … item28 AWG, 4C Stranded, Silver Colored PVC Jacket6P/4C RJ-11 Modular PlugWhy Buy From Us … • Leviton 6-Conductor USOC Keystone Jack (RJ-45, 110 .
-
Popular Products In Accessories - Big Bruin
… connecting modems and fax machines where a medium length cord is needed to reach the wall jack . These telephone cords feature 6 position 4 conductor RJ11 connectors and four 28 AWG (American Wire Gauge … Product Details End 1: RJ11 2-line Male Phone PlugEnd 2: RJ11 2-line Male Phone PlugLength: 14 feetColor: SilverWire: 28 AWGWeight: 0 … … spec sheet for this item28 AWG, 4C Stranded, Silver Colored PVC Jacket6P/4C RJ-11 Modular PlugWhy Buy From Us …
-
Switchs / Wire / Analog
Heavy duty leads with rugged dual-mode modular plug for direct connection to both RJ11 & RJ45 jacks . Modular plug for direct connection to phone jacks.
Indicates content that may require registration and/or purchase.