-
Supplier: Newark, An Avnet Company
Description: FIXED IMMERSION BAYONET THERMOCOUPLES, TYPE J 20 GAUGE - SOLID FIBERGLASS, SINGLE ELEMENT 45 DEGREES, CLOSED END, GROUNDED FLEXIBLE TUBE, SOLID PIN QUICK DISCONNTECT PLUG, RESERVED, DIMENSION Y, TUBE SYTLE W/LOCK, DEPTH 15
-
Supplier: Flexbar Machine Corporation
Description: HOLE LOCATION PLUGS All diameters concentric within .0001 T.I.R. Shaft dia. (C) 6.35mm +.005mm, - .000mm. Shaft length (D) is 9.5mm on all gages. Model No. 10203, Metric Hole Location Plug 2.5 X .45.
-
Supplier: Wiseman Threading Tools Ltd.
Description: Thread plug gauge GO and NOGO. Right hand thread. Hardened removable ends. Marked with pitch diameter. For full details see Technical information. Image is representative.
- Plug Size / Diameter: 1.7716545 inch
- Size / Diameter: 1.7716545 inch
- Gage / Instrument Type: Go - No Go / Functional, Pin / Plug Gage
- Measurement Scale / Units: Metric
-
-
Supplier: Wiseman Threading Tools Ltd.
Description: Thread plug gauge GO and NOGO. Right hand thread. Hardened removable ends. Marked with pitch diameter. For full details see Technical information. Image is representative.
- Plug Size / Diameter: 1.7716545 inch
- Gage / Instrument Type: Gage Block / Master, Pin / Plug Gage
- Features: Go, No Go
- Measurement Scale / Units: Metric
-
Supplier: Wiseman Threading Tools Ltd.
Description: Thread plug gauge GO and NOGO. Right hand thread. Hardened removable ends. Marked with pitch diameter. For full details see Technical information. Image is representative.
- Plug Size / Diameter: 1.7716545 inch
- Size / Diameter: 1.7716545 inch
- Gage / Instrument Type: Go - No Go / Functional, Pin / Plug Gage
- Measurement Scale / Units: Metric
-
Supplier: Wiseman Threading Tools Ltd.
Description: Thread plug gauge GO and NOGO. Right hand thread. Hardened removable ends. Marked with pitch diameter. For full details see Technical information. Image is representative.
- Plug Size / Diameter: 1.7716545 inch
- Size / Diameter: 1.7716545 inch
- Gage / Instrument Type: Go - No Go / Functional, Pin / Plug Gage
- Measurement Scale / Units: Metric
-
Supplier: RS Components, Ltd.
Description: Limit plug gauge 4,5 H7 .
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Connectors, Interconnects - Modular Connectors - Modular Connector Plugs Packaging: Tape & Reel (TR) Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Mounting Type: Fixed Operating Temperature: -40°C ~
- Gender: Male / Plug
- Connector Type: Modular Connector and RJ Connector
-
Supplier: Meyer Gage Company, Inc.
Description: Black OX gages are backed with the same 30 day guarantee as out premium grade gages, sold under the Meyer Gage brand that you've come to know and trust.
- Range: 0.6265 to 0.7505 inch
- Plug Size / Diameter: 0.6265 to 0.7505 inch
- Set Range: 0.6265 to 0.7505 inch
- Gage / Instrument Type: Bore Gage, Depth Gage, Gage Set / Tool Kit, Go - No Go / Functional, Pin / Plug Gage
-
Supplier: Meyer Gage Company, Inc.
Description: Offers the same "features" as our Class Z pin gages but with .00004" tolerance limit and .00002" roundness limit. These pins are perfect for critical inspection needs or when you want to maximize your GO/NOGO tolerance limits. They're also a great way to calibrate measuring equipment, micrometers
- Range: 0.6265 to 0.7505 inch
- Plug Size / Diameter: 0.6265 to 0.7505 inch
- Set Range: 0.6265 to 0.7505 inch
- Gage / Instrument Type: Bore Gage, Depth Gage, Gage Set / Tool Kit, Go - No Go / Functional, Pin / Plug Gage
-
Supplier: Legrand
Description: Single gang, two modular four conductor RJ11 telephone jacks with wall plate. RJ11 modular jack. Mar-resistant wall plate. Wall plate dimension is Standard size. Fits standard size single gang electrical box. Meets FCC Part 68 requirements.
- Number of Contacts: 8 #
- Gender: Female / Jack
- Connector Type: Phone Jack / Plug
- Features: RJ-11
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1232834-ST2-24B45 Category: Transformers>Power Transformers Series: Split Bobbin Plug-In Type: Laminated Core Termination Style: PC Pin Package: Bulk Height - Seated (Max): 23.86mm Standard Package: 40 Power - Max: 1.1VA Weight: 0.17 lb (77.11 g) Voltage - Isolation:
- Category: Signal / RF Transformer
-
Plugs, Stoppers, and Inserts - Pipe Plug, Mechanical, High Lift Flange Weld Test, 4" -- 151-3040-S10Supplier: Petersen Products Co.
Description: Country of Origin USA Dim. L1-A IN 12" (305mm) Dim. L2 Max. IN 17-1/8" (435mm) Dimension L1-B IN 6" (152mm) Dimension L3 IN 2" (50.8mm) Dimension L4 IN 22-3/8" (568mm) Flange Class 300 Lb (136.08 Kg) Flange Size 4" DN100 Material, Body Steel, Plated Material, Seal Urethane Pipe
- Features: Flange, Other, Vented
- Material: Steel - Stainless
-
Supplier: Greenlee Textron, Inc.
Description: CUTTER, STRIPPER, PHONE/DATA TOOL, 110 PUNCHDOWN, PLUGS TYPE DATA SURESTRIP UTP/STP AND FLAT SATIN CUTTER/STRIPPER, ALL-IN-ONE PHONE AND DATA TOOL, NON-IMPACT 110 PUNCHDOWN, (10) RJ45 CATEGORY 5E PLUGS, (10) RJ11 PLUGS KIT CONTENT OVERALL DIMENSION 9.25 INCH W X
-
Supplier: Legrand
Description: and washers. Wall plate dimension is standard size. Meets FCC Part 68 requirements
- Number of Contacts: 8 #
- Gender: Female / Jack
- Connector Type: Phone Jack / Plug
- Features: RJ-11
-
Supplier: Legrand
Description: and washers. Wall plate dimension is standard size. Meets FCC Part 68 requirements.
- Number of Contacts: 8 #
- Gender: Female / Jack
- Connector Type: Phone Jack / Plug
- Features: RJ-11
-
Supplier: MilesTek Corporation
Description: EZ-RJ45 and EZ-RJ12/11 connectors as well as all standard modular plugs, except AMP. The EZ-RJPRO HD Crimp Tool uses the EZRJ45 patented 'crimp & trim' system and is designed to handle larger dimensional size cables. EZ-RJ45 CAT 5E connectors / EZ-RJ45 Shielded CAT 5E
- Tool Type: Crimper
-
Supplier: Selecta Products
Description: " PARALLEL TYPE VALOX MATERIAL 3 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING IP67 ENCLOSURE 60 AMPERE CURRENT RATING 2 POLE(S) WATER TIGHT YELLOW COLOR CODE OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D "
- Voltage Rating: 125 volts
- Current Rating: 60 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Legrand - Pass & Seymour
Description: PARALLEL TYPE VALOX MATERIAL 3 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING IP67 ENCLOSURE 60 AMPERE CURRENT RATING 2 POLE(S) WATER TIGHT YELLOW COLOR CODE OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
- Voltage Rating: 125 volts
- Current Rating: 60 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Hubbell Wiring Device-Kellems
Description: PARALLEL TYPE; VALOX MATERIAL; 3 WIRE(S); UL, CSA APPROVAL; 125 V VOLTAGE RATING; IP44 ENCLOSURE; 60 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; YELLOW COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
- Voltage Rating: 125 volts
- Current Rating: 60 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Nikon Metrology
Description: under all shop floor or field conditions Extreme temperature stability and zero warm-up time Quick and easy plug-and-play setup Enhanced ergonomics mean stress-free usage Short learning curve Automatic probe recognition Seamless transition between scanning and touch-probing On-board
- x-axis Measuring Length: 78.7402 to 177.16545 inch
- y-axis Measuring Length: 78.7402 to 177.16545 inch
- z-axis Measuring Length: 78.7402 to 177.16545 inch
- Volumetric Accuracy: 0.0012992133 to 0.0070472479 inch
-
Supplier: TE Connectivity
Description: Configuration Features Interface : Analog Dimensions Dimension (MM) : up to 120 Measurement Ranges (DEG) : up to +/- 45 Resolution (DEG) : up to +/- .01 Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .1 Electrical Characteristics Interface Analog (V) : +/- 2 Voltage Supply (VDC)
- Tilt Angle: 45 degrees
- Number of Axes: 1
- Accuracy: 0.1 degrees
- Supply Voltage: 12 to 24 volts
-
Supplier: Carr Lane Manufacturing Co.
Description: accuracy, dimensional stability, and vibration dampening. SIZES: Available for Mini (5/16"), Standard (1/2"), and Heavy (5/8") modular systems, in a full range of standard pallet sizes. The 300mm size also fits 320mm pallets with the edge pads furnished — see Dimensions page for part numbers.
- Width: 11.8125 inch
- Length: 21.65 inch
- Height / Thickness: 11.811 inch
- Material: Cast Iron
-
Supplier: Carr Lane Manufacturing Co.
Description: accuracy, dimensional stability, and vibration dampening. SIZES: Available for Mini (5/16"), Standard (1/2"), and Heavy (5/8") modular systems, in a full range of standard pallet sizes. The 300mm size also fits 320mm pallets with the edge pads furnished — see Dimensions page for part numbers.
- Width: 15.748 inch
- Length: 27.56 inch
- Height / Thickness: 15.748 inch
- Material: Cast Iron
-
Supplier: Carr Lane Manufacturing Co.
Description: to a minimum. One-piece cast construction provides superior accuracy, dimensional stability, and vibration dampening. SIZES: Available for Standard (1/2") and Heavy (5/8") modular systems, in a full range of standard pallet sizes — see Dimensions page for part numbers. 400mm (Standard) 500mm
- Width: 29.92 inch
- Length: 27.56 inch
- Height / Thickness: 2.95 inch
- Plate / Block Type: Angle Plate
-
Supplier: Carr Lane Manufacturing Co.
Description: dimensional stability, and vibration dampening. SIZES: Available for Mini (5/16"), Standard (1/2"), and Heavy (5/8") modular systems, in a full range of standard pallet sizes. The 300mm size also fits 320mm pallets with the edge pads furnished — see Dimensions page for part numbers. 300mm
- Width: 24.8 inch
- Length: 27.56 inch
- Height / Thickness: 9.8425 inch
- Material: Cast Iron
-
Supplier: TE Connectivity
Description: Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM [100 MICIN ] Dimensions Connector Height : 8.89 MM [.35 INCH ] Connector Length : 44.45 MM [1.75 INCH ] Row-to-Row Spacing : 2.54 MM [.1 INCH ] Shrouded End Dimension : 3.81
- Voltage Rating: 250 volts
- Current Rating: 1 amps
- Number of Contacts: 20 #
- Contact Pitch: 2.539998628400741 mm
-
Supplier: RDM Industrial Products, Inc.
Description: (Overall Dimensions: 53"wide x 45"deep x 61.5"high - 28"D x 49"W top) LFH-102P-6 (Overall Dimensions: 77"wide x 45"deep x 61.5"high - 28"D x 73"W top) LFH-102P-8 (Overall Dimensions: 101"wide x 45"deep x 61.5"high - 28"D x 97"W top) Work surface Height as specified by client...
- Fume Hood Type: Cleanroom, General Purpose
- Hood Design: Conventional
-
Supplier: Allied Electronics, Inc.
Description: QUINT POWER is the high-capacity DC current supply of 60 - 960 watts for universal use worldwide. This is ensured by the wide-range input, one and three-phase versions as well as an international approval package that has yet to be matched. QUINT POWER stands for guaranteed supply: Generously
-
Power Supplies - DIN rail power supply unit 24 V DC/40 A, primary switched-mode, 1-phase -- 70000947Supplier: Allied Electronics, Inc.
Description: QUINT POWER is the high-capacity DC current supply of 60 - 960 watts for universal use worldwide. This is ensured by the wide-range input, one and three-phase versions as well as an international approval package that has yet to be matched. QUINT POWER stands for guaranteed supply: Generously
-
Supplier: SPIE - Education
Description: course, ImageJ is appropriately configured with useful plug-ins (e.g. DICOM import, 3D rendering) and distributed on CD-ROM. Attendees are welcome to perform on their own laptop computers. This course gives an overview of medical image formation, enhancement, analysis, visualization, and
- Technology / Subject Expertise: Bioengineering / Biomedical, Electronics, Photonics / Optics, Signal Integrity / EMC
- Type: Continuing Education Credit (CEU), Course
- Delivery: Internet / Online, On-site / In Plant
- Industry: Life Sciences
-
Supplier: TE Connectivity
Description: (Au) Contact Protection Type : Closed Entry Housing Contact Size : .5mm Contact Type : Blade Contact Underplating Material : Nickel Mating Pin Diameter : .2 MM [.008 INCH ] Mating Square Post Dimension : .2 MM [.007 INCH ] Mating Tab Thickness : .2 MM [.008 INCH ] Mating Tab Width : .2 MM
- Voltage Rating: 12 volts
- Current Rating: 0.5 amps
- Dielectric Withstanding Voltage: 0.2 kilovolts
- Contact Resistance: 50,000,000,000 milliohms
-
Supplier: KSB AG
Description: 1030+HALAR;JS1030+EBONITE;1.4408 POL.;1.4573;JS 1030+EPOXY;JS 1030;1.4593;1.4401;1.4401 POL. ; JS1030+ HALAR;CC333G-GZ;1.4539;JS1030+COATING Dimension standard EN 558- 1/20 ISO 5752/20 Liner material NBR- CB; VITON- VC; EPDM- XA; NBR- CC; EDPM- XA;EPDM-XW;EPDM-XC;HNBR-NH;CSM-Y;EPDM ( KSB: XA)
- Valve Size: 1.574804 to 39.3701 inch
- Pressure Rating: 145.0377 psi
- Media Temperature: 14 to 392 F
- Number of Ports/Ways: 2
-
Supplier: Westerbeke Corporation
Description: Marine Power. **Universal Atomic-4 replacements are not direct drop-ins in all cases. Some engine compartment reconfiguration may be required. Standard Equipment Fresh water cooling Engine prewired to plug-in connector E-Z bleed fuel system 12 volt, 51 ampere alternator Coolant recovery tank
- Displacement: 0.7177528277031631 liters
- Number of Cylinders: 3
- Length: 26.4 inch
- Width: 18.8 inch
-
Description: extend the life of components. Food and beverage industry: Ensuring the quality and safety of products by filtering out contaminants during processing. Technical Specifications Design standard: DIN EN 13709:2003 Face to face dimension: DIN EN 558-1:1995 Flanged ends: DIN EN 1092-1:2002 Welded
- Valve Type: Directional Valves
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
enclosures Other sealed enclosures requiring pressure equalization and explosion protection Please contact us for the full datasheet and dimensional drawings: milvent@milvent.com. Manufacturing Capability Shenzhen Milvent Technology Co., Ltd (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
- Model 175 With instrument uncertainty to 2 millionths of an inch (50 nanometers), the Labmaster Universal - Model 175 is suitable for virtually all Internal (ID), external (OD), and same side dimension (SD*) measuring applications. This laser-based universal length measuring machine (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Dimensions & Matching Components We provide a full set of carbon brushes, brush boxes and brush supports. All parts adopt precision dimensional processing, which can realize plug-and-play replacement without secondary modification. The dimensional parameters of all matched components (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
range: -20 to 80°C; protection class: IP54 Insulation resistance: ≥2000 MΩ / 50 VDC Cable: Ø2 × 0.5 m + 14-pin plug + Ø4.5 × 7 m Full electrical specifications and dimension drawings are available on our website. Visit xjcsensor (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
curves than it is to extrude them. Curves on extruded enclosures will always be very profile-based because of the nature of the process. You’re going to get a two-dimensional X-Y curve multiplied by the length of Z (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc.
More Information Top
-
Suyin - Surface mount RJ45 Plug
The RJ45 plug provides dimensions of 16.0 x 8.6 x 13.5 (L x W x H in mm, overall) and is compatible to all standard RJ45 jacks, supplied by SUYIN as complete SMD and THT programme.
-
POF manual
The EM-RJ presented e.g. in [Neh06a] a feldkonfektionierbarer duplex plug with the housing dimensions is the RJ45 (after EN 60603-7).
-
ove message
… and kommunikationsnormen the base, to for the web market a promising and reliable alternative to offer to conventional to cable-caT5. newly, it is that are now also compatible railcat-data-bus-cable thanks to reduced dimensions with rJ45- and M12 plugs .
-
Poe - Poe Manufacturers, Suppliers
Gigabit 10/100/1000Mbps POE injector for router Specification: black color 2 RJ45 connectors ( PoE and Lan port ) 2.1*5.5mm & 2.5*5.5mm female DC plug ROHS approval Dimension : 76*27*20mm Ethernet Date Rate:...
-
Wireless Networking Equipment Manufacturers, Wireless Networking Equipment Product Catalogs Directory
Gigabit 10/100/1000Mbps POE injector for router Specification: black color 2 RJ45 connectors ( PoE and Lan port ) 2.1*5.5mm & 2.5*5.5mm female DC plug ROHS approval Dimension : 76*27*20mm Ethernet Date Rate:...
-
http://www.mouser.com/catalog/specsheets/XS5-T_XS6-T_0910.pdf
Assembly Connector - RJ45 ■ XS6G - Plugs Dimensions .
-
Sink-Type RJ45-Jack with double LED and Filter
The 8-pole network jack with dimensions 25.2 x 20.17 x 11.3 (L x W x H in mm overall … … as tab-down type having the slot for the locking tab on the base of the RJ45 jack. A robust mechanical RJ11 mating protection feature prevents unintentional mating of RJ11 plugs .
Indicates content that may require registration and/or purchase.