-
Supplier: DigiKey
Description: CCTV BALUN BNC MALE TO RJ45 FEM
- Connector: BNC, RJ-45
-
Supplier: L-com, Inc.
Description: L-com's media converter is designed to connect your existing Thin Ethernet adapter card or Thin Ethernet Network to a 10Base-T UTP network. This converter repeats signals from Thin Ethernet for transmission over Unshielded Twisted-Pair (UTP) cable to a
- Network: 10Base-2, 10Base-T
- Connector: BNC, RJ-45
-
Supplier: Data Connect Enterprise, Inc.
Description: Magnum 10Mb TB14 and TB14H Media Converters. All models offer a graceful way to convert and transmit data between twisted pair and thin coaxial BNC network cables for media flexibility in new or expanded 10Mb Ethernet networks. They provide standard collision
- Connector: BNC, RJ-45
- Features: LED Indicator, Rack Mountable
- Form Factor: Module
-
-
Supplier: Data Connect Enterprise, Inc.
Description: limitations will not be exceeded in the new environment. All units are compatible with Ethernet V 1.0 / 2.0 specifications and comply with IEEE 802.3 standards. Magnum Media Converters are easy to install even in very tight spaces. Media cables are simply attached
- Connector: BNC, RJ-45, SC Multimode, ST Multimode, ST Single Mode
- Features: LED Indicator
- Form Factor: Module
-
Supplier: Data Connect Enterprise, Inc.
Description: applications. A selection of external AC or internal DC power options are available to fit virtually every requirement. The ambient temperature rating for the rugged H101 is –40°C to +75°C depending on the power source used. The model H101 Hardened 10 Mbps Ethernet BNC to
- Network: 10Base-2, 10Base-T
- Connector: BNC, RJ-45
- Features: LED Indicator
- Form Factor: Module
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter 10T/2 is a 10BASE-T to 10BASE-2 media converter that converts between twisted pair (UTP) and coax LANs and joins their collision domains. The iConverter 10T/2 facilitates the connection of a coax segment to a 10BASE-T hub. When using a pair of iConverter
- Network: 10Base-2, 10Base-T
- Connector: BNC, RJ-45
- Form Factor: Module
-
Supplier: Omnitron Systems Technology, Inc.
Description: The FlexPoint T1/E1 media converter provides standard T1 (1.544Mbps) or E1 (2.048Mbps) copper to fiber conversion and can be used to extend the demarcation point between service provider and networking equipment. T1/E1 media converters operate in pairs,
- Connector: BNC, RJ-45
- Form Factor: Module
- Features: Other
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter T1/E1 is a T1 (1.544Mbps) or E1 (2.048Mbps) copper to fiber media converter, and is available as a compact unmanaged standalone unit or a managed chassis plug-in module. The iConverter T1/E1 can be used to extend the demarcation point between service
- Connector: BNC, RJ-45
- Form Factor: Module
- Features: Other
-
Supplier: Data Connect Enterprise, Inc.
Description: Magnum 10Mb TB14 and TB14H Media Converters. All models offer a graceful way to convert and transmit data between twisted pair and thin coaxial BNC network cables for media flexibility in new or expanded 10Mb Ethernet networks. They provide standard collision
- Features: Full Duplex, LED Indicator, Rack Mountable
- Form Factor: Module
- Connector: RJ-45, ST Multimode, ST Single Mode
-
Supplier: Omnitron Systems Technology, Inc.
Description: The FlexPoint 10T/2 is a Half-Duplex 10BASE-T UTP to 10BASE-2 coax media converter that facilitates the connection of a coax segment to a 10BASE-T hub or workstation. No manual configuration is required with the plug-and-play FlexPoint 10T/2. Connect the UTP and coax
- Network: 10Base-2, 10Base-T
- Connector: BNC, RJ-45
- Form Factor: Module
-
Supplier: Canoga Perkins Corporation
Description: The 2262 is an economical Fiber Optic Modem for transparently transporting T-1/DS-1 1.544 Mbps or G.703 E-1 2.048 Mbps signals. The E-1 interface is switch selectable for 75 or 135 terminations. BNC, Terminal Strip, DA-15 and RJ-48 connector options make this more than just a basic fiber
- Connector: BNC, ST Multimode, ST Single Mode
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
VOLKTEK IMC-561 and IMC-661 Gigabit Industrial Media Converters extend Ethernet connectivity over fiber for long-distance network transmission. Designed for industrial networking environments, both models support copper-to-fiber conversion and provide Gigabit (read more)
Browse Network Media Converters Datasheets for Volktek Corporation -
, thanks to its impressive -40 to 75°C wide operating temperature range. With a configuration that includes a 10BASE-T1L SPE port and a 10BASE-T RJ45 port, the IMC-553 is adept at addressing diverse connectivity requirements. Clear visibility into the device's status is ensured by the 3-pin (read more)
Browse Network Media Converters Datasheets for Volktek Corporation -
WAGO’s media converter provides extended Ethernet communication as it changes data transmission from copper to fiber optic. Choose from either a non-PoE converter or a PoE version that comes equipped with 30 watts of PoE. Pair these with WAGO’s SFP fiber optic modules for support of (read more)
Browse Power over Ethernet (PoE) Injectors Datasheets for WAGO -
Through-hole and surface-mount 1.5 and 3W DC-DC converters operate at full load in -40 to +85°C temperatures March 2022 TDK Corporation (TSE 6762) announces the introduction of additional models to the popular CCG series of isolated DC-DC converters. The 1.5W and 3W rated (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
pressure rating of 5 bar, the XMLBM05A2S11 covers both vacuum and positive-pressure conditions. Its adjustable rising-pressure switching range extends from -0.5 to 5 bar, while its falling-pressure switching range extends from -1 to 4.5 bar. This wide adjustment range makes the switch suitable for (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Using Fiber Media Converters with Copper Networks (.pdf)
In addition, since many automation networks still use large numbers of 10Base5 or 10BaseT devices that operate at a slower transmission speed and rely on RJ45 or even BNC connectors, Ethernet- to -fiber media converters may be the only viable solution available.
-
Omnitron Introduces the FlexPointTM T1/E1 Copper to Fiber Converter
Irvine, Calif., Aug. 17, 2000 ââ Omnitron Systems, a manufacturer of fiber optic networking products, is introducing its new FlexPoint T1/E1 media converter . … connectors and it supports multimode or single-mode fiber capable of reaching distances up to 58 km. The T1/E1 copper ports feature RJ45 /RJ48 and BNC connectors with a built-in crossover switch that eliminates the need for crossover cabling when connecting to DTE or DCE equipment such as PBXs, CSUs or Routers.
-
Omnitron iConverter 10T/2 - media converter - 10 Mbps | Softchoice
The iConverter 10T/2 is a 10Base-T to 10Base-2 media converter that converts between twisted pair (UTP) and coax LANs and joins their collision domains. On the UTP side, the iConverter 10T/2 uses a modular EIA/TIA 568 RJ45 connector that supports categories … On the coax side, the iConverter 10T/2 utilizes a BNC connector and supports a 50 ohm cable …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95C-00000s/800-02607V3.pdf
RJ45 connectors on port 1 to 8. Each port includes a built-in converter for RS485, RS422 or RS232 communication. Rapid Eye™ Multi- Media DVR Installation Guide The BNC connector’s low signal loss, ease of twist-on installation, and small size, make it a …
-
Cable Tester for RJ11/RJ45/USB/BNC from Shenzhen Noyafa Electronic Co.,Ltd, China
Related Searches : cisco, gateway, switch, router, voip, network, voip gateway, media converter , module Cable Tester for RJ11/ RJ45 /USB/ BNC Contact Now* Send an Inquiry to this supplier.
-
Popular Products In Computers - Big Bruin
This connector has a male twist lock, BNC connector and a female F type threaded screw jack. • JR Products 47245 TV Cable Converter , (Pack of 2 … use them for other purposes such as connecting a Cable or DSL modem to a router/switch in … … Pair) patch cable with molded boots (snagless installation) and extra protection for the RJ45 connector and clip. It is ideal for connecting modems and fax machines where a medium length cord is needed to …
-
Uncooled IR video engine for 17&mgr;m VOx &mgr; bolometer: a modular open architecture approach
Thermo-electric Cooler (TEC) driver and diode temperature sensor feedback, based on a 24 bit analog to digital converter • Fast Ethernet PHY and RJ45 standard connector • BNC analog video connector • … IR video processing chain in the SCD VE is done using the Ti OMAP™ 3530 media processor.
-
Modular uncooled video engines based on a DSP processor
Thermo-Electric Cooler (TEC) driver and diode temperature sensor feedback, based on a 24 bit analog to digital converter • Fast Ethernet PHY and RJ45 standard connector • BNC analog video connector • … IR video processing chain in the SCD VE is implemented using the Ti OMAP™ 3530 media processor.
-
Design of Communication System for Deep Sea Remote Robotically Controlled Systems
The MPEG- 4 codec is connected with SHDSL router via RJ45 connector. The underwater camera transmit raw video signal into MPEG-4 codec via BNC connector. Flash is used as program memory. the coded stream is finally output to the Ethernet controller RTL8019AS … It also supports the ARMv6 archi-tecture, with SIMD media extensions for next-generation rich multimedia and … … logic, Reed-Solomon forward error correction (FEC) encoding, a ateadaptive QAM modulator and a 10b D/A converter .
-
Closed loop control trough Internet using the IDAC-1 [trough read through]
The waterpressure is sampled (IS potential difference on an MD converter integrated on the IDAC-I. Internet is today’s medium of communication. … information data highways the digitised web pages are travelling from the web server to anybody “surfing” in … The topology can he either an open loop topology (using coaxial cable and BNC connectors) or a … If not the RJ45 port is checked for an incoming package.
Indicates content that may require registration and/or purchase.