Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Bailey-Parks Urethane, Inc.
Description: Conveyor belt wipers help clean away moist debris such as rock, gravel, sand, stone, and other materials processed on bulk materials handling conveyors that can create a sticky build up. Bolted to the conveyor and easy to install on major brands, urethane
-
Supplier: ContiTech AG
Description: The FLEXOWELL®-conveyor belts are designed for horizontal, steep inclined and vertical handling of all kinds of bulk materials – from coarse-size coal and ore, rock, coarse sand or fertilizers. Lump sizes varying from powdery, floury material up to 400 mm (16") can be handled
- Belt Width: 125.98432 inch
- Application: Mining / Quarrying
- Features: Other / Custom
-
Supplier: FLSmidth
Description: of mind, easily accessible maintenance parts and a dynamic rock box deliver trouble-free mechanical conveying of materials What we offer Ensure safe mechanical conveying with our In-Plant Belt Conveyors Our In-Plant Belt Conveyor offers safe mechanical conveying
-
-
Supplier: AccuRate/Schenck AccuRate
Description: For continuous flow rates up to 15,000 tons / hour, Schenck's BEMP™ Single-Idler Belt Scale combines quality, performance, and affordability in a modular package that can be shipped from stock. Whether your conveyor uses 18" or 60"- wide CEMA idlers, the BEMP™ mounts easily to your
- Capacity: 66 to 660 lbs
- Width / Diameter: 18 to 60 inch
- Type: Conveyor Scale
- Display: Digital Display
-
Supplier: ASTM International
Description: designed for bulk haulage of materials, such as stone, crushed rock, sand, metals ores, coal, wood chips, etc., and has a carcass strength (design) substantial enough to withstand conveyor system tensions of 160 PIW (pounds per inch of width) and above. 1.1.2 Light Duty
-
Supplier: Eriez
Description: Eriez provides a uniform permanent magnetic pulley that will transform your belt conveyor into a powerful self cleaning magnetic separator. The axial interpole magnetic circuit provides a uniform magnetic field to remove tramp iron from material on almost any belt
-
Supplier: ASTM International
Description: designed for bulk haulage of materials, such as stone, crushed rock, sand, metals ores, coal, wood chips, etc., and has a carcass strength (design) substantial enough to withstand conveyor system tensions of 160 PIW (pounds per inch of width) and above. 1.1.2 Light Duty
Find Suppliers by Category Top
Featured Products Top
-
-matched split bearing halves require no shims, simplifying installation and maintenance. Typical Applications: Portable augers, manure and fertilizer spreaders, agricultural equipment, live roller conveyors, belt conveyors, snow blowers, and other (read more)
Browse Spherical Plain Bearings Datasheets for Woodex MECO Industries
Conduct Research Top
-
Case Study: GigE Vision Rock Solid in Harsh Mining Environments
Analyzer, a device that measures the size distribution of ore on conveyor belts in a mining environment. The ore is primarily measured for two reasons: 1. to maximize its economic value as it is later sold on by the mining company for processing and 2. to optimize the comminution process in certain
-
Wireless Creates Safe, Reliable Control In Harsh Mining Environment
mills. The leftover material, mostly finely ground rock slurry, is removed from the plant in tons on a set of oversized conveyor belts and dropped (170 tons in 90 seconds) through gate valves into buildings containing huge overhead storage bins. The slurry is then loaded on to massive trucks waiting
-
Inclinometer Used in Tunnel Digger
and through the belt conveyor ballasts along the machine delivery to the end, and finally ballasts were loaded into the car carrying out.
-
Absolute positioning on a budget
When the Rock-Tenn paperboard mill in Aurora IL wanted to automate the. positioning and tensioning of the belts on its paperboard dryer conveyor. system, it took over a year to find a vendor capable of meeting the project. budget and specifications. Management wanted a robust, turnkey solution
More Information Top
-
CR4 - Thread: Mechanical Handling System
Rock Conveyor Belt -Rock Conveyor Belt Manufacturers, Suppliers and ...
-
Fiber optic sensor-based intelligent coal mines
The distributed temperature sensors can be used for (1) monitoring the earth temperature profile along the depth of the mine well when freezing technique is applied in the coal mine construction; (2) coal and rock conveyor belt temperature monitoring which provides important…
-
Fast inspection for size-based analysis in aggregate processing
Keywords 2D image segmentation · Size distribution · Oversize rocks · Conveyor belt · Support vector machine · Quarry .
-
Automated estimation of rock fragment distributions using computer vision and its application in mining
1 Lange, T.B.: ‘Measurement of size distribution of rocks on conveyor belt using machine vision’.
-
On the accuracy of fragment size measurement by image analysis in combination with some distribution functions
Size distributions of fragments of crushed rock in conveyor belts and of blasted rock in a muckpile obtained by sieving are compared with the size distributions obtained by digital image analysis of photographs of the same materials taken on-site.
-
Jet-engine-based units for cleaning transport media and thawing frozen soil at mining, metallurgical, and transportation facilities
…cars and gondola cars; • for unfreezing and removing stuck and frozen spilled rocks from railroad ties and providing normal service con- ditions for the tracks in winter (Fig. 1); • for removing adherent rock from conveyor belts (thermodynamic units, Fig. 2); .
-
Using high-speed camera to discriminate projective line with an adverse illumination
Currently, some tests are done for the inspection of rocks in conveyor belt , it means their calibration, by using profile acquiring with line projection detection thanks to spatio-temporal pattern tracking.
-
Effective Conveyor Belt Inspection for Improved Mining Productivity
The Portable Belt Inspection System will be made available to NREC personnel for data collection on various processing plant and hard rock mining conveyor belts .
-
Effective Conveyor Belt Inspection for Improved Mining Productivity
The Portable Belt Inspection System will be made available to NREC personnel for data collection on various processing plant and hard rock mining conveyor belts .
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Emission Inventory Improvement Program - Techni...
Conveyor belts move rocks between the crushing and screening stages.
Indicates content that may require registration and/or purchase.