Products/Services for Rock Salt Conveyor

  • Industrial Conveyors-Image
    Industrial Conveyors - (2376 companies)
    Industrial conveyors are horizontal, inclined, declined, or vertical machinery that transports bulk materials or discrete units from one place to another at a controlled rate. Industrial conveyors are horizontal, inclined, declined, or vertical...
  • Conveyor Belts-Image
    Conveyor Belts - (493 companies)
    Conveyor belts are used in a wide variety of material transport applications such as manufacturing, food processing, and heavy industry. Belt construction and belt materials are often application-specific. Conveyor belts are a continuous loop...
  • Bulk Handling Conveyors-Image
    Bulk Handling Conveyors - (579 companies)
    Image Credit: Metalfab, Inc. Bulk handling conveyors carry materials such as grain, coal, pellets or any other powder, granular or bulk media. Types of Bulk Handling Conveyors. There are many different types of bulk handling conveyors. Major...
  • Mining Machines-Image
    Mining Machines - (90 companies)
    Mining machines include tunnel boring machines (TBM) and boring rigs, roof bolting rigs, rock crushing vehicles, and other heavy equipment used for tunneling and mine excavation. Mining machines include the following types: tunnel boring machines...
  • Vertical Conveyors-Image
    Vertical Conveyors - (297 companies)
    Vertical conveyors are used to lift or lower loads between various levels in intermittent flow operations and where horizontal space is limited. There are two types of vertical conveyors, reciprocating and continuous. Vertical conveyors are used...
  •  
    Conveyor Sprockets - (97 companies)
    Conveyor sprockets (mill sprockets, engineering class sprockets, engineered sprockets) are used in conjunction with conveyor chains or conveyor belts. They are toothed gears or profiled wheels that mesh with a conveyor chain or belt to transmit...
  •  
    Conveyor Chain - (181 companies)
    Conveyor chain is used for material conveyance under harsh conditions, in specialty applications, or when material can be allowed to fall through gaps in the conveying surface. Like a transmission chain, a conveyor chain consists of journal bearings...
  •  
    Pneumatic Conveyors - (187 companies)
    Pneumatic conveyors are devices that use airflow to move items or media. Products include air tables, pneumatic tube conveyors, and vacuum conveyors. Pneumatic conveyors (or air conveyors) are devices that use airflow to move items or media...
  •  
    Conveyor Controls and Monitors - (70 companies)
    Conveyor controls and monitors are used to control and monitor conveyors and conveying systems. Conveyor controls and motors are used to control and monitor conveyors and conveying systems. A conveying system is used to transport a variety...
  •  
    Hoppers - (417 companies)
    Hoppers are used for the temporary storage of materials. They are designed so that stored material can be dumped or fed to a process easily.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire