Products/Services for Rod Lens Arrays
-
LED Mounts and Lenses - (130 companies)LED mounts and lenses are used to mount LEDs and shape or transfer light output. Other components in this area include LED light pipes, headers, interconnects, and assemblies. Image Credit: Molex | Keystone Electronics Corp. | Avago Technologies...LED HardwareLED TypeMount Style -
Optical Lens Assemblies - (180 companies)Optical lens assemblies are composed of a number of lenses mounted for a particular imaging function. These can include telecentric lenses, collimators, beam expanders, zoom lenses, etc. Optical lens assemblies are composed of a number of lenses... -
Quartz Tube and Rod - (37 companies)...assembly, and industrial process applications. Quartz tube and rod consists of hollow and solid stock configurations of fused quartz materials. They function in an array of applications, including laboratories, semiconductors, sight gages, optics...
-
Optical Design Services - (147 companies)Optical design services assist companies with the initial conception and design of optical, optomechanical, or optoelectronic devices or assemblies. Optical component design services provide lens design, mirror design, optical flats design... -
Optical Manufacturing Services - (296 companies)Laser optics can handle the strong intensity of a laser light source. Polarizing optics manipulate the polarization of incident light. Optical manufacturing services design, fabricate and finish lenses, achromats, aspheres, etalons, microoptics... -
Antennas - (1286 companies)...periodic antennas are often utilized in broadband applications. Parabolic reflectors, or dish antennas, consist of reflector backed arrays. An active element in the focal point of the array radiates or receives signals that bounce off the reflector...
-
Light Emitting Diodes (LED) - (790 companies)...and relatively high intensity, is required. Other Specifications. Other specifications that may be important when selecting LEDs include lens type, viewing angle, and features such as duality and bipolarity. Lens types shapes can change the way emitted light...
-
Fusible Alloys - (15 companies)...casting or potting molds, fuse parts, thermostat components, switch parts, thermal management products, lens blocking alloys, and wax pattern injection dies. Fusible alloys are metal alloys that melt at low temperatures, usually below 300 o F or 150...
-
Video Cameras - (1654 companies)...of the electromagnetic spectrum. This is controlled by only allowing light into the recording chamber through a hollow tube called the aperture. This light is then focused onto the recording device by the use of a lens. Light entering the aperture...
-
Diode Arrays - (172 companies)Diode arrays are composed of multiple discrete (usually unconnected) diodes on a single silicon chip. Diode arrays are important semiconductor products because they save assembly time and improve reliability over individually packaged diodes...
Product News
-
Changchun Yutai Optics Co., Ltd.
Sapphire Optical Rod Lens What are the applications of sapphire rod lenses?. 1. Laser technology: for high power lasers, beam collimation and focusing;. 2. Fiber optic communications: fiber optic coupling and fiber optic connectors;. 3. Imaging systems: endoscopes, providing high resolution images;. 4. Sensors: optical and environmental sensors;. 5. Ultraviolet optics: ultraviolet lasers and ultraviolet spectrometers;. 6. Scientific experiments: high energy physics experiments: optical components for use in high energy... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
ORAFOL Fresnel Optics GmbH
Fresnel Lens Arrays for Concentrator Photovoltaics Custom CPV lens arrays as silicone-on-glass hybrid (SOG). Weather resistant and customizable in dimenions up to 1 m ^2. Array dimensions and Fresnel lenses can be tailored to your solar module. ORAFOL Fresnel Optics is a key player in the CPV module market for more than a decade and can assist you in your development process. (read more)Browse Fresnel Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Rod Lens High transmittance, low coefficient of thermal expansion, high temperature and chemical resistance. What are the advantages of fused silica rod lenses?. High transmittance: excellent performance in UV to IR wavelengths. High temperature resistance: suitable for high temperature environment. Chemical stability: corrosion resistant, suitable for harsh environments. Low thermal expansion: stable performance under temperature change. What materials can Yutai Optics process for rod lenses?. Yutai... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
ORAFOL Fresnel Optics GmbH
LN Series Lenticular Arrays For lighting and sensor applicaions LN series lenticular arrays from ROAFOL Fresnel Optics are a lightweight and efficient polymer optics. The variuos standard designs can be trimmed to any required shape and and on request optical coatings can be applied. (read more)Browse Optical Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
ORAFOL Fresnel Optics GmbH
Custom Microlens Arrays for lighting Polymer microlens arrays are a lightweight and efficient way to homogenize or collimate LED light sources. ORAFOL Fresnel Optics offers the optical design, tooling and manufacturing of microlens arrays made of PMMA or PC. High degrees of flexibility regarding the arrangement, size and pitch of individual lenslets up to array dimensions of 370 mm x 370 mm allow for solutions specifically tailored to your LED light source, including bar lights and ring lights. 1 to 100,000 parts per year possible... (read more)Browse Optical Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
Avantier Inc.
Microlens Arrays (MLAs) Avantier specializes in the design and manufacturing of high-performance microlens arrays (MLAs) --compact optical components engineered to deliver precise beam shaping, uniform illumination, and exceptional efficiency. Specifications. Diameter. +0, -0.1mm. Surface accuracy. l/2 @633nm or better. Thickness. +-0.2mm. Centration. +-0.04mm. Surface quality. 20-10. Bevel. 0.2mm typical. Material. SK2, BK7, UV-grade fused silica and more. Lens Pitch & Focal Length. Fully Customizable. Custom... (read more)Browse Optical Lenses Datasheets for Avantier Inc. -
Avantier Inc.
Light Pipe Homogenizing Rods Applications of Light Pipe Homogenizing Rods. Light pipe homogenizing rods are found in aircraft instrumentation, biomedical devices, illumination equipment, and communication systems. They are easy to install and flexible and perform in a uniform, reliable way, making them a desirable option for many optical systems. We do not recommend using light pipes with collimated laser sources. If you have a collimated laser beam you need to homogenize, we can help you with custom microlens arrays... (read more) -
RIFTEK EUROPE Sp. z.o.o.
Measure Wire, Rod, Cylinder Diameters Precisely 1D Optical micrometers use a "shadow " measurement principle whereby collimated laser light is transmitted towards a receiver. The edges of the shadow cast by an object in the beam 's path are accurately measured by the detector array inside the receiver unit. Optical Micrometers are non-contact devices that ideally measure diameters of wires, rods and other cylinders in addition to gaps, edge positions and dimensional characteristics of geometric objects. (read more)Browse Optical Micrometers and Laser Micrometers Datasheets for RIFTEK EUROPE Sp. z.o.o. -
NDE Professionals Inc.
Ultrasonic Phased Array Inspection Ultrasonic Phased Array technology has revolutionized the way we perform bridge pin testing. Pins can now be ultrasonically tested using probes with multiple elements which allow the sound beams to be focused and transmitted through the pin at multiple angles and in a sweeping motion, thus picking up discontinuities oriented in any direction. This technology comes from the medical industry and works the same as that experienced during ultrasonic scans of women during pregnancy. The focusing... (read more) -
Remcom (USA)
MIMO and Array Design for 5G throughput performance in a multipath channel model. Together the products ensure a device will work well in its intended environment. Read more about MIMO and Array Design for 5G on Remcom 's website ... (read more)Browse Communications Software Datasheets for Remcom (USA)
-
Amorphous Si:H Contact Linear Image Sensor
The sensor is composed of a pair of LED array, a rod lens array and a document width linear image sensor in which a -Si:H photodiode array and driving ICs are mounted on the same glass substrte.
-
High-speed chip-matrix 1200-dpi LED printhead
Figure.12 shows an after-correction light output of the CM LED printhead with a rod lens array of 20°.
-
Contact-type color image sensor using color phototransistors
image sensor, a rod lens array , a fluorescent lamp and a drive circuit board &e built-in.
-
Contact-type color image sensor using three-LED switching method
It consists of a sensor module which is composed of 27 sensor chips, an LED light source, and a rod lens array .
-
Fiber collimator arrays for optical devices/systems
An array of lenses are integrated into a glass substrate by ion exchange and thus a PML array is like a monolithic 2-D GRIN rod lens array .
-
Application of optical fiber array to contact-type image sensors
have been developed for the use in facsimile apparatuses to miniaturze the apparatuses and reduce their production cost.l-lO)Most of the contact-type image sensors are generally designed so that information of documents reach the sensors through rod lens arrays .
-
Springer Handbook of Lasers and Optics
Fig. 8.62 Non-inverted 1 : 1 imaging using a GRIN rod lens array (after [8.160]) .
-
Fiber array optical-coupling design issues for photonic beam formers
The expressions (eqns. 9-10) for the channel density can be used for any type of microlens array and not just the GRIN- rod lens array .
-
A single-layer CCD image sensor with wide gap electrode and gradual potential channel
15 sensor chips arranged inline, rod lens array and light guide with RGB LED light source form contact image sensor for 1200dpi resolution color image scanning system.
-
An analysis method for evaluating gradient-index fibers based on Monte Carlo method
The incident light enters the rod lens array through a square wave chart and forms a pattern behind the lens array.
Indicates content that may require registration and/or purchase.