Products/Services for Rodless Cylinder Repair
-
Cylinder Repair Services - (70 companies)...hydraulic fluid to produce linear motion and force. Typically, hydraulic cylinders are used in power transfer applications. Electrohydraulic cylinders and rodless cylinders may also be rebuilt and refurbished by cylinder repair services...
-
Rodless Cylinders - (106 companies)Rodless cylinders are linear devices that use pressurized fluid to move a load within many power transfer operations. Rodless cylinders are linear devices that use pressurized fluid to move a load within power transfer operations. A rodless cylinder... -
Linear Actuators - (789 companies)...to drive the actuator. Hydraulic actuation is performed by hydraulic actuators or cylinders. They use fluid pressure actuated by a linear motion piston within an enclosed cylinders. There are two isolated sides of the hydraulic piston. One side... -
Air Cylinders - (643 companies)...ratings can differ somewhat in opposite directions. Rodless air cylinders are also available. Air Cylinder Specifications. Important operating specifications to consider when selecting air cylinders include cylinder stroke and operating pressure range... -
Hydraulic Cylinders - (813 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston... -
Electrohydraulic Cylinders - (46 companies)Electrohydraulic cylinders are actuation devices that use pressurized hydraulic fluid to produce linear motion and force. A hydraulic pump is an integral part of the cylinder design. Electrohydraulic cylinders use a combination of fluid power...
-
Graduated Cylinders - (67 companies)Graduated cylinders are tall, narrow cylinders that are open at the top and used to accurately measure the volume of an object or fluid. They are also known as measuring cylinders. How to Select Graduated Cylinders. Image Credit: Small Parts, Inc...
-
Gas Cylinders - (116 companies)Gas cylinders are used to store gases under high pressures. They can store flammable gases such as acetylene and inert gases such as helium. Image credit: Cyl-Tec. Gas cylinders store gases under high pressures. Gas cylinders can store both...
-
Hydraulic Repair Services - (184 companies)Hydraulic repair services rebuild, repair and calibrate used hydraulic components and equipment such as hydraulic pumps, valves and servo valves, cylinders, motors, jacks, rams, actuators, hydraulic power units (HPUs) and hydraulic machines...
-
Cylindrical Lenses - (141 companies)Cylindrical lens have at least one surface that is formed in the shape of a cylinder. Cylindrical lenses are used to correct astigmatism in the eye, and, in rangefinders, to produce astigmatism, stretching a point of light into a line. This area...
Product News
-
Festo Corporation
Custom Rodless Cylinders Festo Corporation manufactures custom rodless cylinders to match your specifications. (read more) -
Branham, W.C. Inc.
Introduction to DURATRK™ Rodless Cylinders Learn about W.C. Branham 's slot-tube style rodless cylinder line, DURATRK, in this video from our President and CEO Troy Branham. We make the DURATRK product in six bore sizes, ranging from 18mm bore diameter up to 63mm. We cut our tube profiles in very small increments up to 21 feet, depending on specific customer needs. Our standard DURATRK DTS model has an integrated piston yoke assembly, ideal for applications where the cylinder will need to move a light to moderate load. To find the right... (read more)Browse Linear Actuators Datasheets for Branham, W.C. Inc. -
Branham, W.C. Inc.
DURATRK™ Rodless Cylinders: Solving Challenges Powerful and precise, rodless pneumatic cylinders are changing industrial automation. A rodless pneumatic cylinder delivers precise load movement along an axis, offering guidance and support. These flexible components use air power, making them an efficient and often preferred choice over hydraulic systems for many industrial applications. DURATRK TM rodless cylinders have a lightweight yet sturdy extruded body and a hook-and-lock seal, delivering virtually zero leakage through the tube slot... (read more) -
Branham, W.C. Inc.
DURATRK™ DTS Rodless Band Cylinders The WCB creative engineering team has put 45+ years of rodless cylinder design and practical experience into the Series i16 rodless cylinders. Our difference shows in the critical areas that matter.With the aid of FEA- Finite Element Analysis- we've produced a light-weight extrude body that maintains structural integrity under pressure.The main seal- vital to rodless cylinder life- utilizes a hook and lock function. This function keeps the seal in place-all the time. Our main seal design... (read more) -
Branham, W.C. Inc.
DURATRK™ DTF Rodless Band Cylinders High-strength aluminum extruded body to reduce deflection and decrease slot width under pressure. High loading in all directions. Stroke lengths to 3 meters. Consult factory for longer stroke length. 0-stroke interchangeable with other brand. Front and side wipers attached to the yoke. V-grooves in tube profile for attaching many accessories. Pin-type air cushioning. Guiding over the entire stroke length. Same-side porting available. Interchangeable wear parts. -----. W.C. Branham Inc. is a... (read more) -
Compact Automation
Inch Pneumatic Cylinder Repair Made Easy Want to know more about how easy it is to maintain and repair a Compact Inch Cylinder in the field? Learn more in this exclusive How-To-Video and do it your self with our easy to install kit. (read more)Browse Air Cylinders Datasheets for Compact Automation -
Festo Corporation
Custom Linear Actuators, Rodless Festo Corporation manufactures custom rodless linear actuators to match your specifications. (read more)Browse Linear Actuators Datasheets for Festo Corporation -
Festo Corporation
DGC-K Rodless Pneumatic Drive Festo Corporation - Designed for simple drive functions where installation space is limited, the DGC-K also features an internal guide for simple drive functions in small installation spaces. When specified with the optional NSF-H1 food grade lubricant, the DGC-K pneumatic drive is ideal for food and beverage packaging applications. Can be exchanged 1:1 with DGP, but offers longer stroke length. Option: grease NSF-H1 for use in the food and beverage industry. DGC-HD with heavy-duty guide. (read more)Browse Linear Slides and Linear Stages Datasheets for Festo Corporation -
Compact Automation
Lightweight Composite Cylinders A Lightweight, Corrosion Resistant Motion Control Solution from COMPACT (R). Our COMPACT (R) Composite Cylinders are your complete motion control solution for medical and food grade applications, or wherever lightweight, washdown and corrosion resistance is required. With a wide range of both imperial and metric sizes to choose from, we can offer a completely configurable and repairable product to meet all of your motion control needs. (read more)Browse Air Cylinders Datasheets for Compact Automation -
Festo Corporation
Electric Cylinder ESBF...Heavy Duty Free positioning: fast, precise and powerful. Festo Corp - NEW, ESBF cylinder is capable of generating almost two tons (17,000 N) of feed force, making it possible to use in place of a hydraulic cylinder. The ESBF extends the range of Festo elctric cylinders beyond its DNCE electric cylinder range & provides a significant increase in maximum possible feed forces and speeds. Feed forces up to 17 kN. Smooth surfaces: Clean Look. Non-rotating piston rod with plain bearing guide. Optional: IP65... (read more)
-
Desiccant Drier Tower Design Solution
• Ultran® Slide Rodless Cylinder Repair Instructions .
-
A progressive method of aluminiznig tubing strings and sucker rods
Long experience in the service of sucker-rod and rodless pump equipment in various regions of the country shows that the most vulnerable … … corroding pairs in the pump itself, the valve seat-ball and the plunger-- cylinder , and in the equipment … … of new methods and progressive mater- ials and protective coatings in production and repair of rubbing pairs.
-
Plutonium Immobilization Can Loading Equipment Review
* Most models use chains or belts which are difficult to decontaminate and repair . A magnetically coupled air cylinder , or rodless air cylinder, is a cart on rails with a magnet on the cart bottom.
-
FLUSHED WITH SUCCESS | News | The Engineer
Hoerbiger-Origa rodless pneumatic cylinders are driving the automatic doors on the latest generation toilet cubicles for trains, providing easy accesses for wheelchair bound passengers. … saved considerable engineering work, and the module is designed for efficient maintenance and repair during its 15 …
-
Novel Reciprocating Submersible Pumping Technology for Performance Improvements in Oil Production
As this rodless submersible pump system is directly driven by motor mover with pump plunger, it does not have eccentric wears associated with conventional rod pumping technology and therefore saves rod material cost and associated tubing replacement and repair costs. … 8: Cable-protection mechanism, 9: Sand-prevention plunger pump, 10: Linear motor mover cylinder , 11: Sealed chamber …
-
Subsurface pumping equipment
… with 900-4500 mm plunger stroke length); and UBN (28-56 mm diameter rodless pumps with 600 … … different conditions (cup-packed, rubberized; with hydraulic protection of clearance between plunger and cylinder to prevent falling … … well as components of new materials, and improvement in the quality of pump repairs at the oil …
-
Automation can be really cool | News | The Engineer
DGP range rodless cylinders were used to deliver variable velocity actuation with high peak speeds. … downtime due directly to the elimination of product misfeeds and zero maintenance or repair activity despite six …
-
Air Cylinder - Pneumatic System Components - Grainger Industrial Supply
Cylinder Type ○ Rodless (145 ○ Round Non- Repairable (366 .
-
Linear Actuators
Rodless Type • Hydraulic actuation is performed by hydraulic actuators or cylinders . A common example of a hydraulic actuator is an automotive repair lift.
-
Pneumatic Valves and Actuators Report - 3 Vols - 2013
components for machinery repair and maintenance; the MRO market tends to become more important during market downturns. … IAI America Inc. (a leading manufacturer of ball screw driven rod-style and rodless linear actuators) are … … compared the electricity consumption of a rodless linear actuator and a comparable pneumatic cylinder operating a 1Kg …
Indicates content that may require registration and/or purchase.