-
Supplier: PCE Instruments / PCE Americas Inc.
Description: addition to Leeb hardness units (HL), the metal hardness tester displays hardness measurements in Rockwell C, Rockwell B, Rockwell A, Brinell, Vickers and Shore hardness units. In this dynamic hardness testing method, a small carbide ball hits the test
- Scale Range: 19.8 to 976 Points
- Test: Brinell, Durometer, Rockwell, Vickers and Knoop
- Mounting: Handheld or Portable
- Features: Other, Round or Block Style, Type D
-
Supplier: Haida International Equipment Co., Ltd.
Description: Hardness & Height Change Test Applications& Test Purpose: The test machine combines the loading device (roll) with a hardness measuring device. Thus, firmness test can be carried out according to ASTM F 1566 or EN 1957, without the need for a rearrangement of the specimen, which
- Force / Load Capacity: 308.7 lbs
- Display / User Interface: Application Software, Video / Graphic Display
- Mechanical Test: Fatigue / Cyclic
-
Supplier: ASTM International
Description: product plant. The material shall be tested and conform to the required chemical composition. The testing of wrought zinc for determination of tensile properties shall be conducted. The testing of zinc for hardness shall be made on a Rockwell superficial hardness tester or on a
-
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Handheld mechanical durometer for testing low impact concrete The PCE-HT-75 durometer for concrete is easy to use and is fundamentally used in the construction industry as well as other industrial sectors (testing for Wickel hardness of rolls in commodities). This durometer in the form
- Test: Durometer
- Mounting: Handheld or Portable
- Features: Pencil Style
-
Supplier: Raymond Machinery Co., Ltd.
Description: Tester; Roughness Tester; Dimension Checking Tools; M.T; U.T; CMM Cast Production Capacity: Min150Tons Per Month Quality Certification: ISO9001; TS16949 Delivery Time for Samples: 7-10days for pattern making; 10-15days for raw casting production; 5-10days for machining.
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: Tester; Roughness Tester; Dimension Checking Tools; M.T; U.T; CMM Cast Production Capacity: Min 150tons Per Month Quality Certification: ISO9001; TS16949 Delivery Time for Samples: 7-10days for pattern making; 10-15days for raw casting production; 5-10days for machining.
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: Tester; Roughness Tester; Dimension Checking Tools; M.T; U.T; CMM Cast Production Capacity: Min150Tons Per Month Quality Certification: ISO9001; TS16949 Delivery Time for Samples: 7-10days for pattern making; 10-15days for raw casting production; 5-10days for machining.
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: Tester; Roughness Tester; Dimension Checking Tools; M.T; U.T; CMM Cast Production Capacity: Min 150tons Per Month Quality Certification: ISO9001; TS16949 Delivery Time for Samples: 7-10days for pattern making; 10-15days for raw casting production; 5-10days for machining.
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Haida International Equipment Co., Ltd.
Description: of friction guide, ensure full drum weight on the mattress.The LCD Touch Screen display provides easy control and setting. Mattress Rolling Machine Three Functions: 1) Durability Test Applications& Test Purpose Mattess Durability Tester using a horizontal hexagonal wooden drum roll or
- Force / Load Capacity: 240.345 lbs
- Stroke / Travel: 1.3779535 inch
- Test Speed: 3.5433070866141674 in/min
- Mechanical Test: Friction / Wear
Find Suppliers by Category Top
More Information Top
-
Winding: Machines, Mechanics and Measurements
These locations will have a higher radial modulus that will often be detectable with roll hardness testers such as the Beloit Rhometer, the Schmidt Hammer or the Parotester.
-
ASTM MNL17 - Paint and Coating Testing Manual: 14th. Edition of the Gardner-Sward Handbook
Rolling Ball Hardness Tester --Dr. Howard Moore devised a .
-
Chapter 48-Hardness
Rolling Ball Hardness Tester --Dr. Howard Moore devised a rolling ball tester at the Navy Yard Laboratories in Philadel- phia.
-
Subject Index
…coatings, 690 can coatings, 721 versus Vickers hardness, 565 Pencil Hardness Tester, 559-560 Pendant drop shape method, 375-376 Pendulum damping, 412 Pendulum-rockerhardness, 573-578 K6nig pendulum, 574 Persoz pendulum, 574-575 Rolling Ball Hardness Tester , 574-575 Sward Rocker…
-
Inspection of Metals - Understanding the Basics
Another type of base is used for mounting the Scleroscope hardness tester on rolls and other cylindrical objects having a minimum diameter of 64 mm (2.5 in.), or on flat, horizontal surfaces hav- ing a minimum dimension of 75 by 130…
-
Greenfield Alternative Study LEU-Mo Fuel Fabrication Facility
A micro- hardness tester for rolled foils a tensile testing machine (shown below) for testing of swages made during final assembly, and an optical microscope for microstructure inspection are used.
-
Effects of Nitrocarburisation on Characteristics of Electrodeposited Co–w–ti–al2O3 Composite Coating
The wear tester included a roll with hardness HRC60, and the roll was pressed against the coated specimens with a force of 500 N and rotated at 400 rev min21 for 3 h.
Indicates content that may require registration and/or purchase.