Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: UL Standards & Engagement
Description: 1.1 The test method specified in this Standard is intended to provide uplift resistance data for the evaluation of the attachment of roof covering systems to roof decks by using differential air pressures. It is applicable to any type of roofing system which is adaptable to the test
-
Supplier: UL Standards & Engagement
Description: Tests for Uplift Resistance of Roof Assemblies UL 580 1.1 The method of test specified in this standard is intended to determine the uplift resistance of roof assemblies consisting of the roof deck and roof covering materials. It is applicable to any type of roof
-
Supplier: ASTM International
Description: boards, but is not intended to cover profiled metal decks, nor precast or cast-in-place slabs. Surface indentation is not evaluated separately from deflection. 1.2 Three applications are covered: roof sheathing, subfloors, and single floors. Roof sheathing is tested in both a dry and a
-
-
Supplier: ASTM International
Description: 1.1 This specification covers nonvulcanized (uncured) rubber sheet made of EPDM (ethylene-propylene-diene terpolymer) or CR (polychloroprene) intended for use as watertight roof flashing exposed to the weather. 1.2 The tests and property limits used to characterize these flashing materials
-
Supplier: ASTM International
Description: may be non-reinforced, fabric- or scrim-reinforced, or fabric-backed vulcanized rubber sheet. 1.2 The values stated in SI units are to be regarded as the standard. The values stated in parentheses are for information only. 1.3 In-place roof system design criteria, such as fire resistance,
-
Supplier: AR RF/Microwave Instrumentation
Description: classification for this equipment is EAR99. An 8” beam on the roof allows the chamber to carry the weight of the shield, ferrite tile absorber, HT25 hybrid absorber, doors, etc. Comtest military component test chamber 2.5m test table | 1715-100 | ARCP-0029 The main purpose of a semi
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model ARCP-0030 chamber is designed to comply with MIL-STD 461 E/F and RTCA Do-160G for military component testing. The chamber enclosure is approximately 4.80m x 4.350m x 3.125m (outside dimensions) and is constructed of pan-type shielded panels. The export classification for this
-
Supplier: ASTM International
Description: 1.1 The objective of this method is to measure the working and ultimate capacities of a rock bolt anchor. This method does not measure the entire roof support system. This method also does not include tests for pretensioned bolts or mine roof support system evaluation. 1.2 This method
-
Supplier: AR RF/Microwave Instrumentation
Description: classification for this equipment is EAR99. Structural members installed on the roof of the shield allow the chamber to carry the weight of the shield, ferrite tile absorber, and HT25 & HT45 hybrid absorber, doors, etc. Comtest Radiated Immunity Chamber M | 1710-300 | ARCP-0022 The
-
Supplier: CSA Group
Description: Preface This is the fourth edition of ANSI Z83.11 • CSA 1.8, Gas food service equipment. It supersedes the previous editions published in 2006, 2002, and 1996. Scope 1.1 This Standard applies to newly produced gas food service equipment providing coverage for ranges and unit broilers,
-
Supplier: Chemsultants International Network, Inc.
Description: Chemsultants International provides a complete range of services related to adhesives, coatings, labels, tapes, and packaging material applications. All Under One Roof - Ours www.chemsultants.com Our unique blend of new product development expertise and custom coating capabilities can
- Test / Certify To: ASTM, ISO
- Services: Abrasion / Wear Testing, Aging / Life Testing, Performance Testing, UV Exposure (Weathering / Solar Radiation)
- Industry: Aerospace / Avionics, Appliances, Automotive, Building & Construction, Coatings / Paint, Consumer Products, Drugs / Pharmaceuticals, Electrical Power / Distribution, Electronics, Food & Beverage, Fuels / Gas & Oil, HVAC, Hydraulics / Pneumatics, Industrial, Instruments / Sensors, Legal / Forensics,
- Capabilities: Comparisons, Consulting / Training, Evaluation and Analysis, Research and Development, Test Fixtures / Equipment, Test Panel / Sample Prep, Testing
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Dec Scanner Batteries Shoulder strap Survey pad Instructions Foam lined, aluminum sided flight rady carrying case Roof Moisture Detector Designed for non-destructive testing of built up roofing Able to detect as little as 2% excess moisture
-
Supplier: OFIL Systems
Description: Inspection is semiautomatic, letting operators the option to configure preset shooting positions and profiles and control recording. DayCor® Ranger HD is remotely controlled by the operator who sits inside the vehicle. The detecting unit is mounted either on the vehicle roof or elsewhere,
- Instrument Type: Condition Monitor / Fault Detector
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: ANTENNA ROOF MOUNT GNSS/GSM/WI Product overview: GNSSDM700/5800SSS from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement
- Primary Frequency Range: 698 to 2,700 MHz
- Features: Other Antennas & Arrays
- Applications: RF Survey / Test
-
Supplier: OFIL Systems
Description: The system includes one or more solar blind UV detection cameras, a processing unit, an array of hard drives, a monitor and dedicated reporting software. The corona detection units are mounted on the testing wagon roof in a shielded compartment, directed towards the railway overhead
- Instrument Type: Condition Monitor / Fault Detector
-
Description: ISO 20393:2007 specifies equipment and procedures for determining the long-term water absorption of test specimens by diffusion. It is intended for use with thermal-insulation products. It is designed to simulate the absorption of water by products subjected for a long period of time not only
-
Supplier: CSA Group
Description: ISO 20393:2007 specifies equipment and procedures for determining the long-term water absorption of test specimens by diffusion. It is intended for use with thermal-insulation products. It is designed to simulate the absorption of water by products subjected for a long period of time not only
-
Supplier: OFIL Systems
Description: sensitive bi-spectral corona camera with Ofil’s proprietary DayCor® technology inside, capable of pinpointing corona sources, visualizing them, recording and transmitting in real time to a remote receiver or a monitor. Due to its small dimensions and high performance, RANGEReyeHD fits well into
- Instrument Type: Condition Monitor / Fault Detector
-
Description: ISO 20394:2007 specifies the equipment and procedures for determining the effect, on the mechanical properties and moisture content of a product, of the successive cycling of the product from dry conditions at -20 °C to wet conditions (water) at +20 °C. It is applicable to thermal-insulation
-
Supplier: CSA Group
Description: ISO 20394:2007 specifies the equipment and procedures for determining the effect, on the mechanical properties and moisture content of a product, of the successive cycling of the product from dry conditions at -20 °C to wet conditions (water) at +20 °C. It is applicable to thermal-insulation
-
Supplier: PFC Flexible Circuits Limited
Description: key services, which help clients understand their products. Our in-house, advanced analysis equipment offers customers an in-house flex development partner. We perform inspection and testing at incremental stages throughout the development process to ensure that products are of the
- Features: Canada Only
- Capabilities: Design Assistance
-
Supplier: UL Standards & Engagement
Description: parts. This equipment is intended for installation in ordinary locations in accordance with the following installation guidelines: a) National Electrical Code, ANSI/NFPA 70, Article 427, and b) IEEE Standard for the Testing, Design, Installation, and Maintenance of Electrical
-
Supplier: Strongwell Corporation
Description: Processing Operations Buildings for EMI Testing (Computer Testing) Chemical Pit Covers Roofs on Wet-End Pulp and Paper Manufacturing Modular Buildings
- Thickness: 1 to 3 inches
- Width: 12 to 24 inches
- Core Type: Foam Core
- Application: Industrial
-
Supplier: UL Standards & Engagement
Description: parts. This equipment is intended for installation in ordinary locations in accordance with the following installation guidelines: a) National Electrical Code, ANSI/NFPA 70, Article 427, and b) IEEE Standard for the Testing, Design, Installation, and Maintenance of Electrical
-
Supplier: Wisconsin Oven Corporation
Description: (NFPA 79 & 86). All standard curing ovens comply with the recommendations of Factory Mutual (FM). If there are any specific requirements which require compliance, due to local codes or the authority having jurisdiction where the equipment will be installed, the equipment can be
- Temperature Range: 500 to 800 F
- Capacity: 800 cubic feet
- Application: Aging, Annealing, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: Peerless Boilers
Description: The Series PSCII boiler is a direct vent, sealed combustion boiler for hot water heating systems. Fully packaged and ready to install, the Series PSCII residential, gas-fired boiler is designed for through-the-wall direct venting. Through the roof venting is an option. Using outside air for
- Heat Output (Capacity): 55,999.99999999999 BTU/hr
- Technology: Cast Iron
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Hot Water
-
Supplier: Kee Safety Inc.
Description: with Personal Protection Equipment (PPE). The Kee Anchor® product group includes WEIGHTANKA, ACCESSANKA and WIREANKA product options. Each of the products has been independently tested by the National Engineering Laboratory and is CE approved to meet the PPE Directive. The system is quick and
- Features: Other, Removable / Non-Permanent
-
Supplier: Real Seal Company
Description: Real Seal is a niche manufacturer distributor of non-commodity rubber and plastic sealing products and mechanical components. Real Seal serves both national and international markets, with an emphasis on automotive sub assemblies, heavy equipment, hydraulics, pneumatics, beverage dispensing,
- Industry Served: Agricultural, Automotive, Biotechnology, Building and Construction, Chemical Processing, Electronics, Energy, Food and Beverage, General Industrial, Marine, Medical, Metals and Mining, Pharmaceutical, Rail
- Services: Certification and Compliance, Design Support, Logistics Design, Materials Research, Product Design, Project Planning, Prototyping
- Features: North America, Other, Southwest US Only, United States Only
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: The Model 915 Cable Length Monitor is designed to prevent the accidental pulling out or breaking of the shuttle car cable or roof bolter. The Cable Monitor utilizes a sensor located near the cable reel to shut down the machine when 10 to 15 feet of cable remain on the reel. The Model 915
-
Supplier: Isotech, Inc.
Description: expansion. Made to Order (MTO) – Is factory expanded to the size necessary for your order. The unique telescoping Adjust-To-Fit™ technology of TELECURB® is designed to accommodate flat, pitched, or uneven roof applications. TELECURB® has been engineered to meet or exceed all International
- Features: Other
- Application: Vibration Isolation
-
Supplier: Chromalox
Description: built-in 30 mA, self-testing Ground Fault Equipment Protection (GFEP), digitally filtered to minimize false tripping. A ground fault condition must be manually reset using the Test/Reset switch before heater operation can continue. The GF Pro uses both automatic and manual override
- Temperature: Heating Control
- Control: Limit / Set Point Control
- Standards and Compliance: Other
- Control Signal: Switch / Relay Output
-
Supplier: International Thermal Systems LLC.
Description: Vacuum System. The Can Washer roof has removable panels to access the entire length of the washer interior thus reducing maintenance time and cost. The design of the spray risers in the can washer feature our patented quarter-turn quick disconnects featuring full-length guide rails for easy
- Machine Type: Complete Machine / Turnkey System, Hot Water Cleaning, Spray Washers
- Operation: Container / Bottle Cleaning, General Cleaning / Surface Prep
- Part Loading: Conveyor
- Source: Electric, Gas / Oil
-
Supplier: InspectorTools
Description: Guide - Student Field Guide with BPI Standards - Saturn Residential Energy book - Electronic Smoke Tester - Inspection Mirror for Spillage Testing - Technical Assistance with BPI Proctors and more. For more information on the GUTS program *Access to the program comes after your purchase has
-
Supplier: InspectorTools
Description: Guide - Student Field Guide with BPI Standards - Saturn Residential Energy book - Electronic Smoke Tester - Inspection Mirror for Spillage Testing - Technical Assistance with BPI Proctors and more. For more information on the GUTS program *Access to the program comes after your purchase has
-
Description: Inclines 9.4 Locomotives and Similar Off-Track Equipment 9.5 Transportation of Workers 9.6 Automatic Coupling Devices 9.7 Block Signals 9.8 Safe Access 9.9 Mobile Equipment 10. Electrical 10.1 General 10.2 Illumination 10.3 Conductors 10.4 Grounding of Equipment 10.5 Protection
Find Suppliers by Category Top
Featured Products Top
-
equipment can make your work faster, safer and more reliable. Since 1983, Cygnus Instruments has been the leading manufacturer of digital Ultrasonic Thickness Gauges (UTG) for corrosion inspection and asset integrity management in complex environments. Our most advanced gauge – Cygnus 1 (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited -
accommodate entire car roofs and large truck beds, while also providing precise control over temperature and humidity conditions. Additionally, the chamber needed to handle substantial loads of up to 1000 pounds, making it a complex and demanding testing environment. Download Case Study (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
Did you know that our European Centre of Excellence in Galway has full engineering and manufacturing capabilities all under one roof? Our unique Galway office expands on the needs of the European market with fastener expertise offering full turnkey services, including quality, research and development, testing, and manufacturing. https://hubs.li/Q01nqqF80 (read more)
Browse Push On Fasteners Datasheets for PennEngineering® -
Superior burst strength and fatigue resistance – Four-layer alternating spiral wire reinforcement eliminates hose ballooning and ply separation under sustained high-pressure impulse conditions. Proven to withstand over 1 million impulse cycles, with third-party type-test (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
-time delivery and strict process control we are a preferred supplier to leading equipment OEMs and fabs. Our custom OEM solutions provide the highest quality, competitive prices, and a slew of additional advantages including: Integration and testing in certified, on-site clean rooms (read more)
Browse Metal Bellows Datasheets for Technetics Group -
Model WM8PD-GPS-ACT-S from Werbel Microwave is a one-input, eight-output GPS splitter. The typical application allows the GPS signal from an active GPS antenna located on the roof to be split evenly among eight GPS receivers. The WM8PD-GPS-ACT-S passes +5VDC to the antenna connected at the RF IN port (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC -
, Booth #147 ASNT 2026, the American Society for Nondestructive Testing’s annual conference, runs October 12–15 at the Greater Columbus Convention Center in Columbus, Ohio. It’s the largest NDT event of the year (read more)
Browse Radiation Shielding Datasheets for MarShield -
caravan strut:a special gas spring, major role is to help the users open or close the caravan window or roof. by any angle, free stop function.With a variety of connection components, the caravan struts can be used for any application. traction gas (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
quality are critical. RPWORLD's on-demand manufacturing services are designed to meet these exact needs, enabling faster product iterations, offering a vast selection of materials, and providing comprehensive processing capabilities—all under one roof. Fast Product Iteration (read more)
Browse Contract Manufacturing Services Datasheets for RPWORLD -
, ensuring insulation integrity over time. They install easily across walls, roofs, and foundations, offering dependable protection in demanding environments. Its affordability makes it a cost-effective insulation for commercial metal buildings, particularly in moderate climates where extreme (read more)
Browse Building Insulation Materials Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Residual Load Testing of Anchor Bolts
in". Designers needed to determine such factors as bolt tightness over given periods of time (months/years) when calculating the required capacity for fastening beams in buildings or for securing roofs in high winds. To capture the peak load, continual monitoring was required to sample very quickly
-
On-Site testing of Spray Applied Polyurethane Foam (SPF)
general procedures and precautions necessary for proper and safe application of SPF roofing systems. A common aspect of the standards is sampling and testing. It states that two core samples should be taken for the first 10,000 square feet of roof area and one sample for each additional 10,000 square
-
IR Keeps West Virginia Coal Miners Safe
or ground. If these insulators short, they can heat the roof and cause either a fire or a cave-in. With infrared testing, we can see bad insulators and loose connections on the track and rectifiers before they present a danger. An underground mine is similar to a small city. It takes electrical power, water
-
Infrared Thermography Advances Aid Proactive Maintenance
The use of infrared thermography for nondestructive inspections has grown considerably over the past 10 years. Traditional applications have included electrical and mechanical systems, building envelopes, and flat roofs. Since first becoming commercially available in the 1970's, infrared
-
An Application of Infrared Thermography - Roofing Survey
structures, a maintenance staff would face a different set of issues. Some of the common problems are water leaks, moisture condensation from roofs due to a variety of reasons such as inadequate water proofing, or poor workmanship in the application of water sealant around roof ventilation. It makes
-
Meeting the Automotive Industry's High Standards (.pdf)
The flexibility of a laser scanner is essential when scanning a car seat in relation to the car interior. The REVscanTM showed great results during a task done on site at a renowned car seat manufacturer's plant. The challenge was to scan the entire seat, door, roof and dash in relation to one
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Philips ships next-generation RFID chips Royal Philips Electronics said it's shipping RFID chips based on the new ultra-high-frequency electronic product code. Philips readies RFID chip that meets global spec Royal Philips Electronics of the Netherlands said it is testing engineering samples
More Information Top
-
Flank transmission by solid wood constructions 1, part: improvement of the flank insulation through installation of elastic layers and verification of the appl...
The load took place with six concrete elements with ever 40 kN own weight that were applied to reach an uniform load distribution at regular intervals on the roof of the testing device (image 8).
-
Direct After OVE
The containing total solutions of advanced products and extensive technical assistance are offered customers as research, development, production and test devices under a roof are united.
-
Forensic Geotechnical and Foundation Engineering, Second Edition > Groundwater and Moisture Problems
The Moisture Test Kit Pamphlet ( Roofing Equipment Inc., undated) states that rubber, vinyl, or wood flooring can be safely installed if the vapor flow rate is less than 1.4 kg/day (3 lb/day).
-
Adaptronics and Smart Structures
Vibration reduction of a VW Bora roof : a test vehicle equipped with electronics and actuator locations on the roof, b results of control in comparison to passive behaviour .
-
Federal Register > Wednesday, May 7, 2003 > [68 FR 24562] National Emission Standards for Hazardous Air Pollutants: Asphalt Processing and Asphalt Roofing Manu...
For example, performance tests of roofing manufacturing line equipment must be conducted while operating under normal conditions and while manufacturing the roofing product that is expected to result in the greatest amount of HAP emissions.
-
Federal Register > Wednesday, November 21, 2001 > [66 FR 58610] National Emission Standards for Hazardous Air Pollutants: Asphalt Processing and Asphalt Roofin...
For example, performance tests of roofing manufacturing line equipment should be conducted while manufacturing the roofing product with the greatest asphalt content.
Indicates content that may require registration and/or purchase.