-
Supplier: Sames North American Corporation
Description: Easy integration High transfer efficiency High finishing quality Performance Variation of pattern thanks to Hi-TE Technology for more spray control Thin atomization of paint droplets Sharp control of applied thickness Productivity Optimized design for assembly/disassembly Significant
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Mounting: Machine / Reciprocator
-
Supplier: Sames North American Corporation
Description: The Nanobell 803 is a world-class electrostatic rotary bell atomizer designed for applying solvent or water-based coatings with internal/direct charge for General Industrial markets. Sames automotive expertise accessible to all industrial plants! Highest productivity Paint and
- Air / Supply Pressure: 101 psi
- Air Supply Pressure: 101 psi
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
-
Supplier: Sames North American Corporation
Description: Our first non-electrostatic rotary bell atomizer has been designed to meet the need of high finishing applications allowing paint savings at a reduced investment. Nanobell 801 combines Airspray and Rotary Bell technologies to offer all the benefits of rotary
- Air / Supply Pressure: 101 psi
- Air Supply Pressure: 101 psi
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
-
-
Supplier: Sames North American Corporation
Description: The Nanobell 803 Robotic is a world-class electrostatic rotary bell atomizer designed for applying solvent or water-based coatings with internal/direct charge for General Industrial markets. Sames automotive expertise accessible to all industrial plants! Highest productivity
- Air / Supply Pressure: 101 psi
- Air Supply Pressure: 101 psi
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
Find Suppliers by Category Top
Featured Products Top
-
Robotic Sprayer for two-component solvent-based paints equipped with high speed rotary bell. Low material loss High reliability Easy to maintain PPH 707 SB-2K is a sprayer dedicated to the electrostatic application with internal charge of 2 components (read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
NANOBELL 801 AUTOMATIC NON-ELECTROSTATIC ROTARY BELL ATOMIZER Our first non-electrostatic rotary bell atomizer has been designed to meet the need of high finishing applications allowing paint savings at a reduced investment. Nanobell 801 combines Airspray and Rotary (read more)
Browse Diverter Valves Datasheets for Sames North American Corporation -
Robotic sprayer for solvent based paint equipped with high speed rotary (read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation
More Information Top
-
High Performance Computing in Science and Engineering’ 04
Two examples, i.e. powder coating simulation using a corona spray gun and spray- painting simulation with high-speed rotary bell are showed.
-
The Automotive Body Manufacturing Systems and Processes
Rotary guns , which atomizes the paint using the centrifugal force generated by a rotating bell or disk applicator.
-
Sprayers and Spray Coating Equipment
Rotary spray guns or applicators use a rapidly spinning cup/ bell or flat disc to project powders or atomize paint .
-
Spray Painting Equipment (Paint Sprayers)
• Rotary cup/disc: Rotary spray guns or applicators use a rapidly spinning cup/ bell or flat disc to project powders or atomize paint .
-
Numerical Mathematics and Advanced Applications 2009
In spray painting paint primer, colour layers and clear coating are applied through either classical Pneumatic spray guns or using the more recent Electrostatic Rotary Bell Sprayer (ERBS) technique.
-
Automotive Painting Technology
Table 2.1 shows that the color obtained with a rotary bell is very dark, whereas the air spray gun . .... Fig. 2.20 Microscopic image of painted surface .
-
Paint Usage Reduction in Automotive Paint Booths
The required brightness and flop could only be achieved by using guns because metallic paint applied by ESRB's tends to lack brightness compared to that applied by guns . .... To discover why this happens, Ford engineers, working with paint and equipment suppliers, are studying ESRB droplet dynamics at the rotary bell cup edge, drop velocities and trajectories on their way toward the target, the flow characteristics of the paint as it…
-
Reducing Water-borne Paint Contamination in Electrostatic Rotary Atomizers
The electrostatic rotary bell atomizers, which are studied in this report, have realized high paint transfer efficiencies of 80-90%. .... Because of the high transfer efficiency compared to conventional spray gun (about 40%), the electrostatic rotary atomizer…
-
The Waterborne Coatings Symposium, 39th symposium, 2012
The rotary atomizer, also referred to as a “ bell ” uses the principle of centrifugal force to propel paint from a very high speed rotating paint nozzle. .... voltage electrode imparts a charge to the paint particles just as in a conventional electrostatic spray gun .
-
Manufacturing Engineering Handbook > COATING PROCESSES
It is often used with automatic spray guns or rotary atomizers. .... A rotary atomizer is an entirely different way of atomizing paint . .... It uses a rotating electrically charged disk, bell , or cone to break up the paint.
Indicates content that may require registration and/or purchase.