Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Belimo Americas
Description: Rotary Damper Actuator,27 in-lb,Non-Spring Return,24V,Modulating
- Supply Voltage: 24 volts
- Maximum Torque: 27 In-lbs
- Torque: 27 In-lbs
- Features: 135°, 180°, 225°, 270°, 315°, 45°, 90°, <45
-
Supplier: Belimo Americas
Description: Damper Actuator,90 in-lb,Spring Return,24 to 240V (UP),On/Off
- Supply Voltage: 24 to 240 volts
- Maximum Torque: 90 In-lbs
- Shaft or Table Diameter: 1.05 inch
- Torque: 90 In-lbs
-
Supplier: Johnson Controls, Inc.
Description: consistent designs and convenient built-in operating features you’ll enjoy greater control – without the need for field add-ons. Actuator Products Catalog Product Categories Electric Damper Actuators Pneumatic Damper Actuators Threaded Ball Valves and
- Actuator Torque: 35 to 560 In-lbs
- Features: Electric, Pneumatic
- Valve Motion: Rotary Motion Valve
-
-
Supplier: Ruskin Company
Description: No Description Provided
- Supply Voltage: 115 volts
- Operating Temperature: 125 F
- Shaft or Table Diameter: 0.1875 inch
- Shaft Length or Table Height: 1.1875 inch
-
Supplier: ElectroCraft
Description: Hansens ultra-quiet spring return damper actuator is ideal for the HVAC market. Featuring the patented Whisper MotionTM air brake and the always reliable Synchron AC synchronous motor, our actuator design eliminates the wind-up noise that often occurs when the motor and
- Supply Voltage: 24 to 230 volts
- Features: 90°, Single Shaft, Table
-
Supplier: Galco Industrial Electronics
Description: Rotary Actuator; 18 In-Lb; Nsr; 30
- Features: Pneumatic
-
Supplier: Harold Beck and Sons, Inc.
Description: Beck rotary damper drives and rotary actuators are a benchmark in industrial control damper actuation. Unlike typical electric actuators, Beck damper drives and valve actuators are capable of continuous modulation and precision control without
- Supply Voltage: 120 to 575 volts
- Maximum Torque: 7,800 In-lbs
- Operating Temperature: -40 to 185 F
- Torque: 7,800 In-lbs
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Hagan Pneumatic Power Positioners have defined the standard of excellence in fan and damper actuation for more than 70 years. These actuators convert the linear motion from a pneumatic piston into an 80° rotation of a drive arm. With few moving parts, the pneumatic power positioner
- Operating Pressure Range: 45 to 100 psi
- Maximum Torque: 4,800 In-lbs
- Operating Temperature: 40 to 122 F
- Torque: 4,800 In-lbs
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Hagan Pneumatic Power Positioners have defined the standard of excellence in fan and damper actuation for more than 70 years. These actuators convert the linear motion from a pneumatic piston into an 80° rotation of a drive arm. With few moving parts, the pneumatic power positioner
- Operating Pressure Range: 45 to 100 psi
- Maximum Torque: 4,800 In-lbs
- Operating Temperature: 40 to 122 F
- Torque: 4,800 In-lbs
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Hagan Pneumatic Power Positioners have defined the standard of excellence in fan and damper actuation for more than 70 years. These actuators convert the linear motion from a pneumatic piston into an 80° rotation of a drive arm. With few moving parts, the pneumatic power positioner
- Operating Pressure Range: 45 to 100 psi
- Maximum Torque: 4,800 In-lbs
- Operating Temperature: 40 to 122 F
- Torque: 4,800 In-lbs
-
Supplier: Harold Beck and Sons, Inc.
Description: Group 22 rotary actuators offer excellent performance in a maintenance-free design, plus the added flexibility and features provided by microprocessor-based electronics. Ideally suited for large fan damper applications, these rotary actuators are capable of
- Supply Voltage: 120 to 575 volts
- Maximum Torque: 36,000 In-lbs
- Operating Temperature: -40 to 185 F
- Torque: 36,000 In-lbs
-
Supplier: Indelac Controls, Inc.
Description: ICI‘s L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb × in torque. This heavy-duty reversing actuator has been manufactured since 1991 and is well known for its dependability in harsh applications where
- Supply Voltage: 12 to 460 volts
- Maximum Torque: 3,840 In-lbs
- Operating Temperature: -40 to 150 F
- Torque: 3,840 In-lbs
-
Supplier: Indelac Controls, Inc.
Description: The R Series compact rotary electric actuator was specifically designed for small ball valves and dampers. This heavy duty reversing actuator develops 100 lb·in torque and rotates form 0 to 90 in 2.5 . The spur gear drive train has been designed for severe applications
- Supply Voltage: 12 to 230 volts
- Maximum Torque: 100 In-lbs
- Operating Temperature: -40 to 150 F
- Torque: 100 In-lbs
-
Supplier: Indelac Controls, Inc.
Description: The S series NEMA 7 rotary electric actuator was designed solely for applications within the 200 lb × in (model SR) and 300 lb × in (model SX) torque range used in hazardous locations. These heavy-duty reversing actuators are used in place of model SD, SR, SDX and SX when the
- Supply Voltage: 12 to 230 volts
- Maximum Torque: 300 In-lbs
- Operating Temperature: -40 to 150 F
- Torque: 300 In-lbs
-
Supplier: Clark Solutions
Description: EN310B2-ZS(-S) and EN310D2(-S) direct coupled 24 VAC non-spring return (NSR) rotary electronic actuators are designed for modulating control of building HVAC dampers or valves. These actuators are used in constant or variable air volume installations for the control of
- Actuator Torque: 310 In-lbs
- AC Voltage: 24 volts
- Operating Temperature: -25 to 130 F
- Failsafe: Close at No Power
-
Description: RADS Series Hall-effect rotary angle displace sensors provide non-contact sensing in harsh transportation and industrial applications at a competitive cost. Multiple operating ranges from 60° to 360° are tolerant to over-travel and allow for usage in most common applications. Low voltage and
- Output: Analog Voltage
- Classification: Sensor Element / Chip
-
Supplier: Radwell International
Description: CONFIGURABLE DAMPER ACTUATOR, 180 IN-LB [20 NM], NON FAIL-SAFE, AC/DC 24 V, 2...10 V, MFT/PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: NON FAIL-SAFE ACTUATOR, DAMPER, 360 INLB, 120 VAC, MOTOR, ACTUATOR, ROTARY, ON/OFF/FLOAT. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: Rotork plc
Description: Schischek InMax quarter-turn actuators for use in safe areas. Compact and robust, with enclosure material, offshore/marine coating and failsafe options. For automation of air dampers, fire and smoke dampers, volume control, ball valves, throttle valves and other quarter-turn
- DC Voltage: 24 to 240 volts
- AC Voltage: 24 to 240 volts
- Features: Electric
- Operation: On / Off (isolating)
-
Supplier: Rotork plc
Description: Schischek RedMax explosionproof part-turn actuators for use in Zone 2, 22. Gas + Dust certified. Compact and robust, with enclosure material, offshore/marine coating and failsafe options. For automation of air dampers, fire and smoke dampers, volume control, ball valves,
- DC Voltage: 24 to 240 volts
- AC Voltage: 24 to 240 volts
- Features: Electric
- Operation: On / Off (isolating)
-
Supplier: ProMation Engineering, Inc.
Description: and give you the same reliability and performance that you’ve come to expect from our Standard Location quarter turn actuators. The ProMation explosion proof actuators feature the only hazardous duty electric actuator that comes with a standard raised indicator allowing easy
- Supply Voltage: 24 to 230 volts
- Features: Other, Shaft, Single Shaft
-
Supplier: DynaQuip Controls
Description: The ALL NEW DynaQuip MA Series electric actuators are durable, heavy-duty actuators designed to exceed the needs of your everyday quarter-turn automation applications. Our MA Series actuators are ideal for operation on a wide variety of industrial and commercial applications.
- Actuator Torque: 795 to 30,975 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 115 volts
- Actuation Time: 15 seconds
-
Supplier: Ruskin Company
Description: The RJ series actuators provide true spring return operation for reliable fail-safe application and positive close off on air tight dampers. The spring return system provides consistent torque to the damper with, and without, power applied to the actuator. The RJ (-S)
- Supply Voltage: 24 volts
- Maximum Torque: 53 In-lbs
- Operating Temperature: -25 to 140 F
- Torque: 53 In-lbs
-
Supplier: Ruskin Company
Description: The RLH series actuators provide true spring return operation for reliable fail-safe application and positive close off on air tight dampers. The spring return system provides consistent torque to the damper with, and without, power applied to the actuator. The RLH series
- Supply Voltage: 100 to 250 volts
- Maximum Torque: 350 In-lbs
- Operating Temperature: -40 to 140 F
- Shaft or Table Diameter: 1.06 inch
-
Supplier: ProMation Engineering, Inc.
Description: and give you the same reliability and performance that you’ve come to expect from our Standard Location quarter turn actuators. The ProMation explosion proof actuators feature the only hazardous duty electric actuator that comes with a standard raised indicator allowing easy
- Supply Voltage: 24 to 230 volts
- Maximum Torque: 1,150 In-lbs
- Torque: 1,150 In-lbs
- Features: Other, Shaft, Single Shaft
-
Supplier: Honeywell International, Inc.
Description: ROTARY TYPE 60 HZ FREQUENCY RATING MOTOR OPERATION TYPE DAMPER APPLICATION 24 VAC VOLTAGE RATING 40 TO 125 DEG F OPERATING TEMPERATURE 45 DEG ANGLE OF ROTATION WEIGHT 1.75 LB M847 MODEL
- AC Voltage: 24 volts
- Operating Temperature: 40 to 125 F
- Features: Electric
- Valve Motion: Rotary Motion Valve
-
Supplier: ProMation Engineering, Inc.
Description: The ProMation Engineering line of quarter-turn industrial actuators now includes CSA Certified explosion proof and ignition proof actuators. Each model uses our proven industrial strength geartrains and robust electronics and controls. Explosion Proof and Ignition Proof Certifications:
- Supply Voltage: 24 to 230 volts
- Maximum Torque: 300 In-lbs
- Torque: 300 In-lbs
- Features: Other, Shaft, Single Shaft
-
Supplier: Bray Commercial
Description: These actuators are used in constant or variable air volume installations for control of HVAC dampers requiring up to 44 lb-in (5 Nm). These Bray direct coupled 24 VAC non-spring return rotary electric actuators are designed for Floating or Proportional control of valves
- Actuator Torque: 44 In-lbs
- AC Voltage: 24 volts
- Stem Diameter: 0.37401595 to 0.6299216 inch
- Operating Temperature: -25 to 130 F
-
Supplier: Indelac Controls, Inc.
Description: The S series compact rotary electric actuator was specifically designed for valve sizes from ¾” to 2½”and dampers that do not exceed the rated torque of the actuator. These heavy-duty reversing actuators develop 200 lb·in (model SD) and 300 (model SDX) lb·in torque
- Actuator Torque: 200 to 300 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 230 volts
- Operating Temperature: -40 to 150 F
-
Supplier: Bray Commercial
Description: These Bray direct-coupled spring return rotary electric actuators are designed for On/Off, Tri-State, or Modulating control of building HVAC valves and dampers. These actuators are used in constant or variable air volume installations for the control of return air, mixed
- Actuator Torque: 140 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 24 volts
- Stem Diameter: 0.32677183 to 1.00000054 inch
-
Supplier: Rotork plc
Description: FasTraK retrofit damper drives have been pre-designed to provide a ready-made product to replace common, older legacy damper drives. Type K has refined the Series PM (Pedestal Mount) rotary damper drives to provide a speedy upgrade solution. Achieve maximum boiler
- Features: Hydraulic
- Valve Motion: Rotary Motion Valve
-
Supplier: Assured Automation
Description: The Assured Automation F Series pneumatic actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90 degree) ball valves, plug valves, dampers, and resilient seated butterfly valves. Features & Benefits Up to 1 Million Cycles
- Actuator Torque: 40,000 In-lbs
- Air Supply Pressure: 20 to 120 psi
- Operating Temperature: -4 to 175 F
- Air Supply Pressure Range: 20 to 120 psi
-
Supplier: Assured Automation
Description: The Assured Automation B Series Electric Valve Actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90°) ball valves, butterfly valves, plug valves and dampers. Available in a wide range of output torques and operating speeds to
- Actuator Torque: 150 to 20,000 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 220 volts
- Operating Temperature: -40 to 140 F
Find Suppliers by Category Top
Featured Products Top
-
Watch>>Indelac Controls, Inc. Company Overview Indelac Controls, Inc. (ICI) Indelac Controls, Inc. (ICI) manufacturers a full line of quarter turn rotary electric actuators used for valve and damper automation (read more)
Browse Damper Actuators Datasheets for Indelac Controls, Inc. -
Bansbach® rotary dampers and dashpots are used to dampen drives, control speed, and many other applications. Our rotational viscous dampers are maintenance free and the most durable units on the market. Bansbac® silicone oil viscous dampers are available in either fixed rate or (read more)
Browse Rotary Dampers Datasheets for Bansbach Easylift® -
designed to automate the precise operation of valves that open and close through a rotary 90° motion (a quarter turn), such as ball valves, plug valves, choke valves, dump valves, and butterfly valves. Rotary quarter-turn actuators can also be used to automate dampers to regulate the flow of air in (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
plug valves; dampers and vents; and other similar rotary quarter-turn automation applications. Non-clutch, side mounted hand wheel and four (4) limit switches for motor control and remote indication of end of travel. Available in 120VAC, 220 VAC (PH1), 220VAC (PH3), 12VDC, 24VDC, 24VAC, 460 VAC (PH3 (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
) easyE® (Electric Linear Actuators) Easymotion (Linear Hydraulic Actuation Systems) Dampers (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Bansbach Easylift® -
. (ICI) Indelac Controls, Inc. (ICI) manufacturers a full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an “S” corporation on November 30, 1987. ICI takes pride in being a family owned and operated (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Damper maintenance made easy: ABB’s actuators minimize customer plant shutdowns (read more)
Browse Electric Rotary Actuators Datasheets for ABB Measurement & Analytics -
R Series Nema 4 The R-Series compact electric rotary actuator was specifically designed for small ball valves and dampers. This heavy-duty reversing actuator develops 100 lb in torque and rotates (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
M Series Nema 4 ICI’s M series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 1500 lb·in torque. This heavy-duty reversing actuator has been manufactured for over twenty years and has achieved an impeccable (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Controls, Inc. Company Overview Indelac Controls, Inc. (ICI) Indelac Controls, Inc. (ICI) manufacturers a full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
How Does an Electric Actuator Work?
An electric actuator is a mechanical device used to convert electricity into kinetic energy in either a single linear or rotary motion. It automates damper or valve in order to increase process efficiency and complexity. Designs for electric actuators are based on the specific tasks they accomplish
More Information Top
-
Optimization Design of Magnetorheological Damper Inserted into Servo Pneumatic Rotary Actuator--《Journal of Nanjing University of Science and Technology》2012年0...
【Key Words】: servo pneumatic rotary actuators magnetorheological dampers genetic algorithms finite element analysis .
-
http://dspace.mit.edu/bitstream/handle/1721.1/46432/30057049-MIT.pdf?sequence=2
Smart Joint: rotary damper / actuator combination that absorbs or commands tripod-end rotations via shunted/actuated piezoelectrics (i.e. washer,sleeve or equivalentstrut) Damper: any damping implementation (i.e. washeror six-axis vibrationabsorber) or any damping component (i.e.flex-tensional orwasher …
-
Bi-directional dryer for mid-size square hay bales
The louver system on the exhaust air port was made of horizontal blades adjustable with a Siemens GCA161,1E rotary air damper actuator .
-
Bi-Directional Dryer for Mid-Size Rectangular Hay Bales
The louver system on the exhaust air port was controlled by a Siemens GCA161,1E rotary air damper actuator (Siemens, Buffalo Grove, Ill.).
-
CR4 - Thread: Improper Ductwork Approved?
You might be interested in: Damper Actuators , Rotary Dampers, Caps, Grips and Closures .
-
CR4 - Thread: Damper Pot
You might be interested in: Damper Actuators , Rotary Dampers, Industrial Magnets .
-
CR4 - Thread: Voltage Unbalance - Alternator
You might be interested in: Damper Actuators , Rotary Dampers, Motor Coils .
-
CR4 - Thread: Suggest Best VFD to Vary RPM (Max 985/Min) for a 75KW 3 Phase Motor
You might be interested in: Damper Actuators , Rotary Dampers, Network Security Services .
-
CR4 - Thread: 3 Phase Motorized Damper Actuator
You might be interested in: Damper Actuators, Manual Valve Actuators , Rotary Dampers .
-
Flexible positioning based on a novel pneumatic rotary actuator
Based on the structure and performance of the existing rotary cylinder, a new type of pneumatic rotary actuator with MRF damper is finally designed, which is shown in fig 1.
Indicates content that may require registration and/or purchase.