-
Supplier: Moxa Inc.
Description: Three rotary switches for setting the last 3 digits of the IP address makes maintenance even easier IPv6 Ready logo awarded (IPv6 Logo Committee certified) Leading EN50155-compliant industrial Ethernet switches for rolling stock applications DHCP Option 82 for IP address
- Users: 1 #
- Number of Ports: 8 #
- Features: Layer 3 Capable, Switch
- Area Network Type: Local Area Network (LAN)
-
Supplier: Win Source Electronics
Description: Category: Switch Win Source Part Number: 1433313-LENOVO 13N2281 - IBM Cisco Intelligent GB Ethernet Switch Manufacturer: Lenovo
-
Supplier: Electro Standards Laboratories
Description: SPECIFICATIONS: PORT CONNECTORS: (2) RJ45 Cat5e female connectors labeled A and COM. FRONT PANEL CONTROLS: (1) Rotary switch on front panel selects ONLINE or OFFLINE. POWER & DISPLAY: Requires no power to operate the manual rotary switch. Has (1) blue LED to further indicate ONLINE
- Number of Ports: 2 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
-
Supplier: Win Source Electronics
Description: Category: Switches - Limit Switches Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Architecture: Current Sink, Current Source Core Processor: Rabbit 6000 RAM Size: 1K x 16 Peripherals: Power-Fail Reset, WDT Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART Speed:
- Features: Rotary Limit Switch
-
Supplier: POSITAL B.V.
Description: POSITAL MODBUS encoders provide straightforward Ethernet communication. With MODBUS, TCP/IP and UDP all in one package, the user has a wide variety interfacing options available.
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: POSITAL B.V.
Description: POSITAL MODBUS encoders provide straightforward Ethernet communication. With MODBUS, TCP/IP and UDP all in one package, the user has a wide variety interfacing options available.
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: Radwell International
Description: ETHERNET SWITCH; NO. OF PORTS:10PORTS; ETHERNET SWITCH APPLICATION:INDUSTRIAL; ETHERNET SWITCH TYPE:UNMANAGED FAST ETHERNET; ETHERNET SWITCH MOUNTING:DIN RAIL / WALL; PORT TYPES:RJ45 X 10; NETWORK SPEEDS:10MBPS, 100MBPS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Standard product outline drawing: Ethernet slip ring DHK065-42 series DHK065-42 series has a through hole of 65mm and is suitable for rotary applications with a through hole ≤ 65mm. The standard model supports 1-18 power rings (0-20A/ring) or 1-72 signal rings (0~5A/ring), combined
- Number of Circuits: 42
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
-
Supplier: POSITAL B.V.
Description: POSITAL MODBUS encoders provide straightforward Ethernet communication. With MODBUS, TCP/IP and UDP all in one package, the user has a wide variety interfacing options available.
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Rotary Position Sensors - MODBUS Single-turn Stainless Steel Absolute Rotary Encoder -- IXARC MODBUSSupplier: POSITAL B.V.
Description: POSITAL MODBUS encoders provide straightforward Ethernet communication. With MODBUS, TCP/IP and UDP all in one package, the user has a wide variety interfacing options available.
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: Hymark/Kentucky Gauge
Description: Single & multi turn Ethernet/IP encoders Fast and precise optical sensing Resistant against magnetic fields 100 Mbit/s half duplex operation Integrated hub EM58 series general purpose encoder; HS/HM58 for high-end applications M12 connections Integrated Dip-switches for node setting
- Accuracy: -1,800 to 1,800 arcsec
- Diameter or Width: 2.2834658 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Operating Temperature: -13 to 185 F
-
Supplier: Hymark/Kentucky Gauge
Description: Single & multi turn Ethernet/IP encoders Fast and precise optical sensing Resistant against magnetic fields 100 Mbit/s half duplex operation Integrated hub EM58 series general purpose encoder; HS/HM58 for high-end applications M12 connections Integrated Dip-switches for node setting
- Accuracy: -1,800 to 1,800 arcsec
- Diameter or Width: 2.2834658 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Operating Temperature: -13 to 185 F
-
Supplier: Gefran
Description: R-ETH100 is a bridge module with Fast-Ethernet interface for GDNET. It controls 100 Mbps communication with the operator terminal on one side and powers and controls the modules installed on the R-BUS(x) backplane on the other, acquiring data from all the I/Os every 100µs. It can control a
- Number of Ports: 1 #
- Network Equipment: Bridge
- Area Network Type: Local Area Network (LAN)
-
Supplier: Kaeser Compressors, Inc.
Description: More air for your money Kaeser screw blowers use up to 35 percent less energy than conventional rotary blowers and even achieve significant energy savings compared to currently available screw blowers. The combination of a blower airend with high efficiency Sigma profile rotors,
- Air Flow Rate: 448 to 2,542 SCFM
- Environment: Clean Air / Gas
- Product Form: Packaged (Complete System)
- Applications / Use: Pressure / Pressurization Blower
-
Supplier: Electro Standards Laboratories
Description: SPECIFICATIONS: PORT CONNECTORS: (2) RJ45 Cat5e female connectors labeled A and COM. FRONT PANEL CONTROLS: (1) Rotary switch on front panel selects ONLINE or OFFLINE. POWER & DISPLAY: Requires no power to operate the manual rotary switch. Has (1) blue LED to further indicate ONLINE
- Number of Ports: 2 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Integration of rotary joints and Ethernet, Fully gimbaled systems, Twist capsule integration ,Long life. Company advantage: Ingiant provide both OEM and ODM services for world famous brands and customers,our factary covers an area of more than 6000 square meters of scientific research
- Number of Circuits: 19
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Radwell International
Description: STEP MOTOR CONTROLLER, ETHERNET/IP DIRECT CONNECT, 6 LED STATUS INDICATORS, 3 ROTARY SWITCHES FOR SETTINGS, 24 VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Laurel Electronics LLC
Description: channel input 4-20 mA, 0-20 mA, 0-10V or -10V to +10V transmitter output, (isolated) Analog output resolution 0.0015% of span, accuracy ±0.02% of span Ethernet data I/O, Modbus TCP Dual 120 mA solid state relays for alarm or control (isolated) 5V, 10V, 12V, or 24V dc transducer excitation
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Beckhoff Automation LLC
Description: The CU1521-0020 is a 3-port Ethernet device with two SFP slots and serves as a universal media converter and junction for EtherCAT and Industrial Ethernet. It was specially developed for use in pairs in EtherCAT networks, especially when special transmission technologies such as BiDi
- Data Acquisition: I/O Module
-
Supplier: Baumer Ltd.
Description: The latest generation of absolute HeavyDuty encoders is the revolutionary merger of a sophisticated construction concept with bearings at each shaft end, new magnetic high-precision sensing and the patented Baumer Energy Harvesting technology which has proved reliable in more than 10 years of
- Resolution: 40 bits
- Maximum Mechanical Shaft Speed: 2 to 12,000 rpm
- Operating Temperature: -40 to 212 F
- Absolute Encoder Resolution: 40 bits
-
Supplier: Laurel Electronics LLC
Description: Area Network (LAN) Laurel LTE series Ethernet transmitters can connect directly to a LAN via an Ethernet cable. Up to 30 Laureate LT Transmitters and/or Digital Panel Meters can be configured for RS485 and daisy-chained to an LT Transmitter for seamless LAN integration. Setup for both
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Pepperl+Fuchs SE
Description: Industrial standard housing ∅58 mm EtherNet/IP Up to 30 Bit multiturn Servo or clamping flange Network loop through by means of integrated 2 port switch IP address resettable No DIP switches for address setting Compatible with Rockwell/ Allen Bradley/ Schneider control Mechanical
-
Supplier: Pepperl+Fuchs SE
Description: Industrial standard housing ∅58 mm EtherNet/IP Up to 30 Bit multiturn Servo or clamping flange Network loop through by means of integrated 2 port switch IP address resettable No DIP switches for address setting Compatible with Rockwell/ Allen Bradley/ Schneider control Mechanical
-
Supplier: Radwell International
Description: (6827392), GATEWAY, BL67 SYSTEM, I/O MODULE, 3 DECIMAL ROTARY CODING SWITCHES, MODBUS TCP, ETHERNET/IP, PROFINET, INTEGRATED SWITCH 10/100 MBPS, (2X) 4-PIN M12 CONNECTOR, 4-PIN 7/8" MINIFAST CONNECTOR, 24 VDC SUPPLY, IP67 PROTECTION, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Biamp Systems, Ltd.
Description: mountable (US 2-gang) Power over Ethernet (PoE) Backlit liquid crystal display (LCD) Rotary switches for unit identification Software-configurable settings including volume, source selection, paging inhibit, and mute source control CE marked and RoHS compliant Covered by Biamp
- Features: Backlit Options, Has CE Certification
-
Supplier: Beckhoff Automation LLC
Description: The CX8051 is a control system with CANopen slave interface. The CANopen address is set via two rotary selection switches. The CX8051 offers automatic baud rate detection. K-bus or E-bus terminals can be attached as required; the CX8051 automatically recognizes the type of I/O system
-
Supplier: Hymark/Kentucky Gauge
Description: Single & multi turn Powerlink encoders Fast and precise optical sensing Resistant against magnetic fields 100 Mbit/s half duplex operation Integrated hub EM58 series general purpose encoder; HS/HM58 for high-end applications M12 connections Integrated Dip-switches for node setting
- Accuracy: -1,800 to 1,800 arcsec
- Diameter or Width: 2.2834658 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Operating Temperature: -13 to 185 F
-
Supplier: Hymark/Kentucky Gauge
Description: Single & multi turn Powerlink encoders Fast and precise optical sensing Resistant against magnetic fields 100 Mbit/s half duplex operation Integrated hub EM58 series general purpose encoder; HS/HM58 for high-end applications M12 connections Integrated Dip-switches for node setting
- Accuracy: -1,800 to 1,800 arcsec
- Diameter or Width: 2.2834658 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Operating Temperature: -13 to 185 F
-
Supplier: Beckhoff Automation LLC
Description: The CX8031 is a control system with PROFIBUS slave interface. The PROFIBUS address is set via two rotary selection switches. The CX8031 offers automatic baud rate detection. K-bus or E-bus terminals can be attached as required; the CX8031 automatically recognizes the type of I/O system
-
Supplier: Biamp Systems, Ltd.
Description: and 8 control inputs Redundant network connection and power supply options Power and data over a single Ethernet cable Local storage of configuration data Rotary switches for unit identification Accepts the Interface Module 16 (IM-16) for 16 additional general purpose inputs
-
Supplier: Biamp Systems, Ltd.
Description: interface Inter-world paging support System configuration storage and service Email reporting Time server support CobraNet audio/control with dynamic use of available bundles over single Ethernet cable Remote third party control capability Status LED Separate Ethernet ports for TCP/IP
-
Supplier: Baumer Ltd.
Description: The latest generation of absolute HeavyDuty encoders is the revolutionary merger of a sophisticated construction concept with bearings at each shaft end, new magnetic high-precision sensing and the patented Baumer Energy Harvesting technology which has proved reliable in more than 10 years of
- Resolution: 40 bits
- Maximum Mechanical Shaft Speed: 12,000 rpm
- Operating Temperature: -40 to 212 F
- Absolute Encoder Resolution: 40 bits
-
Supplier: Biamp Systems, Ltd.
Description: with alternate powering from auxiliary 24V DC supply (dual inputs) Software-configurable Control over a single Ethernet cable Dual Ethernet ports for redundancy Rotary switches for device identification IP30 Compliant CE marked and RoHS compliant Covered by Biamp Systems’
-
Description: The FSH- SK-AP intelligent series is based on the FSH-AP standard serial, which adds intelligent adjustment. RS232 interface or Ethernet interface (for intelligent fixed volume, variable volume dispensing). It is more suitable for injection / glue dispensing / spraying application. System
- Pump Type: Injection Pumps, Metering Pumps, Positive Displacement Pumps, Rotary Vane Pumps
Find Suppliers by Category Top
Featured Products Top
-
We are excited to introduce a significant upgrade to our IXARC Absolute Encoders with Ethernet/IP interface which will enhance user experience and operational efficiency. Our new devices now feature three rotary switches for manual IP address configuration, simplifying network setup and reducing (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
We are excited to introduce a significant upgrade to our IXARC Absolute Encoders with Ethernet/IP interface which will enhance user experience and operational efficiency. Our new devices now feature three rotary switches for manual IP address configuration, simplifying network setup and reducing (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
four 100Mbps links simultaneously. Each channel is wired to RJ45 connectors for plug-and-play integration with standard network cables, switches, and cameras. This makes it an ideal rotary network connector for applications like pan-tilt-zoom (PTZ (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
box, for connection to field bus systems For PROFInet/PROFIsafe or EtherNet with CIP Safety Plug & play solution with M12 connector cables Integrated LEDs show status of each connected device Easy configuration via DIP switches (read more)
Browse Safety Monitoring Systems Datasheets for Schmersal Inc. -
, Ethernet, and galvanically isolated analog interface (0-5V/0-10V) enable versatile remote control, with optional plug-in modules for CANopen, Profibus, Profinet, ModBus TCP, and EtherCAT for industrial automation. The integrated function generator supports sine, triangle, rectangle, arbitrary waveforms (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
Environmental Performance Illustrated above are a few of the special foot switches that LINEMASTER has manufactured to meet the specific needs of Original Equipment (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
Environmental Performance Illustrated above are a few of the special foot switches that LINEMASTER has manufactured to meet the specific needs of Original Equipment (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
Environmental Performance Illustrated above are a few of the special foot switches that LINEMASTER has manufactured to meet the specific needs of Original Equipment (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
The leading global provider of medical and industrial foot controls Find the switch that's right for you: (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
Environmental Performance Illustrated above are a few of the special foot switches that LINEMASTER has manufactured to meet the specific needs of Original Equipment (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation
More Information Top
-
The status of the QUIJOTE multi-frequency instrument
After passing through various Ethernet switches these signals pass through a rotary joint on the azimuth axis of the telescope.
-
Outdoor Mobility Design Guide - Cisco
1: PCI BUS, 2:LED connector, 3: ISA BUS, 4: Rotary switch , 5-8:Fast Ethernet headers.
-
R&D Centre Database - World + Regions - H1 2016
Power supply, AC motor drive, Logic controller, Communication module, Temperature controller, Rotary optical encoder, Terminal panel, Industrial automation equipment, Ethernet switch , Router, Gateway, Media converter, Wireless router .
-
R&D Center Database - World + Regions - H1 2016
Power supply, AC motor drive, Logic controller, Communication module, Temperature controller, Rotary optical encoder, Terminal panel, Industrial automation equipment, Ethernet switch , Router, Gateway, Media converter, Wireless router .
-
R and D Center Database H2 2012 - Asia Pacific
Power supply, AC motor drive, Logic controller, Communication module, Temperature controller, Rotary optical encoder, Terminal panel, Industrial automation equipment, Ethernet switch , Router, Gateway, Media converter, Wireless router .
-
Cisco 3200 Series Router Hardware
Reference
The slot/port addresses of the Fast Ethernet interfaces on the FESMIC depend on the position of the rotary switch .
-
Control system architecture of QUIJOTE multi-frequency instrument
One CISCO switch is located in the Elevation segment cabinet on the rotary area, providing Ethernet communications to all units on the rotary area.
-
Critical Parameters for High Speed Data on Slip Rings
The use of Ethernet data technology affords the possibility of utilizing standard switching and networking methodologies within the rotary joint to control “data traffic” in order to provide channel redundancy and reliability without increasing the number of data channels.
-
High-Speed Data Transmission and Rotary Platforms: Slip Rings, Fiber Optic Rotary Joints, and Multiplexers
The use of Ethernet data technology affords the possibility of utilizing standard switching and networking methodologies within the rotary joint to control “data traffic” in order to provide channel redundancy and reliability without increasing the number of data channels.
-
Lighting&Sound America Volume 12 Issue 6 June 2015
DVI out (for an external monitor) 2 DMI Card slots (up to 64 I/O per slot) 2 Ethernet connections for Networking 2 x 24 segment master/solo meters Touch sensitive rotaries with integrated switch & HTL 2 x multi-touch screens 21 x…
Indicates content that may require registration and/or purchase.