-
Supplier: Accuris
Description: Positive Displacement Fire Pumps (Rotary Gear Type)
-
Supplier: Waukesha Cherry-Burrell, An SPX Brand
Description: cover Versatile 4-way mounting of gear case, including vertical alignment of ports Product Benefiits: Pumps with flushed double mechanical seals can run dry indefinitely Very low shear, product not damaged during pumping No internal rotor contact Large fluid cavities can pump
- Features: Positive Displacement Pumps
- Pump Type: Rotary Lobe Pumps
-
Supplier: ASTM International
Description: This specification defines the requirements for rotary positive displacement pumps for shipboard use. This specification does not include pumps for hydraulic service or cargo unloading applications. Pumps under this specification include the following types
-
-
Supplier: Clark Solutions
Description: Model 00 pump is ideally suited for low volume applications such as pressure lubrication, hydraulic service, fuel supply, and general liquid transfer. The pumps are available in cast iron and ductile iron. They are designed to operate at speeds to 1800 RPM, pressures to 300 PSI, and
- Maximum Discharge Flow: 0.5 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 250 F
- Power Source: AC Powered, DC Powered
-
Supplier: Clark Solutions
Description: Models 1, 2, 3 & 4 pumps are general purpose positive displacement gear pumps and are a good choice for a variety of recirculating, mixing and transfer applications. The pumps are available in cast iron, ductile iron, and bronze. They are designed to operate
- Maximum Discharge Flow: 4.5 GPM
- Maximum Discharge Pressure: 200 psi
- Discharge Size: 0.375 inch
- Media Temperature: 250 F
-
Supplier: Clark Solutions
Description: accomplished by the circulation of the pumped liquid. All models are available with foot or flange mounting and integral relief valves. These pumps are self-priming and uni-directional. The machining of the gears, shafts and housing faces are held to exacting tolerances (within
- Maximum Discharge Flow: 10.6 GPM
- Maximum Discharge Pressure: 1,000 psi
- Discharge Size: 0.75 inch
- Media Temperature: 250 F
-
Supplier: Clark Solutions
Description: Series S pumps are general purpose positive displacement gear pumps and are a good choice for a variety of recirculating, mixing and transfer applications. The pumps are available in cast iron, ductile iron, 316 SS and bronze. They are designed to operate at
- Maximum Discharge Flow: 32 GPM
- Maximum Discharge Pressure: 200 psi
- Discharge Size: 1.25 inch
- Media Temperature: 250 F
-
Supplier: Pentair Engineered Solutions
Description: The Edwards Series Pump is a positive-displacement pump built specifically to address the demanding requirements of foam concentrate and water mist stationary and mobile fire protection systems. Key Features UL Listed/FM Approved or non-listed pumps for
- Maximum Discharge Flow: 80 to 180 GPM
- Maximum Discharge Pressure: 0 to 300 psi
- Discharge Size: 3 inch
- Media Temperature: 200 F
-
Supplier: APV, An SPX Brand
Description: The DW series is SPX's latest technology rotary lobe pump range. No other rotary lobe pump on the market today offers such a wide range of features in one pump. The 26 DW models are hygienic, 3-A and EHEDG approved and cover all requirements from 3 litres /100 revs
- Maximum Discharge Pressure: 73 to 435 psi
- Features: Positive Displacement Pumps
- Pump Type: Rotary Lobe Pumps
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Gear Pumps
- Power Source: DC Powered
- Features: Dosing Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Gear Pumps
- Power Source: DC Powered
- Features: Dosing Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Gear Pumps
- Power Source: DC Powered
- Features: Dosing Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Gear Pumps
- Power Source: DC Powered
- Features: Dosing Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: IBT Industrial Solutions
Description: and industrial hydraulic applications to drive their business. Contact IBT Industrial Solutions today to learn more about how our fluid power solutions can increase your company’s efficiency. PUMPS Gear Pumps Piston Pumps Power Steering Pumps Vane Pumps
- Pump Type: Gear Pumps, Piston / Plunger Pumps, Rotary Vane Pumps
- Features: Hydraulic Pumps, Positive Displacement Pumps
-
Supplier: Reverso Pumps, Inc.
Description: Available in 110 volt Equipped with On/Off switch Flow Rate for 110V: 10 GPM / 37.9 LPMAC 110V 60 Hz Ports: 1" Female BSPPSelf-priming: 6.7 ft / 2m (wet gears)Suction Lift: 11.5 ft / 3.5m with foot valve above liquid levelBuilt-in 100 micron filter Pump: Black IP55 rated Available
- Features: Positive Displacement Pumps, Self-Priming Pump
- Pump Type: Rotary Vane Pumps
-
Supplier: Reverso Pumps, Inc.
Description: Description: Self-priming vane pump with speed control can be used for diesel fuel only. Usually ships within 5 - 7 weeks. Features Specifications Options Spare Parts Related Products For diesel only Self-priming Self-ventilated Built-in bypass Available in 110, 220, and 440 volts Flow Range:
- Features: Positive Displacement Pumps, Self-Priming Pump
- Pump Type: Rotary Vane Pumps
-
Supplier: Gardner Denver, Inc.
Description: customized systems for the chemical, pharmaceutical and all other process industries, offered by Gieffe Systems. Truck mounted rotary vane and liquid ring vacuum pumps for use in the road tanker industry. Performance range: 70 to 3100 m3/hr. Rotary Vane Rotary Vane
-
Supplier: Hilliard Corporation (The)
Description: Purpose: Economical solution for removing water and particulate from oils, fuel and other fluids Features: Filter housing: Heavy-duty aluminum construction, houses one HILCO o- ring sealed filter element; SAE inlet and outlet ports; vent cock and drain valve included. Pumps: Positive
- Features: All Vacuum Filters, Other
- Equipment Type: Disc Filter, Horizontal Belt Filter, Rotary Drum Filter, Rotary Drum Precoat Filter, Table Filter, Tilting Pan Filter, Tray Filter, Vacuum Nutsche
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paper and Pulp
-
Supplier: RS Components, Ltd.
Description: Bosch Rexroth 0510225022
- Maximum Discharge Pressure: 4,061.0556 psi
- Pump Type: Gear Pumps
- Features: Hydraulic Pumps, Positive Displacement Pumps
-
Supplier: jbj Techniques Limited
Description: such as materials handling and vehicles, which has resulted in a series of high performance hydraulic pumps. These high pressure gear pumps are optimized for demanding work, with harsh weather conditions, rugged operations and long service intervals. The range of cost-efficient
- Maximum Discharge Flow: 16.8 to 36.8 GPM
- Maximum Discharge Pressure: 3,000 to 4,000 psi
- Horsepower: 43.6 to 71.6 HP
- Pump Housing Material: Cast Iron
-
Supplier: jbj Techniques Limited
Description: such as materials handling and vehicles, which has resulted in a series of high performance hydraulic pumps. These high pressure gear pumps are optimized for demanding work, with harsh weather conditions, rugged operations and long service intervals. The range of cost-efficient
- Discharge Size: 0.375 inch
- Media Temperature: 194 F
- Pump Housing Material: Aluminum
- Pump Type: Gear Pumps
-
Supplier: Dickow Pump Company, Inc.
Description: routine maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as
- Pump Type: Gear Pumps
- Features: Magnetic Drive, Positive Displacement Pumps
-
Supplier: Gorman-Rupp Pumps
Description: GHS3JJ9-B Positive Displacement Pump
- Discharge Size: 3 inch
- Media Temperature: -60 to 675 F
- Features: Centrifugal Pumps, Positive Displacement Pumps
- Pump Type: Gear Pumps
-
Supplier: Sames North American Corporation
Description: The gear pump is used to supply solvent-based and water-based paint for all SAMES automatic applicators. The gear pump ensures a paint flow that is proportional to its rotation speed. It ensures a regular and accurate flow. Accurate dosing Compact design Fast clean
- Power Source: Air / Pneumatic
- Pump Type: Gear Pumps
- Features: Positive Displacement Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: Sames North American Corporation
Description: The gear pump enables liquid, solvent and water-based paints for general industrial applications to be sprayed using all the SAMES automatic spray guns (PPH 308, TRP 500, NANOBELL2, etc.). This type of pump has (7) displacements defined by the number of cubic centimeters
- Maximum Discharge Pressure: 7.251885 to 29.00754 psi
- Power Source: Air / Pneumatic
- Features: Drum Pumps, Metering Pumps, Positive Displacement Pumps
- Pump Type: Gear Pumps
-
Supplier: Gorman-Rupp Pumps
Description: GHS3JG3-B Positive Displacement Pump
- Discharge Size: 3 inch
- Media Temperature: -60 to 675 F
- Pump Housing Material: Cast Iron
- Features: Centrifugal Pumps, Positive Displacement Pumps
-
Supplier: Sames North American Corporation
Description: The gear pump is used to supply liquid paint (solvent or water-based) for all SAMES automatic sprayers. Isocyanate specific design Accurate dosing Compact design Performance Steady dosing process Large range of capacities for accurate dosing Productivity Low running costs due to wear
- Maximum Discharge Flow: 25.344 GPM
- Maximum Discharge Pressure: 217.55655 psi
- Power Source: Air / Pneumatic
- Pump Type: Gear Pumps
-
Supplier: Gorman-Rupp Pumps
Description: GHC2JG3-B Positive Displacement Pump
- Discharge Size: 2 inch
- Media Temperature: -20 to 350 F
- Pump Housing Material: Cast Iron
- Features: Centrifugal Pumps, Positive Displacement Pumps
-
Supplier: Gorman-Rupp Pumps
Description: GMS1DC3-B Positive Displacement Pump
- Discharge Size: 1 inch
- Media Temperature: -60 to 450 F
- Pump Housing Material: Cast Iron
- Features: Centrifugal Pumps, Positive Displacement Pumps
-
Supplier: Sames North American Corporation
Description: The gear pump is used to supply liquid paint (solvent or water-based) for all SAMES automatic sprayers. Isocyanate specific design Accurate dosing Compact design Performance Steady dosing process Large range of capacities for accurate dosing Productivity Low running costs due to wear
- Maximum Discharge Flow: 0.05072 GPM
- Maximum Discharge Pressure: 217.55655 psi
- Power Source: Air / Pneumatic
- Pump Type: Gear Pumps
-
Description: No Description Provided
- Maximum Discharge Flow: 500 GPM
- Maximum Discharge Pressure: 400 psi
- Discharge Size: 6 inch
- Media Temperature: 225 F
-
Supplier: Prince Manufacturing Corp.
Description: higher pump efficiencies. Features Patented Non-Symmetrical Gears PTFE composite bearings One piece hardened alloy steel gears and driveshaft Pressures up to 3000 psi SAE "" 2 bolt mounting 5 drive shaft configurations available 1.141 to 3.869 ci displacement Integral
- Maximum Discharge Pressure: 1,500 to 3,000 psi
- Discharge Size: 1.0625 to 1.3125 inch
- Pump Housing Material: Aluminum
- Pump Type: Gear Pumps
-
Supplier: Great Plains Industries, Inc.
Description: No Description Provided
- Maximum Discharge Flow: 8 GPM
- Discharge Size: 1 inch
- Power Source: DC Powered
- Pump Type: Gear Pumps
Find Suppliers by Category Top
Featured Products Top
-
Positive displacement, hydraulic gear pumps available in single or multiple pump format and can be supplied with integral relief valve, with a complete range of reversible units with a range of mounting flanges, output shafts, and ports available to suit (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
Do you need to convert hydraulic pressure and flow into torque and angular displacement? Mechanical power from a hydraulic source; hydraulic fluid is moved into the hydraulic gear motor causing the (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
Pumps are used in industrial and fleet applications to move liquids and gases. Most pumps used in industrial applications are either positive displacement or centrifugal. In both cases bearings are the component that must be lubricated and monitored. Rotary positive displacement pumps have (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Aerzen USA is a wholly-owned division of the German manufacturer, Aerzener Maschinenfabrik GmbH, and has been a recognized world leader in the production of rotary positive displacement machines since 1868. Aerzen USA is based in Coatesville, PA. For more information, visit www.aerzenusa.com (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Aerzen USA Corp. -
. Components like positive displacement pumps (gear pumps, diaphragm pumps), centrifugal pumps, and vertical turbine pumps are highly susceptible to damage if any backflow occurs. 2) Slowly allow the disc to swing close in systems that allow backflow. Some components like submersible pumps and (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
Aerzen USA is a wholly-owned division of the German manufacturer, Aerzener Maschinenfabrik GmbH, and has been a recognized world leader in the production of rotary positive displacement machines since 1868. Aerzen USA is based in Coatesville, PA. For more information, visit www.aerzenusa.com (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
-owned division of the German manufacturer, Aerzener Maschinenfabrik GmbH, and has been a recognized world leader in the production of rotary positive displacement machines since 1868. Aerzen USA is based in Coatesville, PA. For more information, visit www (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
About Aerzen USA Aerzen USA is a wholly-owned division of the German manufacturer, Aerzener Maschinenfabrik GmbH, and has been a recognized world leader in the production of rotary positive displacement machines since 1868. Aerzen USA is based in (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
About Aerzen USA Aerzen USA is a wholly-owned division of the German manufacturer, Aerzener Maschinenfabrik GmbH, and has been a recognized world leader in the production of rotary positive displacement machines since 1868. Aerzen USA is based in Coatesville, PA. For more information, visit (read more)
Browse Datasheets for Aerzen USA Corp. -
of rotary positive displacement machines since 1868. Aerzen USA is based in Coatesville, PA. For more information, visit www.aerzenusa.com Aerzen USA Careers And Internships Video Aerzen USA is committed to (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp.
More Information Top
-
Bailey's Industrial Oil and Fat Products, Volume 4, Edible Oil and Fat Products: Products and Applications
A float valve maintains a constant level in this tank as a high-speed positive displacement rotary gear pump draws oil from it.
-
Seal-less Resin Pumps
Where positive displacement rotary gear pumps are common in resin service, few pump users dispute their sealing is the weak point among common pumps.
-
United States Positive Displacement Pump Markets: Process Industries
Strategic Analysis and Forecasts of the U.S. Positive Displacement Rotary Gear Pump Market .
-
ENGINEERING A PLANT FOR ENZYMATIC PRODUCTION OF SUPPLEMENTAL FISH PROTEINS
A positive displacement rotary gear pump was chosen to meet the requirements of digest recycles or transfer.
-
Sealless Resin Pumps
Where positive displacement , rotary gear pumps are common in resin service, few pump users dispute that their sealing is the weak point among common pumps.
Indicates content that may require registration and/or purchase.