-
Supplier: FS-Curtis
Description: Rotary Screw Refrigerant Compressors provides high volumetric efficiency but low power consumption. SR Series Rotary Screw Compressors have five key features: High EER, Low Energy Consumption. The newly asymmetrical rotor profile, which has five lobes and six
- Capacity: 774 kW
- Refrigerant Options: R134a, R22, R407c
-
Supplier: Champion
Description: Vision 5-15hp Rotary Screw Compressors The new Champion Vision 5-15hp series of rotary screw lubricants offers the performance and reliability that you demand delivered by a simple and proven industrial design. The Vision Series allows you to customize a system that meets your
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 54 SCFM
- Horse Power: 5 to 15 HP
- Lubrication Style: Lubricated
-
Supplier: Gardner Denver, Inc.
Description: consumption and decrease cost of ownership for compressed air users across the globe. Gardner Denver has been in business since 1859, with over 100 years of experience in manufacturing air compressors. Today we provide compressors to meet a wide range of customer
-
-
Supplier: Parent Petroleum Co.
Description: larger image Syndustrial Rotary Compressor Oil is a premium quality synthetic lubricant developed for use in oil-flooded rotary screw, rotary lobe and rotary vane air compressors. It is particularly recommended for use in applications where
- Kinematic Viscosity: 7.3 cSt
- Viscosity Index: 158
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: CSA Group
Description: ISO 10440-1:2007 specifies requirements for dry and oil-flooded, helical-lobe rotary compressors used for vacuum or pressure or both in petroleum, petrochemical, and gas industry services. It is intended for compressors that are in special-purpose applications. It is not
-
Description: ISO 10440-1:2007 specifies requirements for dry and oil-flooded, helical-lobe rotary compressors used for vacuum or pressure or both in petroleum, petrochemical, and gas industry services. It is intended for compressors that are in special-purpose applications. It is not
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: the excellent efficiency of the ROBOX screw. The main features are: Oil bath lubrication system Specific lubrication, that does not require all the typical accessories of oil-free screw compressors, such as the oil circulation pump, air/oil heat exchanger and oil injectors. As a
- Discharge / Operating Pressure: 14.50377 psi
- Lubrication Style: Lubricated
- Compressor Technology: Rotary Screw
-
Supplier: Tecsia Lubricants USA
Description: your compressor with assurance of cost saving and prolonged equipment life. Compressors and Vacuum Pumps Oils Select Compressor / Vacuum Pump Type Centrifugal Compressor Food Processing Compressor Hydrocarbon Compressor Lobe Blower Process Gas
- Kinematic Viscosity (@ 40°C): 100 cSt
- Functions: Compressors / Piston Pumps
- Features: Lubricant
- Composition / Chemistry: PAO / Polyalphaolefin, Synthetic / Semi-synthetic
-
Supplier: Aerzen USA Corp.
Description: Hybrid Screw Compressor derives from the fusion between the screw compressor technologies and the rotary lobe blowers. This combination results in a machine that combines the technical advantages of the two concepts, offering new possibilities for generating positive
- Air Flow Rate: 58.86 to 5,297.4 SCFM
- Static Pressure: 120.40855869571234 to 602.3195947629198 in H2O
- Drive Type: Belt Drive
- Environment: Clean Air / Gas
-
Supplier: Gardner Denver, Inc.
Description: customized systems for the chemical, pharmaceutical and all other process industries, offered by Gieffe Systems. Truck mounted rotary vane and liquid ring vacuum pumps for use in the road tanker industry. Performance range: 70 to 3100 m3/hr. Rotary Vane Rotary Vane pumps and
-
Supplier: Aerzen USA Corp.
Description: requirements and, taking into account the available technologies, to always operate with the most efficient machine usage. Three different blower technologies are suitable for this: positive displacement blowers, rotary lobe compressors and turbo blowers. Depending on the system
Find Suppliers by Category Top
Featured Products Top
-
Scroll compressors Rotary compressors Piston compressors Hermetic and semi-hermetic reciprocating compressors Air – conditioning Refrigeration Heat pump (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Scroll compressors Rotary compressors Piston compressors Hermetic and semi-hermetic reciprocating compressors Air – conditioning Refrigeration Heat pump (read more)
Browse Industrial Coatings Datasheets for GGB -
The M58 Utility is the latest addition to Kaeser's award-winning Mobilair™ line of portable rotary screw compressors. This versatile compressor is designed for cross mounting on service vehicles and delivers 210 cfm at 100 psig. It is ideal for public works, utility, and other field work (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
, as well as individual solutions for research and development, operative leasing and contracting. SPECIALIZING IN TEMPORARY OIL-FREE BLOWER AND COMPRESSOR SOLUTIONS UNDER 50 PSIG 100% oil-free air solutions for a wide range of industry sectors. Aerzen Rental (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
manufacture our blower systems, screw compressors, and rotary lobe compressors with the highest possible standards. Doing so enables us to guarantee all our clients a safe and reliable operation that will not be limited, even in the high-demanding nature of cement applications (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
. Additionally, i.HOC oil-free rotary screw compressors have a relatively small footprint without sacrificing serviceability. Unlike other systems, i.HOC takes advantage of all the available heat. As a result, the dryer reliably achieves low pressure dew points, even in demanding (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
of ice, supply oxidizing air for power plants or start jets for aircraft turbines. Screw Compressors The all-round geniuses Unrivalled versatility. These two words describe in a (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
individual solutions for research and development, operative leasing and contracting. SPECIALIZING IN TEMPORARY OIL-FREE BLOWER AND COMPRESSOR SOLUTIONS UNDER 50 PSIG 100% oil-free air solutions for a wide range of industry sectors. Aerzen Rental provides best (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
gears, screws, lobes or vanes which are also lubricated, usually by the fluid they are pumping, whether it is a lubricant or an oil /air mix. Bearing failures are the second leading cause of pump repairs, after mechanical seals. Pump maintenance using oil analysis focuses mostly on (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
why AERZEN blowers, rotary lobe compressors and screw compressors for the cement industry are built with the highest standards to guarantee a safe and reliable operation in the high demanding cement environments. SPECIFIC FEATURES FOR CEMENT INDUSTRY Scheme of the (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp.
More Information Top
-
DOE fundamentals handbook: Mechanical science. Volume 2
Figure 4 Rotary Lobe Air Compressor .
-
White's Handbook of Chlorination and Alternative Disinfectants 5th Edition Complete Document
For the large, rotary lobe air compressors and vacuum pumps, silencers dampen pulsations in the air stream.
-
States > New York > State > Regulations > Title 10 - Department of Health > Appendices > [10 NYCRR appendix-5a] Appendix 5-A
Air compressors shall be of the liquid ring or rotary lobe , oil less, positive displacement type for smaller systems or dry rotary screw compressors for larger systems.
-
States > West Virginia > State > Regulations > Title 64 - Department of Health > [64 WVCSR 77] 077 - Public Water Systems Design Standards
Air compressor - Air compressors shall be of the liquid-ring or rotary lobe , oil-less positive displacement type for smaller systems or dry rotary screw compressors for larger systems.
-
States > Wisconsin > State > Regulations > Natural Resources > Environmental Protection - Water Supply > [WI AC nr 811] 811 - Requirements for the Operation an...
Air compressors shall be of the liquid-ring or rotary lobe , oil-less, positive displacement type for smaller systems or dry rotary screw compressors for larger systems.
-
States > Idaho > State > Administrative Bulletin > 2006 > [2006 ID Register 802] 08/02/2006
Air compressors shall be of the liquid-ring or rotary lobe , oil-less, positive displacement type for smaller systems or dry rotary screw compressors for larger systems.
-
States > Montana > State > Bookshelf > Department of Environmental Quality > [MT BK deq.1] Circular DEQ 1 - Standards for Water Works
1) Air compressors must be of the liquid-ring or rotary lobe , oil-less, positive displacement type for smaller systems.
-
States > Idaho > State > Regulations > IDAPA 58 - Department of Environmental Quality > Title 01 - Department of Environmental Quality > [IDAPA 58.1.8] 08 - Id...
1) Air compressors shall be of the liquid-ring or rotary lobe , oil-less, positive displacement type for smaller systems or dry rotary screw compressors for larger systems.
-
States > Idaho > State > Proposed Regulations > 2006 Documents > August 2, 2006 > [2006 ID Proposed id-20060802-0037-0003439] 58.01.08 - Idaho Rules for Public...
1) Air compressors shall be of the liquid-ring or rotary lobe , oil-less, positive displacement type for smaller systems or dry rotary screw compressors for larger systems.
-
States > Idaho > State > Administrative Bulletin > 2008 > [2008 ID Register 806] 08/06/2008
Air compressors shall be of the liquid-ring or rotary lobe , oil-less, positive displacement type for smaller systems or dry rotary screw compressors for larger systems.
Indicates content that may require registration and/or purchase.