-
Supplier: FineTek
Description: surroanding the paddle, motor will stall and cause the Micro switch to change state. (indicating an alarm or control) Product Introduction. SE Rotary Paddle Level Switch, Solid Level Switch, Bulk solids handling (Food Grade) The purpose of the rotary
- Features: Point Level / Multi-Point Levels, Sensor-Only
- Meter Technology Type: Rotation Paddle
-
Supplier: OMEGA Engineering, Inc.
Description: The LVD-800 Series fail-safe bin monitor is the state-of-the-art in rotary paddle technology. Utilizing magnetic sensing technology and a unique housing design, the LVD-800 Series fail-safe bin monitor is the most reliable, technician-friendly, rugged and economical truly fail-safe
- Maximum Operating Pressure: 30 psi
- Maximum AC Voltage: 115 volts
- Media Type: Dry Material (Bulk Solids and Powders)
- Switch Type: Electromechanical Switch
-
Supplier: Siemens Process Instrumentation
Description: Featuring state-of-the-art safety technology and multiple paddle options, the SITRANS LPS200 is as reliable as it is versatile. Practical, low-maintenance design Optional hinged vane for low density materials and small process connections Five seal ingress protection Motor switches off
- Measuring Range: 3.93701 to 393.701 inch
- Maximum Operating Pressure: 145 psi
- Material Temperature Range: -13 to 1,112 F
- Features: Built in alarm indicator, Point Level / Multi-Point Levels
-
-
Supplier: Automation24, Inc.
Description: The mechanical rotary paddle point level switch Soliswitch FTE20-AA11AA31 from Endress+Hauser with relay output is the ideal sensor for level detection as well as full, empty and demand alerts in bulk solids silos. The robust polycarbonate enclosure enables use in
- Measuring Range: 2.9527575 inch
- Maximum Operating Pressure: 21.8 psi
- Material Temperature Range: -4 to 176 F
- Features: Analog Current, Point Level / Multi-Point Levels, Sensor System
-
Supplier: Automation24, Inc.
Description: The mechanical rotary paddle point level switch Soliswitch FTE20-AA11AA11 from Endress+Hauser with relay output is the ideal sensor for level detection as well as full, empty and demand alerts in bulk solids silos. The robust polycarbonate enclosure enables use in
- Measuring Range: 2.9527575 inch
- Maximum Operating Pressure: 21.8 psi
- Material Temperature Range: -4 to 176 F
- Features: Analog Current, Point Level / Multi-Point Levels, Sensor System
-
Supplier: Automation24, Inc.
Description: The mechanical rotary paddle point level switch Soliswitch FTE20-AA14AB11 from Endress+Hauser with relay output is the ideal sensor for level detection as well as full, empty and demand alerts in bulk solids silos. The robust polycarbonate enclosure enables use in
- Measuring Range: 3.93701 inch
- Maximum Operating Pressure: 21.8 psi
- Material Temperature Range: -4 to 176 F
- Features: Analog Current, Point Level / Multi-Point Levels, Sensor System
-
Supplier: Automation24, Inc.
Description: The mechanical rotary paddle point level switch Soliswitch FTE20-AA11AB31 from Endress+Hauser with relay output is the ideal sensor for level detection as well as full, empty and demand alerts in bulk solids silos. The robust polycarbonate enclosure enables use in
- Measuring Range: 3.93701 inch
- Maximum Operating Pressure: 21.8 psi
- Material Temperature Range: -4 to 176 F
- Features: Analog Current, Point Level / Multi-Point Levels, Sensor System
-
Supplier: Radwell International
Description: FAIL-SAFE ROTARY LEVEL INDICATOR POWER PAC, MAXIMA+ 12-24VDC, WITH HAZARDOUS LOCATION AIR PAD, PROVAL, C/US LISTED FOR CLASS II, GROUPS E, F, & G, VISUAL LED STATUS LIGHT MONITORING PADDLE ROTATION, PADDLE COVERED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Monitor Technologies LLC
Description: No Description Provided
- Material Temperature Range: 300 F
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: Monitor Technologies LLC
Description: No Description Provided
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 250 F
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
-
Supplier: BinMaster, Inc.
Description: operation is simple: a slow speed motor rotates the paddle when no material is present. When material comes into contact with the paddle, the paddle stops and an alert—such as a light or horn–notifies the operator the bin is full. When the bin is emptied, the paddle
- Number of Switch Points: 1 (#)
- Material Temperature Range: 185 F
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
-
Supplier: BinMaster, Inc.
Description: The BMRX-200 rotary paddle bin level indicator provides reliable point level detection and measurement of dry bulk solids in bins, tanks, silos, hoppers, and material conveyors. Mounted on the top or side of a bin, the BinMaster BMRX-200 alerts operators when bins are
- Number of Switch Points: 1 (#)
- Material Temperature Range: 185 F
- Maximum Current: 10 amps
- Maximum AC Voltage: 250 volts
-
Supplier: Seedburo Equipment Company
Description: Rotary style level indicator with failsafe motor rotation circuit for safe and accurate material detection. Class II, Div.1, groups E, F, and G approved for US and Canada. CE/ATEX approved units also available for Europe. Weather and corrosion proof heavy-duty nylon enclosure. Unique
-
Supplier: BinMaster, Inc.
Description: granular materials, the BMRX-300 alerts the user to bin status via an audible horn or light wired to the unit. Notification occurs when the paddle stops rotating and is in a covered condition; it alerts again when the paddle begins to rotate as the bin is emptied and the paddle
- Number of Switch Points: 1 (#)
- Material Temperature Range: 185 F
- Maximum Current: 10 amps
- Maximum AC Voltage: 250 volts
-
Supplier: BinMaster, Inc.
Description: The new BinMaster BMRX-100 rotary level indicator is an electromechanical device used in solids and powders to prevent bin overfills, dry runs, or to shut off a process. The BMRX-100 has no printed circuit board, so it's impervious to moisture and vibration found in many tough
- Material Temperature Range: -40 to 185 F
- Media Type: Dry Material (Bulk Solids and Powders)
- Features: Point Level / Multi-Point Levels, Sensor-Only
-
Supplier: Seedburo Equipment Company
Description: The Seedburo Rotary Level Indicator operation is based on a low torque, slow speed synchronous motor. The motor rotates a paddle which senses the presence of material at the level of the unit. As a high level indicator, the paddle will rotate constantly
-
Supplier: Seedburo Equipment Company
Description: The Seedburo Rotary Level Indicator operation is based on a low torque, slow speed synchronous motor. The motor rotates a paddle which senses the presence of material at the level of the unit. As a high level indicator, the paddle will rotate constantly
-
Supplier: Seedburo Equipment Company
Description: Rotary style level indicator with failsafe motor rotation circuit for safe and accurate material detection. Class II, Div.1, groups E, F, and G approved for US and Canada. CE/ATEX approved units also available for Europe. Weather and corrosion proof heavy-duty nylon enclosure. Unique
-
Supplier: DigiKey
Description: LEVEL SWITCH, ROTARY PADDLE, FAI
-
Supplier: RS Components, Ltd.
Description: Rotary level switch 230VAC, 304
- Maximum AC Voltage: 230 volts
- Maximum DC Voltage: 24 volts
- Communication Interface Options: Other
- Meter Technology Type: Rotation Paddle
-
Supplier: Radwell International
Description: LEVEL SWITCH, MODEL KA, BIN MONITOR, ROTARY PADDLE, 24 VDC, 1-1/4" NPT, 2 SPDT 15 AMP @ 250 VAC, 30 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: FineTek
Description: SF Series is a paddle flow switch for use with a wide variety of fluids. The paddle flow switch uses the force of the liquid flow to actuate a reed switch. It can be activated by as little as 5gpm (19.4l/m) flow. SFX Paddle Type Level Switch, Lquid Level Switch
- Maximum Operating Pressure: 355 psi
- Media Type: Liquid
- Features: Point Level / Multi-Point Levels, Sensor-Only
- Meter Technology Type: Rotation Paddle
-
Supplier: CIRCOR Energy
Description: Pneumatic or electric switches are designed to attach directly to tanks or vessels. These switches have mechanical “paddles” which float upwards as liquid levels rise. Once the paddle rises to a precise point, the switch is activated, sending a pneumatic or
- Maximum Operating Pressure: 2,000 psi
- Material Temperature Range: -20 to 400 F
- Media Type: Liquid
- Features: Point Level / Multi-Point Levels, Sensor-Only, Side Mount
Find Suppliers by Category Top
Featured Products Top
-
shaft. It can be used in materials with a bulk density of at least 15 pounds per cubic foot. This unique tilt switch can be used as an alternative to a top-mounted rotary level indicator and is suitable for a wide range of solid materials in most any industry. Its simple (read more)
Browse Level Switches Datasheets for BinMaster, Inc. -
Measure. Detect. Alert. Meet BinMaster—an industry leader in point level measurement for inventory control. Detect high and low levels while protecting valuable bulk material inventory with BinMaster's newly designed line of rotary paddle level (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
BinMaster, a leading innovator in bulk material level measurement solutions, proudly announces the launch of its ATEX-approved rotary level indicators, designed for installation in hazardous (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
Mixing & Coating. Ribbon, paddle, cone, screws and legacy drum mixers simply cannot match this level of performance. When precision, consistency, quality and industry leading results matter, the Rollo-Mixer takes the Gold! If you’re expanding capacity, improving quality, or replacing (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
RFC 4800 Series This series features single and redundant versions as well as programmable switch outputs. The RFC4800 Series of touchless rotary angle sensors that (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
switches, the XCKMR54D1H29 combines a robust metal enclosure with a rotary operating head and a crossed-rod actuator. Its specialized construction makes it particularly suitable for applications in which a moving hook, trolley (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
BMRX Rotaries. Simple. Rugged. Reliable. BinMaster has built technology and design features into the BMRX to create a significantly advanced rotary paddle switch that exceeds the performance of competitive rotaries. The (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
Mk VIII Rollo-Mixer® The Continental Mk VIII Rollo-Mixer® is a precision-engineered rotary drum batch mixer designed to deliver unmatched uniformity, clean-out and superior efficiency in dry powder (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
's Technical Dir. explains Continental's Technical Dir. explains how, why and where the Rollo-Mixer®, is used in the powder paint and pigment industries for accurate blends to meet spectrometer levels Pigment (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
complex working conditions such as high-speed continuous rotation, frequent start-stop switching and long-term full-load operation. It effectively solves the common defect of unstable RF signal output of traditional split rotary joints in dynamic rotating state, and greatly improves the overall (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Rotating switch - Sensor Systems - Siemens
SITRANS LPS200 is a rotary paddle switch for point level detection in bulk solids.
-
ISA MEASRMNT CNTRL BASC - Measurement and Control Basics
Resistivity 139, 204 Resistor 35, 70 Ripple frequency 88 Rotameter 269–271 Rotary pumps 305, 371 Rotary -vane flowmeters 267 Rotating paddle level switches 168 RTD 192, 194 Seebeck voltage 181, 184 Seebeck, Thomas 181 Segmental orifice plate 254 Sensor 28 Series resistance …
-
http://www.plumbersurplus.com/pdf/BrnuSpec62W.pdf
• Rotary dial for variable selection of fan speed and sound level • Positive on/off action • Fits single-gang box • Built-in radio noise suppressor • Switched wire included for additional … … Amp rating except ceiling paddle fans • Do not …
-
Process/Industrial Instruments and Controls Handbook, Fifth Edition > FLUID PRESSURE SYSTEMS
Paddle wheel switches . The rotary level switch is used in simple processes and in cases in which product buildup is likely, since this type of switch is not generally sensitive to buildup.
-
wn_s.pl (finlayson-gwc2014.zip)
… 0). s(104365484,2,'surveyor''s instrument',n,1,0). s(104365751,1,'surveyor''s level ',n,1 … … 104371979,1,'swing door',n,1,0). s(104371979,2,'swinging door',n,1,1). s(104372171,1,' switch ',n,5,0 … … s(104375405,2,' rotary ',n,2,0 … … s(104381724,3,'pingpong paddle ',n,1,0 …
Indicates content that may require registration and/or purchase.