Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Description The eccentric rotary plug control valve has a one-piece body design and connects by flanged(ASME Class150/PN25) or wafer type(ASME Class150/PN25). An eccentric plug valve is a type of rotary control valve which has a shaped plug. The plug doesn’t touch
- Features: Air, Steam
- Valve Type: Control Valves, Directional Valves, Plug Valves, Shut Off Valves
-
Supplier: Spirax-Sarco
Description: actuator, and either or both microswitches may be wired to a Building Management System if required. Note: The BT1050 blowdown timer uses one switch only to indicate 'valve fully closed' or 'valve not fully closed' positions, and does not indicate that the valve has opened
- Pressure Rating: 739.69227 psi
- Number of Ports: 2
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Supplier: Precision Engine Controls Corp.
Description: electronic controller. PECC actuators also possess the flexibility to be mounted in any position for valve actuators, guide vanes, and bleed and steam valves. The RAX products eliminate the need for pumps and tubing normally associated with hydro-mechanical designs, which also
-
-
Supplier: B+E - Stainless Valve Company
Description: behind the rotary screen for the recovery boiler, reducing possible plugging of the heat exchangers and burners.
- Valve Size: 2 to 72 inch
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
- Valve Type: Gate / Knife Valves
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product drawing: LHS170-2Y series 2 channels hydraulic rotary joint · 2-channel hydraulic rotary joint, can pass M5, G1/8, G1/4, G3/8, G1/2 large and small pipe diameters · And can mix power lines, signal lines, Ethernet, USB, industrial buses, control lines, solenoid valves,
- Operating Speed: 0 to 50 rpm
- Operating Temperature: -22 to 248 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: advantages of small size, light weight and low torque. Can rotate 360 degrees to transmit various gas media such as compressed air, steam, vacuum, etc Features: Single channel electrical integrated slip ring, outer diameter 78mm; Combines 57 channels of power supply or signals Support M5, G1
- Number of Circuits: 57
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Pneumatic slip ring technical parameters: Standard product outline drawing: OD 50mm series single channel gas-electric slip ring 1 in 1 out, gas + electric rotary joint, ∅4 flow hole DHS050-16-1Q gas-electric slip ring is a single-channel rotary joint with 16 channels electrical
- Number of Circuits: 16
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Gemu Valves
Description: The GEMU 1436 cPos is a digital electropneumatic positioner with an optional integrated process controller for the control of liquids, gases and steam in conjunction with pneumatically operated process valves. The positioner exactly adjusts the stroke of the process valve. When
- Maximum Supply Pressure: 21.755655 to 101.52639 psi
- Milliampere Input Signal Range: 2.5 to 18 milliamps
- Operating Temperature: 32 to 140 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Description: compression and closed-cycle refrigeration service Variable volume ratio (Vi) eliminates over/under compression Electric motor, gas engine or steam turbine drive Slide valve for efficient capacity control 72 to 8,212 CFM (122 to 13,952 M3/hr) Up to 6,000 hp (4,474 kW) Designed to
- Flow Capacity: 8,212 SCFM
- Horse Power: 6,000 HP
- Compressor Technology: Rotary Screw
-
Supplier: 3X Ceramic Parts Company Limited
Description: Working principle of ceramic filling metering pump: (1) the port of the rotary valve is aligned with the liquid inlet and the downward linear movement of the ceramic column to generate negative pressure and suck in liquid; (2) the port of the rotary valve is aligned with
- Media Temperature: 50 to 104 F
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Supplier: JETSEAL, Inc.
Description: Axial C-Seals are a highly specialized seal for use in low actuation, limited linear and rotary motion environments. They seal against both the ID and OD of the application hardware. Ideal applications for the Axial C-Seal range in size from .310” up to 8" in diameter. JETSEAL is a world
- Temperature: -320 to 1,350 F
- Pressure: 36,000 psi
- Outside Diameter: 0.31 to 8 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor, Vacuum Application
-
Supplier: Eaton
Description: automatic drain traps are not suitable for draining solid materials, use of a rotary valve is recommended for this purpose. This type of valve will allow the solid material to be removed while releasing a minimum amount of air, gas, or steam from the system. When
- Filter Size Rating: 10 microns
- Connection: 2" NPT
- Drain: Automatic
- Filter Type: General Purpose
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product drawing: Single-channel electric-pneumatic hybrid slip ring 1 inlet and 1 outlet, 18 channels 5A DHS099-18-5A-1Q is a single-channel electric-pneumatic hybrid slip ring that can rotate 360 degrees to transmit compressed air, steam, vacuum and other gas media. Supports various tracheas
- Number of Circuits: 18
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
Find Suppliers by Category Top
Featured Products Top
-
HAT and TV/HAT only drain condensate, eliminating live steam losses and generating significant cost savings over the freeze season. Installed on each tubing run, these valves keep the entire traced piping at the same temperature, a necessity for temperature sensitive applications and equipment (read more)
Browse Steam Valves Datasheets for ThermOmegaTech® -
DFT has a full line of Steam Service Check Valves available in sizes 1/2" and up for your steam applications. Over the years, many different industries have asked DFT® which of our check valves are the best for steam service applications on their (read more)
Browse Steam Valves Datasheets for DFT Inc. -
plug valves; dampers and vents; and other similar rotary quarter-turn automation applications. Non-clutch, side mounted hand wheel and four (4) limit switches for motor control and remote indication of end of travel. Available in 120VAC, 220 VAC (PH1), 220VAC (PH3), 12VDC, 24VDC, 24VAC, 460 VAC (PH3 (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
High-Temperature Safety Valves for Industrial Pressure Protection Industrial steam systems and high-pressure pipelines require reliable safety valves capable of operating (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
is basically just a geared motor. From a more technical viewpoint, a rotary electric actuator’s motor generates electromagnetic power, which causes a mechanical rotation of the gears to turn the output shaft to open and close the valve (read more)
Browse Electric Valve Actuators Datasheets for Asahi/America, Inc. -
full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an “S” corporation on November 30, 1987. ICI takes pride in being a family owned and operated electric actuator manufacturer for over 32 years. All of (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
Product Overview The PST.24BY supports valve opening and closing with a two-phase stepper configuration, full-step drive, and published thrust and travel data for mechanism design. Reference Configuration Specification: PST.24BY (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Electronic Expansion Valve Electronic expansion valves (EEVs) are crucial in HVAC systems, precisely regulating the flow of refrigerant into the evaporator. Stepper motors, especially can stack steppers, play a key role in this process by accurately controlling the (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
Product Overview The PST.24BE provides a 12 V reference stepper configuration for bedside lamps and hydraulic valve control, with documented gearing and pull-out torque data. Reference Configuration Specification: PST.24BE1901 (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
L series ICI‘s L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb × in torque. This heavy-duty reversing actuator has been (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
LVDTs Used In Power Generation Plants
When discussing power plants, the common applications for LVDTs and derivative products like LVRTs are measuring valve positions in steam turbines and gas turbines. There are also some applications for quarter-turn rotary valve position. In addition, there are applications within power plants
More Information Top
-
Crambe seed processing: Improved feed meal by ammoniation
A rotary steam valve permitted maintenance of steam pressure in the jacket during rotation; however, it was necessary to stop the reactor for addition of ammonia.
-
Confined zone dispersion project. Final technical report
…Identification: Limit Switches for Retractable Sootblowers 5.3.2 Failure Identification: Sootblower Mechanical Stops 5.3.3 Failure Identification: Sootblower Drive Chain 5.3.4 Failure Identification: Traveling Carriage 5.3.5 Failure Identification: Steam Valves for Rotary Sootblowers 5.3.6…
-
PROPOSAL AND BASIC EXPERIMENTS OF SUPER STIRLING ENGINES
At the bottom dead center of power piston the steam begins to be ejected out to exhaust pipe by the rotation of rotary valve which changes steam route to outside.
-
Report on the developments of Steam Super Stirling Engine
Compressed air was used instead of steam , and rotary valves and or piston valves of many types were tried for comparison.
-
Handbook of Food Factory Design
Heating time and heat economy may be improved by means of different design features such as reduced thickness of the product, improved steam injectors, rotary valves or seals for minimizing steam losses, and heat recovery systems.
-
Food product peeling apparatus and method using superheated water and a discharge valve therefor.
Peel is removed via the action of a rotary valve which applies steam and a vacuum to the fruit.
-
Control technique 1
The effect path of the current rotation speed over the regulator and the vapor inlet valve must backwards to the rotation speed a minus sign contained - the feedback must be therefore a negative feedback.
-
Control technique 1
The "effect path" of the current rotation speed over the regulator and the vapor inlet valve backwards to the rotation speed the minus sign contained must - the feedback must be therefore a negative feedback.
-
Method for removing skins from a food product.
The heated water loosens the skin which is then removed by a skin removal device, involving a rotary valve which applies both steam and vacuum to the foods.
-
Hydrostatic steam blancher pays for itself in 6 months.
Rotary valves prevent escape of steam at infeed and discharge ends of the blancher.
Indicates content that may require registration and/or purchase.