-
Supplier: APV, An SPX Brand
Description: The DW series is SPX's latest technology rotary lobe pump range. No other rotary lobe pump on the market today offers such a wide range of features in one pump. The 26 DW models are hygienic, 3-A and EHEDG approved and cover all requirements from 3 litres /100 revs
- Maximum Discharge Pressure: 73 to 435 psi
- Pump Type: Positive Displacement Pumps, Rotary Lobe Pumps
-
Supplier: Clark Solutions
Description: The 4000 series rotary vane pumps are available in 7 different displacements from 1000 to 2400 l/h at 1450 rp and are the latest edition of high technology volumetric pumps to our line. The pump housing, the rotor and every metallic component are AISI 316
- Maximum Discharge Flow: 9.439747991466668 GPM
- Maximum Discharge Pressure: 261.06786 psi
- Discharge Size: 1 inch
- Pump Type: Circulation Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: Quincy Compressor
Description: The Quincy QV series vacuum pumps are designed to deliver enough volumetric capacity to meet the requirements of the most demanding applications. Each vacuum pump is a stand-alone supply system with the versatility to be easily relocated when needed. The Quincy QV can also be
- Pumping Speed: 19 to 180 CFM
- Configuration: Individual Vacuum Pump
- Mechanical: Rotary Vane
-
-
Supplier: Cole-Parmer
Description: • Low-maintenance rotary lobe pumps conform to 3A Sanitary Standards • Vertical connections facilitate CIP and SIP practices • Front-mounted shaft seals are fully accessible from the front of the pump for easy replacement without disturbing piping in the process line • Bi-wing
- Maximum Discharge Flow: 57.974399999999996 GPM
- Maximum Discharge Pressure: 115 psi
- Horsepower: 3 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Low-maintenance rotary lobe pumps conform to 3A Sanitary Standards • Vertical connections facilitate CIP and SIP practices • Front-mounted shaft seals are fully accessible from the front of the pump for easy replacement without disturbing piping in the process line • Bi-wing
- Maximum Discharge Flow: 35.983200000000004 GPM
- Maximum Discharge Pressure: 225 psi
- Horsepower: 2 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Low-maintenance rotary lobe pumps conform to 3A Sanitary Standards • Vertical connections facilitate CIP and SIP practices • Front-mounted shaft seals are fully accessible from the front of the pump for easy replacement without disturbing piping in the process line • Bi-wing
- Maximum Discharge Flow: 35.983200000000004 GPM
- Maximum Discharge Pressure: 225 psi
- Horsepower: 2 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Low-maintenance rotary lobe pumps conform to 3A Sanitary Standards • Vertical connections facilitate CIP and SIP practices • Front-mounted shaft seals are fully accessible from the front of the pump for easy replacement without disturbing piping in the process line • Bi-wing
- Maximum Discharge Flow: 57.974399999999996 GPM
- Maximum Discharge Pressure: 115 psi
- Horsepower: 3 HP
- Power Source: AC Powered
-
Supplier: Eaton Hydraulics Group
Description: V Series Incorporating an industry-first, intra-vane cartridge design technology, Eaton V Series pumps provide long operating life, outstanding volumetric efficiency and excellent serviceability. Preferred by engineers for indoor applications because of their extremely quiet 12-vane
- Pump Type: Hydraulic Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: Continental Hydraulics
Description: PVER VARIABLE DISPLACEMENT VANE PUMPS DIRECT SPRING Pressure compensated Displacements 0.403 (6.6) – 0.69 (11.3) – 1.01 (16.6) – 1.422 (23.3) inch³/rev (cm³/rev) Flow Rate 3.0 (12.0)-5.2 (20.0)-7.6 (30.0)-10.7 (40.0) GPM (l/min) Description The PVER pumps are variable displacement vane
- Maximum Discharge Flow: 3 to 10.7 GPM
- Maximum Discharge Pressure: 500 to 1,000 psi
- Pump Type: Hydraulic Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: ARGAL s.r.l.
Description: tension. ( i.e.: H2SO4 98%, HCl 33%). HERMETIC PUMP MA magnetic drive pumps are “hermetic” for the liquid pumped is totally restrained in the pump by mean of a single static sealing O ring interposed between of front and rear casings and no use of rotary sealing means
- Discharge Size: 0.75 inch
- Maximum Discharge Flow: 10.56688 GPM
- Media Temperature: -4 to 194 F
- Water Temperature: -4 to 194 F
-
Supplier: jbj Techniques Limited
Description: Versatility, power, compactness and low running costs are the main characteristics of vane pumps from jbj Techniques. All the components subject to wear are contained in a cartridge unit that can be easily removed for inspection and/or replacement without disconnecting the pump from
- Maximum Discharge Flow: 10.296 to 29.304 GPM
- Maximum Discharge Pressure: 2,030.5278 to 3,045.7917 psi
- Media Temperature: 14 to 158 F
- Pump Type: Hydraulic Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: jbj Techniques Limited
Description: Versatility, power, compactness and low running costs are the main characteristics of vane pumps from jbj Techniques. All the components subject to wear are contained in a cartridge unit that can be easily removed for inspection and/or replacement without disconnecting the pump from
- Maximum Discharge Flow: 2.112 to 97.68 GPM
- Maximum Discharge Pressure: 101.52639 psi
- Media Temperature: 14 to 158 F
- Pump Type: Hydraulic Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: jbj Techniques Limited
Description: Versatility, power, compactness and low running costs are the main characteristics of vane pumps from jbj Techniques. All the components subject to wear are contained in a cartridge unit that can be easily removed for inspection and/or replacement without disconnecting the pump from
- Maximum Discharge Flow: 12.381599999999999 to 60.72 GPM
- Maximum Discharge Pressure: 2,538.15975 to 3,045.7917 psi
- Media Temperature: 14 to 158 F
- Pump Type: Hydraulic Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: FS-Curtis
Description: Rotary Screw Refrigerant Compressors provides high volumetric efficiency but low power consumption. SR Series Rotary Screw Compressors have five key features: High EER, Low Energy Consumption. The newly asymmetrical rotor profile, which has five lobes and six flutes in the male
- Capacity: 774 kW
- Refrigerant Options: R134a, R22, R407c
-
Supplier: Busch Vacuum Solutions
Description: perfect vacuum boosters for all types of backing pumps. When using a combination of backing pump and vacuum booster, the pumping speed and ultimate pressure of a vacuum system can be increased by up to a factor of 10. As a result, these combinations can generate a suction performance
- Ultimate Operating Vacuum: 39.753379037207 to 52.50446287933 torr
- Pumping Speed: 1,176 to 1,411.2 CFM
- Operating Temperature: 41 to 104 F
- Motor Power: 10.7217630792226 HP
-
Supplier: Air Compressors Direct
Description: Horse Power 20 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 91 CFM @ 90 PSI SE Series Rotary Screw Compressor Fully Packaged System •Compressor and 120-gallon air receiver •1.0 micron prefilter and refrigerated air dryer eCOOL® Technology •Higher reliability provides longer
- Flow Capacity: 91 SCFM
- Horse Power: 20 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: Air Compressors Direct
Description: Horse Power 30 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 129 CFM @ 90 PSI SE Series Rotary Screw Compressor Fully Packaged System •Compressor and 120-gallon air receiver •1.0 micron prefilter and refrigerated air dryer eCOOL® Technology •Higher reliability provides longer
- Flow Capacity: 129 SCFM
- Horse Power: 30 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: Air Compressors Direct
Description: Horse Power 25 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 108 CFM @ 90 PSI SE Series Rotary Screw Compressor Fully Packaged System •Compressor and 120-gallon air receiver •1.0 micron prefilter and refrigerated air dryer eCOOL® Technology •Higher reliability provides longer
- Flow Capacity: 108 SCFM
- Horse Power: 25 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: Air Compressors Direct
Description: Horse Power 15 Horse Power Tank Size 80 Gallons Voltage 230 V 3-Phase CFM 62 CFM @ 90 PSI SE Series Rotary Screw Compressor Fully Packaged System •Compressor and 80-gallon air receiver •1.0 micron prefilter and refrigerated air dryer eCOOL® Technology •Higher reliability provides longer
- Flow Capacity: 62 SCFM
- Horse Power: 15 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: Busch Vacuum Solutions
Description: The Busch MM series positive displacement pressure pumps feature a compact rotary claw design that is air-cooled, dry running and non-contacting. These features, along with quality construction, result in a pump that offers extremely high reliability and a long service life.
- Inlet Temperature: 104 F
- Discharge / Operating Pressure: 11 to 31 psi
- Flow Capacity: 135 to 200 SCFM
- Horse Power: 10 to 28.6 HP
Find Suppliers by Category Top
More Information Top
-
Proceedings of the FISITA 2012 World Automotive Congress
… have calculated the flow characteristics of internal fluid of the rotary displacement pumps (cam pump and gear pump) by Lagrangian–Eulerian finite volume method [1]; John Vande Voorde etc., have calculated the internal flow field of rotary volumetric pump by the Fluent software …
-
Weak imposition of essential boundary conditions in the finite element approximation of elliptic problems with non‐matching meshes
Flow simulations in rotary volumetric pumps and compressors with the fictitious domain method.
-
Unsteady flow simulations in a three-lobe positive displacement blower
Flow simulations in rotary volumetric pumps and compressors with the fictitious domain method[J].
-
A newly developed rotor profile for lobe pumps: Generation and numerical performance assessment
Flow simulations in rotary volumetric pumps and compressors with the ficti- tious domain method, Comput.
-
Modeling shear‐induced CHO cell damage in a rotary positive displacement pump
Flow simulations in rotary volumetric pumps and compressors with the fictitious domain method.
-
Applied Computational Fluid Dynamics Techniques: An Introduction Based on Finite Element Methods 2nd Edition Complete Document
Flow Simulations in Rotary Volumetric Pumps and Compressors With the Fictitious Domain Method; J. Comp. Appl. Math. 168, 491–499 (2004).
-
Adaptive Embedded/Immersed Unstructured Grid Techniques
2004) Flow simulations in rotary volumetric pumps and compressors with the ficticious domain method.
-
机械工程学报
Flow simulations in rotary volumetric pumps and compressors with the fictitious domain method[J].
-
Abstracts from the International Workshop on Rotary Pumps
ELECTRICALLY DRIVEN VOLUMETRIC ROTARY PUMP AS A CARDIAC ASSIST DEVICE.
-
Thoughts and Progress
Hydrodynamic study with a view to minimizing hemolysis in a volumetric rotary pump .
Indicates content that may require registration and/or purchase.