Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Malvern Instruments, Inc.
Description: Kinexus is a unique rheometer designed for tomorrow's rheology needs across all industries and application areas. Designed from the ground up, the Kinexus rheology platform is the result of more than four years intensive product development. Kinexus enables you to precisely analyze the
- Display & Special Features: Computer Interface / Networkable, Handheld / Field, SPC / Application Software
- Technology / Test Method: Controlled Strain, Rotational Viscometry (Spindle), Stress Rheometer
-
Supplier: Accuris
Description: Standard Test Method for Measuring Rheological Properties of Cementitious Materials Using Coaxial Rotational Rheometer
-
Supplier: Accuris
Description: Standard Guide for Measurement of the Rheological Properties of Hydraulic Cementious Paste Using a Rotational Rheometer
-
-
Supplier: Accuris
Description: Standard Test Method for Measuring the Rheological Properties of Cementitious Materials Using a Coaxial Rotational Rheometer
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR MEASURING RHEOLOGICAL PROPERTIES OF CEMENTITIOUS MATERIALS USING COAXIAL ROTATIONAL RHEOMETER - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Malvern Instruments, Inc.
Description: DSR rheometers have all set new standards in instrument performance. Following in this tradition, the CVO Rheometer is one of Bohlin's most flexible and versatile rheometer systems to date. Encased within a spill resistant cover with an integral touchpad, the CVO
- Industry / Application: Adhesives, Chemical Processing, Cosmetics, Food and Beverage, Pharmaceutical, Plastics / Polymers
- Technology / Test Method: Controlled Strain, Controlled Strain (Shear) Rate, Rotational Viscometry (Spindle), Stress Rheometer
- Display & Special Features: Laboratory / Benchtop (Batch), Measures Temperature, SPC / Application Software
- Features: Specialty / Other
-
Supplier: ASTM International
Description: 1.1 This test method is used to measure the rheological properties such as plastic viscosity and yield stress of cementitious materials with particles up to 1 mm in diameter. 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this
-
Supplier: Malvern Instruments, Inc.
Description: The Malvern line of controlled strain and stress rheometers offers unprecedented capabilities for understanding the complex rheological properties from fluid-like to semi-solid and solid materials.
- Industry / Application: Adhesives, Chemical Processing, Cosmetics, Food and Beverage, Pharmaceutical, Plastics / Polymers
- Technology / Test Method: Controlled Strain, Controlled Strain (Shear) Rate, Rotational Viscometry (Spindle), Stress Rheometer
- Display & Special Features: Laboratory / Benchtop (Batch), Measures Temperature, SPC / Application Software
- Features: Specialty / Other
-
Supplier: AMETEK Brookfield
Description: The PVS is a dynamic coaxial cylinder, controlled shear rate rheometer allowing quick and easy viscosity measurements under pressure at temperatures where sample boil-off is a problem. The PVS can be used to simulate process conditions for small fluid samples in a laboratory benchtop
- Dynamic Viscosity Range: 0.5 to 36,000,000 cps
- Shear Rate Range: 1,700 sec -1
- Industry / Application: Chemical Processing, Petroleum / Oil & Gas
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch), SPC / Application Software
-
Supplier: ASTM International
Description: 1.1 This guide covers description of several methods to measure the rheological properties of fresh hydraulic cement paste. All methods are designed to determine the yield stress and plastic viscosity of the material using commercially available instruments and the Bingham model. Knowledge of these
-
Supplier: ASTM International
Description: 1.1 This test method is used to measure the rheological properties such as plastic viscosity and yield stress of cementitious materials with particles up to 1 mm in diameter. 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this
-
Supplier: ASTM International
Description: 1.1 This guide covers description of several methods to measure the rheological properties of fresh hydraulic cement paste. All methods are designed to determine the yield stress and plastic viscosity of the material using commercially available instruments and the Bingham model. Knowledge of these
-
Supplier: Anton Paar
Description: rotational and oscillatory mode, are possible with the MCR rheometers. The modularity of the system allows the integration of a wide range of temperature devices and application-specific accessories. The innovative and patented features Toolmaster™, TruGap™ as well as T-Ready™ are
- Industry / Application: Biotechnology, Chemical Processing, Cosmetics, Food and Beverage, Petroleum / Oil & Gas, Pharmaceutical
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display, Laboratory / Benchtop (Batch), Measures Temperature, SPC / Application Software
- Technology / Test Method: Controlled Strain
- Features: Specialty / Other
-
Supplier: CSC Scientific Company, Inc.
Description: The DSR 500 Plus Rheometer provides the full rheological features of the RM 200 Plus, while also allowing you to direct curves and control shear stress directly on the instrument. It has a wide speed and torque range, and is compatible with all spindles and temperature control accessories.
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch)
-
Supplier: Anton Paar
Description: The two new members of the renowned Modular Compact Rheometer (MCR) series – MCR 72 and MCR 92 – are the two wisest choices for quick and easy rheological measurements. These real rheometer “pearls” from Anton Paar are streamlined for your daily lab routine, easy to use in a Plug and
- Display & Special Features: Graphic / Video Display, Laboratory / Benchtop (Batch), SPC / Application Software
-
Supplier: AMETEK Brookfield
Description: A 7-inch full color touch screen conveniently displays all test parameters along with measured values for yield stress, viscosity and temperature. On screen graphing shows real-time test data which can be captured in stand-alone mode, recorded on a printer or sent to a PC. Built-in math models,
- Dynamic Viscosity Range: 800 to 320,000,000 cps
- Accuracy: 1 ±% Full Scale
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display, Laboratory / Benchtop (Batch), Measures Temperature, SPC / Application Software
- Technology / Test Method: Rotational Viscometry (Spindle)
-
Supplier: Anton Paar
Description: Anton Paar introduces a groundbreaking high-end rheometer in a class of its own:MCR 702 TwinDrive™. For the first time ever in the history of rheometry, rheological tests can be performed with two torque transducers and drive units at once: Two powerful EC motor units in a combined modular
- Industry / Application: Chemical Processing, Cosmetics, Energy / Power Plants, Food and Beverage, Petroleum / Oil & Gas, Pharmaceutical
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display, SPC / Application Software
- Features: Specialty / Other
-
Supplier: AMETEK Brookfield
Description: Silicone viscosity standard fluids are most commonly used to verify calibration of Brookfield lab viscometers/ rheometers and are less temperature sensitive than mineral oils. General purpose silicone fluids are the most commonly used standard for verifying calibration of your Brookfield
-
Supplier: Assun Motor Pte. Ltd.
Description: require precise shaft unlimited rotation—including industrial controls, robotics, special purpose photographic lenses, computer input devices (such as optomechanical mice and trackballs), controlled stress rheometers, and rotating radar platforms.
- Resolution (counts per revolution): 1,000 to 4,096 (counts/revolution)
- Count Rate: 60 to 1,000 kHz
- Diameter or Width: 1.4173236 inch
- Rotor Inertia: 0.000157176 oz-in-sec²
-
Supplier: Assun Motor Pte. Ltd.
Description: require precise shaft unlimited rotation—including industrial controls, robotics, special purpose photographic lenses, computer input devices (such as optomechanical mice and trackballs), controlled stress rheometers, and rotating radar platforms.
- Resolution (counts per revolution): 1,000 to 4,096 (counts/revolution)
- Count Rate: 40 to 1,000 kHz
- Diameter or Width: 1.4173236 inch
- Rotor Inertia: 0.000157176 oz-in-sec²
-
Supplier: AMETEK Brookfield
Description: OPERATION The Wells-Brookfield Cone/Plate Viscometer/Rheometer is a precise torque meter which is driven at discrete rotational speeds. The torque measuring system, which consists of a calibrated beryllium-copper spring connecting the drive mechanism to a rotating cone, senses the
- Dynamic Viscosity Range: 0.2 to 92,000 cps
- Accuracy: 1 ±% Full Scale
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch), Measures Temperature, SPC / Application Software
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
There are several ways to monitor viscosity including Kinematic Viscometers (u-tubes) per ASTM D445, Ametek Spectro Scientific’s MiniVisc 3000 per ASTM D8092, Visgages, Rheometers and Rotational (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
High Shear Rate Experiments
) the. maximum rotational speed available from the rheometer, and 2) the measuring system geometric. conversion factor. Since most rheometer manufacturers utilize standard measuring system. geometries, based on acceptable standards like DIN or ASTM, the variable controlling the high shear. rate performance
-
RheoSpeckle: A New Tool to Investigate Local Flow and Microscopic Dynamics of Soft Matter Under Shear
To investigate the interplay between microscopic dynamics and macroscopic rheology in soft matter, we couple a stress-controlled-rheometer equipped with a Couette cell to a light scattering setup in the imaging geometry, which allows us to measure both the deformation field and the microscopic
-
Mixer Viscometry
precision measurements of torque and impeller rotational speed for a given geometry can determine apparent viscosity in the mixing vessel, is well documented at laboratory scale. The trials reported are based upon scale down mixing geometries, relying on traditional off-line rheometer/viscometer
More Information Top
-
Melt Rheology and its Applications in the Plastics Industry
Torque amplitude in rotational rheometer (Eqs.
-
http://dspace.mit.edu/bitstream/handle/1721.1/85532/871171471-MIT.pdf?sequence=2
Figure 1.1.2: Commonly used fixtures for use with rotational rheometers .
-
Rheological Analysis of Sucrose Solution at High Temperatures Using a Microwave‐Heated Pressurized Capillary Rheometer
… as a fluid model using the newly developed pressurized capillary rheometer, heated by a 2450 MHz, 2 kW, microwave system, in order to validate the device comparing the results with the ones generated from an unpressurized rotational rheometer along with data from …
-
A self-aligning parallel plate (SAPP) fixture for tribology and high shear rheometry
Abstract This paper introduces a novel self-aligning paral- lel plate fixture for rotational rheometers .
-
Rheological Investigation of Wood-Polypropylene Composites in Rotational Plate Rheometer
In rotational rheometer with parallel plates (Fig. 2) the apparent shear rate can be calculated as below: [12] .
-
Measurement of yield stress for concentrated suspensions using a plate device
A plate device is a recent development in the measurement of yield stress of suspensions that allows for testing at shear rates far below most rotational rheometers .
-
A novel miniature mixing device for polymeric blends and nanocomposites
This miniature physical material characteri- zation device has been designed as a detachable fixture for use on a number of commercially available torsional rota- tional rheometers .
-
Rheology Testing of Polymers and the Determination of Properties Using Rotational Rheometers and Capillary Extrusion Rheometers From Malvern Instruments
Rheology Testing of Polymers and the Determination of Properties Using Rotational Rheometers and Capillary Extrusion Rheometers From Malvern Instruments .
-
Rheology of Thermoplastic Melts-Determination of Rheological Properties Using Rotational and Capillary Rheometers by Malvern Instruments
Rotational Rheometers .
-
Deformation and Flow of Polymeric Materials
Rotational rheometers as described in Sect.
Indicates content that may require registration and/or purchase.