Products/Services for Roto Molded Threaded Inserts
-
Threaded Inserts - (280 companies)Last revised: February 6, 2025 Threaded inserts are blocks of material with a threaded hole that are pressed or molded into a part, usually made of a different material. The materials used for making threaded inserts are metals such as brass...Installation MethodBase MaterialsInch -
Threading Inserts - (48 companies)How to Select Threading Inserts. Threading inserts are replaceable cutting inserts that are used to create internal or external threads. They are used typically with a tool holder on a lathe or turning center. Threading inserts provide...
-
Plugs, Stoppers, and Inserts - (417 companies)Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes. Plugs, stoppers, and inserts fit into holes or cavities and are designed for the ends... -
Thread Chasers and Thread Restorers - (142 companies)There are many types of threading tools and attachments. Examples include a cutting threading tool, pipe threading tool, thread insert, thread repair, thread grinding, thread milling and thread rolling. A cutting threading tool is used for cutting... -
Thread Mills - (70 companies)...roll dies, thread mills with a single-point insert may not perform optimally with some machines. Customers with CNC milling machines may use one tool for two threads by positioning the tool holder differently. Cutter Specifications. In addition...
-
Cutting Tool Inserts - (434 companies)...inserts applications include: boring. construction. cutoff and parting. drilling. grooving. hobbing. milling. mining. sawing. shearing and cutting. tapping. threading. turning. brake rotor turning. Features. Cutting tool inserts can have many different...
-
Threading Dies - (254 companies)...by reducing wear. Taps and dies are the tools used for cutting threads. A male thread (bolt) is fed between rollers that have the full thread form grounded into their outer diameter. The lobes mold the material into the required thread form and shape...
-
Thread Gages - (179 companies)...frequency (shop vs. high volume production). Types of Gages. Thread gages can be one of any number of types of gages. These in clued plug, ring, 3-wire, micrometer, tri-roll comparator, measuring wire, screw thread insert (STI), and thread gaging roll...
-
Mold Repair Services - (54 companies)Mold repair services rebuild and refurbish molds to original specifications. Mold repair services include welding, grinding, burning, and polishing. Mold repair services can make new parts, inserts, or quote entirely new molds. Specifications. Mold...
-
Insert Bearings - (132 companies)Insert bearings and wide inner ring bearings mount to shafts via setscrews or locking collars. Image Credit: ABT Bearing | Applied Industrial Technologies | SKF/North America. Insert bearings and wide inner ring bearings are used for mounting...
Product News
-
SPIROL
Threaded Insert Installation Technology Flexible solutions for post-mold insert installation in thermoplastic and thermoset plastics. SPIROL 's Insert Installation Machines provide a proven foundation for stand-alone and integrated assembly systems, delivering reliability, precision, and flexibility across a wide range of applications. Key Features & Options. Vision sensing for part presence. Automatic fixture identification. Rotary or linear fixture motion. Password-protected HMI. Status lights, fault alarms, and keyed reset. Part... (read more)Browse Assembly and Insertion Presses Datasheets for SPIROL -
SPIROL
Aluminum Press-In Inserts - Threaded Inserts SPIROL is pleased to introduce a range of 2024 aluminum Press-In Inserts. Available in symmetrical (Series INS 50) and headed (INS 51) versions, the new aluminum Press-In Inserts complements the existing brass line. Threaded Inserts are essential for reinforcing plastic components and provide a reusable thread within a bolted assembly. This ensures a proper seating torque and prevents the potential for plastic creep over time that could otherwise compromise the performance of the assembly... (read more)Browse Threaded Inserts Datasheets for SPIROL -
PennEngineering®
SI® Threaded Metal Inserts Unlike fixed and unyielding joining methods, such as adhesives or rivets, the inserts ultimately offer the capability to disassemble and re-attach plastic components easily and quickly without damaging the threads, compromising attachment integrity, or otherwise adversely impacting an assembly. Brass, stainless steel, and aluminum types are available as standard. (read more)Browse Threaded Inserts Datasheets for PennEngineering® -
Jergens, Inc.
Jergens Keylocking Threaded Inserts Experience the Jergens Difference with our Keylocking Threaded Inserts!. Jergens Keylocking Threaded Inserts are used to quickly repair stripped, damaged, or worn-out threads and can be installed and removed with ease. Our Keylocking Threaded Inserts: Require no special tools. Are rated among the highest in pullout strength. Include a wide variety of styles. Keys mechanically lock the insert into the base material. Follow us on: Facebook. YouTube. LinkedIn. twitter. Jergens Inc. Jergens Inc... (read more)Browse Threaded Inserts Datasheets for Jergens, Inc. -
SPIROL
New Heat/Ultrasonic Aluminum Threaded Inserts SPIROL is pleased to announce the launch of its newest machined Aluminum Threaded Inserts, designed for heat or ultrasonic installation into straight plastic holes. The newly released Series INS19, INS20, INS29, and INS30 expand SPIROL 's industry?leading Threaded Insert offering and complement the existing brass product line, providing customers with greater flexibility in material selection and performance optimization. The four new Aluminum Threaded Inserts Series complete SPIROL 's... (read more)Browse Threaded Inserts Datasheets for SPIROL -
PennEngineering®
Watch Video: PEM® CastSert™ Threaded Inserts Announcing our latest tech release: PEM (R) CastSert TM Threaded Inserts. PEM (R) 300 Series Stainless Steel CASTSERT TM inserts provide strong, durable metal threads in zinc, extruded aluminum, and die-cast magnesium and aluminum ranging in hardness HRB 50 to 80. The overall, simple press-in, installation process for these inserts uses a flat punch and anvil to install all sizes and lengths, approximately 80% faster than other methods. Watch installation video: (read more)Browse Threaded Inserts Datasheets for PennEngineering® -
SPIROL
Inserts for Plastics . Symmetrical for ease of orientation and enhanced performance designed to maximize torque and pull out values. Molded-In Inserts. Series 65 Blind End and Series 63 Through Hole. Molded-In Inserts are designed for maximum pull-out and torque performance, and are often the Insert of choice for thermosets and engineered plastics with a high percentage of filler. The minor thread diameter tolerance is controlled to ensure positive positioning and perpendicularity of the Insert on the core pin during... (read more)Browse Threaded Inserts Datasheets for SPIROL -
Keystone Electronics Corp.
"Zero " Height Threaded Inserts for PC Boards Innovative Ultra-Low Profile, Surface Mountable Threaded Inserts include Inch (Imperial) and Metric thread options. These Inserts are manufactured from Steel with a Tin Plate and have an Ultra-Low Profile height above the board of only .012 ". Using the same SMT equipment used to populate the board, these inserts reduce scrap and handling time while minimizing damage to a PCB that may occur while using traditional mounting products. Mounting the same way as other SMT components also ensures... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Keystone Electronics Corp. -
SPIROL
SPIROL Expands eCommerce to Include Inserts SPIROL has recently expanded their eCommerce platform, Shop.SPIROL.com, to include their expansive Threaded Inserts for Plastics product line. SPIROL offers different styles of Threaded Inserts to suit the plastic type, installation preference and performance requirements of the assembly. Standard Threaded Insert styles include: Press-In Inserts, Self-Tapping Inserts, Heat / Ultrasonic Inserts and Molded-In Inserts, with each style available in both inch and metric threads. In addition... (read more)Browse Threaded Inserts Datasheets for SPIROL -
SPIROL
Insert Installation Technology Flexible, versatile solutions to post-molded insert installation into thermo-plastic and thermo-set plastics. Our machines are the ideal foundation for stand-alone systems and enhanced assembly systems provided by SPIROL. Optional equipment and features include: Pick and place systems. Rotary and linear part indexing. Part and insert presence sensing. Torque monitoring for self-tapping insert installation. Our standardized, time-tested, modular designs are robust, reliable and easily adjustable... (read more)Browse Assembly and Insertion Presses Datasheets for SPIROL
-
Design for Manufacturability Handbook, Second Edition > ROTATIONALLY MOLDED PLASTIC PARTS
They may be plain or threaded , but metal units should have knurling or projections to secure them .... Prior to molding , metal inserts may be positioned in the mold by screws, bolts, or a magnet. .... Incorporating plastic inserts into roto -molded parts.
-
CR4 - Thread: I Want to Recycle and Produce Whatever is Achievable From Domestic Garbage/Waste
Like roto molded water tank and cut at bottom and insert it it another tank of little larger diameter 1050mm. .... Reply to Forum Thread .
-
The symmetrical distribution of protoplasmic particles in an electric field
inserted into the plasmodiu9 of the slime- mold , Physarum ioolycephalum,the. .... little is known of the ehemical and physicai nature of the sus]?ended particles in ]? roto ]?lasm. .... When proto- plasm streams or is stretched into a thread , a linear distribution of the suspended ]?articles…
-
DEVELOPMENT OF PERMANENT MECHANICAL REPAIR SLEEVE FOR PLASTIC PIPE
The 2-inch pipes were then inserted into 4-inch PE pipes and pressurized, as shown in .... These seals were molded in a production grade compression mold out of the specified elastomer. .... The threaded Swing Pin and Threaded Stud were welded together to form the tee bolt for the … Collar Clamp Sub-Assemblies were assembled together with the Link Plates, Structural Clamp Rods and Roto -Clips.
-
Design, Fabrication and Installation of the First Ever Reeled Pipe-In-Pipe System in Offshore Brazil
The buoyancy modules were made of two roto - molded polyethylene half shells, each filled with small spheres (approximately 50 mm in diameter) made of syntactic foam that were held together using epoxy resin. .... The prefabricated inner pipe stalk was then inserted into the prefabricated outer pipe stalk using the pushing .... The self-lock screw jack mechanism consisted of two threaded stems with reaction thread nuts.
-
Filter apparatuses
The main fields of the separating apparatus are the chemical industry e.g.: catalyst jerk recovery, the .... Filtroba screw filter (Filtroba Basel AG). .... It passes Ama-Cricketfilter of a vertical, cylindrical Druckbehalter in which specifically shaped filter elements are arranged .... F. C. Lochem with the Roto jet fur dry discharge by means of scraper cleaning, or RB…
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Uses: Fragrance or flavor concs. for PVC plastisol applics. for roto molding . .... sealants (acrylic, SBR), rubbers (butyl, neo- prene, isoprene, fluorocarbon), as primer coat for metals in insert molding. .... Uses: Antioxidant, stabilizer for elastomers based on nat. and syn. rubbers (rubber threads , latex dipping articles, latex…
-
Encyclopedic Dictionary of Polymers
…spinning equipment is also widely used to take-up manufactured filament yarns and insert pro- ducer-twist .... Rosin Type (Sample) n Sample of rosin, or a mold of thermosetting plastic material, used as an .... Roto -Dipping n Patented method of pretreating and priming motor bodies in which the body is mounted … A filament extruded from natural or synthetic rubber and used as the core of some elastic threads .
-
Polymer Blends Handbook
…tal, usually expressed as aT ¼ bTZo(T)/Zo(To), where bT ¼ roTo /rT is the .... To prepare specimens for testing, samples usually are transfer molded and relaxed, both operations requiring relatively long .... An insertion of rod-shaped, fluorescent tracer drop (with only a cross section visible) made it possible .... The thread breakup occurs when a ¼ R ffi 0.81Ro.
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
chimneys, oven inserts , barbecues, elec. and gas heaters). .... Uses: Softener; water repellent; lubricant; cures to a durable, detergent- resistant film for mold release, particle treatment … for wire and cable mfg.; anticrocking agent in textiles, nonwoven treatments; fiber and thread lubricant; leveling agent … agent, gloss aid for all synthetically bound paper coatings, web and sheet-fed offset papers, roto applics.
Indicates content that may require registration and/or purchase.