-
Supplier: Essentra Components
Description: Double Locking Cable Ties are designed to form a more rounded shape around the cable bundle. The tail of the tie enters the head parallel to itself; thus avoiding the teardrop effect of standard cable ties
- Features: Other
-
Supplier: ABB Inc.
Description: points and sharp edges to prevent cable damage. • A solid, notchless body, eliminates stress within the cable tie to extend product life. • Ribbed and stippled surface prevents the cable tie from slipping under vibration conditions and external shock. • Look for
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about this cable ties? Smooth, rounded edges do not cut insulation - or hands - and are comfortable to work with Closely spaced positive-locking teeth allow these zip ties to be finely adjusted to fit bundles of all sizes No metal parts; head and pawl are
-
-
Supplier: CableOrganizer.com, Inc.
Description: What makes these beaded cable ties so special? Locking key head makes them easy to install, remove, and re-adjust Perfect for applications that are temporary or require frequent updating Compatible with cable ID plates Beaded Cable Ties provide an easy way to
-
Supplier: TelephoneStuff.com
Description: Stainless Steel Cable Tie, Heavy Cross Section. UL listed for air handling spaces (UL2043)PAN-STEEL SYSTEM. Stainless steel cable ties can be used in virtually all indoor, outdoor and underground (including direct burial) applications. Their high strength,
- Material: Stainless Steel
-
Supplier: PennEngineering®
Description: Cable Ties & Platforms: Heyco® Nytye® Nylon Cable Ties; Heyco® Nytye® Heavy Duty and Extra Heavy Duty/HVAC Nylon Cable Ties; Heyco® Nytye® Push Mount Nylon Cable Ties: Tension Wings, Tension Wings - Standoff, Cupped Base; Heyco® Nytye® Nylon
- Length: 3.9 to 19.7 inch
- Operating Temperature: -40 to 85 C
-
Supplier: Allied Electronics, Inc.
Description: length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features 6/6 Nylon Operating Temperature: –40°F to +185°F UL94 V2
-
Supplier: Allied Electronics, Inc.
Description: length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features 6/6 Nylon Operating Temperature: –40°F to +185°F UL94 V2
-
Supplier: Allied Electronics, Inc.
Description: length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features 6/6 Nylon Operating Temperature: –40°F to +185°F UL94 V2
-
Supplier: Allied Electronics, Inc.
Description: length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features 6/6 Nylon Operating Temperature: –40°F to +185°F UL94 V2
-
Supplier: TelephoneStuff.com
Description: Dome-Top Barb Ty Cable Tie, Locking. Features: - Dome-Top head features unique patented design with round, smooth edges - Stainless steel barb provides consistent performance and reliability for users who prefer a metal locking cable tie - Stainless steel locking
- Material: Stainless Steel
-
Supplier: Waytek, Inc.
Description: 21404, 304 Stainless Steel Cable Tie Category: Stainless Steel Cable Ties 304 stainless steel Locking ball design for quick installation Rounded edges and smooth surface result in low insertion force Non-magnetic UV resistant Fireproof Ideal for harsh environments
- Length: 7.9 inch
-
Supplier: Waytek, Inc.
Description: 21405, 304 Stainless Steel Cable Tie Category: Stainless Steel Cable Ties 304 stainless steel Locking ball design for quick installation Rounded edges and smooth surface result in low insertion force Non-magnetic UV resistant Fireproof Ideal for harsh environments
- Length: 14.3 inch
-
Supplier: Waytek, Inc.
Description: 21402, 304 Stainless Steel Cable Tie Category: Stainless Steel Cable Ties 304 stainless steel Locking ball design for quick installation Rounded edges and smooth surface result in low insertion force Non-magnetic UV resistant Fireproof Ideal for harsh environments
- Length: 20.4 inch
-
Supplier: Waytek, Inc.
Description: 21400, 304 Stainless Steel Cable Tie Category: Stainless Steel Cable Ties 304 stainless steel Locking ball design for quick installation Rounded edges and smooth surface result in low insertion force Non-magnetic UV resistant Fireproof Ideal for harsh environments
- Length: 7.9 inch
-
Supplier: CableOrganizer.com, Inc.
Description: Panduit's Pan-Alum Aluminum Locking Cable Ties provide you with a lightweight and flexible method of securing aluminum marker plates and bundling cables. These zip ties install and bend easily to conform to just about any sized cable bundle.
-
Supplier: TelephoneStuff.com
Description: Standard (50lb.) Cable Ties are available in Natural, UV Black, and Heat Stabilized Black. Features: - One-piece design for added strength - Superious locking mechanism - Exceeds industry tensile strength rateings - Tapered thin tip reduces initial friction - Lowest insertion force
-
Supplier: TelephoneStuff.com
Description: Intermediate (40lb.) Cable Ties are available in Natural and UV Black. Features - One-piece design for added strength - Superious locking mechanism - Exceeds industry tensile strength rateings - Tapered thin tip reduces initial friction - Lowest insertion force with the highest tensile
-
Supplier: SFCable.com
Description: This 8 inch Wall Mountable Cable Tie is suitable for use in most applications. Smooth, rounded edges do not cut insulation - or hands - and are comfortable to work with. Closely spaced positive-locking teeth allow fine adjustment to tie bundles of all sizes. Available in Clear
-
Supplier: SFCable.com
Description: This 6 inch Wall Mountable Cable Tie is suitable for use in most applications. Smooth, rounded edges do not cut insulation - or hands - and are comfortable to work with. Closely spaced positive-locking teeth allow fine adjustment to tie bundles of all sizes. Available in Clear
-
Supplier: binder USA LP
Description: Connector, flat cable to round cable with M12 connector, tie-down ears
- Contact Size (AWG): 16 AWG
- Voltage Rating: 26.5 to 31.6 volts
- Current Rating: 2 to 4 amps
-
Supplier: Newark, An Avnet Company
Description: 1-PIECE FIXING TIES WITH FIR TREE, WITH DISC, FOR ROUND HOLES T50SOSFT6LGE
-
Supplier: MilesTek Corporation
Description: MIDDLE ATLANTIC 19" Horizontal Round Lacing Rods - Sold as pack of 10 . An economical way to tie down cables. Made from 1/4" diameter rod. Black powder coat finish.
- Shape: Round
-
Supplier: TapeOnline.com
Description: Rip-Tie EconoWrap with Elastic Band - 3/4 x 11 Inch - BlueEconoWrap cable ties from Rip-Tie are designed to help organize and bundle cables and cords. Attach the elastic band to one cable and then secure the remaining EconoWrap strap around the rest of the
-
Supplier: TapeOnline.com
Description: Rip-Tie EconoWrap with Elastic Band - 3/4 x 11 inch - BlackEconoWrap with Elastic Band cable ties from Rip-Tie make organizing and bundling your cords a snap. The elastic band is attached to one cable and the rest of the strap secured around the remaining
-
Supplier: TapeOnline.com
Description: Rip-Tie EconoWrap with Elastic Band - 3/4 x 11 Inch - GreenEconoWrap cable ties with elastic band are perfect for bundling large cords and cables . Attach the elastic band to one cord and bundle the remaning strap around the rest of the cables. The rounded end of
-
Supplier: TapeOnline.com
Description: Rip-Tie EconoWrap 7 Inch - YellowEconoWrap is ideal for bundling cables and cords. With a rounded end, loosening is easy. There are many colors available and these yellow 7 Inch cable ties have a bundling diameter of 2 inches. We offer a variety of colors, lengths, and
-
Supplier: TE Connectivity
Description: Body Features Flexibility : Semi-Flexible Dimensions Compatible Cable Diameter (Max) : 50 MM [1.96 INCH ] Compatible Cable Diameter (Min) : 20 MM [.78 INCH ] Product Length : 200 MM [8 INCH ] Electrical Characteristics Voltage Class (KV) : 1 Mechanical Attachment Mechanical
-
Supplier: ODG (Origin Data Global)
Description: STRAIN RELIEF, ROUND CABLE, CABL
-
Supplier: icotek Corp
Description: The ring is supplied with each KEL-ULTRA flex. Cutting of grommets: Cable diameter less 25%. It is recommended that additional strain relief be provided for cables using cable ties. Advantages & Benefits It is possible to install rigid cables at angles Certified
- Inside Diameter: 3.543309 inch
- Overall Thickness: 6.90945255 inch
- Shape: Other, Round
-
Supplier: elobau U.S., Inc.
Description: Pneumatic cylinder switches for tie rod-, round- and profile mounted cylinders (small shape) with reed contacts. Cable.
- Operating Temperature: -13 to 167 F
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Rectangular
-
Supplier: icotek Corp
Description: glands. Also perfect for bundling or restraining large cables. Cutting of DPF grommets: Cable diameter less 20%. The corresponding diameters are marked on the grommet. It is recommended that additional strain relief be provided for cables using cable ties. For
- Inside Diameter: 1.4173236 inch
- Overall Thickness: 2.59448959 inch
- Shape: Other, Round
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1182932-28B0375-3 Category: Filters>Cable Ferrites Series: 28 Type: Round Package: Bulk Length: 0.752" (19.10mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 140Ohm @ 100MHz Design: Solid Inner Dimension: 0.188" Dia (4.80mm) Outer Dimension: 0.374"
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Constructed in 16-gauge steel. Designed to fit most Hammond cabinets and may be compatible with cabinets made by others. The folded (flange) edges increase strength and ease of managing cables. The VCT and VCTPDU Series includes cutouts for installing cable ties or hook
-
Supplier: MilesTek Corporation
Description: (model LBP-1S), and finished in a black powder coat. Model LBP-1R4 features a 4" offset and model LBP-1.5 features a 12" offset for easy viewing of cable identification. Model LBP-1A, LBP-2A, LBP-4A and LBP-6A feature a formed "L" shape, generous cable tie slots, a special
- Shape: Round
Find Suppliers by Category Top
Featured Products Top
-
for use with 18 lb. through 50 lb. cable ties Part number CAB-300TT is a tensioning tool for use with 120 lb. through 175 lb. cable ties Material: Nylon Color: Natural, UV Black (read more)
Browse Cable Ties Datasheets for Caplugs -
HellermannTyton Cable Tie Solutions HellermannTyton is a leading manufacturer of high performance fastening tools that help world-class customers better manage wire, cable and components. Cable ties (read more)
Browse Cable Ties Datasheets for Waytek, Inc. -
ACT - Advanced Cable Tie Systems ACT cable ties are designed, engineered, and manufactured in the USA. With a commitment to unmatched finished goods inventory and world-class quality cable tie systems (read more)
Browse Cable Ties Datasheets for Waytek, Inc. -
50 foot reel of cable tie strap, can be cut to any desired length No sharp edges compared to metallic cable support system (read more)
Browse Cable Ties Datasheets for Waytek, Inc. -
Specially formulated material to withstand long periods of exposure to sub-zero temperatures before installation. Prevents downtime replacing ties from cracking (read more)
Browse Cable Ties Datasheets for Waytek, Inc. -
-
AutomationDirect has added ABB-Thomas & Betts cable management solutions that combine durability, efficiency, and ease of installation, with Ty?Rap® stainless steel tooth cable ties, Ty?Grip® reusable cable ties, and dedicated cable tie installation tools. Ty (read more)
Browse Cable Ties Datasheets for Automationdirect.com -
. Receptacle for 3-prong plug. Twist lock duplex available. Adjustable cam-lock drag brake. Crank rewind permanent. Equipped with one durable rubber twist tie for cable ends. Applications: Communications Broadcast Constuction Industrial machinery Lighting needs Extension cord (read more)
Browse Cable Reels Datasheets for Hannay Reels -
SunStrap line of PVC Coated Stainless Steel Straps. For demanding wire management, panel security, and organization projects in harsh environments, the Heyco SunStrap succeeds where plastic or nylon wire ties fail. The PVC-coated stainless steel makes SunStraps reusable and resistant to (read more)
Browse Cable Ties Datasheets for Heilind Electronics, Inc. -
Equipped with cam-lock drag brake system Frame assembly designed to allow easy replacement of feet or handle Equipped with two twist tie fasteners Optional storage drum extension available Applications: Cable storage for extension cord, broadcast cable, audio/video cable, fiber optic cable and more. (read more)
Browse Cable Reels Datasheets for Hannay Reels
More Information Top
-
Odyssey in the Zeptoraum
In the interior and between the dipole magnets, about 24.000 cable compounds are verbaut that resemble the suspected accident verursacher.
-
The HEB at flat top: Arranging for the HEB to collider beam transfer
To compensate for this a round trip, cable should be sent out from the HEB end, with the round trip cable tied together with the signal cable.
-
Classification of the secondary sound freedom between the pairs of different star fours of a Verseil position
Once lies n/imlich a long transport time and the cable laying between verglictlenen measurements in mostly unwegsamem gel ~ nde; on the others hand, linear measurements contain respectively about 8o cable connecting muffs A-fluB yon everything ftir the Nebensprectlfreiheit ungtinstige Einflttsse.
-
Some Applications of Seismic Field Tests In Rock Media
The instant of the shot was determined by the rupture of a DC circuit made of a battery and cables loosely tied round the cartridges.
-
Underground telegraphs¿the London street work
When the first fifty yards of the cable have entered the pipe, (and this is known by the end appearing at the next box) a piece of tape is tied round the cable ; when this has passed through the pipe a second…
-
Electronics for engineers and natural scientists
In this norm, for example also different cable types like round cable are or the ribbon cables are set as well as associated plugs.
-
Electrical engineering and electronics for machine farmers
In this norm, associated plugs are for example also different cable types like round cable or the ribbon cables are set.
-
Regulation of algal biomass in a small lowland stream: field experiments on the role of invertebrate grazing, phosphorus and irradiance
Ten of the stones were labelled with 2.9-mm plastic cable - ties fixed round the stones with a cable-tie pistol, to ensure that only treated stones were sampled as stones can move during periods of high discharge.
Indicates content that may require registration and/or purchase.