-
Supplier: Utmel Electronic Limited
Description: Operational Amplifiers - Op Amps Dual 1.8V RRIO Op Amp
- Supply Voltage (VS): 2.7 volts
- Supply Current (IS): 0.095 milliamps
- Input Offset Voltage (VOS): 1 millivolts
- Slew Rate (SR): 0.00000048 V/µs
-
Supplier: Texas Instruments
Description: 1.8V, High CMR, RRIO Op Amp 8-SOIC -40 to 125
- Supply Voltage (VS): 1.8 to 5.5 volts
- Input Offset Voltage (VOS): 0.8999999999999999 millivolts
- Quiescent Current (IQ): 750 microamps
- CMRR: 74 dB
-
Supplier: Texas Instruments
Description: 1.8V, High CMR, RRIO Op Amp 8-SOIC -40 to 125
- Supply Voltage (VS): 1.8 to 5.5 volts
- Input Offset Voltage (VOS): 0.5 millivolts
- Quiescent Current (IQ): 750 microamps
- CMRR: 74 dB
-
-
Supplier: Texas Instruments
Description: 1.8V, High CMR, RRIO Op Amp 14-SOIC -40 to 125
- Supply Voltage (VS): 1.8 to 5.5 volts
- Input Offset Voltage (VOS): 2.5 millivolts
- Quiescent Current (IQ): 750 microamps
- CMRR: 74 dB
-
Supplier: Texas Instruments
Description: 550-uA/Channel 3-MHz RRIO Op Amp 0-WAFERSALE
- Supply Voltage (VS): 2.7 to 15 volts
- Input Offset Voltage (VOS): 4.5 millivolts
- Quiescent Current (IQ): 660 microamps
- CMRR: 50 dB
-
Supplier: Newark, An Avnet Company
Description: IC, OP AMP, RRIO; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Operational Amplifiers - 5MHz, Dual Precision Rail-to-Rail Input-Output (RRIO) Op Amp -- ISL28236FBZSupplier: Renesas Electronics Corporation
Description: The ISL28236 is a low-power dual operational amplifier optimized for single supply operation from 2.4V to 5.5V, allowing operation from one lithium cell or two Ni-Cd batteries. The device features a gain-bandwidth product of 5MHz. The ISL28236 features an Input Range Enhancement Circuit (IREC),
- Supply Voltage (VS): 2.4 to 5.75 volts
- Supply Current (IS): 1 milliamps
- Input Offset Voltage (VOS): 0.24 millivolts
- Input Bias Current (IBIAS): 0.006 to 0.04 µA
-
Supplier: Utmel Electronic Limited
Description: IC OP AMP GP 5.5MHZ RRIO 8DIP
- Supply Voltage (VS): 5 volts
- Supply Current (IS): 0.75 milliamps
- Input Offset Voltage (VOS): 0.5 millivolts
- Input Bias Current (IBIAS): 0.000059999999999999995 µA
-
Supplier: Renesas Electronics Corporation
Description: The ISL28136 is a low-power single operational amplifier optimized for single supply operation from 2.4V to 5.5V, allowing operation from one lithium cell or two Ni-Cd batteries. This device features a gain-bandwidth product of 5MHz and is unity-gain stable with a -3dB bandwidth of 13MHz. This
- Supply Voltage (VS): 2.4 to 5.5 volts
- Supply Current (IS): 0.8999999999999999 milliamps
- Input Offset Voltage (VOS): 0.15 millivolts
- Input Bias Current (IBIAS): 0.016 to 0.035 µA
-
Supplier: Newark, An Avnet Company
Description: OP AMP, DUAL CMOS RRI/O, SMD, 2364; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: IC OP AMP RRIO 3MHZ SC70-5
- Supply Voltage (VS): 3.3 volts
- Supply Current (IS): 0.13999999999999999 milliamps
- Gain-Bandwidth Product (GBW): 3 MHz
- Slew Rate (SR): 0.0000012 V/µs
-
Supplier: Newark, An Avnet Company
Description: OP AMP, HIGH CMR RRI/O, SOT-23-5; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Operational Amplifiers - Op Amps ISL28113FHZ SINGLE GEN PURPSE MIPR RRIO
- Supply Voltage (VS): 5 volts
- Supply Current (IS): 0.09000000000000001 milliamps
- Input Offset Voltage (VOS): 0.5 millivolts
- Input Bias Current (IBIAS): 0.00002 µA
-
Supplier: Newark, An Avnet Company
Description: OP AMP, DUAL CMOS RRI/O, SMD, 2364; Output Power:-; Amplifier Class:-; No. of Channels:2 Channel; Supply Voltage Range:± 900mV to ± 2.75V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:-; Operating Temperature RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: Micropower Single-Supply RRIO Dual Op Amp
- Features: Operational Amplifiers
-
Supplier: Renesas Electronics Corporation
Description: The ISL28194 is micropower op amps optimized for low-power applications. The part is designed for single-supply operation from 1.8V to 5.5V, making it suitable for applications with two 1.5V alkaline batteries. The ISL28194 consumes typically 330nA of supply current . The part feature
- Supply Voltage (VS): 1.8 to 5.5 volts
- Supply Current (IS): 0.00033 milliamps
- Input Offset Voltage (VOS): 2 millivolts
- Input Bias Current (IBIAS): 0.000014999999999999999 to 0.00008 µA
-
Supplier: VAST STOCK CO., LIMITED
Description: Operational Amplifiers - Op Amps CMOS Quad RRIO OP Amp
- Features: Operational Amplifiers, Other
-
Supplier: Lingto Electronic Limited
Description: IC BUFFER AMP 16V R-RI/O 20TSSOP
- Supply Current (IS): 0.7 milliamps
- Bandwidth: 6 MHz
- Features: Instrumentation Amplifiers, Other
-
Supplier: ODG (Origin Data Global)
Description: LMV931-N SINGLE 1.8V, RRIO OPERA
- Slew Rate (SR): 0.42 V/µs
- Operating Temperature: -40 to 125 C
- Number of Devices in Package: 1
- Features: Other
-
Description: IC INSTR AMP RRIO DUAL 16-QSOP
- Supply Voltage (VS): 5.5 volts
- Slew Rate (SR): 0.0000005 V/µs
- Operating Temperature: -40 to 125 C
- Features: Instrumentation Amplifiers, Other
-
Supplier: Rochester Electronics
Description: OP291 - Micropower Single-Supply RRIO Dual Op Amp
- Features: Operational Amplifiers, Other
- Standards: RoHS Compliant
- Package Type: SOIC
-
Supplier: Acme Chip Technology Co., Limited
Description: Zero-Drift RRIO CMOS Op-Amp
- Supply Voltage (VS): 2.7 volts
- Slew Rate (SR): 0.0000027 V/µs
- Features: Other
-
Supplier: RS Components, Ltd.
Description: OP Amp Quad GP RRIO 24V SOIC14
- Supply Voltage (VS): 1.8 to 24 volts
- Features: Instrumentation Amplifiers, Other
- RoHS Compliant: RoHS Compliant
- Package Type: SOIC
-
Supplier: Radwell International
Description: OP AMP, DUAL CMOS RRI/O, SMD, SOIC8, OP AMP TYPE: RAIL TO RAIL, NO. OF AMPLIFIERS: 2, SLEW RATE:1.3V/S, SUPPLY VOLTAGE RANGE: 2.7V TO 16V, AMPLIFIER CAS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: OP AMP, DUAL 10MHZ RRI/O, 6132, DIP; OP AMP TYPE:LOW POWER; NO. OF AMPLIFIERS:2; BANDWIDTH:7MHZ; SLEW RATE:14V/ S; SUPPLY VOLTAGE RANGE:1.8V TO 24V; A. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps
- Supply Voltage (VS): 2.4 to 5.5 volts
- Slew Rate (SR): 4.8 V/µs
- Bandwidth: 4.5 MHz
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, SOT-23, Operational Amplifier IC, OP Amps,
- Supply Voltage (VS): 8 volts
- Slew Rate (SR): 2.4 V/µs
- Bandwidth: 3 MHz
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Dual 200MHz RRIO CMOS Op Amp, 8-VSSOP, Automotive Product overview: TLV3542IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers
- Operating Temperature: -40 C
- Features: Operational Amplifiers
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Dual precision, wide bandwidth, low noise, low power ADC driving op amp with RRIO and zero-crossover 8-VSSOP -40 to 125 Product overview: OPA2325IDGKT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring,
- Operating Temperature: -40 C
Find Suppliers by Category Top
Conduct Research Top
-
The Rail to Rail Advantage
the internet. In recent years the small-signal monolithic rail to rail input, rail to rail output, operational amplifier has become a mainstay in the arsenal of several manufacturers' amplifier lines. These op amps go by the moniker of RRIO op amps and are usually powered by 5 volts. They can