-
Supplier: JFW Industries, Inc.
Description: controlled models. The command syntax is simple and allows easy control of the RF switch settings. In addition to our standard commands, JFW can also provide customer specific commands upon request. Test Software JFW provides a GUI test program with all Ethernet and RS-232
- Frequency Range: 0 to 18,000 MHz
- Insertion Loss: 0.2 to 0.5 dB
- Isolation (Port to Port): 60 to 75 dB
- Switching Speed: 20 ms
-
Supplier: Electro Standards Laboratories
Description: accomplished using an Ethernet 10/100Base-T connection and graphical user interface. The unit can also be controlled via RS232 ASCII commands through the Rear Panel DB9 Remote Port. The Model 7369 is enclosed in a 1U, full rack size, black anodized chassis designed to provide EMI/RFI
- Number of Ports: 8 #
- Features: Layer 3 Capable
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
-
Supplier: Richardson RFPD
Description: MACOM's AT-232-PIN is a GaAs FET 4-Bit digital attenuator with a 2 dB minimum step size and 30 dB total attenuation. This attenuator is in a hermetically sealed ceramic 16-lead surface mount package. The AT-232-PIN is ideally suited for use where accuracy, fast switching, very low power consumption
- Frequency Range: 0 to 2 GHz
- Number of Bits (for Digital Attenuators): 4
- Insertion Loss: 2.5 dB
- Features: Other
-
-
Supplier: JFW Industries, Inc.
Description: controlled models. The command syntax is simple and allows easy control of the RF switch settings. In addition to our standard commands, JFW can also provide customer specific commands upon request. Test Software JFW provides a GUI test program with all Ethernet and RS-232
- Frequency Range: 0 to 1,450 MHz
- Insertion Loss: 0.3 to 0.6 dB
- Isolation (Port to Port): 45 to 50 dB
- Switching Speed: 10 ms
-
Supplier: JFW Industries, Inc.
Description: controlled models. The command syntax is simple and allows easy control of the RF switch settings. In addition to our standard commands, JFW can also provide customer specific commands upon request. Test Software JFW provides a GUI test program with all Ethernet and RS-232
- Frequency Range: 0 to 18,000 MHz
- Insertion Loss: 0.2 to 0.5 dB
- Isolation (Port to Port): 60 to 80 dB
- Switching Speed: 15 ms
-
Supplier: JFW Industries, Inc.
Description: controlled models. The command syntax is simple and allows easy control of the RF switch settings. In addition to our standard commands, JFW can also provide customer specific commands upon request. Test Software JFW provides a GUI test program with all Ethernet and RS-232
- Frequency Range: 0 to 1,000 MHz
- Insertion Loss: 1.5 to 2 dB
- Isolation (Port to Port): 80 to 90 dB
- Switching Speed: 10 ms
-
Supplier: Microwave Photonic Systems, Inc.
Description: Designed to support RF transmission of signals spanning the frequency range of 100 MHz to 3.0 GHz, the MP-2320-SW brings a high isolation switch capability to the MP-2320 product family. Available in both flange mount and plug-in versions, the MP-2320-SW can provide up to 75 dB port to port
- Frequency Range: 100 to 3,000 MHz
- Insertion Loss: 3 dB
- Isolation (Port to Port): 60 to 75 dB
- Switching Speed: 0.002 to 2 ms
-
Supplier: TelephoneStuff.com
Description: The RS 140 wireless RF headphone system features a switchable dynamic compression system for excellent speech intelligibility and balance control for optimum right/left volume adjustment. If necessary, a high output level can be adjusted to compensate for moderate hearing loss. Enjoy wireless
- Application: Telephone / Voice Communication
- Type: Wireless
-
Supplier: Visual Sound, Inc.
Description: beyerdynamic, Inc. Digital Diversity Receiver, 4-ch., 19" metal housing, 1U, 128Bit digital Encryption, RS-232, USB Service Port. Editor-Software free of charge with Stegos RS Power on / Status LEDs for a maximum of four microphone channels Flush switch for RF band switching with LED Standby
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF
- Features: MOSFET
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Product overview: UN92110RS from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle
- Features: Bipolar RF Transistors
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFQ232 can be used for catalog matching and distributor lookup.
- Features: Bipolar RF Transistors
-
Supplier: APITech
Description: Weinschel's switch matrices are modularly designed, which allow us to produce a custom NxM configuration with only minor design changes. Blocking, non blocking, and full fan-out designs can be realised. Control options include USB, Ethernet, and RS-232 Serial. Control software is included.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DIODE CUR REG 100V 2.32MA 500MW Product overview: CMJ2000 TR PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets,
- PD: 500 milliwatts
- TJ: -65 to 150 C
- Features: Bipolar RF Transistors, Other
-
Supplier: TelephoneStuff.com
Description: The RS 130 wireless RF headphone system with switchable surround sound is an ideal choice for both hi-fi and TV use. The lightweight RS 130 lets you enjoy freedom of movement from any audio source. In addition, the transmitter features a convenient metal stand for storing and recharging the
- Application: Telephone / Voice Communication
- Type: Wireless
-
Supplier: TelephoneStuff.com
Description: The RS 140 wireless RF headphone system features a switchable dynamic compression system for excellent speech intelligibility and balance control for optimum right/left volume adjustment. If necessary, a high output level can be adjusted to compensate for moderate hearing loss. Enjoy wireless
- System Signal: Stereo
- Application: Telephone / Voice Communication
- Type: Wireless
-
Supplier: APITech
Description: Weinschel Brand's Models 8390 and 8390-1, Amplifier / Switch Systems are comprised of an array of eight input switches, a relay-based step attenuator and an output RF amplifier. The input switch is terminated with a 50 Ω termination at port 2. Each input/output port contains a masking
-
Supplier: APITech
Description: Provides a flexible, powerful, low cost solution for bus control of programmable step attenuators and other switchable devices under computer control. Designed to interface with Weinschel's line of intelligent programmable attenuators and other electromechanical devices. Simplifies your bench test
-
Supplier: ValueTronics International, Inc.
Description: The E4419B is a used RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure
-
Supplier: AR Modular RF
Description: The Model KAA3020 is a Class AB wideband RF power amplifier delivering in excess of 250 Watts CW power into a 50-Ohm load over the frequency range of 2 MHz to 32 MHz. Power gain is a minimum of 54 dB. GPIB control requires the optional IEEE488.2/RS232 Interface Controller Module. The
- Frequency Range: 2 to 32 MHz
- Minimum Gain: 54 dB
- Output Power( P1dB): 53.979400086720375 dBm
- Gain Flatness: 1.5 dB
-
Supplier: ValueTronics International, Inc.
Description: The 250A250A is a 250 MHz 250 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 250Watt, 10 kHz-250 MHz RF
- Frequency Range: 250 MHz
-
Supplier: Richardson RFPD
Description: Single Diode Configuration: MACOM offers a comprehensive line of low capacitance, planar and mesa, silicon PIN diode chips which use ceramic glass and silicon nitride passivation technology. The Silicon PIN series of devices cover a broad spectrum of performance requirements for control circuit
- VR: 200 volts
- Operating Frequency: 5 to 10,000 MHz
- CT: 0.15 pF
- Features: Other, RF Diodes
-
Supplier: ValueTronics International, Inc.
Description: the other internal RF sources to allow automated swept measurements on frequency conversion devices to be made. The sweep can be performed with modulation enabled for swept measurements of receiver immunity characteristics. High RF Output The high RF level of the individual
- Minimum Frequency Range: 2,400 MHz
- Maximum Frequency Range: 2,400 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: TelephoneStuff.com
Description: The Multi-Tech RouteFinder dial-up router gives everyone on your network Internet access with just one modem and one ISP dial-up account. The RouteFinder router features two RS-232 WAN ports so you can connect as many as two external analog modems or ISDN terminal adapters. Or, you can use one WAN
-
Supplier: AR RF/Microwave Instrumentation
Description: readily available RF power for typical applications such as RF susceptibility testing, antenna and component testing, W meter calibration, particle accelerators, plasma generation, communications and use as a driver for higher power amplifiers. The export classification for this
- Frequency Range: 0.01 to 225 MHz
- Output Power( P1dB): 70 dBm
-
Supplier: S.I. Tech, Inc.
Description: electro-magnetic or RF radiation. It is not affected by high voltages, lightning, is non-conductive, and will not cause a sparking condition. This means the system can be used even in explosive and highly active electrical environment or for secure communi- cations, the transmitter and
- Secondary Port Maximum Cable Distance: 2 km
- Connector: DB-9, ST Multimode
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
-
Supplier: AR RF/Microwave Instrumentation
Description: impedances without damage. The Model 800A3B is housed in a cabinet and designed to provide complete standalone performance for RF testing. The export classification for this equipment is EAR99. These commodities, technology or software are controlled for export in accordance with the
- Frequency Range: 0.01 to 3 MHz
- Output Power( P1dB): 59.03089986991944 dBm
-
Supplier: AR RF/Microwave Instrumentation
Description: panel gain control which permits the operator to conveniently set the desired output level. The 1000A400 is protected from RF input overdrive by an RF input leveling circuit which controls the RF input level to the RF amplifier first stage when the RF input level
- Frequency Range: 0.01 to 400 MHz
- Output Power( P1dB): 60 dBm
-
Supplier: ValueTronics International, Inc.
Description: OEM applications Applications: Test and Measurement Semiconductor Processing Aerospace and Satellite Testing Laser Diode Heater Supplies RF Amplifiers and Magnets The Lambda GEN150-5 programmable power supply sets a new standard for flexible, reliable, AC/DC power systems in Test &
- DC Output Power: 749.9999999999964 watts
- Type: DC Power Supply
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model AA1000 is a rack mount unit supplying DC power, communication, and RF routing to either the AA18G26 or AA26G40 field generating systems. The unit is supplied with 2m and 4m power and RF cables, as well, as bulkhead feedthroughs for both cable types. Other lengths are
- Type: DC Power Supply
- Form Factor: Rack Mount
-
Supplier: Corech Microwave
Description: The MSG10M6G is a high-performance RF signal generator module covering 10 MHz to 6 GHz. Optimized for system integration, it delivers ultra-low phase noise of -130 dBc/Hz (at 1 GHz) and fast 300 µs frequency switching. Featuring a robust J30J interface with RS422 control and adjustable output
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 6,000 MHz
- Switching Speed: 0.3 ms
- Interface: General Serial Interface
-
Supplier: Infineon Technologies AG
Description: automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75080-ESH | Multichannel SPI switches and controllers TLE75242-ESH | Multichannel SPI switches and controllers TLE92108-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors
- VGS(off): 1.2 to 2 volts
- rDS(on): 0.035 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW-1217L Inter Facility Link (IFL) is an analog fiber optic modem designed to simultaneously transport up to four separate X-Band SATCOM uplink and downlink signals between an earth station facility and a remotely located antenna site via a multi strand optical cable. The IFL is packaged in
- Wavelength: 1,550 nm
- Bandwidth: 100 to 18,000 MHz
- Signal Output:: RF
- Cable Type: Single Mode
-
Supplier: RS Components, Ltd.
Description: The HT12E/D chipset works with an Ir or RF transmitter and receiver device to make a 4-button wireless remote control system. 8-bit ID (Address) code set by switches. Encoder sends packet containing ID code and button-pressed data four times on serial channel. Decoder reads data packet
- Pin Count: 18
- Number of Units in the Chip: 1
- Input Lines: 1
- Output Lines: 8
-
Supplier: AMETEK Programmable Power
Description: independent settings of max voltage, current, and power, and save/recall of the supply settings. Flexible control includes front panel manual control, isolated analog input, RS232, and Ethernet (LXI) with an option to replace the Ethernet interface with IEEE-488. Advanced Features High DC
- DC Output Current: 45 to 6,000 amps
- DC Output Power: 36,000 to 240,000 watts
- AC Output Voltage: 10 to 1,000 volts
- AC Output Current: 45 to 6,000 amps
Find Suppliers by Category Top
Featured Products Top
-
XM Series is RF Switch based on SOI "Silicon On Insurator" and GaAs "gallium arsenide" process. It is suitable product for Radio Frequency applications such as Cellular or ISM band widely. Switch control Interface supports GPIO and MIPI with various configurations: High Power, High Isolation, excellent linearity and Insertion Loss. (read more)
Browse RF Switches Datasheets for Murata Electronics -
High-Speed RF Test Platforms: Signal switching and routing Industrial & Medical RF Systems: Microwave gating and control By combining (read more)
Browse RF Switches Datasheets for Win Source Electronics -
supports 300 µs typical step-to-step frequency switching using the internal frequency synthesizer with ALC off. This capability is useful in step-sweep measurements, receiver evaluation, repetitive RF test sequences, and other workflows where source transition time can affect overall test throughput (read more)
Browse Signal Generators Datasheets for Corech Microwave -
The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to 17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase noise of (read more)
Browse Signal Generators Datasheets for Corech Microwave -
development. These precision instruments produce controlled RF signals with specific characteristics that are vital for testing, troubleshooting, and calibrating RF systems and components. This guide will help you understand the key considerations when selecting an RF signal generator to ensure you (read more)
Browse RF Generators Datasheets for Uni-Trend US -
-in-one structural design, organically combining multi-channel power conductive loops, industrial precision control signal circuits, high-speed gigabit network transmission channels and high-frequency RF rotary transmission structures. Compared with traditional split-type transmission components, the highly (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
RF foot control Linemaster's radio-frequency foot switch is available in single, twin and triple variations to suit most applications. With up to 50 feet of range, the waterproof foot switch is a perfect fit for (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
RF627Smart In RF627Smart the analysis, calculations, measurements, tolerance (read more)
Browse 3D Scanners Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Download this article of Make Smart Use Of Preamps In RF Testing Learn more about Shielding (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
rapid frequency switching and a broad output power range, making it versatile for communications, aerospace, and defense applications. With user-friendly controls and automated testing capabilities, the MG362x1A enhances productivity and reliability in signal generation tasks, supporting various modulation formats and test scenarios. (read more)
Browse Signal Generators Datasheets for Anritsu Company
More Information Top
-
Information Computing and Applications
The ACS controller can be divided into microcontroller, power, RS232 communication module, RF switch controlling module and displaying module.
-
Remote Operation of the Fermilab/NICADD Photoinjector
Two 16 input to 1 output switches controllable via RS232 were purchased from RF Systems, Inc.[7] to permit remote operation through an existing Internet Rack Monitor[8].
-
Rapid world modelling from a mobile platform
The electronics package includes the RF Ethernet and video links, the terminal server, a video switch , RS232 controllable relays, camera control units, pan & tilt control units and power supplies.
-
Portable humanitarian mine detector overview
This is connected to a computer controlled RF switch box, which can select 1 of 9 transmit and 1 of 9 receive antennas via an RS232 command port.
-
http://dspace.mit.edu/bitstream/handle/1721.1/78471/834089420-MIT.pdf?sequence=2
We control the low-frequency function generator and the RF switch via a USB connection and the high-frequency function generator through the USB- RS232 -adpater.
-
A new sigma-delta thermal conductivity microsystem
We are presenting here a new skin conductivity microsystem based on a switched capacitorsigma-delta servo loop, with high SNR,including PI control and one hit digital (PDM Pulse Density … … for easy singlewire transmissionsystem ( like 12C,IS2, RS232 )or even RF transmission.
-
Popular Products In Networking - Big Bruin
… disk audio player SD card voice module10pcs IC2262/227?2 4 key wireless control 4 channel wireless remote control kits 10PCS RS232 / TTL HC-05 … … Network Module10 sets 315Mhz RF transmitter and receiver link … … 1.130 us quickly switch and wake time2.
-
https://bora.uib.no/bitstream/handle/1956/5821/43582%20Waheed%20main_thesis.pdf?sequence=1
• Laser Q- Switch Delay • SFI Ramp delay • Oscilloscope Trigger Delay • RF Hameg Trigger Delay • RF Hameg Pulse Width • Hp generator Trigger Delay Furthermore, the LeCroy oscilloscope, the HP 33120 wave generator, the Hameg 8134 wave generator and the Delta Elektronika power supply instruments can be remotely controlled using the IEEE488/ RS232 interfaces to alter their default experimental instrument setup.
-
Design of RS232-powered controller for switched parasitic array antenna
This enables electronic beam switching of the SPA antenna by controlling the RF switches to toggle the parasitic elements between the reflector and radiator states. Although the targeted application for the RS232 powered antenna controller is mainly for enabling electronic beam switching …
-
Thales UK
… Tuning time: <20 msec Modulation modes: ISB, AM, CW, USB, LSB, FSK, MCW, DATA Sensitivity: -113 dBm (SSB), -123 dBm (CW) AGC variation: <3 dB for rf variation of 100 dB … … 600 Ohm floating Remote control interfaces: RS232 or RS485 link up … … AM, CW, USB, LSB, FSK, MCW, ICAO SELCAL built-in, automatic H2B mode switching , HF datalink (HFDL …
Indicates content that may require registration and/or purchase.