-
Supplier: Versitron, Inc.
Description: These products convert an RS-232 electrical signal into light signals for transmission over fiber optic cable. In MicroModem or FOM II format these products provide fully transparent operation with data, clock, and common control signals automatically multiplexed. One of our more
- Primary Port Maximum Cable Distance: 20,000 m
- Secondary Port Maximum Cable Distance: 20 km
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: Versitron, Inc.
Description: These products convert an RS-422 electrical signal into light signals for transmission over fiber optic cable. They provide fully transparent operation with data, clock, and common control signals automatically multiplexed. VERSITRON OFFERS: Data Rates to 10 Mbps Distances to 20km
- Primary Port Maximum Cable Distance: 20,000 m
- Secondary Port Maximum Cable Distance: 20 km
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: Greenwich Instruments Ltd.
Description: The GO232 uses twin plastic fibre optics cable for communicating distances up to 100 meters. The plastic fibre simply clamps into the end of the GO232 for a fast setup. Also available with ST connectors for glass fibre, allowing transmissions up to 8km. Features: Full duplex communication up
- Data Rate: 19.2 kbps
- Features: Fiber Optic
- Serial Protocol: RS232
- Device Type: Serial Data Converter
-
-
Supplier: Greenwich Instruments Ltd.
Description: The GO232 uses twin plastic fibre optics cable for communicating distances up to 100 meters. The plastic fibre simply clamps into the end of the GO232 for a fast setup. Also available with ST connectors for glass fibre, allowing transmissions up to 8km. Features: Full duplex communication up
- Data Rate: 19.2 kbps
- Features: Fiber Optic
- Serial Protocol: RS232
- Device Type: Serial Data Converter
-
Supplier: Greenwich Instruments Ltd.
Description: The GO232 uses twin plastic fibre optics cable for communicating distances up to 100 meters. The plastic fibre simply clamps into the end of the GO232 for a fast setup. Also available with ST connectors for glass fibre, allowing transmissions up to 8km. Features: Full duplex communication up
- Data Rate: 19.2 kbps
- Features: Fiber Optic
- Serial Protocol: RS232
- Device Type: Serial Data Converter
-
Supplier: Versitron, Inc.
Description: When smaller is best, VERSITRON's M82xxD Series MicroModems® provide reliable fiber optic data transmission and reception in a compact package with fully transparent operation and full handshaking signals. The M82xxD Series are also currently used to ensure safe operations at airports.
- Primary Port Maximum Cable Distance: 2,000 m
- Secondary Port Maximum Cable Distance: 20 km
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: Data Connect Enterprise, Inc.
Description: The Patton Model 1110A miniature RS-232 fiber optic modem packs all the advantages of fiber into a compact self-powered package. Communicating full or half duplex over two fibers, the Model 1110A supports data rates to 19.2 Kbps and distances up to 5 miles (8 km).
- Data Rate: 19.2 kbps
- Connector: DB25
- Features: Other
- Serial Protocol: RS232
-
Supplier: Patton Electronics Co.
Description: The Patton Model 1110A miniature RS-232 fiber optic modem packs all the advantages of fiber into a compact self-powered package. Communicating full or half duplex over two fibers, the Model 1110A supports data rates to 19.2 Kbps and distances up to 5 miles (8 km).
- Data Rate: 19.2 kbps
- Connector: DB25
- Features: Other
- Serial Protocol: RS232
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MP-4235TRX is a compact fiber optic transceiver operating in the 1310/1550 WDM wavelength band. The MP-4235TRX is configurable with your choice of data protocol formats. The options include either RS-232, RS-422 or RS-485 digital interfaces. The MP-4325TRX is specified as a pair of
- Wavelength: 1,310 to 1,550 nm
- Data Rate: 0 to 0.000128 Gbps
- Connector Type: FC
- Cable Type: Single Mode
-
Supplier: Patton Electronics Co.
Description: The Patton Model 1140A miniature fiber optic modem goes all-out to ensure RS-232 communication integrity. Combining the inviolability of fiber with the troubleshooting capabilities of V.52 and V.54 diagnostics, the Model 1140A is the best choice for your most critical
- Data Rate: 38.4 kbps
- Features: Other
- Serial Protocol: RS232
-
Supplier: Data Connect Enterprise, Inc.
Description: The Patton Model 1140A miniature fiber optic modem goes all-out to ensure RS-232 communication integrity. Combining the inviolability of fiber with the troubleshooting capabilities of V.52 and V.54 diagnostics, the Model 1140A is the best choice for your most critical
- Data Rate: 38.4 kbps
- Features: Other
- Serial Protocol: RS232
-
Supplier: Versitron, Inc.
Description: When smaller is best, VERSITRON's M62xxD Series MicroModems® provide reliable fiber optic data transmission and reception in a compact package with fully transparent operation and full handshaking signals. The M82xxD Series are also currently used to ensure safe operations at airports.
- Primary Port Maximum Cable Distance: 2,000 m
- Secondary Port Maximum Cable Distance: 20 km
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FIBER OPTIC MODEM, ASYNCHRONOUS, SUB-MINIATURE, DTE/DCE SELECTABLE, RS-232, FEMALE 25 PIN, ST FIBER CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
- Features: Modem
-
Supplier: L-com, Inc.
Description: The model TB8277 is a unique asynchronus fiber optic modem whose optical interface can operate in either point to point or ring (daisy chain) configurations and whose electrical interface can also operate in point to point or multi-drop configurations depending on the user
-
Supplier: S.I. Tech, Inc.
Description: for up to 56K bps operation. Model 2004 is a stand-alone component complete with RS-232 interface, 120 volt line power cord, plus input and output transmission connections. This system utilizes small size, lightweight fiber optic cable which has complete immunity from -- and does not
- Secondary Port Maximum Cable Distance: 2 km
- Connector: DB-9, ST Multimode
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
-
Supplier: Radwell International
Description: TRANSCEIVER, MODEM, SEL-2829 SERIES, FIBER-OPTIC, 0-23 KM DISTANCE, 9 PIN, MALE, SINGLE-MODE, EIA-232. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TOP-electronics USA
Description: Com-Server Highspeed 100BaseFX, Multimode, ST, 1x RS232/422/485 Especially when bridging long distances up to 2000m, such as found in distantly located facilities or even in cross-building connections, the use of glass fiber optic cables is the ideal transmission medium. Network
- Features: Modem
-
Supplier: S.I. Tech, Inc.
Description: Model 2005 Bit-Driver is an asynchronous simplex or full duplex system capable of transmitting data at operating speed from 110 bps to 56 Kbps over fiber optic cable. Fiber optic cable offers the advantage of small size, light weight and complete electro- magnetic freedom
- Secondary Port Maximum Cable Distance: 2 km
- Connector: DB-9, ST Multimode, ST Single Mode
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW-1217L Inter Facility Link (IFL) is an analog fiber optic modem designed to simultaneously transport up to four separate X-Band SATCOM uplink and downlink signals between an earth station facility and a remotely located antenna site via a multi strand optical cable. The
- Wavelength: 1,550 nm
- Bandwidth: 100 to 18,000 MHz
- Signal Output:: RF
- Cable Type: Single Mode
-
Supplier: Embedded Data Systems
Description: Transceiver is a general purpose compact data transceiver perfect for those needing high performance and dependable operation. It’s wireless modem transfers data at 9600 or 19200 baud up to ¼ mile in a city environment or greater than 10 miles line-of-sight with a directional antenna. It is
- Data Rate: 0.0000096 Gbps
- Sensitivity: -110 dB
- Operating Temperature: 32 to 158 F
-
Supplier: Data Connect Enterprise, Inc.
Description: quality video for broadcast and video conferencing applications is supported. The output of the Model 3260 can be extended on optical fiber using Canoga Perkins’ 2345 or 2346 DS-3 Fiber Optic Modems. The 2345’s and 2346’s optics are available in a variety of
- Line Rate: 15 Mbps
- Power Requirement: 115 VAC, 230 VAC
- Form Factor: Board
- DTE Interface: RS442, RS530
-
Supplier: GE Grid Solutions
Description: F485 is a self-contained device for converting between RS232, RS485 and fiber optic signals. The F485 is electrically isolated to improve communications in noisy environments. RS485/232 Communication Converter The RS232/485 is a self-contained device for converting
- Network Equipment: Multiplexer, Router, Switch
- Form Factor: Rack Mount
- Features: Ruggedized
- Area Network Type: Wide Area Network (WAN)
-
Supplier: Data Connect Enterprise, Inc.
Description: Video Conferencing Circuits 10 km Over Fiber Optic Cable Single Mode or Multimode Fiber Rate Agile Nx56/64 kbps up to 1.544 Mbps Dual RS-422/v.35 Clock, Data, and RS-366 Dialer Ports Easy to Read 2x24 Backlit LCD User Interface User Friendly Setup and Self Diagnostics Local and
-
Supplier: ValueTronics International, Inc.
Description: unattended testing Remote control capabilities RS-232 AND IEEE-488 printer interfaces Portable or rack-mount configuration Applications: For Testing: T-Carrier Systems, Multiplexers, Digital Radio Circuits, Fiber Optic Systems, Satellite Communications Systems, DDS, Modems. In
-
Supplier: ValueTronics International, Inc.
Description: The FTB-400 is an OTDR from Exfo. An optical time domain reflectometer is used to characterize optical fiber by injecting optical pulses into one end of the fiber and measuring the results from the same end. The measurements are made on the scattered or reflected signals from various
- Test Equipment Type: Hand Held
- Features: Optical Time Domain Reflectometer
Find Suppliers by Category Top
Featured Products Top
-
See our listing of fiber optic modems that support video, audio, and alarm systems. Learn More about S.I. Tech (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech manufactures fiber optic communication products in the USA. Our products include modems (media converters), multiplexers, repeaters, hubs and cable assemblies for private LAN / WAN industrial (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
A WORLD OF S.I. TECH FIBER OPTIC SOLUTIONS S.I. Tech manufactures fiber optic communication products in the USA. Our products include modems (media converters (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
The following Emitter Coupled Logic (ECL) to Fiber Modem is available from S.I. Tech. For this unit, multi-mode is standard, single mode is optional. Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber (read more)
Browse Network Equipment Datasheets for S.I. Tech, Inc. -
S.I. Tech Ethernet Media Converters (Bit-Drivers®) extend the distances of 10, 100, or 1000 Mbps networks through the use of fiber optics. These Ethernet media converters can be configured to support either multimode or single mode fiber depending upon the networking environment. Learn More and see options (read more)
Browse Network Gateways Datasheets for S.I. Tech, Inc. -
communications. S.I. Tech fiber optic media converters (fiber modems) are available in various form factors depending upon the protocol selected. The media converter can be placed in a Mini, a Stand-Alone unit, a 1U High Rack, on a Euro Card, or board level (PCB). Most mini media converters can be Panel or DIN rail mounted. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Profibus Lab Additional information can also be found at http://www.sitech-bitdriver.com/products/rs485multidrop.htm. S.I. Tech is a fiber optic systems company marketing products worldwide under Bit-Driver® and Fiber Cluster® trademarks. For additional information call Toll Free 866-SITECH-1, Phone 630-761-3640, or Fax 630-761-3644. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
-speed control signals. Our hybrid design gives you the best of both worlds: fiber optic channels for high-speed data (video, Ethernet, sensor data) and electrical circuits for power (motors, heaters, lighting) and low-speed signals (RS232/RS485, discrete I/O, CANBUS). This integrated approach simplifies (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Control interfaces: Ethernet, serial port, RS422, RS485, fiber optic Operating environments: indoor, outdoor, desert, coastal, airborne, shipborne, vehicle-mounted (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Adjustable from ultra-low speed to high-speed positioning Positioning Accuracy High-precision indexing for professional measurement applications Control Interfaces Ethernet, RS422, RS485, serial port, fiber optic (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
The MMT all-sky camera
Fiber optic modems for RS232 communication are common and relatively inexpensive, but we were unsure of how well we’d be able to transmit video over fiber.
-
fiber optical modem - offers from fiber optical modem manufacturers, suppliers, exporters & wholesalers
RS232 /422/485 To Fiber Optic Modem .
-
A Systems Perspective On The Interfacing Of Fiber-Optics To Electronic Equipment
The AT &T ODLTM RS232 -1 Fiber - optic Modem .
-
Optical Fibres In The Industrial And Commercial Environment
For single channel simplex or duplex working, fibre optic modems are also available with full RS232 (V24) interface requirements, including inter- active handshaking routines and control signals multiplexed with the data.
-
Almos Systems, a Telvent company
These include RS232 /422 serial output, SK modem , fibre optic modem and radio modem.
-
Staying ahead of the weather
These include RS232 /422 serial output, SK modem , fibre optic modem and radio modem.
-
Market survey results for alternate sensor communications
Fiber - optic , modem , RF, RS-422, or RS232 operation.
-
TDMARK-V Programmable Energy Meter
• Multi-port communication options via modem , cellular, radio, RS232 /RS485, optical port and fiber optic .
-
Research on an intelligent traffic signal controller
In the former case the central computer communicates with the traffic controller via optic fiber , modem or CAN network while in the latter case the operator can … … computer to directly revise or read the signal timings parameters through RS232 on the field.
-
http://www.automation.siemens.com/mcms/infocenter/dokumentencenter/sc/ic/Documentsu20Catalogs/SIMATIC_NET_IKPI_09_Remote_Comm_en_2012.pdf
The TIM 4R-IE DNP3 module is connected to a WAN via two floating RS232 /RS485 interfaces, and specifically via various … … on the application: • Dedicated line modems for point-to-point … … or line connections • Fiber - optic cable modules (via RS485 …
Indicates content that may require registration and/or purchase.