-
Supplier: Rugged Information Technology
Description: Printer draws upon proven Hewlett Packard laser printer performance and RITEC proprietary rugged design technology to form a product offering that is ideal for tactical and harsh environments. The RLP27 is powered by a high performance 27 page-per-minute print engine that
- Features: Laser Printer, Rack Mounted
- Media Handling: Paper
-
Supplier: Rugged Information Technology
Description: Color Laser Printer draws upon proven Hewlett Packard laser printer performance and RITEC proprietary rugged design technology to form a product offering that is well suited for industrial or less-severe military environments. The RCLP21 is powered by a high-volume print
- Features: Laser Printer, Rack Mounted
- Media Handling: Paper
-
Supplier: Rugged Information Technology
Description: Printer draws upon proven Hewlett Packard laser printer performance and RITEC proprietary rugged design technology to form a product offering that is well suited for shipboard environments. The RLP2605S is powered by a high-volume print engine that produces 600 x 600 dpi
- Features: Laser Printer, Rack Mounted
- Media Handling: Paper
-
-
Supplier: Micro-Epsilon Group
Description: The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology, such as
- Measurement Range: 0.9842525 inch
- Standoff: 0.9842525 to 1.968505 inch
- Sampling Frequency: 0.25 to 8 kHz
- Linearity: 0.08 ±% Full Scale
-
Supplier: IKON Office Solutions, Inc.
Description: Application & Environment Entry-level color laser printer Small footprint allows the printer to fit in tight spaces Easy maintenance with All-In-One Print Cartridge technology Standard duplexing for the output of two-sided full-color or black & white prints on both legal and
- Resolution: 600 dpi
- Features: Color Printing
-
Supplier: Quiktron, Inc.
Description: Use this adapter cable to connect your inkjet, laser or high speed printer to a computer without a parallel port. Forget the hassles of IRQ sharing by adapting your printer to USB. If you have multiple printers, you can eliminate the need for a switchbox by connecting
- Cable Length: 6 ft
- Features: Cable Assembly
- Application: Computer Cable
- Connector Type: DB25, USB Type A
-
Supplier: Micro-Epsilon Group
Description: The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology, such as
- Measurement Range: 1.968505 inch
- Standoff: 1.3779535 to 3.3464585 inch
- Sampling Frequency: 0.25 to 8 kHz
- Linearity: 0.08 ±% Full Scale
-
Supplier: Micro-Epsilon Group
Description: The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology, such as
- Measurement Range: 0.9842525 inch
- Standoff: 0.9842525 to 1.968505 inch
- Sampling Frequency: 0.25 to 2 kHz
- Linearity: 0.1 ±% Full Scale
-
Supplier: Patton Electronics Co.
Description: the IEEE-1284 Standard), the Model 2030 supports the high speeds necessary for graphics-intensive laser printer applications. The Model 2030 supports serial data rates to 115.2 kbps and works with all IEEE-1284 Level 1 compatible hardware, (including Level 2 hardware with Level 1
- Data Rate: 115.2 kbps
- Operating Temperature: 0 to 50 C
- Operating Humidity: 5 to 95 %
- Agency Approvals: CE Conformity Marks, FCC, RoHS, WEEE
-
Supplier: ValueTronics International, Inc.
Description: results using the built-in floppy disk drive, printer or the RS-232 interface Rugged and Portable The Agilent 86121A WDM Channel Analyzer is a Michelson interferometer-based instrument that measures wavelength and optical power of laser light in the 1270 to 1650 nm wavelength range.
-
Supplier: ValueTronics International, Inc.
Description: The MT95000 is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: Chart Recorder Laser Printer Resolution - 300 dpi DC to 20 kHz Frequency Response 8 Channel Chart Recorders Laser
- Data Acquisition: Datalogger / Recorder
-
Supplier: InspectorTools
Description: portable laser particle counter that provides the functionality of a bench unit with the convenience of a handheld! It can datalog particle counts continuously or send them or a network. Applications Controlled environments Indoor air quality Process control HVAC applications Filter testing
-
Supplier: ValueTronics International, Inc.
Description: user would simply select this function to make all measurements, and provide a printout. The Tektronix VM700A stores user defined functions as editable ASCII files. All information on the screen may be printed on printers supporting PostScript, HP LaserJet, or 24-pin Epson graphics via the
-
Supplier: ValueTronics International, Inc.
Description: quickly display any active signals, automatically setting the vertical, horizontal and trigger controls for the best display. Printer connectivity is easy for HP Deskjets, LaserJets, Epson, or integrated thermal printer option with the standard parallel port on the rear panel. High
- Bandwidth: 100 MHz
- Number of Input Channels: 2 (# channels)
Find Suppliers by Category Top
More Information Top
-
Real-time analysis of physiological data and development of alarm algorithms for patient monitoring in the Intensive Care Unit
A printer cable with a 25 pin D-type female connector and a 9 pin female connector for IBM AT- LASER plotter has been used to connect the RS232 interface card with the serial port of a standard laptop.
-
Bar-code automated waste tracking system
…Sharespooler (model XL ESI-2382A) - for printer sharing * Zebra Stripe (model S500)thermal transfer bar-code printer * Zebra with parallel option (model Z140)thermal transfer bar-code printer * HP Laserjet Ill laser printer * Symbol (model LDT3805) portable laser scanner * Symbo1 (model 3860 … flat cables various lengths, parallel and serial cables various lengths, connectors -- RJ45 to RS232 9p and 25p…
-
Code Reader - Code Reader Manufacturers, Suppliers
USB, RS232 ,... .... [ Related Keywords : bar code reader, barcode reader printer , bar code reader laser ] .
-
Real-time respiratory monitoring workstation-software and hardware engineering aspects
A laser printer (HP Laserjet III) was se- lected as the printer because of its vector printer language which facilitates quick composition of re- ports and good results. .... The interface to the Servo Ventilator is via a serial RS232 port which communicates with the SCM…
-
Federal Emergency Management Information System (FEMIS). Bill of Materials (BOM), FEMIS: Phase I, Version 1.2
Data link ( RS232 )to the installationMet Systemcomputer. .... Laser Printers (HP Laserjet111,IV ,SunLaserPrinter or other LAN compatiblelaserprinter).
-
A new approach to ECG tracing storage allowing full integration with clinical database
The completesystem consistsof 22 PCs (two 486, ten 386, six 286 and four 8086 models), 2 laser and 17 pin printers , one image scauner and one lOGbyte optical disc autochanger. .... A MAC15 ECG machine (Marquette Electronics Inc. USA) was comected to the nearest PC using a RS232 .
-
Short Wavelength Infrared Test And Evaluation System
…to-digital (A/D) hardware and controls measurement apparatus via digital-to-analog (D/A) and RS232 serial hardware. .... Data output in the form of tabular and graphic hardcopies are performed by a laser printer .
-
Progress at LAMPF
…CRT and keyboard (with trackball) interfaced via CAMAC, three RS232 graphics terminals, two RS232 touch-panel terminals .... A laser printer was connected directly to the Ethernet so that hard copy could be directed to it from any of the graphics terminals.
-
Multimode fiber optic rotation sensor with low-cost digital signal processing
…by a second connector which provided handshake and three bit parallel data transmission to thePC's printer port. .... This crude parallel data communication method was chosen over standard RS232 serial transmission because it took less .... SPIE Vol. 1367 Fiber Optic and Laser Sensors VIII (1990) / 143 .
-
Design and development of micro pulse lidar for cloud and aerosol studies
…National Physical Laboratory, New Delhi using a 532 nm, 500 pico second pulsed laser having average power .... The interfacing between MPL and computer has been achieved by serial ( RS232 ) and parallel printer port.
Indicates content that may require registration and/or purchase.