-
Supplier: Newark, An Avnet Company
Description: Bluetooth Module; RS-232; IP67;
-
Supplier: TOP-electronics USA
Description: LM068-1100 Bluetooth® 5.0 Serial Adapter – Dual Mode RS232 (AO - adapter only) Standalone (With Embedded Bluetooth® 5.0 Stack), similar to the LM048 with support for Bluetooth® v5.0 The LM068 is the world’s smallest Bluetooth® 5.0 serial adapter (RS232),
- Serial Protocol: RS232
- Features: Serial Adapter
-
Supplier: Newark, An Avnet Company
Description: BLUETOOTH MODULE ARF62, 723KBPS, RS232 DONGLE, 150M; RF Modulation:-; Data Rate Max:-; Frequency Max:-; Sensitivity dBm:-; Supply Voltage Min:3.8V; Supply Voltage Max:20V; Module Interface:-; Supply Current:-; Product Range:- RoHS Compliant: Yes
-
-
Supplier: TOP-electronics USA
Description: LM068-1101 Bluetooth® 5.0 Dual Mode RS232 Serial Adapter, retail pack (SRP) Standalone (With Embedded Bluetooth® 5.0 Stack), similar to the LM048 but with support for Bluetooth® v5.0 SRP - Single Retail Pack 1 x Bluetooth® 5.0 Serial Adapter 1 x DB9 Gender Changer
- Serial Protocol: RS232
- Features: Serial Adapter
-
Supplier: VAST STOCK CO., LIMITED
Description: Bluetooth Modules (802.15.1) ISP091201 BLE Module / No MCU - Reel of 500 units
-
Supplier: Radicom Research, Inc.
Description: required. And, RS1001MB series also can support TCP/IP through Internet by using Wi-Fi RW8200 module. RS1001MB is a quick platform for testing and evaluating the wireless module with different sensors integration through Bluetooth Low energy or through Wi-Fi. The RS1001STAG
-
Supplier: Radicom Research, Inc.
Description: module, which can send/receive data with an iPhone 4S or above, no Apple MFI license is required. And, RS1001MB series also can support TCP/IP through Internet by using Wi-Fi RW8200 module. RS1001MB is a quick platform for testing and evaluating the wireless module with
-
Supplier: Newark, An Avnet Company
Description: RS422 TO BLUETOOTH SERIAL ADAPTER; Accessory Type:RS422 to Bluetooth Serial Adapter; For Use With:Roving Networks Serial Adapters and Bluetooth Modules; Product Range:
-
Supplier: 4D Systems Pty. Ltd.
Description: Sensor WIFI Enabled (Optional)Bluetooth Enabled (Optional)Starter Kits available for first time users. See product description below for more details.
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Quarktwin Technology Ltd.
Description: Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
- Data Rate: 3,000 kbps
- Sensitivity: -92 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 to 85 C
-
Description: RF TXRX MODULE BLUETOOTH SMD
- Output Power: -92 dBm
- Features: Other
-
Supplier: DigiKey
Description: Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
- Sensitivity: -92 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.2 to 4.2 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Insight SIP Win Source Part Number: 922148-ISP130301-BM-RS Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Trace Surface Mount Package: Reel - TR Package: 57-SMD Module Mounting: Surface
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: Surface Mount Technology (SMT)
- Device Type: Transceiver
-
Supplier: ODG (Origin Data Global)
Description: BLUETOOTH 5.0 AUDIO SOC
- TJ: -40 to 85 C
- Sensitivity: -92 dBm
- Features: Other
- Device Type: Transceiver
-
Supplier: Acme Chip Technology Co., Limited
Description: RF TXRX MODULE BLUETOOTH SMD
- Output Power: -96 dBm
- Supply Current: 5.4 to 140 mA
- Features: Other
-
Supplier: Win Source Electronics
Description: Case: 38-SMD Module Mounting Type: Surface Mount HTSUS: 8517.62.0090 ECCN: 5A002A1 Voltage - Supply: 2.7V ~ 3.6V Memory Size: 4MB Flash RF Family/Standard: Bluetooth, WiFi Antenna Type: Antenna Not Included, I-PEX, PCB Trace Data Rate: 72.2Mbps Protocol: 802.11b/g/n, Bluetooth
- Sensitivity: -98 dBm
- Output Power: 19 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1211869-IS2083BM-232-TRAY Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 490 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v5.0 Data Rate: 3Mbps Memory Size: 16MB Flash, 512kB RAM, 832kB ROM Antenna Type:
- Sensitivity: -92 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.2 to 4.2 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: WiFi Modules (802.11) 2.4 GHz Wi-Fi Bluetooth, Zigbee
-
Supplier: 4D Systems Pty. Ltd.
Description: Sensor WIFI Enabled (Optional)Bluetooth Enabled (Optional)Starter Kits available for first time users. See product description below for more details.
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: DigiKey
Description: RF Transceiver, Bluetooth 2.4GHz Bluetooth v2.0, Class 1 RS-232 232.4kbps
- Data Rate: 232.4 kbps
- Operating Frequency: 2,400 MHz
- Features: Other
- Interface Type: Serial Interface
-
Supplier: Quarktwin Technology Ltd.
Description: RF Transceiver, Bluetooth 2.4GHz Bluetooth v2.0, Class 1 RS-232 232.4kbps
- Data Rate: 232.4 kbps
- Operating Frequency: 2,400 MHz
- Features: RoHS
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF TXRX MODULE BLUETOOTH SMD Product overview: IS2083BM-232-TRAY from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets,
- Data Rate: 3,000 kbps
- TJ: -40 C
- Pin Count: 82 #
- Features: Other, RoHS Compliant
-
Supplier: Radicom Research, Inc.
Description: Features: Support Bluetooth v4.0 module or Wi-Fi module Integrated ATT, GATT, SMP, L2CAP, GAP stacks for Bluetooth Low energy application. Integrated TCP/IP stacks for Wi-Fi application. Support Analog input/output from terminal block. AT command remote-accessible through
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Bluetooth Low Energy with Zigbee Module Product overview: EFR32MG1P232F256GM48-C0 from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing
- TJ: -40 C
- Device Type: Transceiver
-
Supplier: DigiPas Technologies Inc.
Description: inclination sensor module system (Sensor Module + Control Box + PC Sync Pro Software) is designed as a DEVELOPMENT KIT for application engineers who explore to integrate sonsor modules into precision machine/equipment/structure enabling them to instantly gain access to angular
- Tilt Angle: 0 to 4 degrees
- Accuracy: 0.0002777777777777778 degrees
-
Supplier: DigiPas Technologies Inc.
Description: performances. PC Sync PRO software can capture vibration patterns from Sensor module and real-time display on PC screen in graphical format. User may choose to save vibration data in Excel file for further analysis. PROGRAMMABLE & USER-DEFINABLE SYSTEM Digi-Pas® 2-axis inclination sensor
- Tilt Angle: 0 to 90 degrees
- Accuracy: 0.02 degrees
-
Supplier: ZBA, Inc.
Description: 2 Bluetooth module using BlueCore4-External chipset from Cambridge Silicon Radio, a leading Bluetooth chipset supplier. It provides a fully compliant Bluetooth system for data and interfaces with a host PC via a standard DB9 connection and supports EDR data rates. The
- Data Rate: 2,000 to 3,000 kbps
- Features: Other
- Serial Protocol: RS232
- Device Type: Serial Data Converter
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BARCODE SCANNER, HANDHELD, ADVANCED 1D/2D/DPM, FIXED FOCUS, BLUETOOTH COMMUNICATION MODULE, 9-PIN D-SUB CONNECTOR, RJ45 CONNECTOR, USB PORT TYPE, RS-232/ETHERNET/PROFINET.MODBUS TCP, GREEN LED AIMER. FREE 2 YEAR RADWELL WARRANTY
- Bar Code Scanner Type: Handheld "Gun" Type
-
Supplier: e-con Systems™ Inc
Description: Bluetooth Classic and BLE v4.1 Available in Temperature Ranges Commercial Temperature: 0°C to + 70°C Extended Temperature: -20°C to + 70°C Power: 3.3V Module Dimensions: 55mm x 35mm x 5.45mm Supporting Operating Systems Windows Embedded Compact 2013 / WEC7 / WindowsCE 6.0 Linux Kernel:
- RAM: 128 to 512 MB
- Flash Memory (RAM): 1,000,000 KB
- Operating Temperature: -4 to 158 F
- Features: Other, Real Clock Timer, RoHS / Lead-Free
-
Supplier: e-con Systems™ Inc
Description: Display (e-Ink Display) Networking Wi-Fi 802.11 b/g/n & Bluetooth 4.1 BLE Gigabit Ethernet (X2) Serial Ports Quad SPI SPI I2C RS232 / RS485 USB USB 2.0 Host(x1) USB 2.0 OTG(x1) Audio Audio Codec with Stereo Audio Jack Miscellaneous Flex CAN SPI Programmable GPIO ADC Inputs (X8) PCIe
- Manufacturer: ARM
- Category: Development Board
- Features: Display Included, Other
- Ports: RS232/RS422/RS485, SPI, USB
-
Supplier: Critical Link, LLC
Description: The MitySOM-AM62 Development Kit supports Critical Link’s MitySOM-AM62 products, a family of modules based on Texas Instruments Sitara AM62xx. Each kit includes a compatible MitySOM-AM62 module (see Purchase table below for compatible modules) and a base board that together
- Supported System: CPU, Multimedia
- Development Tool: Debugger / Debug Probe
- Category: Development Suite / Kit
- Signal Type: Digital
-
Supplier: Global American, Inc.
Description: using an SSD. The VBOX-3120 offers excellent display capability via HDMI and DVI-I and also offers Dual GbE LAN ports, 3 x USB 2.0, 1 x RS-232/422/485, 2 In and 2 Out GPIO (12V /100mA), 3 x miniPCIe sockets for Mini-PCIE WiFi, 3.5G, LTE, GPS, GSM/GPRS, Bluetooth modules and it supports
- RAM: 8 GB
- General Features: Integrated BluetoothTM Technology
- Processor: Intel®
- Operating System: Microsoft®
-
Description: external devices like mouse and keyboard, greatly enhancing efficiency. + Optional wireless module (Wi-Fi/Bluetooth) supports network printers. + Ultra-thin design saving valuable workspace. + 7-inch touchscreen with multi-touch support for an enhanced interactive experience.
- Bandwidth: 200 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 12 (# bits)
- Features: Integral Display, Other
-
Supplier: TSC Auto ID Technology America Inc.
Description: keyboard display units, a long range linear imaging bar code scanner, an SD card reader slot, a Bluetooth module, a 3-inch-core label spindle and an external label hanger (for the TTP-243E Pro model). Key Features Dual-motor print engine 4 MB Flash and 8 MB SDRAM memory Optional SD
- Printing Rate: 50.799999999999976 mm/sec
- Resolution: 300 dpi
- Technology: Thermal Transfer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Bluetooth Modules - 802.15.1 BTv4.2 Dual Mode USB HCI Module (Integra Product overview: BT850-SA from Ezurio is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers
- Data Rate: 3,000 kbps
- Features: Other, RoHS Compliant
- Device Type: Transceiver
Find Suppliers by Category Top
Featured Products Top
-
Skyworks is pleased to introduce the SKY66118-11 and the SKY66407-11, 2.4 GHz front-end modules (FEMs) for Bluetooth® Internet of Things (IoT) applications including smartwatches, trackers, connected home systems, wireless and gaming headsets and more. These low power solutions (read more)
Browse Bluetooth ® Chips Datasheets for Skyworks Solutions, Inc. -
Bluetooth® Low Energy in a truly concurrent way. The low-power QPG6200L enables the adoption of Matter while supporting existing Zigbee networks without tradeoffs in latency and link performance. It features ConcurrentConnect™ Technologies (read more)
Browse RF Modules Datasheets for Qorvo -
. Moreover, by integrating Advantech iDoor modules with 2 mini PCIe slots, they allow for customized expansion for applications such as gate sensing, light indicators, WiFi/Bluetooth, 4G/LTE, and more. (read more)
Browse Data Input Modules Datasheets for Advantech
More Information Top
-
A 50 m laser interferometer for automatic calibration of surveying tapes using wireless communication
The speed signal for dc motor is transmitted through a Bluetooth RS232 module of the computer and one-chip microcontroller as the moving carriage receives the signal through another Bluetooth RS232 module [10].
-
Development of upgradable mobile platform for smart applications
Bluetooth rs232 module Wheels .
-
Proceedings of the 3rd International Conference on Frontiers of Intelligent Computing: Theory and Applications (FICTA) 2014
A Bluetooth module called rs232 Bluetooth adaptor was considered initially.
-
http://www.iosrjournals.org/iosr-jce/papers/Vol16-issue2/Version-10/G0162103843.pdf
Hardware consists of Power Supply, microcontroller (IC AT 89s25), RS232 Module and Bluetooth module.
-
Providing mobile LAN access capability for Bluetooth devices
Access Point 1 Celeron 566 (RAM 128 MB) Ne2000 Compatible Network Adapter Ericsson Bluetooth Module ( RS232 ) .
-
An artificial moth: Chemical source localization using a robot based neuronal model of moth optomotor anemotactic search
The movement commands and inte- grated sensory data are exchanged using a Bluetooth module (BluetoothTM RS232 Class I Industrial Adapter, LinTech, Berlin, Germany, www.lintech.de).
-
Determination of rotational kinematics of the lower leg during sprint running using accelerometers
The microcontroller additionally communicates with a Bluetooth module via RS232 .
-
Bluetooth Technology Applied in Theodolite
Field mapping data ,which came from far through wireless module SM51 (including SCM core), were sent to the Bluetooth module by RS232 serial port, and then were sent to PDA storage processing by wireless Bluetooth.
-
Fall detection algorithm based on triaxial accelerometer data
wireless module (LM058 RS232 - Bluetooth adapter [6]), and user interaction components.
-
14th Nordic-Baltic Conference on Biomedical Engineering and Medical Physics
B. RS232 and RS232 emulation using Bluetooth module .
Indicates content that may require registration and/or purchase.