-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter RS422/485 is a managed serial RS-422 and RS-485 to fiber converter that transmits serial protocol over fiber media. The RS422/485 media converters operate inpairs, extending serial distances over fiber up to 120km, which
- Connector: DB-9, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: Electro Standards Laboratories
Description: The Model 4159 media converter is a very high speed ruggedized Fiber to RS485/422/232 interface converter. Typical operating speeds are as follows: Up to 1.5 Mbps for RS232 to fiber conversion, Up to 5 Mbps for RS485/422 to fiber
- Data Rate: 20,000 kbps
- Operating Temperature: -40 to 85 C
- Features: Fiber Optic, Indicators
- Serial Protocol: RS232, RS422, RS485
-
Supplier: Electro Standards Laboratories
Description: The Model 4045 is a high speed ruggedized ST Fiber to RS422 interface converter. Typical operating speeds are up to 12.6 Mbps for RS422 to fiber conversion. When operating in RS422 mode, the converter is configured for 4-wire full
- Primary Port Maximum Cable Distance: 2,000 m
- Secondary Port Maximum Cable Distance: 2 km
- Connector: DB-9, ST Multimode
- Features: Full Duplex, LED Indicator, Other
-
-
Supplier: Advantech
Description: Single-mode Fiber Optic to RS-232/422/485 Converter 1 x SC fiber connector Operation mode: Point-to-Point,Redundant and Ring(half-duplex) Half/Full-duplex, bidirectional transmission mode Automatic RS-485 data flow control LED indicator to monitor status
- Operating Temperature: -10 to 70 C
- Features: Other
- Serial Protocol: RS232, RS422, RS485
- Device Type: Serial Data Converter
-
Supplier: Electro Standards Laboratories
Description: The Model 4172 is ahigh speed ruggedized ST Duplex Fiber to RS485 / RS422 interface converter from Electro Standards Laboratories. Typical operating speeds are up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, the
- Primary Port Maximum Cable Distance: 5,250 m
- Connector: DB-9, ST Multimode
- Features: Full Duplex
- Form Factor: Module
-
Supplier: Versitron, Inc.
Description: These products convert an RS-422 electrical signal into light signals for transmission over fiber optic cable. They provide fully transparent operation with data, clock, and common control signals automatically multiplexed. VERSITRON OFFERS: Data Rates to 10 Mbps Distances to
- Primary Port Maximum Cable Distance: 20,000 m
- Secondary Port Maximum Cable Distance: 20 km
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: Electro Standards Laboratories
Description: The Model 4153/4152 is a high speed ruggedized ST Fiber to RS485 / RS422 / RS232 interface converter from Electro Standards Laboratories. Typical operating speeds are up to 1.5 Mbps for RS232 to fiber conversion and up to 5 Mbps for RS485/422
- Form Factor: Board
- Connector: DB-9, ST Multimode
- Network: Multimode Fiber, RS232/422/485
-
Supplier: Versitron, Inc.
Description: to transmit RS-232 switch control signals over fiber in order to ensure safe operations at airport. Check out these MicroModems. VERSITRON OFFERS: Data Rates to 100 Kbps Source Timing Data Rates to 128 kbps Terminal Timing Distances to 20 km Choice of
- Primary Port Maximum Cable Distance: 20,000 m
- Secondary Port Maximum Cable Distance: 20 km
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: Moxa Inc.
Description: The TCF-142 media converter is equipped with a multiple interface circuit that can handle RS-232 or RS-422/485 serial interfaces and multi-mode or single-mode fiber. TCF-142 converters are used to extend serial transmission up to 5 km (TCF-142-M with multi-mode
- Primary Port Maximum Cable Distance: 4,000 m
- Secondary Port Maximum Cable Distance: 40 km
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
-
Supplier: Advantech
Description: Multi-mode Fiber Optic to RS-232/422/485 Converter 2 x ST fiber connector Operation mode: Point-to-Point, and Ring (half-duplex) Half/Full-duplex, bidirectional transmission mode Automatic RS-485 data flow control LED indicator to monitor status
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter RS232 is a managed serial RS-232 to fiber converter that transmits serial protocol over fiber media. The RS232 media converters operate in pairs, extending serial distances over fiber up to 120km, which improves noise immunity from
- Connector: DB-9, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: Versitron, Inc.
Description: These products convert an RS-530 electrical signal into light signals for transmission over fiber optic cable. They provide fully transparent operation with data, clock, and common control signals automatically multiplexed. VERSITRON OFFERS: Data Rates to 10Mbps Distances to
- Primary Port Maximum Cable Distance: 20,000 m
- Secondary Port Maximum Cable Distance: 20 km
- Form Factor: Module
- Network: Multimode Fiber, Single Mode Fiber
-
Supplier: Advantech
Description: Serial Converter, RS-232/422/485 TB to MM Fiber ST (Inverted), Ind. DIN Converts serial data signals to multi-mode fiber Inverted fiber state – fiber Off in idle state 2 KV, 2-way isolation; EMI/RFI protection Data rate: up to 115.2 kbps Wide
- Data Rate: 115.2 kbps
- Isolating Voltage: 2 kilovolts
- Operating Temperature: -40 to 80 C
- Form Factor: DIN Rail Mounted
-
Supplier: Patton Electronics Co.
Description: Patton's Model 1104 RS-485 Fiber Converter is a miniature fiber-optic converter that enables RS-485 devices to communicate over dual multi-mode fiber. The 1104 features asynchronous RS-485 half-duplex (2-wire) communications at data rates up to 115.2
- Data Rate: 115.2 kbps
- Operating Temperature: 0 to 40 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, FCC, Fiber Optic, RoHS, WEEE
-
Supplier: Data Connect Enterprise, Inc.
Description: Patton's Model 1104 RS-485 Fiber Converter is a miniature fiber-optic converter that enables RS-485 devices to communicate over dual multi-mode fiber. The 1104 features asynchronous RS-485 half-duplex (2-wire) communications at data rates up to 115.2
- Data Rate: 115.2 kbps
- Operating Temperature: 0 to 40 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, FCC, Fiber Optic, RoHS, WEEE
-
Supplier: Advantech
Description: ULI-213CI -Triple Isolated RS-232/422/485 (Terminal Block) to Single Mode Fiber Converter (SC Connectors) DIN Rail Mounted Converts serial data signals to single-mode fiber optic 2 KV 3-way optical isolation (two data ports, power circuit) and EMI/RFI protection
- Operating Temperature: -40 to 80 C
- Serial Protocol: RS232, RS422, RS485
- Device Type: Serial Data Converter
-
Supplier: S.I. Tech, Inc.
Description: The S.I.Tech Model 2859 is designed for high speed RS-422 data communication using fiber. This system uses triax connectors for interfacing to high speed network. The model 2859 provides 2 independant channels for data, clock, etc.
- Secondary Port Maximum Cable Distance: 10 km
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: Moxa Inc.
Description: The TCF-142 media converter is equipped with a multiple interface circuit that can handle RS-232 or RS-422/485 serial interfaces and multi-mode or single-mode fiber. TCF-142 converters are used to extend serial transmission up to 5 km (TCF-142-M with multi-mode
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: ESD Protection, Fiber Optic, Other, Serial Data Converter
- Serial Protocol: RS232, RS232/422/485, RS422, RS485
-
Supplier: L-com, Inc.
Description: 50 to 1024kbps Extends serial transmission up to 2km over multimode fiber Supports relay output for power or link failure warning Operating Temperature range:-10 to 60°C IP30 Fanless, DIN-Rail design for industrial deployments Application Industrial automation Discrete
- Features: Full Duplex
- Network: RS232/422/485
-
Supplier: L-com, Inc.
Description: 50 to 1024kbps Extends serial transmission up to 2km over multimode fiber Supports relay output for power or link failure warning Operating Temperature range:-10 to 60°C IP30 Fanless, DIN-Rail design for industrial deployments Application Industrial automation Discrete
- Features: Full Duplex
- Network: RS232/422/485
-
Supplier: L-com, Inc.
Description: Supports bauds rates from 50 to 1024kbps Extends serial transmission up to 50km over single mode fiber Supports relay output for power or link failure warning Operating Temperature range:-10 to 60°C IP30 Fanless, DIN-Rail design for industrial deployments Application
- Features: Full Duplex
- Network: RS232/422/485
-
Supplier: L-com, Inc.
Description: Supports bauds rates from 50 to 1024kbps Extends serial transmission up to 30km over single mode fiber Supports relay output for power or link failure warning Operating Temperature range:-10 to 60°C IP30 Fanless, DIN-Rail design for industrial deployments Application
- Features: Full Duplex
- Network: RS232/422/485
-
Supplier: TOP-electronics USA
Description: W&T 81215, SC fiber-optic line/RS232/RS422/RS485 interface Serial converter for single/multimode fiber optics with SC connector, transmits RS232/RS422/RS485 over long distances. The model 81215 Interface features a selectable RS232, RS422 or RS485 interface
- Serial Protocol: RS232, RS422, RS485
-
Supplier: Newark, An Avnet Company
Description: PROFIBUS (RS485) to fiber converter
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services FlexPoint RS-232 to Fiber Converter, Multimode, 5 km, SC Extend RS-232 communications as far as 58 kilometers!
-
Supplier: Newark, An Avnet Company
Description: RS-232/422/485 TO MULTI-MODE OPTICAL FIBER MEDIA CONVERTER WITH FIBER RING SUPPORT AND ST CONNECTOR, 0 TO 60°C OPERATING TEMPERATURE
-
Supplier: Omnitron Systems Technology, Inc.
Description: The FlexPoint 232 is a RS-232 to fiber media converter that provides reliable and cost-effective fiber extension for serial connections. The asynchronous RS-232 interface supports speeds up to 115,200 baud and supports RTS, CTS, DCD, DTR, and DSR hardware flow
- Connector: DB-9, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: Moxa Inc.
Description: monitoring a system running on an RS-485 network, there is no need to use an additional RS-232 to RS-485 converter to connect the laptop computer's serial port to the RS-485 bus. Rotary Switch for Setting the Pull High/Low Resistor The RS-485 interface supports
- Secondary Port Maximum Cable Distance: 40 km
- Connector: DB-9, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
- Features: Full Duplex, Rack Mountable
- Form Factor: Module
-
Supplier: Volktek Corporation
Description: Volktek - IRF-629 is a RS-422/485 to Fiber media converter. The device uses LED signaling to inform users of its transmission activity. Ideal for manufacturing floors with legacy devices that use serial port connectivity. The device is available in single- and multi-mode
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485
- Features: Other
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter X21 is a X.21 or RS-530 serial-to-fiber media converter, and is available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter X21 supports several configuration modes to enable connections with a wide variety of X.21
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
- Features: Other
- Connector: SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Newark, An Avnet Company
Description: RS232/485 Serial to Multimode Fiber Converter RoHS Compliant: Yes
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Extend RS-232 communications as far as 58 kilometers!
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
Extend Ethernet networks with fiber optic media converters S.I. Tech Ethernet to fiber converters extend the distances of 10/100/1000 Mbps networks through the use of fiber optics. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
Extend the reach of TTL through the use of fiber optic media converters by S.I. Tech. The following Transistor-Transistor Logic (TTL) to fiber optic media converters are available from S.I. Tech. For these units multimode (850nm) is standard and single mode (1310nm) is (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech Ethernet Media Converters (Bit-Drivers®) extend the distances of 10, 100, or 1000 Mbps networks through the use of either multimode to single mode fiber optics. https://www.sitech-bitdriver.com/products/ethernet.htm (read more)
Browse Fiber Optic Transmitters Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech Ethernet Media Converters (Bit-Drivers®) extend the distances of 10, 100, or 1000 Mbps networks through the use of fiber optics. These Ethernet media converters can be configured to support either multimode or single mode fiber depending upon the networking environment. Learn More and see options (read more)
Browse Network Gateways Datasheets for S.I. Tech, Inc. -
S.I. Tech's 2820/2821 TTL Media Converters extends data 2 Km using multimode fiber and 10 Km using single mode fiber. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc.
More Information Top
-
Omnitron iConverter RS422/485 - media converter | Softchoice
The Omnitron iConverter RS422 /485 is a manageable serial RS-422 and RS-485 to fiber converter that transmits serial protocol over fiber media.
-
Omnitron iConverter RS422/485 Dual Fiber - media converter | Softchoice
The Omnitron iConverter RS422 /485 is a managed serial RS-422 and RS-485 to fiber converter that transmits serial protocol over fiber media.
-
Real-time monitoring of fish activity on an inshore coral reef
The Underwater system contains the following: a) Toroidal transformer 115/230 a.c.; b) Power supply board; c) Light; d) Controlling board; e) Video- to - fibre converter ; f) Sea-Bird interface board … … RS232 for lighting brightness control, RS422 for camera movement control …
-
http://www05.abb.com/global/scot/scot205.nsf/veritydisplay/be183e116e0b7f2085257172006e916c/$File/4249_Spec_FTLA2000-HP40%20H.pdf
An RS485 or RS422 converter is used for long distances n Local bus for distributed I/O: This can be used for controlling sampling systems, sending analysis results to control systems and for controlling Human-Machine Interfaces. Both Digital (open/close) and analog (4-20 mA) I/O is provided using the CANbus (Controller Area Network bus) and the CANopen protocol n Ethernet and fiber -optic connectivity: A Ethernet connection for linking the FTPA2000-300 analyzer to the Analyser PC (PC …
-
Miniature thermal emission spectrometer for the Mars Exploration Rover
The ends on each fiber optic are mated with a micro-lens to control the f-cone … The interferogram signal is then boosted to account for 1/f roll-off of the detector response and amplified to fill the 16-bit analog to digital converter . … then passed to the Field Programmable Gate Array (FPGA) and then to the RS422 differential line driver …
-
An underwater camera for security and recreational use
… signal formats for the different components, e.g. RS232 for lighting brightness control, RS422 for camera moving … … the video image is needed for real-time, the video signal is converted to optical one continuously. When the retrieving of sensor data from PC on-land is requested through correct command, the Seabird sends the data in RS232 format to the RS232-to fibre converter .
-
Near-infrared camera for solar research: a photometric application
The other VME boards are the pattern generation board, able to produce up to 24 clock lines, the video board including the 4 A/D converters and a fiber -optics adapter board, in which are available 3 serial ports (one of these used … In our case, differential RS422 , including control signals.
-
Industrial Instrumentation and Control Systems
The dual-channel RF chip integrates a low noise amplifier, mixer, image rejection filter, automatic gain control amplifier, analog- to -digital converter , frequency synthesizer, and LDO, without the need of external IF filter, which can receive L1 band signal of the Beidou … The module supports a variety of data interfaces to output time information such as RS232, RS422 /485, optical fiber output interface, RJ-45 interface, which can be customized to meet the needs of multi-service applications.
-
Modern Transport Telematics
- NMEA buffer SIMRAD RS 5345; - 7 port NMEA distributor ADU-102; - 4 channel NMEA splitter; - Four converters RS232 TO RS422 ; - Two supply units; and - Eleven 12 positions commutating strips. … Maritime Safety Centre (MSC) of the Maritime Office in Gdynia by one mode fibre optical link working …
-
Design and Application of a Centralized Monitoring System for VRLA Based on Electric Power Telecommunication Network
First, if there is idle communication resource in the tele-control system, second, if there is unoccupied 64k time-slot in optical fiber connection, third, if we can add a electric/light converter----optical fiber ---- light/electric converter channel between control center and substation … … available signal interface is not RS232, for instance, it happens to be RS485, RS422 or else, we … In Fig-1, mode-3 is applicable to substations under municipal center-1, substation-5 under municipal …
Indicates content that may require registration and/or purchase.