-
Supplier: Smart Fog
Description: suppression (any size partials) High Quality workmanship, MADE IN THE USA NO wet spots, Guaranteed Unit Placement Options: Free Standing Air Handling Ceiling Mount Portable Wall Mount Capacity: Coverage Capacity: 20,000 cf Output Capacity: 1.5 gph, 3 lb/h (6 L/h) Electrical
- Output Capacity: 3 Pounds / Hour
- Control Tolerance: 1 +/- %
- Placement: Air Handling, Ceiling Mount, Free Standing, Portable, Wall Mount
- Water: Deionized / Demineralized, Raw / Tap, Softened
-
Supplier: InspectorTools
Description: CO2 sensor Measurement ranges: CO2: 0 to 5,000ppm - Temperature: 14 to 140°F (-10 to 60°C) - Humidity: 0.0 to 99.9%RH User programmable audible alarm Backlit triple LCD display Built-in RS-232 interface for capturing readings on PC Data acquisition software and cable included to record and
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model 150/150AW1000 is a portable, self-contained, air-cooled, dual-band, broadband, completely solid-state amplifier designed for applications where instantaneous bandwidth, high gain, and linearity are required. This model is equipped with a Digital Control Panel (DCP) which
- Frequency Range: 0.01 to 1,000 MHz
- Output Power( P1dB): 30 dBm
-
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model 350S1G6A is a portable, self-contained, air-cooled, broadband, completely solid-state amplifier designed for applications where instantaneous bandwidth, high gain, and linearity are required. The Model 350S1G6A, when used with a sweep generator, will provide a minimum of 350
- Frequency Range: 700 to 6,000 MHz
- Output Power( P1dB): 55.44068044350276 dBm
- Applications: Mobile / Wireless Systems
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model 30/20S1G18B is a portable, self-contained, air-cooled, dual-band, broadband, a completely solid-state amplifier designed for applications where instantaneous bandwidth, high gain, and linearity are required. This model is equipped with a Digital Control Panel (DCP) which
- Frequency Range: 700 to 18,000 MHz
- Output Power( P1dB): 31.760912590556813 dBm
-
Supplier: Cole-Parmer
Description: • Measure liquid, air, oil, and gas • Eight units of measure in easy-to-read display • Detachable heavy-duty probe • Auto shut-off This cost-effective vacuum meter is ideal for vacuum measurement applications such as pneumatic, high heat, hydraulic, refrigeration, HVAC, and food processing.
- Display Type: Digital
- Signal Output: RS232 / RS485
-
Supplier: Edgetech Instruments Inc.
Description: A self-contained portable, multi-function hygrometer that accurately and reliably measures the moisture content in gases, with the battery life and ruggedness required for field use. The Model 1500 is a drift-free, low maintenance hygrometer featuring high durability, NIST traceable
- Dew Point Range: -103 to 122 F
- Dew Point Accuracy: 0.45 F
- Operating Temperature: 32 to 122 F
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content, Pressure, Temperature
-
Supplier: Panametrics
Description: measurement with fast response. The TransPort is ideal for spot checking the performance of natural gas processing and drying systems, gas storage facilities, compression stations, refinery processes, heat treating furnaces, instrument air and more. It is ideally suited for field verification
- Dew Point Range: -97.1 to 27.3 F
- Operating Temperature: -4 to 149 F
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content, Pressure, Temperature
- Electrical Outputs: Analog Current
-
Supplier: Edgetech Instruments Inc.
Description: Finally, a portable Dew Point hygrometer that integrates the accuracy and reliability of the Edgetech Instruments chilled mirror, with the convenience and ruggedness required for field use. Model PDM75-X3 delivers the Edgetech Instruments Advantage: an ideal system tailored to your
- Dew Point Range: -94 to 167 F
- Dew Point Accuracy: 0.648 F
- Operating Temperature: 32 to 122 F
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content
-
Supplier: REED-Direct
Description: drift, non-dispersive infrared CO2 sensor Audible warning alarm of excessive CO2 concentrations RS-232 serial interface SPECIFICATIONS: Ranges: CO2: 0 to 5,000 ppm; Temp.: -10 to 60°C (14 to 140°F); Humidity: 0 to 99.9% RH; Dew Point: -73.4 to 60°C; Wet Bulb: -13.3 to 60°C Resolution: CO2: 1
- Operating Temperature: -10 to 60 F
- Operating Humidity: 0 to 99.9 %
- Measurement Type: %Volume
- Application: Ambient Air Monitoring
-
Supplier: Process Sensing Technologies USA
Description: this analyzer can be integrated into any system with ease. Features: Transportable case with handle Accurately monitors oxygen and moisture levels in the AM build chamber User-friendly touch-screen interface includes status notifications Electronic flow sensor RS-485 serial communications USB
- Instrument Type: Analyzer
- Display: Digital
- Mounting Type: Portable
- Application: Process Gas
-
Supplier: Dapra Corporation
Description: electromechanical operation, no air required • Linear, angular, and circular (arced) marking formats • High-resolution LCD screen • Dual RS-232 serial ports • Digital I/O interface • Automatic serialization and variable data insertion • Time/date/shift codes • Part counters • Internal
-
Supplier: Dapra Corporation
Description: Portable and capable of marking deep marks, this Dot Peen system contains a robust marking mechanism and a steel housing that is well suited for industrial marking applications. Uses an electric solenoid; no air required. Industrial controller with embedded marking software Membrane
-
Supplier: Cole-Parmer
Description: • Measure liquid, air, oil, and gas • Eight units of measure in easy-to-read display • Detachable heavy-duty probe • Auto shut-off This cost-effective vacuum meter is ideal for vacuum measurement applications such as pneumatic, high heat, hydraulic, refrigeration, HVAC, and food processing.
-
Supplier: Cole-Parmer
Description: relief valve removes trapped air without the need to disconnect the device under test. Rugged NEMA 12 (IP54) case with elastomer keypad is designed for industrial or field use. Measure pressure in 25 different units including a user-definable scale. Dual display indicates current, voltage,
- Calibrator Style: Battery Powered, Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: relief valve removes trapped air without the need to disconnect the device under test. Rugged NEMA 12 (IP54) case with elastomer keypad is designed for industrial or field use. Measure pressure in 25 different units including a user-definable scale. Dual display indicates current, voltage,
- Calibrator Style: Battery Powered, Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Mahr Inc.
Description: harsh workshop environments. The compressed air flowing out of the measuring equipment removes any contamination from the testpiece to ensure reliable measuring results. Directly and clearly readable measuring results. With its fixed ratio and controlled compressed air supply, this
- Resolution: 0.00002 to 0.0001 inch
- Gaging Technology: Air / Pneumatic
- Display: Digital Display
- Mounting / Loading Options: Handheld / Portable
-
Supplier: Fishbowl
Description: Performance Characteristics CPU: Intel® XScale™ 624 Mhz processor Operating System: Microsoft® Windows™ Mobile 5.0 Premium, Microsoft® Windows™ Mobile 5.0 Premium Phone Edition Memory: 64MB SDRAM, 128 MB Flash Interface/Communications: RS-232, USB 1.1 User Environment Operation Temperature:
- Features: Handheld / Portable
-
Supplier: OMEGA Engineering, Inc.
Description: The HHF2005HW hot wire anemometer with real time data logger has multiple features and an RS232 computer interface that make it suitable to use in such applications as environmental testing, balancing of fans/motors/ blowers, air conveyors, clean rooms and flow hoods. What sets the HHF2005HW
- Air Velocity Range: 0 to 3,937.00787401574 SFPM
- Air Volume Flow Rate Range: 0 to 1,271,200 SCFM
- Accuracy: 1 to 5 ±% Full Scale
- Operating Temperature: 32 to 122 F
-
Supplier: OMEGA Engineering, Inc.
Description: incorporates a real-time data logger that can store up to 16,000 entries. The HHF2005 measures velocity and air temperature, and has an input probe socket that accepts a Type J or K thermocouple that can be used as a highly accurate thermometer. By entering the area into the instrument and
- Air Velocity Range: 78.7401574803148 to 5,905.51181102361 SFPM
- Air Volume Flow Rate Range: 0 to 1,908,300 SCFM
- Accuracy: 2 ±% Full Scale
- Operating Temperature: 32 to 122 F
-
Supplier: REED-Direct
Description: Calculate average velocity values in seconds Continuous moving air velocity averaging of measurements for up to 2 hours Displays Min/Max/Avg velocity with temperature values Data hold and auto power off High-contrast, 4-digit LCD readout RS-232 interface Includes hard carrying case and
- Air Velocity Range: 78.7401574803148 to 5,905.51181102361 SFPM
- Accuracy: 3 ±% Full Scale
- Measurement Type: Air Velocity
- Mounting: Hand-held or Portable
-
Supplier: REED-Direct
Description: Both sensors provide temperature measurements Super large LCD readout with display hold Record (Max/Min) RS232 serial interface Auto shut off Includes humidity and air velocity probes, 1m cable, 9V battery and hard carrying case SPECIFICATIONS: Air Velocity Range/Resolution: 0.4 to
- Air Velocity Range: 78.7401574803148 to 4,921.25984251967 SFPM
- Accuracy: 2 ±% Full Scale
- Measurement Type: Air Velocity
- Mounting: Hand-held or Portable
-
Supplier: REED-Direct
Description: Measures in m/s, ft/min, km/h, knots and mph RS232 output Auto shut off Data hold, Record (Max/Min) Includes battery and hard carrying case SPECIFICATIONS: Air Velocity Range/Resolution: 0.2 to 12.0 m/s / 0.1 m/s; 2.8 to 43.2 kph / 0.1 kph; 1.8 to 26.8 mph / 0.1 mph; 160 to 2358 fpm / 1 fpm;
- Air Velocity Range: 39.3700787401574 to 2,362.20472440944 SFPM
- Measurement Type: Air Velocity
- Mounting: Hand-held or Portable
- Instrument Style: Insertion Probe Type
-
Supplier: Traceable® Products
Description: and environmental tests. Displays air speed in five ranges Features five measuring ranges in air velocity: 0.2 to 20.0 meters per second (resolution 0.1), 0.7 to 72.0 kilometers per hour (resolution 0.1), 40 to 3940 feet per minute (resolution 1), 0.5 to 44.7 miles per hour (resolution
- Air Velocity Range: 40 to 3,940 SFPM
- Accuracy: 1 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Measurement Type: Air Velocity
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: software can be used to transmit the data to a computer for evaluating, documenting and storing pressure fluctuations. Simply connect the differential manometer via RS-232 to your computer for analysis. If your computer doesn't have an RS-232 interface, you may acquire an RS-232
- Working Pressure Range: -29 to 29 psi
- Accuracy: 2 ±% FS
- Pressure Measurement: Differential
- Display Type: Digital
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-917 is a portable handheld digital differential pressure gauge, meter or manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-917 features a dust-proof,
- Working Pressure Range: -101.5 to 101.5 psi
- Accuracy: 2 ±% FS
- Pressure Measurement: Differential
- Features: Digital, Other
-
Supplier: Telit IoT Solutions, Inc.
Description: xE910 unified form factor Band groups available for global coverage LGA package ideally suited for low profile integrated solutions, reducing cost in high-volume applications, as well as saving space and weight in portable device Perfect platform for regional applications such as vending
- Operating Frequency: 850 to 2,100 MHz
- Data Rate: 5,760 to 7,200 kbps
- Bias / Operating Current: 230 to 700 mA
- TJ: -40 to 85 C
-
Supplier: Traceable® Products
Description: One-hand operation anemometer displays air velocity and temperature simultaneously. Ease of operation in hoods or outdoors makes this an ideal instrument. Unit is engineered for years of reliable service even in severe lab, harsh plant, or outdoor environments. Ranges are: 0.40 to 30.00
- Air Velocity Range: 80 to 5,900 SFPM
- Accuracy: 3 ±% Full Scale
- Operating Temperature: 14 to 122 F
- Measurement Type: Air Velocity
-
Supplier: InspectorTools
Description: Higher resolution to 0.01° over wide Temperature ranges Wide temperature range measures to 1472°F (800° C) Large 4-1/2 digit (20,000 count) LCD display Built-in linearity correction with fast response Sampling time of 0.4 second Built-in RS-232 PC serial interface Accepts 4 wire Pt-100Ù RTD
- Display: Digital Readouts
- Mounting Options: Portable or Hand Held
-
Supplier: Environics, Inc.
Description: adjustable from 2 LPM to 20 LPM (depending on setup) Temperature & Pressure compensation The Environics 9100 is the unit of choice in the Air Quality Monitoring Programs of the EPA and California Air Resource Board (CARB). Read more about their protocols at: CARB - Standard Operating
- Output Flow Rate: 0.1000111361652 to 1,000 SLM
- Generator Type: Ozone
- Features & Approvals: Portable
- Features: Specialty / Other
-
Supplier: ABB Measurement & Analytics
Description: LGR's new Ammonia Analyzer - Trace (AAT) provides fast measurements of ammonia in ambient air with unparalleled precision, sensitivity and time response. No longer do you have to wait for minutes before getting a reliable reading – LGR’s AAT provides measurements at 10 Hz with sub-ppb
- Application: Ambient Air Monitoring
- Gas Types: Ammonia (NH3)
- Instrument Type: Analyzer
- Mounting Type: Portable
-
Supplier: Environics, Inc.
Description: The instrument may also be remotely operated using contact closures or the RS-232 serial data interface, both are standard in the Series 6103. LEADS compatibility allows seamless integration of Environics calibrators into your existing collection system. LEADS is a commercial system for
- Output Flow Rate: 0.1000111361652 to 1,000 SLM
- Generator Type: Ozone
- Features & Approvals: Portable
- Features: Specialty / Other
-
Supplier: ABB Measurement & Analytics
Description: in one instrument, please refer to LGR's new Isotopic Water Analyzer. LGR's Water Vapor Isotope Analyzer works seamlessly with LGR's Water Vapor Isotope Standard Source (WVISS), which provides a controllable flow of humid air with known isotope values for δ17O, δ18O and δ2H over a continuous
- Application: Ambient Air Monitoring, Continuous Emissions Monitoring
- Instrument Type: Analyzer
- Features: Other
- Mounting Type: Portable
-
Supplier: ABB Measurement & Analytics
Description: LGR's Hydrogen Chloride Analyzer (HCl, H2O) provides sensitive measurements of HCl and H2O in ambient air or in industrial process flows (e.g., coal and cement exhaust streams) continuously with extremely high precision and sensitivity. No longer do you have to spend a lot of money or wait a
- Application: Ambient Air Monitoring, Process Gas
- Instrument Type: Analyzer
- Gas Types: Hydrogen Chloride (HCl), Water Vapor
- Number of Gases Monitored: Multi Gas
Find Suppliers by Category Top
Featured Products Top
-
. Manufactured in the UK, the SDHmini Portable Sample System (SDH-PSS) is an effective, self-contained sampling system, designed for gas or general compressed air sampling to ensure sample pressure and flow are suitable for trace (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
AMETEK Spectro Scientific, one of the world’s largest suppliers of oil and fuel analysis instrumentation and software, has released a unique portable oil analysis laboratory that has delivered proven operational benefits for the US Military. Rugged, compact, and (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Rosenberg The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
, such as dust, microbes, aerosols or chemical vapors, or to ensure proper temperature, humidity and air pressure. Under certain circumstances, however, budget, time, and space constraints make it impossible to construct a cleanroom, and it is necessary to have a rapidly deployable or portable (read more)
Browse Air Purifiers Datasheets for Air Innovations LLC -
About Rosenberg The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
. About Rosenberg The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
than 1,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
finish. About Rosenberg The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
-5, and EN 14986. Applications for Rosenberg USA products can be found in HVAC systems (evaporator and condenser fans), chillers and data center cooling, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
employs more than 1,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
Integration of Automated Safing Responses
Nominally O2 Oxygen OIV Oxygen Introduction Valve P Total Pressure PCA Pressure Control Assemblies PCS Portable Computer System PM Pressurized Module … … inch absolute RM Research Module RS Russian Segment SDS Sample … … Rapid depressurization sensors CKD Air Conditioner CПA Compressor цB Circulation …
-
International Space Station (ISS) Automated Safing Responses to Fire Emergencies
… Oxygen Recharge Compression Assembly PBA Portable Breathing Assembly PCA Pressure Control Assemblies PCC Pressure / Composition Control PFE Portable Fire Extinguisher PM Pressurized … … Assembly RM Research Module RS Russian Segment s second … … Backpack Fire Extinguisher CKB Air Conditioner CПA Compressor CT Television …
-
item_indices_2011_q4.csv (items-indices-2011-q4.zip)
… SOAP 200-300ML,1,1,97.817,96.843,97.817 201112,520248, CONDITIONER FOR HAIR,1 … … 97.48 201112,620308,MINICAB FARE FOR 2 MILES,1,2,102.42,102.517,102.42 201112,620310, AIR FARES,0,0,152 … … 630123,DVD PLAYER - NOT PORTABLE ,2,1,89.265 … … 201112,630147,HI-FI RS 2010-12,2,1 …
-
item_indices_2012_q2.csv (item-indices-2012-q2.zip)
… SOAP 200-300ML,1,1,100.225,100.057,100.225 201206,520248, CONDITIONER FOR HAIR,1 … … 97.776 201206,620308,MINICAB FARE FOR 2 MILES,1,2,100.415,100.169,100.415 201206,620310, AIR FARES,0,0,120 … … 630123,DVD PLAYER - NOT PORTABLE ,2,1,99.514 … … 201206,630147,HI-FI RS 2010-12,2,1 …
-
International Space Station Automated Safing Responses to Hazardous Atmosphere
Nominally O2 Oxygen OIV Oxygen Introduction Valve P Total Pressure PBA Portable Breathing Apparatus PCA Pressure Control Assemblies PM Pressurized Module PMA Pressurized Mating … … per square inch absolute QDMA Quick-don mask assembly RM Research Module RS Russian Segment SDS Sample … … Isolation Valve VRS Vacuum Resource System ∑ηv the total removal flow capacity БMΠ Micropurification Unit БPN Ethernet Hub BKЮ Crew Compartment Fans BH Fans BT Heat Exchanger Fan гA Gas Analyzer ддN Rapid depressurization sensors CKB Air Conditioner CΠA Compressor ЦB Circulation …
-
Ubiquitous Intelligence and Computing
The PLC receiver was connected to a server using an RS -232 cable. A communications test with distance variations was prepared using a 500m port- able wire reel. There was also a 3 kW motor, a 4 kW air - conditioner , etc. to prove some noise problems such as impulse noise, harmonic noise and white noise.
-
(Collaborative coal project between the USA and India)
Fly ash resistivity probe - Portable SRI type point plane resistivity probe 1) Gas cylinders with regulators stainless steel house (4) 2) Signal cables & connectors 3) Control cubicle with air conditioners 4) Oil pump with motor (1) 5) Filters & strainers (10) 6) Level indicators (8) 7) Flow control valves (5 nos) 8 … Additional funding required U.S. $70,100 BHEL Rs .
Indicates content that may require registration and/or purchase.