Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Moons' Electric Co. Ltd.
Description: ● Closed loop step system with servo control ● Intelligent built-in controller ● Efficient, smooth, accurate & fast ● Low vibration, low noise, low heat ● Enhanced motor optimized design for long life
- Continuous Output Current: 10 amps
- Peak Output Current: 12 amps
- Supply Voltage (DC): 24 to 70 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Moons' Electric Co. Ltd.
Description: ● NEMA17 Closed-loop Stepper Motor ● High torque ● High Efficient ● High speed ● Smooth & Accurate
- Static / Holding Torque: 59.46902654867256 In-oz
- Rotor Inertia: 0.00080712 oz-in-sec²
- Shaft Size: 0.2362206 inch
- Shaft Speed: 3,000 rpm
-
Supplier: Acme Chip Technology Co., Limited
Description: TRANSFORMR ISOL 115 TO 115V 60VA
- Maximum Primary Voltage Rating: 115 volts
- Power Rating (VA): 60 VA
- Other Transformer Types / Applications: Isolation Transformer
- Category: Signal / RF Transformer
-
-
Supplier: Newark, An Avnet Company
Description: Stepper Controller; RS-422/24 VDC; 20 mA; light gray
-
Supplier: Win Source Electronics
Description: Manufacturer: Taiwan Semiconductor Win Source Part Number: 1243818-RS1GL Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
- Configuration: Single
- Features: Step-recovery Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Chendahang Electronics Co., Ltd Win Source Part Number: 1243871-RS3DBF Manufacturer Homepage: www.szchenda.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
- Configuration: Single
- Features: Step-recovery Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Chendahang Electronics Co., Ltd Win Source Part Number: 1243877-RS3GBF Manufacturer Homepage: www.szchenda.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
- Configuration: Single
- Features: Step-recovery Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Chendahang Electronics Co., Ltd Win Source Part Number: 1243872-RS3DF Manufacturer Homepage: www.szchenda.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
- Configuration: Single
- Features: Step-recovery Diodes
-
Supplier: Rochester Electronics
Description: 0.8 A, 100 V Surface Mount Fast Recovery
- Features: Other, Step-recovery Diodes
- Package: SOD-123
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 3-V to 65-V, 0.6-A buck converter optimized for size and light load efficiency 9-VQFN-HR -40 to 150 Product overview: LMR36506RS3QRPERQ1 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded
- Input Voltage (VIN): 65 volts
- Operating Temperature: -40 C
-
Supplier: United Grinding Technologies Inc.
Description: Economical manual machine for grinding PCD & PCBN High precison & productivity: set, grind, & inspect in one clamping Benefits of the EWAG RS 15: High precision & productivity Grinding and measuring in one clamping Pressure controlled grinding Rigid design = high material removal Grinding
-
Supplier: ODG (Origin Data Global)
Description: 1.3V@3A 150ns Independent Type 3A 400V SMC Fast Recovery / High Efficiency Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Step-recovery Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC REG BUCK 5V 300MA 9VQFN Product overview: LMR36503RS5QRPERQ1 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing
- Output Voltage (Volt): 3 volts
- Input Voltage (VIN): 65 volts
- Output Current (IOUT): 0.3 amps
- Quiescent Current (IQ): 0.000004 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC REG BUCK ADJ/1V 2A 9VQFN Product overview: LMR43620RS5QRPERQ1 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing
- Output Voltage (Volt): 5 volts
- Input Voltage (VIN): 36 volts
- Output Current (IOUT): 2 amps
- Quiescent Current (IQ): 0.00000025 amps
-
Supplier: VAST STOCK CO., LIMITED
Description: Rectifiers 600V 1.2A Surf Mnt Fast Rec Rectifier
- Features: Other, Rectifier Diode
- Package: SOD-123
-
Supplier: Tri-Tronics Company, Inc.
Description: Current sinking outputs with 2.2K pull-up resistors Datasheet M182 RS encoder with single ended shaft and heavy duty bearings Datasheet M184 RS with MB-FL6 adapter, heavy duty bearings, .86" shaft length Datasheet M188 RS with 8-pin connector for +A/-A, +B/-B, +Z/-Z outputs
- Encoder Type: Incremental
-
Supplier: PI (Physik Instrumente) L.P.
Description: Unlimited Rotation Range Maximum Payload: 2 kg Maximum Angular Velocity: 7 deg/second Maximum Angular Resolution: 0.005 deg Reproducibility: 0.005 deg unidirectional +/-0.04 deg bidirectional Open Aperture: 20 millimeters
- Load Capacity: 2.248 to 4.496 lbs
- Rotary Velocity / Speed: 5 to 7 deg/sec
- Gear Ratio: 90 (N:1)
- Platter Diameter: 1.2204731 inch
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SURFACE MOUNT FAST RECOVERY RECTIFIER Product overview: RS2AF from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts,
- Features: Rectifier Diode
-
Supplier: Quarktwin Technology Ltd.
Description: LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
- Output Voltage: 20 volts
- Switching Frequency: 150 kHz
- Operating Temperature: -40 to 105 C
- Number of Outputs: 1
-
Supplier: DigiKey
Description: Diode Standard 1000V 1.2A Surface Mount SOD-123HE
- Tj: -55 to 150 C
-
Supplier: RS Components, Ltd.
Description: RS PRO 300516 Step Ladder
- Weight Capacity: 330.75 lbs
- Height: 5.249346666666667 ft
- Material: Fiberglass
- Ladder Type: Step Ladder
-
Supplier: RS Components, Ltd.
Description: RS PRO 42SH33 4A Stepper Motor
- Static / Holding Torque: 31.150442477876105 In-oz
- Step Angle: 1.8 degrees
- Shaft Size: 0.1968505 inch
- Units: Metric
-
Supplier: Tri-Tronics Company, Inc.
Description: Product Description The Model RS-P is a shaft encoder in a standard 2¼” cube shaped housing that is electrically and physically interchangeable with most available cube style encoders. When coupled to a rotating shaft it generates up to 3 square wave outputs depending on a factory installed
- Features: Programmable
-
Supplier: Sanyo Denki America, Inc.
Description: 5-Phase stepping driver conforming to RS-485 serial communication.
- Supply Voltage (DC): 5 to 24 volts
- Operating Temperature: 0 to 50 C
- Features: Alarm / Status Monitoring, Brake Output
- Motor / System: Full Step Motor, Half Step Motor
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: theoretical value). Excellent start-up stability - No readjustment of regulated pressure required even after long "down-time". Long-term pressure stability - RS.M/S keeps the setup pressure for a long term accurately after a setup. Almost no pressure drop after setup. High resolving power -
- Valve Size: 0.25 inch
- Pressure Rating: 145.036839357197 psi
- Port Size: 0.25 inch
- Controlled Pressure Range: 2.03051575100076 to 121.830945060045 psi
-
Supplier: WAGO
Description: Stepper Controller; RS-422/24 VDC; 20 mA
-
Supplier: Newport MKS
Description: ESP302 features the same motion commands and control algorithms as the ESP301. Integrated Drivers The ESP302 controllers feature up to 3 integrated drivers for various stages. These drivers support 2-phase stepper or brush DC motors up to 3A, 48V per axis. Built-in drivers make the
- Number of Axes / Motors: 2
- Supply Voltage (AC): 115 to 230 volts
- Motor / System: DC Brushed Motor
- Communication: Ethernet, RS232
-
Supplier: Newport MKS
Description: the ESP302 features the same motion commands and control algorithms as the ESP301. Integrated Drivers The ESP302 controllers feature up to 3 integrated drivers for various stages. These drivers support 2-phase stepper or brush DC motors up to 3A, 48V per axis. Built-in drivers make the
- Number of Axes / Motors: 1
- Supply Voltage (AC): 115 to 230 volts
- Motor / System: DC Brushed Motor
- Communication: Ethernet, RS232
-
Supplier: Radwell International
Description: STEPPER MOTOR, PROGRAMMABLE, MOTION CONTROL, RS-422/485, 1.8 DEGREE STEP ANGLE, IP20 PROTECTION, NEMA 23, DOUBLE STACK, 12-75 VDC, INTERNAL ENCODER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Edmund Optics Inc.
Description: remotely using an RS-232 interface. The USB filter wheel requires a PC connection for motorized operation. Both Motorized Filter Wheels include a Windows®-based graphical user interface, filter wheel housing with integrated stepper motor, USB or RS-232 cables, and 12VDC
- Filter Size: 1" (25 mm), 2"
- Number of Positions: 5, 8
- Indexing Control: Motorized via Computer Interface
- Number of Wheels: Single
-
Supplier: Festo Corporation
Description: Brushless, permanently excited synchronous servo motor Digital absolute linear potentiometer, single-turn or multi-turn 66 stock types 490 built-to-order variants With optional holding brake, IP65, resolver Various winding variants
- Continuous Current: 4.4 amps
- Continuous Torque: 84.51327433628317 In-lbs
- Rotor Inertia: 1.159660668 oz-in-sec²
- Shaft Speed: 3,060 rpm
-
Supplier: Beckhoff Automation LLC
Description: The BC8050 Compact Bus Terminal Controller with serial RS485 interface extends the Beckhoff small controller series by a cost-optimized version in a compact housing. An open serial protocol – like in the BK8x00 Bus Couplers – and the Modbus RTU/ASCII protocol are implemented. The address and the
- Device Category: PAC Module
-
Supplier: Beckhoff Automation LLC
Description: The BC8150 Compact Bus Terminal Controller with serial RS232 interface extends the Beckhoff small controller series by a cost-optimized version in a compact housing. An open serial protocol – like in the BK8x00 Bus Couplers – and the Modbus RTU/ASCII protocol are implemented. The address and the
- Device Category: PAC Module
-
Description: DIODE GP 800V 1.2A SOD123HE
- VF: 1.3 volts
- VR: 800 volts
- Life Cycle Stage: Not Recommended (Declining)
- Features: Rectifier Diode
-
Supplier: Acme Chip Technology Co., Limited
Description: 160NS, 3A, 1000V, FAST RECOVERY
- VF: 1.3 volts
- VR: 1,000 volts
- Features: Other, Rectifier Diode
Find Suppliers by Category Top
Featured Products Top
-
Oriental Motor is pleased to introduce our latest driver added to our DC input stepper motor driver line up, the CVD RS-485 Communication type bi-polar drivers. The CVD driver is a compact standardized 24 VDC driver providing the lowest noise and vibration available through the fully (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
: Direct control via EtherNet/IP™ The "Programming Software MRC Studio" has been prepared to simplify setting up custom-built robots from the initial setting step to the operation programming step. A trial version of the MRC Studio is also available to allow customers the chance (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
: Pulse input type RS-485 communication type Fully closed-loop type CVD Driver Highlights: Low vibration operation through full-time micro-stepping technology Compact, high-performance design tailored for space (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA -
, CANopen and RS-232) Robust power stage with extensive transient suppression and thermal protection (up to 10 A continuous and 30 A peak) Maximum performance and precision from all FAULHABER coreless DC motors, brushless DC motors and linear DC servo motors (and high power match (read more)
Browse Motion Controllers Datasheets for FAULHABER MICROMO
Conduct Research Top
-
Motion Control
tachometer combinations FAULHABER recommends the LC302, 4-quadrant, linear controller. ARSAPE Stepper Drivers come in three versions, low and medium voltage and a current mode (chopper) drive, encompassing the full range of ARSAPE miniature DC stepper motors. Each series is available in three
More Information Top
-
Autonomous Mobile Robot: Path Planning Using Backward Chaining
The components selected for the AMR are the RS stepper motor for steering control of the 2 front castor wheels, 2 DC brushed planetary geared motors for driving, the magnetic compass for direction feedback, and 3 ultrasonic proximity sensors for obstacle detection.
-
Determination of the complex permittivity of textiles and leather in the 14-40 GHz millimetre-wave band using a free-wave transmittance only method
The experimental apparatus consists of an Agilent Technologies E8257D Microwave Synthesizer working from 250 KHz to 40 GHz, a rotational stage from Time and Precision, Model A4757-TSP, a sample holder, an RS stepper motor interface RS2173611, two horns used as transmitter…
-
An experimental study of the oil evolution in critical piston ring pack regions and the effects of piston and ring designs in an internal combustion engine uti...
Stepper Motor RS 232 ndexer Transient Throttle Control Stepper Motor - Throttle 12 V Pulse Ignition n Ignition Coil Driver Pulse Injector -Acquisition Control Interface(*) 12 V Dier _,TL Ignition Ps V Dre Pulse Engine Control Interface(*) .
-
Development of a novel image sensor and its application to analysis of automobile components
The stepper motor is driven by an RS SAA1042 stepper motor driver .
-
In vitro determination of lung airway compliance in small animals
The stepper motor ( RS Components, Corby, Northants, UK, Catalogue No. 332-953) was controlled by an Apple II + computer.
-
A device to estimate the light gradients relevant to phototropism in the laboratory and the field
The light detector was attached to the vertical shaft of a 7.5° step-angle stepper motor ( RS Components, Corby, UK) such that light in the horizontal plane could be de- tected from any of 48 positions covering a total of 360°.
-
In vitro performance test system for pulse oximeters
The pump shaft is driven by a stepper motor ( RS Components) in half-step drive mode making 400 half-steps per revolution.
-
Extrusion of alumina ceramic tubes with controlled bends
The push rods were driven by stepper motors ( RS Components) with a low friction coupling between rod (non-rotating) and drive shaft (rotating).
-
Nonlinear electrical conductivity in a 1D granular medium
A 1.8 degree stepper motor ( RS 440-442) fitted to a gearhead (gear ratio 25:1) is linked to an endless screw, with a 1 mm thread, in or- der to axially move the piston and the force sensor with a…
-
Hydrodynamic Modulation Voltammetry with a Dual Disk Chopped Flow‐Microjet Electrode (CF‐MJE)
A hybrid 1.88 step angle size, model 17, stepper motor ( RS Components, U.K.) controlled by a Unipolar, 2A stepper motor controller (Astrosyn, U.K.) connected to the shaft via a drive belt (see Figure 1), was used to turn the…
Indicates content that may require registration and/or purchase.