Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: This rugged design offers a variety of protection heads with 1/2" NPT mounting threads and 304 SS sheath. The RTD probe length dimension includes a 1/2" thread allowance for use with thermowells or for direct immersion into the process. Available in 1/2, 3/16, or 1/8 inch diameter probes.
- Diameter or Width Range: 0.125 to 0.25 inch
- Sensitive Length: 6 to 24 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
-
Supplier: OMEGA Engineering, Inc.
Description: This rugged design offers a variety of protection heads with 1/2" NPT mounting threads and 304 SS sheath. The length dimension includes a 1/2" thread allowance for use with thermowells or for direct immersion into the process. The standard probe uses a Style 2 (3-wire) lead configuration, but other
- Diameter or Width Range: 0.125 to 0.25 inch
- Sensitive Length: 6 to 24 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
-
Supplier: OMEGA Engineering, Inc.
Description: This RTD probe assembly has a heavy duty 3-prong Omega "OTP" style connector for easy installation to extension cables, hand held meters or other instrumentation. The sheath can be simply placed into a container, or installed into place using an optional "BRLK" or "SSLK" compression fitting.
- Diameter or Width Range: 0.125 to 0.25 inch
- Sensitive Length: 6 to 24 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
-
-
Supplier: OMEGA Engineering, Inc.
Description: RTD PT100 probe sensors have Class B elements with attached lead wire in a convenient 5 pack. These OEM RTD sensors are supplied with attached lead wires for added flexibility in many replacement probe or OEM RTD sensor applications. The size of the potted junction
-
Supplier: Newark, An Avnet Company
Description: QUICK DISCONNECT RTD (PT100) PROBE
-
Supplier: Thermometrics Corporation
Description: PT100 sensors offer excellent accuracy over a wide temperature range (from -200 to +850 C).
- Operating Temperature: -328 to 1,562 F
- Technology: Wire Wound
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: Module features ◆ The module supports 4-channel RTD thermal resistance (PT100) temperature acquisition ◆ The channels are isolated, and the isolation voltage is 1500V ◆ The module could be connected to a 2-wire or 3-wire PT100 temperature sensor ◆ The internal bus of the module
- Analog Input Channels: 4 #
- Resolution: 15 bits
- Accuracy: 0.5 % FS
- Operating Temperature: -31 to 158 F
-
Supplier: Kistler Group
Description: Measurement module (DAQ) for RTD (Pt100, Pt1000) or resistance in 3or 4wire technique.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 4 analog input channels Galvanic isolation 500 VDC A/D conversion: 10 Sps sampling rate per channel, 24 Bit resolution
- Analog Input Channels: 4 #
- Sampling Frequency: 0.01 kHz
- Resolution: 24 bits
- Accuracy: 0.01 % FS
-
Supplier: Newark, An Avnet Company
Description: RTD PT100 SENSOR, 1/8 NPT CONNECTION
-
Supplier: Newark, An Avnet Company
Description: General Purpose RTD (PT100) Probe with M
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: · The module supports channel disable, support the PT-100 2-wire or 3-wire. · The filter level of module is adjustable. · The module supports fault detection (disconnection, short circuit, overflow, underflow, terminal state). · Module high speed redundant backplane bus with pluggable terminal
- Analog Input Channels: 4 #
- Operating Temperature: -31 to 140 F
- Application: Aerospace / Military, Environmental, General Lab and Industrial, Marine, Medical / Biomedical, Seismic / Geotechnical, Vehicular, Weather / Meteorology
- Features: B, E, J, K, N, R, S, T, Temperature Signal Conditioners
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: BT-3714:4 channels / RTD input / PT100 / 15bits / Temperature acquisition module, Code: D
- User Interface: Front Panel and Display
- Data Acquisition: Input Module
- Inputs: RTD Input
-
Supplier: Newark, An Avnet Company
Description: Probe, RTD Pt100, Precision, Stainless Steel, 250 mm, 6 mm RoHS Compliant: Yes
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: CT-3713: 3-channel RTD-PT100 temperature acquisition module
- Inputs: RTD Input
-
Supplier: Thermometrics Corporation
Description: The Pt1000 has 1000 ohms resistance at 0 C. These sensors are normally fitted into some type of protective sheath or mounting to form a probe.
- Technology: Wire Wound
-
Supplier: Cole-Parmer
Description: RTD Probe
- Features: RTD
-
Supplier: DigiKey
Description: RTD-831-PT1000-MTP
- Operating Temperature: 446 F
-
Supplier: Qualitrol Company, LLC
Description: Provides transformer temperature measurements temperature devices (RTDs) Many varieties available to custom fit hundreds of transformer applications with easy upgrade to different types of equipment Magnetic RTDs available for easy retrofit when wells are not available
- Features: RTD
-
Supplier: DigiKey
Description: RTD-1-1PT100K2528-36-T
-
Supplier: Beckhoff Automation LLC
Description: selected freely. The Bus Terminals standard settings are: resolution 0.1°C in the temperature range of Pt100 sensors. The error LEDs indicate sensor faults (e.g. a broken wire). The KL3204 version combines four channels in one housing.
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: can be selected freely. The Bus Terminal's standard setting is: resolution 0.1°C in the temperature range of Pt100 sensors in 3-wire connection. The run LEDs give an indication of the data exchange with the Bus Coupler. The error LEDs indicate sensor faults (e.g. a broken wire).
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: can be selected freely. The Bus Terminal's standard setting is: resolution 0.1°C in the temperature range of Pt100 sensors in 3-wire connection. The run LEDs give an indication of the data exchange with the Bus Coupler. The error LEDs indicate sensor faults (e.g. a broken wire).
- Data Acquisition: I/O Module
-
Supplier: BARTEC
Description: For applications in non-hazardous areas, the Pt100 M resistance-measuring sensor is also available as an industrial version. We also supply different versions to suit various temperature requirements. For the different temperature areas you can choose between several versions in
- Reference Resistance: 100 Ohms (Most Common)
- Features: RTD
-
Supplier: Beckhoff Automation LLC
Description: can be carried out in the terminal according to various sensor characteristics (Pt100, Pt1000, NI120, NI1000, KTY types, etc.). The EL3202 can operate sensors in 2- and 3-wire technology, for the 2-wire connection an external bridge is necessary. The EtherCAT Terminals indicate their
- Data Acquisition: I/O Module
-
Supplier: 4B Components, Ltd.
Description: Screw in positive mount installation Grease zerk for bearing lubrication 1/2” NPT conduit entry PT100 - RTD Type Continous temperature monitoring
-
Supplier: BARTEC
Description: Our Pt100 Ex sheathed resistance thermometer is engineered for use in potentially explosive areas and features Ex m type of protection, eliminating the need for intrinsically safe circuits. Its pliable design makes it ideal for flexible applications and ensures it meets all the requirements
- Reference Resistance: 100 Ohms (Most Common)
- Features: RTD
-
Supplier: Classic Automation LLC
Description: Replacement module electronics for IB ST (ZF) 24 Pt 100 4/4 ( 2752767)
- Data Acquisition: I/O Module
-
Supplier: Cole-Parmer
Description: after last key press • Nonvolatile memory retains calibration data and stored values even if battery is removed. • Optional protective rubber boot features a built-in stand. • Manual user calibration is a single point offset adjustment to any temperature within the range. Accepts one RTD
- Fahrenheit Scale: -320 to 1,562 F
- Celsius Scale: -200 to 850 C
- Local Interface: Digital Front Panel
- Thermometer Technology: RTD Technology
-
Supplier: Classic Automation LLC
Description: IB ST 24 PT100 4/4 Complete unit that includes Base Unit 9283187 and Module Unit 2750138
- Data Acquisition: I/O Module
-
Supplier: Yageo Nexensos
Description: Ceramic Wire wound Platinum RTD (Pt RTD) Elements are characterized by extremely high stability, high-temperature capability, and high accuracy over a wide temperature range. We offer a variety of ceramic wire wounds (both single and dual RTDs) in a wide choice of resistance
- Operating Temperature: -148 to 1,220 F
- Nominal Resistance: 500 R0 @ 0° C
- Length: 1.181103 inch
- Width / Diameter: 0.10236226 inch
-
Supplier: Classic Automation LLC
Description: Hitachi EH- 150 - PT100 INPUT
- Data Acquisition: I/O Module
-
Supplier: Acrolab Ltd.
Description: Fixed Bayonet thermocouples and RTD’s are most commonly used in many general applications where bayonet adaptor is preferred. As a standard, they are provided with a 316SS sheath with SS square lock armored leads.
- Diameter or Width Range: 0.1875 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
- Probe Configuration: Angled Probe
-
Supplier: Cole-Parmer
Description: Note: 100
Pt RTD ATC elements conform to DIN curve 43760. - pH Range: 0 to 12 ph
- Operating Temperature: 176 F
-
Supplier: Chromalox
Description: 100 Ohm Platinum RTD Sensors 36" Teflon® Insulated 3-Wire Leads Standard with Subminiature MTP Series Connector
- Sensed Temperature: -328 to 446 F
- Sensitive Length: 1 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
-
Supplier: Panel Components & Systems, Inc.
Description: The M100-RTD monitors the resistance of either 100 Ohm Platinum, or 120 Ohm Nickel. The RTDs resistance increase as the temperature rises, this resistance change is detected by the M100-RTD, which provides an output corresponding to the temperature being measured. The
Find Suppliers by Category Top
Featured Products Top
-
Pt100 Resistance Thermometers in high voltage environments need to be isolated in order to maintain proper function of temperature measurement. These thermometers can be insulated against high voltage. In practice, however, the available installation space is often too small. P44000 from (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
-point temperature sensor consists of a number of RTDs (Pt100s) or thermocouples encased at various points inside a sleeve, sheath, jacket or tube with a single access point at a junction enclosure. Multi-point sensors can be various lengths, sizes in diameter, made of a variety of materials, and (read more)
Browse RTD Temperature Probes Datasheets for Pyromation -
RTDs for many industry applications. From single- or dual-element RTDs to PT100's to Sanitary CIP types, we have the right sensor for your job. If what you need is not available from our catalog, our product engineers will design an RTD for your specific application, including temperature sensor assemblies that require connection heads, thermowells and/or transmitters (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Pyromation -
P 44000 series was developed by Knick to accurately measure temperature from Pt100 RTDs in high-voltage environments, up to 11kV. The P44000 converts the RTD signal (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
HiRel temperature sensors Sensors that are used in space have to fulfill a number of special characteristics that qualify them for space missions. Innovative Sensor Technology IST AG offers ESCC (European Space Components Coordination) qualified thin-film Pt (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
UE’s Applied Sensor Technologies division is adding three FM certified explosion-proof styles to its temperature sensor portfolio. The styles are available as a 100Ω RTD or mineral insulated thermocouple. FM certification for hazardous areas applies to the (read more)
Browse RTD Temperature Transmitters Datasheets for United Electric Controls Company -
Temperature sensors are produced with different technologies to fit specific application requirements. IST sensor products from the SMD Series are RTD platinum sensors without leads for the automatic assembling on PCBs. They have excellent long (read more)
Browse Temperature Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division -
In response to the growing demand for high-precision platinum temperature sensors, IST AG is launching a new RTD PW series for high-precision measurements. The new 4-wire design on-chip allows measurements in class F0.15 up to +600 ° C with very low hysteresis. For high (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
Pyromation's recently updated line of temperature transmitters are designed for RTD/Pt100/Pt1000 & Thermocouple inputs & carry expanded approvals. HART® 7 Protocol, digital display & Bluetooth® options available. (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Pyromation -
time comes at a more attractive price. Compared to a standard wire-wound sensor measuring between -100°C to +450°C based on IEC 60751 W 0.15 (typically also called class A), the IST AG PW sensor measures within the same class A from negative -200 °C to +600°C. (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division
Conduct Research Top
-
RTD Thermometers: Reading Temperature
Reading Temperature RTD, PRTD, PT100: What's the Difference? Let TEGAM Explain: An RTD is a Resistance Temperature Detector. Resistance Temperature Detectors (RTD) use the physical properties of metals where the resistance changes proportionally with temperature
-
Precision RTD Instrumentation for Temperature Sensing
) resolution. tion amplifiers and/or a stand-alone instrumentation Setting R = R = 6.8 k? provides 111.6 µV/°C A B amplifier. This analog instrumentation technique temperature coefficient (PT100 RTD with 0.385?/°C requires a low noise and stable system to calibrate and temperature coefficient
-
3 Ways to Troubleshoot RTD Probes on an Accsense System
Several Accsense data logger pods can connect with PT-100 RTD temperature probes to provide highly accurate measurements. These probes are 3-wire probes and can present some problems when users do the initial install. With this in mind, the Applications Specialists at CAS DataLoggers have prepared
More Information Top
-
Indoor Air Temperature RTD Sensor - Pt100 from TC Limited : Quote, RFQ, Price and Buy
A Class B RTD Pt100 element is included in the indoor air temperature sensor.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7304/1/Paul_Bradley_Thesis_2012.pdf
the master sensor ( RTD PT100 ) temperature.
-
CR4 - Thread: how to calculate Rtd PT100 to deg C
how to calculate Rtd PT100 to deg C .
-
Smart Sensor Systems
Example 12.7: Temperature measurement with an RTD Pt100 .
-
A review on microchannel heat exchangers and potential applications
Ultra precise RTDs ( Pt100 .
-
Process Monitoring - Test Instruments - Grainger Industrial Supply
• RTD Pt100 (1 .
-
CR4 - Thread: Calibration checks on temp transmitters
What do you all think is the correct best practice for performing calibration checks on temperature transmitters using either for RTD ( PT100 or PT385) or thermocouple sensors.
-
Wendelstein 7-X Trim Coils—Component Safety Aspects and Commissioning Strategy
Before the evaluation of the RTD Pt100 sensor data in the SCU starts, the following precheck has to be made to determine if signals are reasonable: the primary and redundant RTD at the same location shall read temperature signals within 0.3 …
-
Un-symmetric input temperature control by using fuzzy sliding mode controller with gain auto-tuning
The dimension of the hollow iron cylinder is 250 mm height and 51 mm diameter with 10 mm diameter hollow cy- linder for installing the heating rod and RTD PT100 temperature sensor.
-
Test Instruments - Grainger Industrial Supply
• Digital Panel Meter, Temperature, Input Range RTD Pt100 , Display Span -328 to 1562 F, Display Digits 4, Display Red LED, Fits Standard 3/64 DIN Cutout, Connector Type Screw Terminal, Power Required 85-250VAC, Depth 2.36 In, Mounting Unique, Allows Stacking …
Indicates content that may require registration and/or purchase.