Products/Services for RTD Conductive Greases
-
Industrial Greases - (602 companies)...9985088 - Grease, high temperature General Motors Company (GMNA) 9985679 - Grease, conductive References Image Credit: Applied Industrial Technologies...Type / FunctionChemistry / ConstituentsApplications -
Conductive Compounds - (230 companies)Conductive compounds provide an electrically and/or thermally conductive path between components. There are two main types of conductive compounds, electrically conductive and thermally conductive. Electrically conductive compounds provide low... -
RTD Temperature Transmitters - (399 companies)Resistance temperature detector (RTD) temperature transmitters convert RTD resistance measurements to current signals, eliminating the problems inherent in RTD signal transmission via lead resistance. RTD temperature transmitters convert the RTD... -
Dielectric Greases and Insulating Fluids - (104 companies)Dielectric greases and insulating fluids are applied to electric terminals in high voltage equipment to minimize disharges, insulate and lubricate non-conductive surfaces, exclude moisture, and conduct heat. Dielectric greases and insulating fluids... -
Grease Fittings - (67 companies)Grease fittings are used to lubricate assemblies and parts. By applying pressure to a ball valve in the fitting, grease flows into the lubricating chamber but cannot flow out. Grease fittings are used to lubricate parts and assemblies. By applying... -
Thermocouple Simulators and RTD Simulators - (39 companies)Thermocouple simulators and resistance temperature detector (RTD) simulators provide precise standard values of resistance or voltage for simulation and calibration. Thermocouple simulators and RTD simulators provide precise standard values...
-
Oil Seals and Grease Seals - (344 companies)Oil seals and grease seals have a flexible lip that rubs against a shaft or housing to prevent the leakage or ingress of fluids and dirt. For proper installation, the seal lip should point towards the medium being contained. Some oil seals...
-
RTD Temperature Probes - (447 companies)RTD (resistive thermal device) temperature probes are types of thermal resistors which measure temperature as a function of resistance. How to Select Temperature Probes. Image Credit: AcroLab Ltd. | Ametek Test & Calibration Instruments | Endress...
-
Resins and Compounds - (403 companies)Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers.
-
Resistive Temperature Devices (RTD) Elements - (205 companies)Resistive temperature device (RTD) elements are wire windings or other thin-film serpentines that exhibit changes in resistance with changes in temperature. They are usually made of metallic elements or alloys such as copper, nickel, or nickel-iron...
Product News
-
ExxonMobil Chemical Company - Synthetic Base Stocks
Synthetic grease Challenges: Manufacturing grease for automotive and industrial markets provides plenty of opportunities and challenges. Greases are complex, multiphase systems that must: Stay in place during intermittent or constant operation. Seal against contamination and moisture. Lubricate machine elements, such as bearings, gears, slideways and joints. As equipment builders downsize equipment, operating conditions continue to increase in severity (higher loads, higher speeds and temperatures) with lower... (read more)Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
Kuriyama of America, Inc.
Grease Bandit™ Oil Resistant Grease Trap Hose Grease Bandit TM GBAND Series Oil Resistant Grease Trap hose by Kuriyama, features a dual profile construction with durable HDPE outer cover and proprietary oil resistant inner liner, specifically designed to withstand the damaging effects of grease. Corrugated tube and ribs provide high flexibility along with the use of "Cold Flex " materials for increased flexibility in sub-zero temperatures. Hose is crush resistant and the exposed ribs protect the hose and allow the hose to slide easily over... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Conax Technologies
Standard and custom RTD assemblies Conax Technologies designs and manufactures RTD assemblies for a wide variety of industries and applications, including wire-wound platinum RTD assemblies that can be bent like a thermocouple, except in the tip portion that contains the element. Our thin film platinum element assemblies (M-style) and copper and nickel element assemblies (E-style) feature a minimum active length of 3 ". To meet the precise requirements of your application, Conax provides RTD assemblies with a wide variety... (read more)Browse RTD Temperature Probes Datasheets for Conax Technologies -
Conax Technologies
Standard and custom thermocouples & RTDs Standard and custom-designed thermocouples and RTDs. Conax Technologies is a team of problem solvers. Whether it 's a unique, customized solution or a standard product from our catalog, Conax is your fully-integrated source for all types of temperature sensors. We have over 70 years of experience engineering customized solutions, so Conax customers count on us to help them meet their most complex challenges. We provide innovative solutions on time and at a competitive cost for a variety... (read more)Browse RTD Temperature Probes Datasheets for Conax Technologies -
ExxonMobil Chemical Company - Synthetic Base Stocks
Wind Turbine Grease As wind turbines increase in size they are utilizing centralized grease distribution systems for their main and pitch bearings, especially in extreme temperatures and remote locations. Your customers demand grease that lasts longer and performs better, minimizing maintenance costs while maximizing equipment reliability and productivity. To help you manufacture wind turbine grease that can meet these challenges, we provide world-class synthetic base stocks, including SpectraSyn Elite TM... (read more)Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
Gorman-Rupp Pumps
Understanding grease seals This article will cover the Gorman-Rupp family of grease seals - its history, design, function, application, installation procedure and proper maintenance. History. The Gorman-Rupp grease seal was designed in the early 1930s by co-founder H.E. Rupp for use in contractor's type pumps on dirty water applications. It has been so successful that the design is currently manufactured in six standard sizes ranging from 5/8 to 1 3/4. Most of these sizes are manufactured in three different material... (read more)Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps -
Dongguan Sheen Electronic Technology Co., Ltd.
Thermal Grease for Router Cooling Routers are essential for nonstop data transmission, and that means their chips and circuits generate constant heat during operation. If the heat is not removed efficiently, performance can drop and component life can be shortened. SG560-50 thermal grease is designed for this kind of thermal interface. It fills the tiny air gaps between the heat source and heatsink, helping heat move out more efficiently. With thermal conductivity up to 5 W/m .K, it supports stable cooling in routers and other... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Master Bond, Inc.
Thermally Conductive Epoxy EP35AOLV is a thermally conductive, electrically insulating compound that withstands aggressive chemicals, such as those found in downhole oil and gas processing. EP35AOLV exhibits superior protection against corrosion in various harsh environments and helps prolong longevity of critical equipment. With a service range that extends from -60 F to 500 F (52 C to 260 C) and a glass transition temperature of around 165-170 C, it is resistant to high temperatures. (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
Heilind Electronics, Inc.
3M™ Electrically Conductive Tapes Take your electrical design to the next level with performance where it matters. 3M TM Electrically Conductive Tape is a family of XYZ-axis electrically conductive pressure-sensitive adhesive (PSA) tapes. Protect your systems and achieve efficient and reliable operations with these solutions from 3M. Introducing a new portfolio offering of electrically conductive fabric tapes using an innovative conductive polyolefin adhesive and conductive particle matrix for enhanced performance: 3M TM... (read more)Browse Cable and Electrical Tapes Datasheets for Heilind Electronics, Inc. -
Master Bond, Inc.
EP39MAOHT: Thermally Conductive Epoxy Product Advantages. Easy to use, non-critical one to one mix ratio by weight. Low viscosity, flows evenly and smoothly. Reliable thermal conductivity and electrical insulation. Low shrinkage and excellent dimensional stability. Resists thermal cycling, vibration and shock. Well suited for moderate to large encapsulation applications (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc.
-
ISA SENS PERF RELI - Sensor Performance and Reliability
Also, response time in well-type RTDs has been improved by filling the RTD ’s tip with a conducting grease that eliminates the air gap at the tip of the thermowell (Figure 2.10).
-
https://www.repository.cam.ac.uk/bitstream/handle/1810/245063/SC_thesis_2013_version_for_hardbinding.pdf?sequence=1
A hole was drilled to closely accommodate a cylindrical Pt-100 RTD (type KN 0815, Heraeus), which had been dipped in thermally conductive grease (type ‘N’, Apiezon).
-
Basic Process Measurements
FMCW, see Frequency modulated continuous wave Foam, 200 Force, 159 Foundation fieldbus, 64 Four-wire RTD , 130 transmitter, 55 Frequency input, 181 modulated continuous wave … … area, 68, 278 Head meter, 266, 285 Heat transfer grease , 95 Heat- conducting fluid, 95 Heated tube …
-
Application of sensitivity coefficients for heat conduction problems
Sensitivity coefficients at location of RTD sensors within kapton heater assembly 0,= Lh+2) for experiment to characterize kapton heaterkilicon grease , experimental configuration 1 properties of the kapton heater (including the effects of the silicon grease) can be estimated without detailed knowledge … Conducting this type of experi- ment is important because the properties of the kapton heater and silicon …
-
Thermal conductivity measurement at micrometer length scales based on a temperature-balance method
… is positioned between two reference heaters held at two different temperatures using thermal grease to reduce the … The RTDs are placed along the length of a test specimen and yield information on the rate … … determine the thermal conductivity of the unknown specimen using a one-dimensional Fourier’s conduction equation: q = −κ …
-
High-precision thermal expansion measurements using small Fabry-Perot etalons
The etalon was placed onto the TEC block using Dow Corning 340 thermally conductive grease . However, due to the small size of the etalons, Pt RTD ’s and thermistors were ruled out …
-
An ac susceptometer for the characterization of large, bulk superconducting samples
The sample temperature is measured using a Pt- 100 platinum resistive temperature detector ( RTD ). … from the heating plates and placed in contact with the sample using Apiezon grease to ensure a … … thin manganin wires (100 µm diameter) in order to minimize heat losses by conduction through the wires …
-
Micro air bubble formation and its control during polymerase chain reaction (PCR) in polydimethylsiloxane (PDMS) microreactors
The temperature of the TEC surface was detected by a resistance temperature detector ( RTD ) and closed-loop … The PCR sample in one of the chambers was pushed out due to bubble expansion at 95 ◦ C. . conductive grease .
-
http://dspace.mit.edu/bitstream/handle/1721.1/89350/51805213-MIT.pdf?sequence=2
Finally, a series of experiments were conducted to determine the physiological and psychophysical responses to thermal stimuli … A custom manufactured thin film RTD (JP Technologies, NC) a J-type thermocouple (iron-constantan, accuracy ± … … Melcor Peltier device (DT 6-6) which was in turn mounted with thermal grease (Omegatherm 201) to …
-
Cryostat for testing RF power couplers
… stainless steel body segment between copper segments containing 100 R, l/8 w Allen Bradley carbon composition RTDs . Copper powder loaded grease is used in these contacts and care is taken to prevent the braided … … K is formed by a zigzag of three coaxial vertical tubes in order to reduce heat conduction .
Indicates content that may require registration and/or purchase.