Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Fieldbus International AS
Description: The T810 is a built-in board. It supports the Modbus CMOS protocol (with adaptive logical level) for communication with the instrument. The Modbus communication needs to be configured to allow T810 to fetch Device Variables and Device Status from the correct registers within the instrument. The
-
Supplier: Sealevel Systems, Inc.
Description: The SeaI/O-463S is an RS-232 Modbus RTU interface module providing 96 channels of buffered drive digital I/O. The interface module addresses the 96 channels of I/O as 12 eight-bit ports, each programmable as input or output. Using standard 50-pin IDC ribbon cables, connect up to
- Operating Temperature: 32 to 158 F
- Outputs: Current Output
- Data Acquisition: I/O Module
- Host Connection: RS232/422/485, TTL
-
Supplier: Sealevel Systems, Inc.
Description: The SeaI/O-462M is an RS-485 Modbus RTU interface module providing 96 channels of buffered drive digital I/O. The interface module addresses the 96 channels of I/O as 12 eight-bit ports, each programmable as input or output. Connect up to four industry standard relay racks for
- Operating Temperature: 32 to 158 F
- Outputs: Current Output
- Data Acquisition: I/O Module
- Host Connection: RS232/422/485, TTL
-
-
Supplier: Sealevel Systems, Inc.
Description: Interface 32 optically isolated inputs via any Modbus RTU connection with the SeaI/O-430S. Inputs can range from 5-30VDC and provide 300V external isolation. Connection is made using convenient 3.5mm removable screw terminal connectors. The SeaI/O-430S is powered from your 9-30VDC
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input
- Data Acquisition: I/O Module
- Isolation: Isolated Digital Input
-
Supplier: Sealevel Systems, Inc.
Description: The SeaI/O-540M is an RS-485 Modbus RTU interface to 32 open-collector outputs. The open-collector outputs provide high current sinking over a large operating voltage. Each open-collector output circuit includes a flyback diode for protection when interfacing highly inductive loads,
- Operating Temperature: -13 to 185 F
- Outputs: Current Output, Voltage Output
- Data Acquisition: I/O Module
- Host Connection: RS232/422/485
-
Supplier: Schneider Electric
Description: Schneider Electric industrial automation and control products and solutions cover the breadth of the industrial, infrastructure and building sectors -- from programmable relays to motion controllers and interface modules, for applications from simple machines to complex process systems.
- Number of Serial Ports: 1 to 2
- Number of Analog I/O Points: 4
- Number of Digital I/O Points: 6
- Communications: Serial - RS-232 / 422 / 485
-
Supplier: Real Time Automation, Inc.
Description: tool to help you map Modbus RTU device data into an XML/JSON device. You can also send XML/JSON data and write them to your Modbus RTU Server devices. Comes with din rail mount and wall wart. Fully configurable Modbus RTU Client Connects up to 32 Modbus RTU Servers Get
- Network Equipment: Gateway
-
Supplier: Apix, Inc.
Description: Model DAQ8-TC4-1RTU ISODIN Modbus RTU DIN MODULE This Modbus RTU version TC Input Module features 8 independent Thermocouple channels and an isolated RS-485 interface. Channel #8 can be used to measure a remote or local cold junction
- Analog Input Channels: 8 #
- Accuracy: 0.01 % FS
- Common Mode Rejection Ratio: 140 dB
- Operating Temperature: -40 to 185 F
-
Supplier: Pepperl+Fuchs SE
Description: Interface between the I/O modules and the PCS/PLC Com unit for 80 analog or 184 digital channels Installation in Zone 2, Div. 2 or safe area Communication via MODBUS RTU HART communication via service bus Configuration via FDT 1.2 DTM Non-volatile memory for configuration and parameter
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: The GCAN-204 is a CAN to Modbus RTU Slave Converter with one Serial interface and one CAN interface. It allows user to connect some Modbus Master (for example: PLC, HMI, etc) with an existing CAN network. It has integrated isolation protection module and easier to install with
- Operating Temperature: -40 to 185 F
- Features: DC Current, DC Voltage
- Form Factor: DIN Rail
-
Supplier: Fieldbus International AS
Description: DIN rail mounted gateway for connecting Modbus RTU instruments to a HART network General information: The T310 is a three-wire DIN rail mounted module for interfacing Modbus transmitters to a HART network. The T310 is a complete transmitter module; it generates a Primary Variable (PV)
-
Supplier: Real Time Automation, Inc.
Description: The 460MMWI moves data wirelessly between a web interface device and up to 32 Modbus RTU Servers. The gateway presents data from your Modbus RTU Server devices as JSON or XML files transferred via HTTP commands over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES
- Frequency Band: 2,400 MHz
- Network Equipment: Gateway
- Network Media: Wireless
-
Supplier: BinMaster, Inc.
Description: dielectric materials down to 1.3. It has 4 -20 mA and Modbus RTU communication options, making it compatible with your HMI or PLC, as well as BinMaster's Binventory LAN-based software program or BinView cloud-based monitoring.
- Measuring Range: 1,200 inch
- Material Temperature Range: 392 F
- Features: Analog Current, Top mount
- Level Measurement Type: Continuous Level
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: Modbus TCP, Modbus RTU communication (corresponding to two kinds of style) Ethernet interface is compatible with the SOCKET working mode (TCP Server, TCP Client,UDP, etc.). The upper computer communication GC- series 1008~8012--with digital&analog and special IO modules Please Notice:
- Transmission Rate: 115,200 kbps
- Operating Temperature: -40 to 185 F
- Features: DC Voltage Input
-
Supplier: Finder S.p.A. con unico socio
Description: Bridge Modbus TCP/IP to Modbus RTU (RS485 master) with on board web server interface, up to 10 clients. Function and features: Modbus TCP/IP to Modbus RS485 RTU bridge interface Up to 200 modbus devices Up to 10 clients Ethernet comm port: 10/100 Mb/s Modbus RTU
- Network Equipment: Gateway
-
Supplier: E+E Elektronik
Description: measurements even in harsh and condensing environment. Robust and Versatile With its IP65 stainless steel or polycarbonate enclosure and the wide choice of filter caps, the EE072 tackles even challenging industrial applications. The M12x1 connector and the RS485 interface with Modbus
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1.3 %
- Operating Temperature: -40 to 176 F
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) 100 ~ 240VAC Panel Mount
- TJ: -10 to 55 C
- Device Type: CardBus Controller, Temperature Monitor
- Features: Other, RoHS Compliant
-
Supplier: Fieldbus International AS
Description: T710 is a complete transmitter module. It allows interfacing up to 4 Modbus instruments. It generates a measured variable including a status variable indicating the quality of the measurement. T710 includes a Modbus master in order to communicate with a Modbus RTU instrument. The module reads
- Network Equipment: Gateway
-
Supplier: Radwell International
Description: MODBUS-RTU COMMUNICATION OPTION BOARD. FREE 2 YEAR RADWELL WARRANTY
- Features: GPIB Controller / Interface Board
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: TOPWAY HMT050AMC-C is a Smart TFT Module with 32bit MCU on board. Its graphics engine provides numbers of outstanding features. TOPWAY's Smart LCDs embed a display engine and a versatile range of TFT display sizes and Touch-panels to support a wide range of industrial and instrumentation
- Operating Temperature: -4 to 158 F
- Effective Screen Width: 4.2519708 inch
- Effective Screen Height: 2.55118248 inch
- Screen Diagonal: 5 inch
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: TOPWAY HMT050AMC-C is a Smart TFT Module with 32bit MCU on board. Its graphics engine provides numbers of outstanding features. TOPWAY's Smart LCDs embed a display engine and a versatile range of TFT display sizes and Touch-panels to support a wide range of industrial and instrumentation
- Viewing Area Width: 108 mm
- Viewing Area Height: 64.8 mm
- Display Type: Graphic Display
- Backlight: Light Emitting Diode (LED)
-
Supplier: Pepperl+Fuchs SE
Description: WCS interface module with modbus RTU interface
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, D-Sub Connectors Assemblies. This listing supports clearer product discovery
- Device Type: Transceiver
-
Supplier: Pepperl+Fuchs SE
Description: MODBUS RTU gateway
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, INPUT/OUTPUT MODULE, DIGITAL, 4-20MA INPUT, MODBUS RTU INTERFACE, (1) ANALOG INPUT, 15 BITS INPUT RESOLUTION, 4 BITS OUTPUT RESOLUTION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SST Sensing Ltd.
Description: Details The interface delivers three simultaneous outputs: RS232 (standard serial voltage levels) RS485 (Modbus RTU) for multi-sensor communication on a shared bus 0–5V analog output for basic oxygen measurement Operating temperature range: 0°C to +50°C Compatible with LuminOx 0–25% O₂
- Operating Temperature: 32 to 122 F
- Electrical Outputs: Analog Voltage
-
Supplier: SST Sensing Ltd.
Description: Details Provides the electronics necessary to power and control PST’s range of zirconia (ZrO2) sensors Built in pressure sensor for barometric pressure compensation Interface mounted screw terminals for easy wiring with reverse voltage and transient overvoltage The OXY-LC Oxygen Sensor
- Gas Types: Oxygen (O2)
-
Supplier: Laurel Electronics LLC
Description: RTU protocol is an international standard and allows Laureates to share the same RS485 data line with non-Laurel devices. It supports up to 247 digital addresses. Modbus RTU works in a master-slave (or query-response) mode, and its use requires an external Modbus master, which is
- Connector: RJ-45
- Network / Bus: USB
-
Supplier: ProSoft Technology, Inc.
Description: The ProTalkQ DNPS 3.0 Slave Communication Module (PTQ-DNPS) is a Quantum backplane compatible module that allows Quantum processors to easily interface with DNP 3.0 compatible devices and hosts. Devices commonly supporting the protocol include relays, breakers, sub-station communication
- Features: Other
- Port Type: RS232
-
Supplier: Laurel Electronics LLC
Description: signal reflections with long lines, a 120-ohm termination resistor ca be jumper selected. Two serial protocols are user-selectable for RS485: Modbus RTU and Custom ASCII. For detailed information on our protocols, please see our communication user manuals. The Modbus RTU protocol is an
- Connector: RJ-11, RJ-45
- Serial Protocol: RS485
-
Supplier: Process Sensing Technologies USA
Description: The OXY-LC Oxygen Sensor Interface Electronics provides the necessary electronics to power and control SST’s range of zirconium dioxide (ZrO₂) sensors. The OXY-LC Oxygen Sensor offers various user configurable output variants RS485, PWM, 0-10Vdc and 4-20mA. The RS485 Modbus RTU
-
Supplier: Laurel Electronics LLC
Description: Isolated from meter and power grounds Certificates of Compliance Intertek #4006497 RoHS 3 Compliant CE Certificate The laureate LNET Ethernet interface board plugs into the middle slot of a host 1/8 DIN digital panel meter, counter or timer to provide a 10/100 Base-T Ethernet interface
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PC/104 RTU INTERFACE BOARD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Beckhoff Automation LLC
Description: Serial COM Driver (TF6360), the terminal can be used as a Windows COM interface, or alternatively with the TwinCAT 3 Modbus RTU Library as a Modbus RTU interface. The ED6012 has two independent channels. Special features: powerful driver for high numbers of devices and
- Data Acquisition: I/O Module
Find Suppliers by Category Top
Featured Products Top
-
benefits and features Reliable and accurate data transfer The Modbus RTU Serial Line RS485 interface ensures stable and precise data transmission, even in areas with significant electrical interference. This robust communication method delivers greater reliability than analogue signals (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
). A distinct PIM is created for each protocol, including: Ethernet/IP™ ProfiNet™ EtherCat™ Modbus TCP Modbus RTU (RS 485 Serial) can be interfaced using Solartron’s standard MODIM Interface. (PSIM required (read more)
Browse I/O Modules and Instruments Datasheets for Ametek Solartron Metrology -
These PFC100 G2 controllers support multiple fieldbus protocols including EtherNet/IP Adapter and Scanner, OPC UA Sever/Client, EtherCAT, MODBUS TCP/UDP, and MODBUS RTU enabling gateways between any of these interfaces. They also support MQTT protocols helping ensure seamless connection to your (read more)
Browse Fieldbus Products Datasheets for WAGO -
existing industrial buses. Key Features MODBUS RTU interface for field bus connection Embedded machine health indicators for reduced data transmission Programmable digital filters Key Performances (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for Tronics Microsystems -
) Type 6M.BU.0.024.2200 – Modbus RS485 RTU. Modbus TCP/IP Gateway with on board web server interface. Learn More (read more)
Browse Power Supplies Datasheets for Finder S.p.A. con unico socio -
Altech's DO-1 Universal Monitor provides a simple way to monitor Modbus devices, collect data, and set alerts without subscription or license fees. Its configurable dashboard gives users access to system data and diagnostics through a web-based interface. (read more)
Browse Electromechanical Relays Datasheets for Altech Corp. -
provide digital interface compliant with IIoT protocols such as CAN or MODBUS RTU. They can directly connect with existing industrial IoT networks also used by PLC, be associated on a two ways daisy chain both for vibration sensor setting or data reading. (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for Tronics Microsystems -
Communication DAQ Components: Offered in two models covering the standard industrial buses Ethernet, RS-232, RS-485, and USB with host software interfaces to the system using Modbus TCP/IP or RTU protocol Analog Input DAQ Components: Interface to a wide range of standard industrial (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
overpower (OPP) protections, along with thermal derating to maintain safe operation. Standard connectivity includes galvanically isolated USB, Ethernet, and analog interfaces, facilitating seamless remote control via SCPI commands, ModBus RTU, or the included EA Power Control software for Windows, which (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
ms(3); Controller (GSC): ± 500ms(3) 24 Vdc (18 – 30 Vdc), 15 Vdc on request All devices have a digital Modbus RTU and analog interface standard. CE approved (read more)
Browse Mass Flow Meters and Controllers Datasheets for Sierra Instruments, Inc.
Conduct Research Top
-
Remote Data Aquisition Phones Home
Sometimes it's not easy going to where the data are. But what if you could just dial up and get the measurements? The SynetCell Data Logger/RTU system (see Photo 1)-a new product for remote logging, monitoring, and control-uses cellular or standard telephone connections to access remote data
-
INDUSTRY 4.0 ENCODERS FOR SMART FACTORIES
percent of the Industrial Ethernet market share globally, as well as, the standard fieldbus protocols CANopen, Profibus, DeviceNet, and MODBUS RTU. They are designed in a complete selection of mechanical models with flanges in 58 and 77 mm diameters: Solid shaft version with 6, 8, 9.52, 10 and 12
More Information Top
-
Modbus RTU / Interfaces
9099 - Modbus RTU Interfaces .
-
Integrated control and protection solution in 33 and 11 kV package substations
The serial communications links replace the multiple sets of wires that would otherwise he needed to cany the signals to and from the RTU interfaces .
-
http://www.automation.siemens.com/mcms/infocenter/dokumentencenter/sc/ic/Documentsu20Catalogs/SIMATIC_NET_IKPI_09_Remote_Comm_en_2012.pdf
With serial RTU interfacing , the telecontrol connection can be implemented cost-effectively at the control center end (PCS 7 TeleControl OS as single station or server) using the fol- lowing components: • SINAUT TIM communication modules (SINAUT ST7 telecontrol protocol) • TCP/IP …
-
Representation of the influence of telecommunications on electrical distribution network reliability
This alternative mode of dysfunction is represented by assigning a probability of failure at solicitation to the blocks representing communication and control interfaces of the RTUs interfacing with the remotely-operated switches themselves.
-
RTUs slave for supervisory systems [power systems]
s defined by ANSI, the term Aremote terminal unit ( RTU ) interface to most of these com- munication systems through built-in modems, with selectable communication speed options ranging from 300 to 1,200bits per .
-
A comparison of the RTU hardware RTOS with a hardware/software RTOS
Also, the RTU interface information and Atalanta software RTOS information are stored in separate files.
-
Electric Power Distribution, Sixth edition > Distribution Automation
They consist of master radio station which communicates with several remote radios with IRTU ( RTU interfaced with distribution equipment).
-
A novel architecture for the optimal control and management of electricity distribution systems
A further serial port connected in asynchronous mode to the RTU interface at 9600 bps with call requested activation mode realized via software through the RTS(105) signal, call reply through DCD(109) signal and off line through the DTR(108) signal.
Indicates content that may require registration and/or purchase.