Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: High adhesion, cold flow pressure sensitive adhesive, can be applied to tire labels
- Features: Contact / Pressure Sensitive (PSA), Thermoplastic / Hot Melt
-
Supplier: Techsil Limited
Description: SilGrip® PSA529 is a pressure sensitive adhesive from Momentive. It is a very versatile product which is useful in a wide variety of applications, including fastening and bonding if dissimilar materials. Product Benefits Wide temperature performance range Maintains good shear
- Features: Contact / Pressure Sensitive (PSA)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: SilGrip® PSA529 is a pressure sensitive adhesive from Momentive. It is a very versatile product which is useful in a wide variety of applications, including fastening and bonding if dissimilar materials. Product Benefits Wide temperature performance range Maintains good shear
- Features: Contact / Pressure Sensitive (PSA)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
-
Supplier: Techsil Limited
Description: SilGrip® PSA6573A is a pressure sensitive adhesive from Momentive. It has a higher shear and creep resistance to standard silicone pressure sensitive adhesives and displays excellent adhesion to low energy surface materials such as polyethylene,
- Features: Contact / Pressure Sensitive (PSA)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: SilGrip® PSA6573A is a pressure sensitive adhesive from Momentive. It has a higher shear and creep resistance to standard silicone pressure sensitive adhesives and displays excellent adhesion to low energy surface materials such as polyethylene,
- Features: Contact / Pressure Sensitive (PSA)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Description: IEC 60454-3-8: 2006 contains the requirements for: glass fabric tapes with pressure-sensitive adhesive, cellulose acetate woven fabric tapes with rubber thermosetting adhesive, combined cellulose-viscose woven fabric tapes, one side covered with a thermoplastic
-
Supplier: CSA Group
Description: IEC 60454-3-8: 2006 contains the requirements for: glass fabric tapes with pressure-sensitive adhesive, cellulose acetate woven fabric tapes with rubber thermosetting adhesive, combined cellulose-viscose woven fabric tapes, one side covered with a thermoplastic
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about this rubber-based adhesive tape? Adheres to most rough or smooth surfaces Lets you mount and hang items in situations that don't allow for nails High-tack, quick setting rubber adhesive is ideal for bonding to low-energy plastics like
-
Supplier: Cattie Adhesive Solutions
Description: pressure is applied or the application temperature is too low, bonding problems such as adhesive creep, bubbles or detachment can occur. PSA’s are not true solids, so the strength of pressure sensitive adhesive decreases when the temperature is increased.
- Viscosity: 6,000 cP
- Use Temperature: 325 to 375 F
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Ceramic / Glass, Metal, Paper / Paperboard, Plastic, Rubber / Elastomer, Textiles / Fabrics, Wood / Wood Product
-
Description: IEC 60454-3-4:2007 contains the requirements for pressure-sensitive adhesive tapes made with cellulose paper, creped and non-creped, with rubber thermosetting adhesive. Materials, which conform to this specification, meet established levels of performance. However,
-
Supplier: CSA Group
Description: IEC 60454-3-4:2007 contains the requirements for pressure-sensitive adhesive tapes made with cellulose paper, creped and non-creped, with rubber thermosetting adhesive. Materials, which conform to this specification, meet established levels of performance. However,
-
Description: IEC 60454-3-2:2006 contains the requirements for: Polyester film tapes with rubber thermosetting, rubber thermoplastic or acrylic crosslinked adhesives. Materials which conform to this specification meet established levels of performance. However, the selection of a material by
-
Supplier: CSA Group
Description: IEC 60454-3-2:2006 contains the requirements for: Polyester film tapes with rubber thermosetting, rubber thermoplastic or acrylic crosslinked adhesives. Materials which conform to this specification meet established levels of performance. However, the selection of a material by
-
Supplier: LexJet Corporation
Description: LexJet RubberMount White Adhesive is a white film coated on both sides with a permanent, pressure-sensitive rubber-based adhesive. This adhesive is a good choice for mounting graphics to dark substrates because whiteness of the carrier film keeps the
- Use Temperature: -40 to 257 F
- Chemical System: Rubber Based / Elastomeric
-
Supplier: LexJet Corporation
Description: LexJet RubberMount White Adhesive is a white film coated on both sides with a permanent, pressure-sensitive rubber-based adhesive. This adhesive is a good choice for mounting graphics to dark substrates because whiteness of the carrier film keeps the
- Use Temperature: -40 to 257 F
- Chemical System: Rubber Based / Elastomeric
-
Supplier: LexJet Corporation
Description: LexJet RubberMount White Adhesive is a white film coated on both sides with a permanent, pressure-sensitive rubber-based adhesive. This adhesive is a good choice for mounting graphics to dark substrates because whiteness of the carrier film keeps the
- Use Temperature: -40 to 257 F
- Chemical System: Rubber Based / Elastomeric
-
Supplier: LexJet Corporation
Description: LexJet RubberMount White Adhesive is a white film coated on both sides with a permanent, pressure-sensitive rubber-based adhesive. This adhesive is a good choice for mounting graphics to dark substrates because whiteness of the carrier film keeps the
- Use Temperature: -40 to 257 F
- Chemical System: Rubber Based / Elastomeric
-
Supplier: Westech Aerosol Corporation
Description: WT-HPRA is specifically formulated to be a high strength, high temperature resistant industrial adhesive applicable to a variety of substrates. This adhesive is suitable for use in many different industries such as woodworking, furniture, high-pressure laminates, edgebanding,
- Use Temperature: -30 to 190 F
- Features: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Laminating / Composites, Single Component System, Solvent Based (Volatile Organic)
- Industry: Automotive, Building / Construction, Marine, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Paper / Paperboard, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Description: Contains requirements for pressure-sensitive adhesive tapes made of polyester film with thermosetting adhesive. Thermosetting adhesives used for these tapes are normally based on natural or synthetic rubber.
-
Supplier: Henkel Corporation - Industrial
Description: General purpose, pressure sensitive hotmelt designed for the manufacture of pre-applied labels, tags and fluff removers. TECHNOMELT® PS 8697 is a general purpose, pressure sensitive hotmelt designed for the manufacture of pre-applied labels, tags and fluff removers. It
- Features: Contact / Pressure Sensitive (PSA)
- Chemical System: Rubber Based / Elastomeric
-
Description: High strength, fast contact-type adhesive. Fast contact strength buildup for many decorative laminates. Only needs one minute of drying time.
- Industry: Aerospace, OEM / Industrial
- Features: Contact / Pressure Sensitive (PSA), Other, Single Component System
- Chemical System: Rubber Based / Elastomeric
-
Description: 3M™ Fastbond™ 30NF Contact Adhesive is a water-dispersed high strength contact adhesive. High immediate bond strength and long bonding range. It is non-flammable in the wet state, post-formable and heat resistant. It bonds most foamed plastics, plastic laminate, wood, plywood, wood
- Viscosity: 200 to 750 cP
- Industry: Aerospace, OEM / Industrial
- Features: Contact / Pressure Sensitive (PSA), Single Component System, Water Based / Latex Dispersion
- Substrate Compatibility: Plastic, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Westech Aerosol Corporation
Description: Westech's GrAffix product is formulated as a non-methylene chloride, solvent-based, slightly white adhesive for use in the billboard industry.
- Features: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Other, Single Component System, Solvent Based (Volatile Organic)
- Substrate Compatibility: Composites, Paper / Paperboard, Plastic, Porous Surfaces, Wood / Wood Product
- Industry: OEM / Industrial
- Chemical System: Rubber Based / Elastomeric
-
Description: 3M™ Fastbond™ Foam Adhesive 100NF Neutral is a water dispersed neoprene contact adhesive. Bonds many porous substrates to porous or non-porous substrates with minimal dry time. It is fast tacking to hold seams and curves within 15 seconds and foam-tearing strength after completely set.
- Viscosity: 10 to 40 cP
- Industry: Aerospace, OEM / Industrial
- Features: Contact / Pressure Sensitive (PSA), Single Component System, Water Based / Latex Dispersion
- Substrate Compatibility: Metal, Plastic, Porous Surfaces, Wood / Wood Product
-
Supplier: Can-Do National Tape
Description: Filament Reinforced Tape, CDNT 8681 Filament Reinforced Tape. Fiberglass strand reinforced, film backed, rubber based pressure sensitive strapping tape. Available Sizes: 1/2 inch x 60 yard 3/4 inch x 60 yard 1 inch x 60 yard 2 inch x 60 yard
- Width: 1 inches
- Backing: Fluoropolymer, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
-
Description: 3M™ Scotch-Weld™ Neoprene High Performance Contact Adhesive 1357L Gray-Green, Is a lower viscosity, grey-green high performance contact adhesive that provides a long bonding range and initial strength. Gray-Green can be used to bond most rubber, cloth, metal, wood, foamed glass,
- Viscosity: 35 to 65 cP
- Industry: Aerospace, OEM / Industrial
- Features: Contact / Pressure Sensitive (PSA), Single Component System
- Substrate Compatibility: Metal, Paper / Paperboard, Plastic, Rubber / Elastomer, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Custom Fabricating & Supplies
Description: Our High Velocity Oxygen Fuel (HVOF) tape is a laminate of blue silicone rubber, fiberglass fabric and a 4 mil aluminum with a pressure sensitive silicone adhesive. Designed for severe duty applications including HVOF. The high temperature silicone adhesive will
- Width: 0.25 to 3 inches
- Peel Strength / Adhesion: 3.4375 lbs/in
- Temperature Resistance: -17.77777777777778 to 260 C
- Adhesive: Pressure Sensitive (PSA), Rubber, Silicone
-
Supplier: Newark, An Avnet Company
Description: Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:8.5 mil (0.22 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes
-
Supplier: Can-Do National Tape
Description: Can-Do® Electrical Tape Orange PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve Other Available Colors: Black Blue
- Width: 0.75 inches
- Features: Electrical
- Backing: PVC / Vinyl, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
-
Pressure Sensitive Adhesives (PSA) and Contact Adhesives - Multi-Purpose Industrial Adhesive -- MPEASupplier: Westech Aerosol Corporation
Description: Westech MPEA is formulated to be a low VOC, multi-purpose industrial adhesive applicable to a variety of substrates. Industries for which this adhesive is suitable include woodworking, furniture, marine, RV, upholstery, new & remodeling construction, and many others. Prior to use a
- Use Temperature: -30 to 150 F
- Features: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Laminating / Composites, Single Component System, Solvent Based (Volatile Organic)
- Industry: Automotive, Building / Construction, Marine, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Paper / Paperboard, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Westech Aerosol Corporation
Description: WT-PSC and PS (canister and cans) are formulated to be a high strength, high temperature industrial adhesives for use with expanded polystyrene foam based materials. Industries for which this adhesive is suitable include furniture, marine, RV, upholstery, construction and many
- Use Temperature: -30 to 200 F
- Features: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Laminating / Composites, Single Component System, Solvent Based (Volatile Organic), Thermoplastic / Hot Melt
- Industry: Automotive, Building / Construction, Marine, OEM / Industrial
- Substrate Compatibility: Composites, Dissimilar Substrates, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Can-Do National Tape
Description: Can-Do® Electrical Tape Grey PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve Other Available Colors: Black Blue
- Width: 0.75 inches
- Features: Electrical
- Backing: PVC / Vinyl, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Aero Rubber Company, Inc.
Description: Aero Rubber can manufacture rubber washers from both sponge and solid rubber compounds. Several manufacturing processes can be used depending on the customer’s part requirements as to its environment, function, quantity, etc. Die Cut with or without Pressure
- Washer Type: Flat / USS Washer, Self-sealing Washer
- Material: Rubber
-
Supplier: Newark, An Avnet Company
Description: TAPE, PINK, ELECTRICAL INSULATION, PVC; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Pink; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TAPE, INSULATION, PVC, 0.5INX20FT; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Multicolour; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:20ft RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
custom shapes and sizes that can be provided in both sheet and rolls forms. Materials: Tape | Pressure Sensitive Materials | Silicone Rubber | Fabric | Label Stock | Plastic | Gasket Materials | UHMW | Foil | Non-Woven | Foam | Silicone Foam | Abrasive | Specialty Materials | Rubber (read more)
Browse Die Cutting Services Datasheets for Budnick Converting, Inc. -
LUCANT™, a hydrocarbon-based synthetic oil having no polar groups, is a co-oligomer of ethylene and -olefin. The material boasts excellent resistance to heat and cold and low dependence of viscosity on temperature. This co-oligomer has a number of distinctive (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
production rates and cost efficiencies. Silicone Bectron® SA 70 Series Silicone Adhesives A one-part condensation cure family of adhesives designed for corrosion-sensitive devices in electronics. These products (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC -
. Electronic Device Repair Die Cuts Case Study Materials: Tape | Pressure Sensitive Materials | Silicone Rubber | Fabric | Label Stock | Plastic Liner | Plastic | Gasket Materials | UHMW | Foil | Non-Woven | Foam | Silicone Foam | Abrasive | Specialty Materials | Rubber & More (read more)
Browse Die Cutting Services Datasheets for Budnick Converting, Inc. -
Hot Air Guns are used where milder heat is needed as compared to an electric heat gun. It is ideal for pre-heating of parts, processes and solutions, with an output flow rate of 2-8 scfm; and is also widely used for softening adhesives, rubber and vinyl, and accelerating drying. The hot (read more)
Browse Air Blow Guns Datasheets for Vortec -
/QUANTAFLEX PRINTED ELECTRONICS INC. Two high quality companies now joined at the hip, providing Contract Manufacturing, Converting/Fabrication of Pressure Sensitive Adhesives and materials, Printed Electronics and Electroluminescent Lamps across all markets! Primarily focused upon (read more)
Browse Sensor Chips Datasheets for Quantaflex Printed Electronics Inc. -
product that streamlined and modern appearance. Provides functionality, such as protection, strength and security. The most common type of laminating is joining a substrate, as a film, foam, rubber or foil, to a pressure-sensitive adhesive. Once we bring together the (read more)
Browse Laminating Services Datasheets for Quantaflex Printed Electronics Inc. -
. ABLE INC/QUANTAFLEX PRINTED ELECTRONICS INC. Two high quality companies now joined at the hip, providing Contract Manufacturing, Converting/Fabrication of Pressure Sensitive Adhesives and materials, Printed Electronics and (read more)
Browse DC-AC Inverters Datasheets for Quantaflex Printed Electronics Inc. -
, potting, etc. A wide variety of pressure sensitive adhesive backings to choose from Custom mounting of heaters to heat sinks Fabrication of customer specified heat sinks (read more)
Browse Industrial Heaters Datasheets for Flexible Circuit Technologies, Inc. -
INC. Two high quality companies now joined at the hip, providing Contract Manufacturing, Converting/Fabrication of Pressure Sensitive Adhesives and materials, Printed Electronics and Electroluminescent Lamps across all markets! Primarily focused upon Defense, Aerospace, Electronics, Medical, and Automotive sectors. We make and assemble high quality parts to tight tolerance for all of our customers! (read more)
Browse Human Machine Interfaces Datasheets for Quantaflex Printed Electronics Inc.
Conduct Research Top
-
Pressure-Sensitive Adhesives 101: Rubber-Based PSA
Is a rubber-based pressure-sensitive adhesive right for your die-cut part? Let's learn the basics with help from the experts at Avery Dennison.
-
Talking Solvent-Based Pressure-Sensitive Adhesive (PSA) Tapes with Avery Dennison
Rubber-based pressure-sensitive adhesives come in two primary flavors - hot melt and solvent-based. Let's peel back the liner and learn more about solvent-based adhesive tapes with the Avery Dennison Performance Tapes experts.
-
Industrial Adhesive Solution for Elastic
Most elastic adhesives are based on synthetic rubber in natural rubber, which has high peel strength, but low shear strength, and its own resilience makes it good in fatigue resistance and impact resistance. Only silicone rubber is resistant to high temperatures, other elastic adhesives are limited
More Information Top
-
Natural Rubber-Based Pressure-Sensitive Adhesives: A Review
This review paper covers the work being carried out from the last 20 years in the field of natural rubber based pressure sensitive adhesives .
-
Adhesives
It also included evaluations of the economics for producing phenol- and urea-formaldehyderesin adhesives, the largest volume in- dustrial adhesives, and natural rubber based pressure sensitive ad- hesives .
-
Phenolic Resins: A Century of Progress
These include adhesives based on chloroprene and nitrile butadiene rubbers and rubber based pressure sensitive adhesives which can be on the basis of a variety of different elastomers.
-
Dependence of adhesion properties of SMR L based adhesive on molecular weight of rubber
The viscosity, loop tack, peel and shear strength of five different molecular weights of standard Malaysian rubber based pressure sensitive adhesive were studied.
-
Biological Adhesive Systems
Natural rubber based Pressure Sensitive Adhesives (PSAs .
-
FAQs for Eastman.com
The use of higher softening point resins has been shown to greatly improve the shear adhesion failure temperature (SAFT) as well as both room temperature and 50°C holding power of natural rubber based pressure sensitive adhesives (PSAs), although some tack properties such …
-
FAQs for Eastman.com
The use of higher softening point resins has been shown to greatly improve the shear adhesion failure temperature (SAFT) as well as both room temperature and 50°C holding power of natural rubber based pressure sensitive adhesives (PSAs), although some tack properties such …
-
How can elevated temperature shear properties of a natural-rubber based pressure-sensitive adhesive be improved?
The use of higher softening point resins has been shown to greatly improve the shear adhesion failure temperature (SAFT) as well as both room temperature and 50°C holding power of natural rubber based pressure sensitive adhesives (PSAs), although some tack properties such …
-
Brady Material XB400 Technical Data Sheet
Brady XB-400 is a polymer coated cloth with a matte thermal transfer printable topcoat and a rubber based pressure sensitive adhesive .
-
Brady Material B540 Technical Data Sheet
Adhesive: Removable Rubber Based Pressure Sensitive Adhesive .
Indicates content that may require registration and/or purchase.