-
Supplier: Conductix-Wampfler
Description: Rubber to metal rails Metal parts vulcanized to one or two sides Metal part(s) primed Rubber to metal elements Metal parts vulcanized to one or two sides Metal parts yellow anodized Conductix-Wampfler Standard Rubber Quality: Natural caoutchouc 55 Shore A +/-5 Resilient and tear
- Type: Stud Plate Mount
- Features: Threaded Stud
- Application: Vibration Isolation
-
Supplier: Hager Companies
Description: plastic anchor, one (1) 5/16-18 lead anchor, one (1) 5/16-18 x 2-1/2" threaded stud, and one (1) 5/16-18 x 2-1/2" combo threaded stud
-
Supplier: Hager Companies
Description: anchor, one (1) plastic anchor, one (1) 5/16-18 x 2-1/2" threaded stud, and one (1) 5/16-18 x 2-1/2" combo threaded stud
-
-
Supplier: Hager Companies
Description: Certifications: - Meets ANSI A156.16 for L01371 Base Diameter: - 2-1/4'' (57 mm) Height: - 3-19/32" (91 mm) Keeper: - 25/32" x 1-1/2" (20 mm x 38 mm) Material: - Cast brass with black rubber bumper Finishes: - US3, US10, US10B, US15, US15A, US19, US26, US26D Fasteners: - Three
-
Supplier: Hager Companies
Description: Certifications: - Meets ANSI 156.16 for L01371 Base: - 1-9/16'' x 2-15/32" (40 mm x 63 mm) Overall Height: - 3" (76 mm) Keeper: - 1" x 2" (25 mm x 51 mm) Material: - Cast brass with black rubber bumper Finishes: - US3, US10, US10B, US15, US26, US26D Fasteners: - Two (2) #10 x 1"
Find Suppliers by Category Top
Featured Products Top
-
These rubber bumpers and urethane bumpers are designed to guard, stop, align, and protect a machine or work piece during the manufacturing process. They are available in round, square, and rectangular shapes (standard and custom sizes available) with a variety of different styles that (read more)
Browse Bumpers Datasheets for Fairlane Products, Inc. -
. Material options include neoprene, nitrile, and polyurethane with shore hardnesses available from 20 to 95 durometer. Different mounting options are also available and include: roller only, bearing mount, threaded stud mount, and shaft mount. Rubber bumpers and urethane bumpers, designed (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Modern Linear Studded Guide Rollers eliminate the need for separate installation hardware. One studded roller replaces three components. There is no need to incorporate a separate bolt or bushing into a carriage assembly. Mounting is facilitated with a female hex opposite of the threaded stud (read more)
Browse Datasheets for Modern Linear Incorporated -
.50 in to 4.00 in. Material options include neoprene, nitrile, and polyurethane with shore hardnesses available from 20 to 95 durometer. Different mounting options are also available and include: roller only, bearing mount, threaded stud mount, and shaft mount. (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
ring Optional low-profile thread mounting stud Bearing Mount Covered bearings (also commonly referred to as molded bearings) have a smooth surface that is cast directly to a precision (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
compressed. The silicone rubber also forms a seal under the head of the associated fastener and makes full vertical contact with the threads/shank, making for a complete, high-pressure seal unlike any other. Sealing hardware fastens disparate components together to prevent process (read more)
Browse Washers Datasheets for APM Hexseal Corp. -
tool access for enhanced security. The C5 installs easily into a single rectangular cutout and accommodates a wide range of door thicknesses. A threaded adjusting screw with jam nut allows simple grip adjustment over time, while an optional flange gasket enables use in NEMA 4 and IP65 applications. A rubber bumper option further enhances compression while minimizing vibration, noise, and wear. (read more)
Browse Latches Datasheets for Southco -
manufactured from durable EPDM rubber in black or blue color. The mating, custom fitted shoulder screws are made of Nickel plated steel in 6-32 and M3 threads. Supplied as unassembled sets (Insulator and Screw), grommet availability is from stock through Keystone’s global (read more)
Browse Grommets Datasheets for Keystone Electronics Corp. -
of security screw heads, mentioned above, along with the sealing capability of a sealing screw. This is achieved by adding a rubber O-ring which sits in a specifically designed groove under the head of the screw, resulting in performing a perfect 360 degree seal between the two mating surfaces. These (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
has a pin located in the center, preventing removal with a standard Hex head tool. These screws are also known as 'security Allen screws. Oval pan screw head - At first glance, it can look more like a circular stud or rivet. The oval shape design (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Popular Products In Video Surveillance - Big Bruin
Winco 3516040M10SS55 - JW Winco 351-60-40-M10-SS-55 Series GN 351 Rubber Type SS Cylindrical Vibration Isolation Mount with 2 Threaded Studs , Metric Size, 60mm Diameter, 40mm Height … … anti-vibration mounts, vibration bobbins or rubber bumpers , are suitable for the …
-
Popular Products In Cameras - Big Bruin
Winco 3516040M10SS55 - JW Winco 351-60-40-M10-SS-55 Series GN 351 Rubber Type SS Cylindrical Vibration Isolation Mount with 2 Threaded Studs , Metric Size, 60mm Diameter, 40mm Height … … anti-vibration mounts, vibration bobbins or rubber bumpers , are suitable for the …
-
Popular Products In Video Surveillance - Big Bruin
Winco 3516040M10SS55 - JW Winco 351-60-40-M10-SS-55 Series GN 351 Rubber Type SS Cylindrical Vibration Isolation Mount with 2 Threaded Studs , Metric Size, 60mm Diameter, 40mm Height … … anti-vibration mounts, vibration bobbins or rubber bumpers , are suitable for the …
-
Popular Products In Video Surveillance - Big Bruin
Winco 35110055M16SS55 - JW Winco 351-100-55-M16-SS-55 Series GN 351 Rubber Type SS Cylindrical Vibration Isolation Mount with 2 Threaded Studs , Metric Size, 100mm Diameter, 55mm Height … … anti-vibration mounts, vibration bobbins or rubber bumpers , are suitable for the …
-
Popular Products In Video Surveillance - Big Bruin
Winco 3517555M12SS55 - JW Winco 351-75-55-M12-SS-55 Series GN 351 Rubber Type SS Cylindrical Vibration Isolation Mount with 2 Threaded Studs , Metric Size, 75mm Diameter, 55mm Height … … anti-vibration mounts, vibration bobbins or rubber bumpers , are suitable for the …
-
Popular Products In Video Surveillance - Big Bruin
Winco 35110055M16SS55 - JW Winco 351-100-55-M16-SS-55 Series GN 351 Rubber Type SS Cylindrical Vibration Isolation Mount with 2 Threaded Studs , Metric Size, 100mm Diameter, 55mm Height … … anti-vibration mounts, vibration bobbins or rubber bumpers , are suitable for the …
-
Shopping In Accessories - Big Bruin
Winco 4517555M12SS55 - JW Winco 451-75-55-M12-SS-55 Series GN 451 Rubber Type SS Cylindrical Vibration Isolation Mount with 2 Threaded Studs , Metric Size, 75mm Diameter, 55mm Height … … anti-vibration mounts, vibration bobbins or rubber bumpers , are suitable for the …
-
Popular Products In Cameras - Big Bruin
Winco 3527550M12S55 - JW Winco 352-75-50-M12-S-55 Series GN 352 Rubber Type S Cylindrical Vibration and Shock Absorption Mount with Threaded Stud , Metric Size, 75mm Diameter, 50mm … … vibration mounts, vibration bobbins or rubber bumpers , are used as end …
-
Popular Products In Video Surveillance - Big Bruin
Winco 4512530M6ES55 - JW Winco 451-25-30-M6-ES-55 Series GN 451 Rubber Type ES Cylindrical Vibration Isolation Mount with 1 Tapped Hole and 1 Threaded Stud , Metric Size, 25mm Diameter … … mounts, vibration bobbins or rubber bumpers , are suitable for the …
-
Popular Products In Video Surveillance - Big Bruin
Winco 4512530M6ES55 JW Winco 451-25-30-M6-ES-55 Series GN 451 Rubber Type ES Cylindrical Vibration Isolation Mount with 1 Tapped Hole and 1 Threaded Stud , Metric Size, 25mm Diameter … … mounts, vibration bobbins or rubber bumpers , are suitable for the …
Indicates content that may require registration and/or purchase.