-
Supplier: Accuris
Description: Rubber- or plastics-coated fabrics - Determination of bursting strength - Part 1: Steel ball method
-
Supplier: Accuris
Description: Rubber- or Plastics-Coated Fabrics - Determination of Bursting Strength - Part 1: Steel Ball Method
-
Supplier: Accuris
Description: Rubber- or plastics-coated fabrics - Determination of bursting strength - Part 1: Steel-ball method
-
-
Supplier: Accuris
Description: Rubber- or plastic-coated fabrics - Determination of bursting strength - Part 1: Steel ball method
-
Description: ISO 3303-1:2012 specifies a method for the determination of the bursting strength of rubber- or plastics-coated fabrics, using a mechanically operated steel ball.
-
Supplier: CSA Group
Description: ISO 3303-1:2012 specifies a method for the determination of the bursting strength of rubber- or plastics-coated fabrics, using a mechanically operated steel ball.
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: coating compound on the basis of fluorinated rubber with high resistance to chemicals. Rivafluor K1 - Adhesive for bonding fluorinated rubber parts with ceramic material or metallic materials. Rivafluor T - Disconnection paste to separate fluorinated rubber components from
-
Supplier: Mueller Company
Description: prevents separation and assures dependable, safe operation. LOCKWING - accepts bullet lock. OPTIMIZED KEY TO BALL CONNECTION - provides strong, reliable performance and resists breakage. RUBBER SEATS - are nitrile (BUNA-N) rubber for long life. FULL ROUNDWAY - provides
- Pressure Rating: 300 psi
- Features: ANSI, AWWA, Threaded
- Valve Type: Ball Valves
- Media: Potable Water, Water
-
Supplier: Mueller Company
Description: clockwise-to-open are available as options. LOCKWING - accepts bullet lock. OPTIMIZED KEY TO BALL CONNECTION - provides strong, reliable performance and resists breakage. FLuoROCARBON COATED BALL ensures smooth, easy turning operation. END CONNECTIONS - include copper flare,
- Pressure Rating: 300 psi
- Features: ANSI, AWWA, Threaded
- Valve Type: Ball Valves
- Media: Potable Water, Water
-
Supplier: AENOR
Description: Rubber- or plastic-coated fabrics - Determination of bursting strength - Part 1: Steel ball method
-
Supplier: AENOR
Description: Rubber- or plastics-coated fabrics - Determination of bursting strength - Part 1: Steel-ball method (ISO 3303-1:2020)
-
Supplier: Southland Equipment Service
Description: dependable 1-speed, 1 phase, 115V ball bearing open drip proof permanently lubricated permanent split capacitor. Rocker switch. Steel blade. Cord is SJT type 3 conductor, 15'L. Rolls easily on 10" hard rubber wheels. Meets OSHA standards. UL listed. FOB Shipping Point.
- Air Flow Rate: 22,700 SCFM
- Maximum Diameter (Fan or Blower Wheel): 48 inch
- Drive Type: Belt Drive
-
Supplier: Southland Equipment Service
Description: Easily move this floor fan where it's needed. Powder coat 20 ga. steel housing has front and rear roll formed embossments for added strength and rigidity. Motor is dependable 1-speed, 1 phase, 115V ball bearing open drip proof permanently lubricated permanent split capacitor. Rocker
- Air Flow Rate: 16,200 SCFM
- Maximum Diameter (Fan or Blower Wheel): 42 inch
- Drive Type: Direct Drive
-
Supplier: Jaygo, Inc.
Description: Supplied for the manufacture of Conductive Epoxies Options Include Carbon Steel, Stainless Steel, Coated, Other Materials Double Jacket for Process Heating or Cooling Internal Vacuum or Pressure Flush-Bottom Plug Valve or Flush-Bottom Ball Valve Various Blade Designs -
- Media Viscosity: 1 to 2,000,000 cps
- Capacity: 1.7657328634907734 cubic feet
- Applications / Industry: Adhesives Processing, Chemical Processing, Construction Material Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- User Interface: Analog Front Panel
-
Supplier: Visual Sound, Inc.
Description: applications. Screen pulls up from the case with reduced spring tension for easy raising and lowering. Screen surface is mounted on 3-inch diameter ball bearing rigid steel spring roller and permanently attached by metal clips on the fabric edge. Metal bumper stops, padded with sponge
-
Supplier: Visual Sound, Inc.
Description: applications. Screen pulls up from the case with reduced spring tension for easy raising and lowering. Screen surface is mounted on 3-inch diameter ball bearing rigid steel spring roller and permanently attached by metal clips on the fabric edge. Metal bumper stops, padded with sponge
-
Supplier: Jaygo, Inc.
Description: Stainless Steel, Coated, Other Materials Double Jacket for Process Heating or Cooling Internal Vacuum or Pressure Flush-Bottom Plug Valve or Flush-Bottom Ball Valve Various Blade Designs - Rectangular, 1/4 Twist, Vertical, Butterfly, Saw-Tooth Blades Easily Removable Shaft Seal
- Media Viscosity: 1 to 2,000,000 cps
- Capacity: 0.35314657269815464 cubic feet
- Applications / Industry: Adhesives Processing, Chemical Processing, Construction Material Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- User Interface: Analog Front Panel
-
Supplier: Jaygo, Inc.
Description: granulations, and similar products of medium to high viscosity. Rotation of the Planetary Blades on their own axis while they travel around the center of the mixing bowl ensures complete and effective mixing. Options Include Carbon Steel, Stainless Steel, Coated, Other Materials
- Media Viscosity: 1 to 2,000,000 cps
- Capacity: 1.7657328634907734 cubic feet
- Applications / Industry: Adhesives Processing, Chemical Processing, Construction Material Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- User Interface: Analog Front Panel
-
Supplier: Jaygo, Inc.
Description: caulks, pastes, coatings, granulations, and similar products of medium to high viscosity. Rotation of the Planetary Blades on their own axis while they travel around the center of the mixing bowl ensures complete and effective mixing. Options Include Carbon Steel, Stainless Steel,
- Media Viscosity: 1 to 2,000,000 cps
- Capacity: 0.7062931453963093 cubic feet
- Applications / Industry: Adhesives Processing, Chemical Processing, Construction Material Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- User Interface: Analog Front Panel
-
Supplier: RWM Casters Company
Description: Design Patented Kingpinless™ single ball bearing precision machined raceway hardened to 53 Rockwell C minimum. Swivel section features a 3″ diameter raceway with 1/2″ ball bearings. The notched yoke is standard. Capacity Up to 6000 lbs. Leg Thickness 5/16″ formed steel. Center
- Load Capacity: 750 to 6,000 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 5 to 8 inch
- Height: 7.5 to 10.125 inch
-
Supplier: RWM Casters Company
Description: features 3” diameter raceway with ½” ball bearings. The notched raceway is standard. Capacity Up to 6000 lbs. Leg Thickness 5/16” formed steel Axle 3/4” bolt with lock or slotted nut as required. Finish Laguna blue powder coat. Wheels Wheels are available with either a 1” roller
- Load Capacity: 540 to 6,000 lbs
- Wheel Tread Width: 2.5 to 3 inch
- Wheel Diameter: 5 to 12 inch
- Height: 6.5 to 13.5 inch
-
Supplier: Modern Linear Incorporated
Description: in 50 to 100 bearing steel as well as 440c stainless steel (SS). Standard units come with a steel shield. An "X" suffix indicates a rubber coated steel washer for sealing to protect against moist environments. Guide rollers come pre-lubricated with NLGI #2
- Bearing Width: 0.31 inch
- Inside Diameter (Round only): 0.1875 inch
- Bearing Type: Guide Wheel
- Special Bearing Materials: Stainless
-
Supplier: Visual Sound, Inc.
Description: frequency response Stainless steel grille for harsh environments 60 Watt transformer for 70V or 100V lines, with 8 ohms thru SonicGuard overload protection 130 mm (5¼ inch) polypropylene coated woofer, 10 mm (¾ inch) titanium coated horn-loaded tweeter Includes InvisiBall ®
-
Supplier: Visual Sound, Inc.
Description: frequency response Stainless steel grille for harsh environments 60 Watt transformer for 70V or 100V lines, with 8 ohms thru SonicGuard overload protection 130 mm (5¼ inch) polypropylene coated woofer, 10 mm (¾ inch) titanium coated horn-loaded tweeter Includes InvisiBall ®
-
Supplier: Southland Equipment Service
Description: model which are provided with ball bearing casters). FOB Shipping Point. OPTIONS - 8" Casters in lieu of 5" Casters Add...$100.00 -SRJ Option - Spark Resistant Jaws, Anti-Static Strap and Rubber Belt on Mast Add...$200.00 -SP FDA Approved Epoxy Powder Coating with Stainless
- Capacity: 800 lbs
- Length: 33.5 inch
- Width: 39.5 inch
- Type: Drum Lift
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: textiles, printing and dyeing, pharmaceuticals, cigarettes, papermaking, food and beverage, feed processing and other fields. In papermaking equipment, rotary joint is mainly used for drying cylinder, steaming ball, coater, calender, etc. In rubber and plastic equipment, rotary joints
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: used for drying cylinder, steaming ball, coater, calender, etc. In rubber and plastic equipment, rotary joints are mainly used for calenders, screw extruders, mixing mixers, kneaders, rotary and laminating presses, drum automatic vulcanizers and flat vulcanizers for rubber,
-
Description: for added safety. Weston-style braking system provides positive load control and reliable performance. RUGGED & DURABLE FOR LONG LIFE Internal gears and pinions are made of heat-treated steel for high strength and long life. Powder-coated finish provides protection against corrosion.
-
Supplier: TMP Pro Distribution
Description: coated steel, WeatherMax multi-layer foam Overload Protection : Full-range power limiting to protect network and transducers. Serviceable internal fuse to protect during exceptional overload conditions. Environmental : IEC 529 IP-X5 rating. Exceeds Mil Spec 810 for humidity, salt
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: Pass MF, 3rd order High Pass, HF, plus conjugate shaping circuitry. Low Frequency : 250 mm (10 in) fiberglass/Kevlar® cone with pure butyl rubber surround, 50 mm (2 in) voice coil on fiberglass former, neodymium magnet Mid Frequency : 125 mm (5 in) anodized aluminum cone with EPDM
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: coated steel, WeatherMax multi-layer foam Overload Protection : Full-range power limiting to protect network and transducers. Serviceable internal fuse to protect during exceptional overload conditions. Environmental : IEC 529 IP-X5 rating. Exceeds Mil Spec 810 for humidity, salt
- Application: Music / Audio Systems
Find Suppliers by Category Top
Featured Products Top
-
. Stainless Parts Available Guide Rollers: 440 stainless tire, nylon retainer, 440 stainless balls, nitrile rubber seals. Bushing & Studs: 303 Stainless steel. Track: 420 stainless steel, hardened at the v-edge. Hybrid Roller (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
Bonomi North America Introduces High-Pressure Ball Valves And Automated Valve Packages For Hydraulic Applications Bonomi North America is introducing a new line of high-pressure carbon steel ball valves for use in hydraulic applications. The new valves (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
: Continuous flow reels with swivel joint inlet, fluid hub, and outlet riser Direct crank rewind and cam-lock drag brake. Removable steel handlebar Standard inlet: 90° ball bearing swivel joint, 1/2" female NPT threads; Standard outlet: 1/2" female NPT threads (read more)
Browse Hose Reels Datasheets for Hannay Reels -
steel, galvanzing steel,aluminium alloy, Process: laser cutting, die cutting, bending, welding, assembling with the fastener, plastic or rubber component, Surface Treatment: zinc plating, powder coating, screen printing, painting, e-coated, (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
epoxy-coated ductile iron with an EDPM rubber liner and discs made of ASTM A351-CF8M stainless steel. They are rated to 250 PSI. Valbia pneumatic actuators feature integral side limit stops that do not penetrate the cylinder bore. Spring return models feature nested (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
as 440c stainless steel (SS). Standard units come with a steel shield. An "X" suffix indicates a rubber coated steel washer for sealing to protect against moist environments. Guide rollers come pre-lubricated with NLGI #2 grease. External lubrication is preferred for most applications; but some (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
coating line, pipe saw machine, pipe bending machine, pipe shrinkage machine, deburr machine, automatic drilling machine, Service: surface treatment, zinc plating, powder coating, painting, e-coated, Dacromet, hot dip galvanizing, polishing (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
roller. They are available in eccentric/adjustable versions as well as concentric/stationary versions. Standard units come in sealed and shielded options. An "X" suffix indicates a rubber coated steel washer for sealing to protect against moist environments. Studded guide rollers are pre (read more)
Browse Datasheets for Modern Linear Incorporated -
and microwave power circuits, as well as printed circuit boards. Flexible heaters are produced from metal-clad insulating substrates into which the resistor heating element pattern is chemically etched. Resistor element alloys include stainless steel, copper and some nickel-copper alloys. Substrates may be may from rubber, silicone or polyamide materials. (read more)
Browse Datasheets for Conard Corporation (The) -
Process: stamping, laser cutting, cnc bending, stamping die forming, CO2 welding, TIG welding, Laser beam welding, cold drawing the steel flat or steel bar, we will analysise and choose the suitable process for parts to save cost, always optimize the solution (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd
More Information Top
-
Negative mass sound shielding structures: Early results
Figure 1 (online colour at: www.pss-b.com) Meta-composite sample slab consisting of 68 silicone rubber - coated steel balls embedded in a polyester matrix.
-
Online tribology ball bearing fault detection and identification
Extensive sets of experiments revealed that the friction coefficient of the rubber coating with steel ball increases with number of cycles, and the rubber coating is fully worn out after certain number of cycles.
-
Computational Methods in Earthquake Engineering
Relation of logarithmic decrement of the damping and the amplitude ϕo ·ρ of the dish is presented in Figs. 10a, 10b, while the relationship of the natural frequency of the ball (moving on steel and on rubber coating respectively) on the amplitude…
-
CERAMIC ABSTRACTS
To withstand the abrasive action of the quartz particles the ball valves and the membrane are made of rubber - coated steel .
-
Nd 2 O 3 ‐Doped Sialons with ZrO 2 /ZrN Additions Formed by Sintering and Hot Isostatic Pressing
Batches of 500 g were milled together in a rubber - coated steel vibratory mill for 16 h with sialon milling balls , using water-free propanol as liquid medium.
-
Introduction to Nano
The hollow inner space is partially filled with steel or rubber balls , and the cylindrical inner surface has lining made of abrasion resistance coating (such as manganese steel).
Indicates content that may require registration and/or purchase.