-
Supplier: Optimal Handling Solutions
Description: This portable cart is designed to safely hold your valuable equipment All welded components and wire mesh walls combine to make this truck extremely tough and strong Center shelf folds down to create (2) 32 1/2" high areas or remains in the up position to provide 66 1/2" high area of
-
Supplier: Transcat, Inc.
Description: Bright, backlit display for clear viewing in all environments User-defined duct shape and size for maximum airflow accuracy Resolution down to 0.001 in H2O 99 point data storage capacity Min/Max/Average/Hold functions for easy data analysis Auto power off saves battery life Each Unit
- Type: Gauge
-
Supplier: bisco industries
Description: Compression Latches
- Latch Types: Compression Latch
- Features: Other
- Materials: Rubber
-
-
Supplier: Sugatsune America, Inc.
Description: Sealed with silicon rubber to reduce noise when door closes Strong magnetic force Optional counterplate sold separately - Stainless Steel - MCJM49, AS-68 - Plastic Sealed - MC-JMP45 Screws not included: M4 truss screw recommended
- Features: Other
- Materials: Rubber
-
Supplier: bisco industries
Description: Draw Latches
- Latch Types: Draw Latch / Tension Latch
- Features: Other
- Materials: Rubber
-
Latches - Flexible Over-center Draw Latch, Stainless Steel Reverse Keeper, Black Latch Body -- C7-11Supplier: Southco
Description: The C7 Flexible Draw Latch series features a smooth, low-profile design, and soft thermoplastic elastomer construction that accommodates generous misalignment in applications affected by shock and vibration. All working mechanisms and mounting hardware are concealed under the latch when closed,
- Latch Types: Draw Latch / Tension Latch
- Features: Other
- Materials: Rubber, Stainless Steel
-
Supplier: Sugatsune America, Inc.
Description: Push to latch/unlatch Miniature design is ideal for small applications Snap-in style catch Strike/Counterplate not available
- Features: Other
- Materials: Rubber
-
Supplier: Southco
Description: The 37 Flexible Handle Latch series feature industrial duty design and flexible body, accommodating misalignment of irregular panels, while providing substantial clamping force. The flexible stretch-and-latch design and generous handgrip area make 37 latches easy to engage in field
- Latch Types: Draw Latch / Tension Latch
- Features: Other
- Materials: Rubber, Steel
-
Supplier: Southco
Description: The 37 Flexible Handle Latch series feature industrial duty design and flexible body, accommodating misalignment of irregular panels, while providing substantial clamping force. The flexible stretch-and-latch design and generous handgrip area make 37 latches easy to engage in field
- Latch Types: Draw Latch / Tension Latch
- Features: Other
- Materials: Rubber, Steel
-
Supplier: Southco
Description: F7 Flexible T-Handle Latches adapt well to alignment irregularities and feature non-conductive, UV resistant handles that provide consistent vibration-absorbing benefits for quiet and secure closure
- Latch Types: Draw Latch / Tension Latch
- Features: Other
- Materials: Rubber
-
Supplier: RS Components, Ltd.
Description: Adjustable flexible draw latch
- Features: Other
- Materials: Plastic, Rubber
-
Supplier: Sugatsune America, Inc.
Description: Sealed with silicon rubber to reduce noise when door closes Strong magnetic force Optional counterplate sold separately - Stainless Steel - MCJM49, AS-68 - Plastic Sealed - MC-JMP45 Screws not included: M4 truss screw recommended
- Features: Other
- Materials: Rubber
-
Supplier: Sugatsune America, Inc.
Description: Sealed with silicon rubber to reduce noise when door closes Strong magnetic force Optional counterplate sold separately - Stainless Steel - MCJM49, AS-68 - Plastic Sealed - MC-JMP45 Screws not included: M4 truss screw recommended
- Features: Other
- Materials: Rubber
-
Supplier: RS Components, Ltd.
Description: Hood latch with removable shaft
- Features: Other
- Materials: Rubber, Stainless Steel
-
Supplier: Reid Supply
Description: Draw latches use a lift-and-catch design to draw two items together using tension. . Flexible Draw Latch Rubber Handle with Nylon Bracket and Keeper. Through Holes. No Threads.
- Latch Types: Draw Latch / Tension Latch
- Features: Other
- Materials: Rubber
-
Supplier: Reid Supply
Description: Draw latches use a lift-and-catch design to draw two items together using tension. . SC-37011 is made with Steel w/Rubber Handle and has a Zinc Plated;Bright Chromate finish.
- Latch Types: Draw Latch / Tension Latch
- Operation: Handle
- Features: Other
- Materials: Rubber
-
Supplier: Eberhard Mfg. Company
Description: No Description Provided
- Latch Types: Draw Latch / Tension Latch
- Features: Mounting Holes / Slots
- Materials: Rubber, Zinc
-
Supplier: Eberhard Mfg. Company
Description: No Description Provided
- Latch Types: Deadbolt Latch, Multi Point System
- Operation: Handle, Rod System Actuation
- Features: Mounting Holes / Slots, Other, Weather Resistant
- Materials: Rubber, Steel, Zinc
Find Suppliers by Category Top
Featured Products Top
-
hold. The stretch-and-latch mechanism provides simple, intuitive operation—just pull to engage. A generous handgrip area ensures easy handling in field conditions, even when wearing gloves. Flexible black EPDM rubber handles absorb and reduce vibration while adapting to variations in (read more)
Browse Latches Datasheets for Southco -
-mate, and best of all, the performance with the latches actually exceeds the Mil-Spec call out in regards to shock and vibration. One of Omnetics aerospace customers recently noted, “When you can ditch a screwdriver you can barely hold in the first place, and not lose any sleep over shock and (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Liquid silicone rubber is an outstanding material. It is used for parts that need flexibility, heat resistance, chemical resistance, durability, and long-term performance. But anyone who has spent time around LSR molding knows the material is only half the (read more)
Browse Molding Machines Datasheets for APSX, LLC
More Information Top
-
data.noun (finlayson-gwc2014.zip)
; "he played 18 holes" 03073429 06 n 01 hole_card 0 001 @ 03453792 n 0000 | (stud poker) a playing card dealt face down and not revealed until the showdown … … | (baseball) base consisting of a rubber slab where the batter … … exhaust_hood 0 002 @ 02717448 n 0000 ~ 03533484 n 0000 | metal covering leading to a vent that exhausts smoke or fumes 03076825 06 n 01 hood_ latch 0 001 @ 02596251 … … | a catch that holds the hood of a …
-
noun.dat (finlayson-gwc2014.zip\SimilarityUtils.zip)
… n 0000 ;c 00472905 n 0000 | (poker) a playing card dealt face down and not revealed … … 02700259 n 0000 ;c 00447188 n 0000 | (baseball) base consisting of a rubber slab where the … … exhaust_hood 0 002 @ 03009582 n 0000 ~ 03900989 n 0000 | metal covering leading to a vent that exhausts smoke or fumes 03401623 06 n 01 hood_ latch 0 001 @ 02876376 … … | a catch that holds the hood of a …
-
noun.artifact (finlayson-gwc2014.zip)
for holding something) } { holding_pen, holding_paddock, holding _yard, pen1,@ (a pen where livestock is temporarily confined) } { [ hole … … @ noun.act:stud_poker,;c ((poker) a playing card dealt face down and not revealed until … … base consisting of a rubber slab where the batter … lens of a camera) } { hood_ latch , catch,@ (a catch that holds the hood of a car …
-
wn_sk.pl (finlayson-gwc2014.zip)
… '). sk(103485997,2,'grip%1:06:01::'). sk(103485997,3,'handgrip%1:06:00::'). sk(103485997,4,' hold %1:06:00::' … … 103487642,1,'hand-me- down %1:06:00::' … … sk(103488887,2,' rubber _stamp%1:06:00::' … … 06::'). sk(103531808,2,'lens_hood%1:06:00::'). sk(103531982,1,'hood_ latch %1:06:00 …
-
wn_s.pl (finlayson-gwc2014.zip)
… 5). s(103357984,2,'grip',n,2,1). s(103357984,3,'handgrip',n,1,0). s(103357984,4,' hold ',n,8,0 … … 103359629,1,'hand-me- down ',n,1,0 … … s(103360863,2,' rubber _stamp',n,1,0 … … 2,0). s(103401478,2,'exhaust_hood',n,1,0). s(103401623,1,'hood_ latch ',n,1 …
-
Telegraph codes and code convertors
As it does so it depresses a secondary lever (7) which is then held in the down position by the latch plate (8). One arm carries a cam rubber which, in the down position of lever (7), engages with the …
-
data.noun (finlayson-gwc2014.zip)
… n 0000 ~ 05317309 n 0000 ~ 05579723 n 0000 ~ 05892874 n 0000 | a device for holding something 04804028 74 n 03 holding_pen f holding_paddock e holding _yard c 001 @ … … playing card dealt face down and not revealed until … … 41213357 n 0000 ~ 41619571 n 0000 | (baseball) base consisting of a rubber slab where the … … to a vent that exhausts smoke or fumes 04809998 63 n 01 hood_ latch 6 001 @ …
-
data.noun (finlayson-gwc2014.zip)
… n 0000 ~ 04262707 n 0000 ~ 04525013 n 0000 ~ 04821442 n 0000 | a device for holding something 03751442 38 n 03 holding_pen f holding_paddock 0 holding _yard 3 001 @ … … playing card dealt face down and not revealed until … … 22761023 n 0000 ~ 22962859 n 0000 | (baseball) base consisting of a rubber slab where the … … to a vent that exhausts smoke or fumes 03757412 31 n 01 hood_ latch a 001 @ …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… narrow_boat_N 0,0,0,0,0 narrow_down_V 0,0,0,0,0 narrowed_ down 1,0,0 … … natural_resources 1,0,1,1,1 natural_resources_N 1,0,1,0,0 natural_ rubber _N 0,0 … … night_jasmine_N 0,0,0,0,0 night_jessamine_N 0,0,0,0,0 night_ latch _N 0,0 … … no_fault_automobile_insurance_N 0,0,0,0,0 no_fault_insurance_N 0,0,0,0,0 no_ holds _are_barred_V 1,0 …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'moving picture'),(86780,'moving ridge'),(86781,'moving staircase'),(86782,'moving stairway'),(86783,'moving van'),(86784,'moving-coil galvanometer'),(86785,'moving-picture show'),(86786,'movingly'),(86787,'mow'),(86788,'mow down '),(86789,'mower'),(86790 … … 'multi-valued'),(87042,'multibank holding company'),(87043,'multicellular'),(87044 … … 'natural process'),(88430,'natural resin'),(88431,'natural resource'),(88432,'natural resources'),(88433,'natural rubber '),(88434,'natural … … 'night game'),(89679,'night heron'),(89680,'night jasmine'),(89681,'night jessamine'),(89682,'night latch '),(89683,'night …
Indicates content that may require registration and/or purchase.