-
Supplier: Accuris
Description: Textile Reinforced Rubber Hydraulic Hoses and Hose Assemblies
-
Supplier: Accuris
Description: Specification for Spiral Wire Reinforced Rubber Covered Hydraulic Hoses and Hose Assemblies
-
Supplier: Accuris
Description: HOSE, RUBBER AND HOSE ASSEMBLY, RUBBER (HYDRAULIC, PNEUMATIC, FLEXIBLE)
-
-
Supplier: Accuris
Description: Wire Reinforced Rubber Hoses for Hydraulic - Part 2: Rubber Hoses and Hose Assemblies - Rubber-Covered, Spiral Wire Reinforced, Hydraulic Type - Specification
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 9770 12' Hydraulic Hose Lightweight, rugged hose Hose Length: 12ft. Inside Hose Diameter: 1/4". Hose Type: Rubber Wire Braid (2-ply Rating). 3/8" NPTF ends. Operating Pressure: 10,000 PSI. Hoses comply with MHI Std. IJ100.
- Features: Hydraulics
-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: Construction Inner Tube - Seamless, oil and heat resistant synthetic rubber Cover - Oil, abrasion and weather resistant synthetic rubber Reinforcement - One braid of high strength synthetic yarn
- Inside Diameter: 0.25 to 0.75 inch
- Working Pressure: 250 to 350 psi
- Features: Hose (including Duct), Hydraulics
-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: Construction Inner Tube - Seamless, oil and heat resistant synthetic rubber Cover - Oil, abrasion and weather resistant synthetic rubber Reinforcement - Four spirals of high tensile steel wire.
- Inside Diameter: 0.75 to 2 inch
- Working Pressure: 3,620 to 6,090 psi
- Features: Hose (including Duct), Hydraulics
-
Supplier: CSA Group
Description: Establishes a uniform guide for defining the degree of external leakage. The choice of classification is intended to be by visual means rather than with the aid of instruments. Describes the leakage state at the observed time, considering that the state may change over a period of time.
-
Description: Establishes a uniform guide for defining the degree of external leakage. The choice of classification is intended to be by visual means rather than with the aid of instruments. Describes the leakage state at the observed time, considering that the state may change over a period of time.
-
Supplier: Kuriyama of America, Inc.
Description: Made in the USA Kink Resistant Technology - Proprietary design shown to exhibit 50% better resistance to kink initiation, and 17% less force to bend, versus competitive 100R8 hose in comparison testing. Abrasion Resistant - Polyurethane cover outlasts rubber versions in applications
- Inside Diameter: 1 inch
- Outside Diameter: 1.62 inch
- Working Pressure: 2,000 psi
- Features: Agricultural, Hydraulics
-
Supplier: CSA Group
Description: ISO 6803:2017 describes hose impulse testing, without flexing, of rubber or plastics hydraulic hose assemblies at both high and low impulse pressures. The high-pressure testing is carried out at pressures greater than 3 MPa and the low-pressure testing at pressures from
-
Description: Rubber hoses and hose assemblies -- Wire- or textile-reinforced single-pressure types for hydraulic applications -- Specification
-
Description: ISO 6802:2005 describes a pressure impulse test with flexing for wire-reinforced rubber and plastics hydraulic hoses and hose assemblies. The test is applicable to high-pressure hydraulic hoses and hose assemblies, which are subject to pulsating
-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: Construction Inner Tube - Oil and heat resistant synthetic rubber Cover - Synthetic rubber with high temperature, ozone, abrasion resistance. Reinforcement - Four spirals of high tensile steel wire.
- Inside Diameter: 0.375 to 2 inch
- Working Pressure: 2,530 to 4,060 psi
- Features: Hose (including Duct), Hydraulics
-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: Construction Inner Tube - Seamless, oil and heat resistant synthetic rubber Cover - Oil, abrasion and weather resistant synthetic rubber Reinforcement - Two braids of high tensile steel wire
- Inside Diameter: 0.25 to 2 inch
- Working Pressure: 1,600 to 5,800 psi
- Features: Hose (including Duct), Hydraulics
-
Supplier: Kuriyama of America, Inc.
Description: Made in the USA Kink Resistant Technology - Proprietary design shown to exhibit 50% better resistance to kink initiation, and 17% less force to bend, versus competitive 100R8 hose in comparison testing. Abrasion Resistant - Polyurethane cover outlasts rubber versions in applications
- Inside Diameter: 0.1875 inch
- Outside Diameter: 0.475 inch
- Working Pressure: 5,000 psi
- Features: Agricultural, Hydraulics
-
Description: Working temperature range:-50℃~+120℃/250℃▼medium:Water,Antifreeze solution▼standard:HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:diverting coolants, connecting cooling system
- Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -30 to 230 F
- Application: Aerospace / Aircraft, Automotive, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water
-
Supplier: SAE International
Description: This SAE Information Report is intended to provide the hydraulic oil manufacturer and hydraulic equipment manufacturer with information that can be used predicting the relative impact that non petroleum based hydraulic oils may have on the hose elastomers in the existing
-
Supplier: ASTM International
Description: Methods of Testing Rubber Hose for Automotive Hydraulic Brake System (Withdrawn 1981)
-
Supplier: SAE International
Description: This SAE Standard covers steel wire reinforced rubber hose assemblies using connectors specified in SAE J516 for use in hydraulic systems using petroleum based hydraulic fluids with maximum working pressures of 1.7 to 42 MPa. See Part 2, Table 7 for hose operating
-
Supplier: Kuriyama of America, Inc.
Description: Made in the USA Kink Resistant Technology - Proprietary design shown to exhibit 50% better resistance to kink initiation, and 17% less force to bend, versus competitive 100R8 hose in comparison testing. Abrasion Resistant - Polyurethane cover outlasts rubber versions in applications
- Inside Diameter: 0.1875 inch
- Outside Diameter: 0.475 inch
- Working Pressure: 5,000 psi
- Features: Agricultural, Hydraulics
-
Supplier: Kuriyama of America, Inc.
Description: Made in the USA Kink Resistant Technology - Proprietary design shown to exhibit 50% better resistance to kink initiation, and 17% less force to bend, versus competitive 100R8 hose in comparison testing. Abrasion Resistant - Polyurethane cover outlasts rubber versions in applications
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.75 inch
- Working Pressure: 4,000 psi
- Features: Agricultural, Hydraulics
-
Supplier: SAE International
Description: This SAE Standard covers ordering information for steel wire reinforced rubber hose assemblies using connectors specified in SAE Standard J516 or all parts of ISO 12151 for use in hydraulic systems using petroleum based hydraulic fluids with maximum working pressures of
-
Supplier: CSA Group
Description: ISO 18752:2014 specifies requirements for ten classes, four grades and seven types of wire- or textile-reinforced hydraulic hoses and hose assemblies of nominal sizes ranging from 5 to 102. Each class has a single maximum working pressure for all sizes. Such hoses are
-
Supplier: CSA Group
Description: Cancels and replaces the first edition (1984). Specifies requirements for six types of embedded-wire hose and hose assembly of bore diameter from 5 mm to 51 mm for use with common hydraulic fluids such as mineral oils, soluble oils, oil and water emulsions, aqueous glycol
-
Supplier: Utility Parts Central, Inc.
Description: Greenlee Fairmont Specifications: • Hose Length: 8' and 10' lengths • Hose Diameter: 3/8" • Working Pressure: 2250 psi (155 bar) Greenlee Fairmont hoses Includes: • (2) 3/8" x 8' (10 mm x 2.4 m) I.D. Hoses with 3/8" (10 mm) NPTF male fittings or • (2) 3/8" x 10'
- Inside Diameter: 0.375 inch
- Working Pressure: 2,250 psi
- Product Form: Complete Hose Assembly
- Material: Elastomers
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this
- Inside Diameter: 0.51574831 inch
- Outside Diameter: 0.9842525 inch
- Working Pressure: 6,019.028833323676 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this
- Inside Diameter: 2.50000135 inch
- Outside Diameter: 3.2677183 inch
- Working Pressure: 2,393.1078493937507 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this
- Inside Diameter: 0.75590592 inch
- Outside Diameter: 1.26771722 inch
- Working Pressure: 6,091.547253002274 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this
- Inside Diameter: 1.52362287 inch
- Outside Diameter: 2.2440957 inch
- Working Pressure: 2,683.1815281081444 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Radwell International
Description: ACT CLAMP BODY, SIZE 1A STANDARD SERIES, 4 MM O.D. & 6 MM O.D., 37 MM X 26 MM X 30 MM, ONE CLAMP BODY CONSISTS OF 2 IDENTICAL CLAMP HALVES, EACH CLAMP HALF HAS 2 RUBBER STRIPS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: HYDRAULIC HOSE ASSEMBLY, EC215 SERIES, HIGH PRESSURE, SYNTHETIC RUBBER, CARBON STEEL REINFORCEMENT, 4000PSI, 3/8IN INSIDE DIAMETER, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
- Product Form: Complete Hose Assembly
- Features: Hose (including Duct), Hydraulics
-
Supplier: MFP Automation Engineering
Description: Parker’s hydraulic rubber hose, thermoplastic hose, industrial hose and hydraulic fittings to create leak-free hose assemblies whenever and wherever you need them. Parker’s Parkrimp crimping equipment can make factory-quality hose assemblies
- Type: Hose Crimpers
-
Supplier: RYCO Hydraulics, Inc.
Description: resistant synthetic rubber. REINFORCEMENT: Textile reinforcement with spiral wire to prevent collapsing. COVER: Black, oil resistant and abrasion resistant synthetic rubber. Performance COUPLINGS: Working pressure shown is for hose performance capabilities. Performance of a
- Temperature Range: -40 to 212 F
- Product Form: Hose
- Features: Hydraulics
-
Supplier: Radwell International
Description: 210539, FITTING, RUBBER HOSE ADAPTER, 3/4 X 3/4IN, 316L. FREE 2 YEAR RADWELL WARRANTY
- Fitting Type: Adapter
Find Suppliers by Category Top
Featured Products Top
-
integrated rubber structure features excellent oil resistance, wear resistance and environmental adaptability, avoiding aging, cracking and damage caused by long-term contact with hydraulic oil and outdoor harsh environments. It extends service life and reduces frequent replacement frequency for (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
machinery (tractors) and other fields, suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, air and other multi-media transmission needs. Super High-Pressure Resistant Structure: Synthetic rubber inner tube + two braids of steel wire (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Developed to withstand very demanding conditions very high performance in pressure, pulsing and flexing. Construction: Tube – Oil resistant synthetic rubber and biodegradable hydraulic fluids. Reinforcement – Four/six high tensile steel spirals. Cover – Abrasion, ozone and hydrocarbon resistant synthetic rubber. (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
Product Structure Braid hose consists of an inner tube of liquid resistant synthetic rubber, middle rubber layer, 1 to 6 braid wirereinforcements, and superior weather resistant synthetic rubber cover (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Preferred Accessory for Professional Hydraulic Systems Material & Craftsmanship: The inner tube is made of oil-resistant synthetic rubber, resisting erosion from various common media; the outer (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
: Black synthetic rubber cover resists abrasion and corrosion; oil-resistant synthetic rubber tube ensures medium compatibility. Wide Temperature Range: Operates reliably from -40°F to 250°F (-40°C to 121°C). Global (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
TR1HT - High Temp - 1SN/R1AT General Applications: Wherever low or continuous high temperatures or fluid compatibility is a problem, this high quality, high performance hose solves the problem. Also ideal for use where greatly extended service life under "normal" conditions is (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
/m Cover: Abrasion & corrosion resistant synthetic rubber Brand: TIP Manufacturer Background Ningbo TIP Fluid Technology Co., Ltd. (90,000 m², Ningbo, China) specializes in hydraulic hoses & assemblies, offering custom solutions and full traceability. (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Support: Adjustable length, interface type, etc. according to project requirements. Provides exclusive hydraulic hose and assembly solutions for non-standard equipment (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
rubber hose hydraulic hose,China rubber hose hydraulic hose Manufacturers, Suppliers - ECOL
Home > Product > By r > rubber hose hydraulic hose .
-
air hose rubber hose 17881 66080,China air hose rubber hose 17881 66080 Manufacturers, Suppliers - ECOL
Flexible Hose Rubber Hose Hydraulic .
-
High Pressure Hose - High Pressure Hose Manufacturers, Suppliers
Related Searches : rubber hose, hydraulic hose, hose, hydraulic rubber hose, industrial hose, rubber tube, drilling hose, hydaulic hose, high pressure braided hose, steam hose, cleaning hose, braided hose, steel wire hose, air hose, rubber hydraulic hose , pvc hose, wire braided hose, hose …
Indicates content that may require registration and/or purchase.