-
Supplier: World-Valve B.V.
Description: general services, in the power industry, marine industry, chemical and petro chemical industry, on-/ofshore applications Standardized actuation flange Centric shaft position Shaft in PTFE lines bearings Lining bonded to the body No fluid contact with body Streamlined disc
- Valve Size: 0.9842525 to 78.7402 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: -22 to 392 F
- Features: API, Bolt Flange, DIN, ISO
-
Supplier: Taco Comfort Solutions
Description: necessary. Features Cartridge Bearing Assembly Centrifugal lubrication system — filled at the factory Extra heavy journal bearings and thrust bearings — separately lubricated Lip type oil seals to prevent leakage Alloy steel shaft Cupro-Nickel shaft sleeve
- Pump Type: Circulation Pumps
-
Supplier: Inductotherm Group
Description: IROSS™ Line Frequency Systems contain flux concentrators that utilize patented technology for yielding superior temperature uniformity. These units are used in a wide variety of industries, including: Automotive, Off-Road, Construction and Electric Motor. IROSS™ Line Frequency Heating
- Maximum Operating Temperature: 120 to 1,600 F
- Maximum Operating (Sheath) Temperature: 120 to 1,600 F
- Applications: Annealing / Heat Treating
- Features: Electric
-
-
Description: insulation, 2RS oversized, self-lubricating ball bearings. The pump shaft is connected to the motor directly, without joints, reducing vibration to a minimum. FICEM electric pumps for heating and air-conditioning plants are available as individual (PTh-T) and twin (TH-T) models. The
- Pump Type: Centrifugal Pumps
-
Description: insulation, 2RS oversized, self-lubricating ball bearings. The pump shaft is connected to the motor directly, without joints, reducing vibration to a minimum. FICEM electric pumps for heating and air-conditioning plants are available as individual (PTh-T) and twin (TH-T) models. The
- Pump Type: Centrifugal Pumps
-
Supplier: Bell & Gossett, a xylem brand
Description: Multi-stage Vertical Turbine Pumps with bronze impellers and cast iron bowls. The line shaft turbine pumps have above-ground discharge with water-lubricated line shaft bearings. The column pipe coupling has bronze centering spiders with fluted-rubber
- Maximum Discharge Flow: 10,000 GPM
- Maximum Discharge Pressure: 345.998805 psi
- Power Source: AC Powered
- Pump Housing Material: Brass / Bronze, Cast Iron
-
Supplier: EBARA Pumps Americas Corporation
Description: cast iron or 316 stainless steel. The high head models feature heavy-duty motors with oversized shaft and bearings. Heavy-duty motor Oversized shaft and bearings Available in most voltage / frequency combinations 2-pole induction type continuous rated with squirrel cage
- Discharge Size: 2 to 8 inch
- Horsepower: 1.3 to 58 HP
- Maximum Discharge Flow: 30 to 2,000 GPM
- Media Temperature: 104 F
-
Supplier: McWane Plant and Industrial
Description: standard shaft material for CL 150B, while 630SS (17-4) stainless steel is utilized for CL 250B. Our fully rubber-lined bodies for 3”-24” valves eliminates the need for inner body coating and effectively prevent abrasion from particulate in the media. Our disc-to-shaft pinning
- Valve Size: 3 to 36 inch
- Features: Bolt Flange, NSF, Other
- Valve Type: Butterfly Valves
- Primary Material: Ductile Iron
-
Supplier: Pump Solutions Group
Description: positioning. • Fixed cup plate mount optional. • Square pitch 1.0 ratio marine propellers are used exclusively. Flow coefficients and power consumption characteristics equal those of the best hydrofoil impeller designs. • 316SS propellers and shafts are standard. Optional coatings such as
-
Supplier: Waterman Industries, Inc.
Description: a distance of at least 1 1/2 shaft diameters. See below for minimum required shaft diameters. The diameter of the stainless steel shafts shall meet the requirements of AWWA C-504 Class 150B standard. Valve Diameter Shaft Diameter 4” 0.625" 6” 1.000" 8” 1.125" 10” 1.375"
- Valve Type: Butterfly Valves
-
Supplier: Mueller Company
Description: • CORROSION RESISTANT SHAFT - is constucted of stainless steel. Two-piece, stub-type shafts are sized per AWWA Standard C504, Class 150B or Class 250. • CHEVRON V-TYPE PACKING - is self-adjusting packing in top trunnion of valve body where shaft protrudes. • STRONG DISC AND
- Valve Size: 3 to 48 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Features: Bolt Flange
-
Supplier: Mueller Company
Description: • CORROSION RESISTANT SHAFT - is constucted of stainless steel. Two-piece, stub-type shafts are sized per AWWA Standard C504, Class 150B or Class 250. • CHEVRON V-TYPE PACKING - is self-adjusting packing in top trunnion of valve body where shaft protrudes. • STRONG DISC AND
- Valve Size: 3 to 48 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Features: Bolt Flange
-
Supplier: Mueller Company
Description: • CORROSION RESISTANT SHAFT - is constucted of stainless steel. Two-piece, stub-type shafts are sized per AWWA Standard C504, Class 150B or Class 250. • CHEVRON V-TYPE PACKING - is self-adjusting packing in top trunnion of valve body where shaft protrudes. • STRONG DISC AND
- Valve Size: 12 to 16 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Features: Bolt Flange
-
Supplier: Mueller Company
Description: • CORROSION RESISTANT SHAFT - is constucted of stainless steel. Two-piece, stub-type shafts are sized per AWWA Standard C504, Class 150B or Class 250. • CHEVRON V-TYPE PACKING - is self-adjusting packing in top trunnion of valve body where shaft protrudes. • STRONG DISC AND
- Valve Size: 4 to 48 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Features: Bolt Flange
-
Supplier: APV, An SPX Brand
Description: The R pump design utilises a floating rotor without rotor nuts. Rotors are interchangeable and can only be fitted in one position due to a specially modified square shaft. This simple and robust design allows for all sanitary parts to be changed in minutes without removing the pump from the
- Maximum Discharge Flow: 2.5 to 240 GPM
- Horsepower: 0.495881542414043 to 30.0209366218232 HP
- Pump Type: Positive Displacement Pumps, Rotary Lobe Pumps
-
Supplier: FLSmidth
Description: Heavy-duty cast pedestal External bearing assembly adjustment Wide bearing centres Heavy-duty shaft and bearings Reverse-taper roller bearings Increase the effective load span to improve B-10 life Pumping action of taper rollers discharges grease to the outside,
-
Supplier: Charles Ross & Son Company
Description: still surpasses all others in both productivity and long-term reliability. With no packing glands or bearings in the product zone, contamination is virtually eliminated. This mixer is ideal for mixing and kneading viscous pastes or putty-like materials. Capacities from 1/2-pint through 400
- Media Viscosity: 1 to 6,000,000 cps
- Capacity: 0.2673610925443686 to 100.26040970413821 cubic feet
- Motor Speed: 4 to 45 rpm
- Motor Power: 3 to 150 HP
-
Supplier: American Cast Iron Pipe Company
Description: cast iron. The check valve fully complies with ANSI/AWWA C508. The disc is made of ductile iron, a stainless steel shaft and nylon reinforcement, and encapsulated with EPDM rubber. The Series 2100 Valve is rated for 250 psig. The valve seals with zero leakage at pressures above 5 psig.
- Valve Size: 3 to 16 inch
- Pressure Rating: 250 psi
- Features: ANSI, AWWA
- Valve Type: Check Valves
Find Suppliers by Category Top
Featured Products Top
-
feature reduces noise common in recirculating ball systems. Noise is amplified in recirculating guide systems when each ball collides with the next in the ball path. RUGGED Rugged. The radial bearings of Modern Linear guide rollers are offered with shields or rubber (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
reduces noise common in recirculating ball systems. Noise is amplified in recirculating guide systems when each ball collides with the next in the ball path. RUGGED Rugged. The radial bearings of Modern Linear guide rollers are offered with shields or rubber seals (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
recirculating guide systems when each ball collides with the next in the ball path. RUGGED Rugged. The radial bearings of Modern Linear guide rollers are offered with shields or rubber seals. The seal is superior to wipers common in recirculating ball guides. Debris caught (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
recirculating ball systems. Noise is amplified in recirculating guide systems when each ball collides with the next in the ball path. RUGGED Rugged. The radial bearings of Modern Linear guide rollers are offered with shields or rubber seals. The seal is superior to (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
. Material options include neoprene, nitrile, and polyurethane with shore hardnesses available from 20 to 95 durometer. Different mounting options are also available and include: roller only, bearing mount, threaded stud mount, and shaft mount. Rubber bumpers and urethane bumpers, designed (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
machinery requiring shaft alignment flexibility in abrasive operating environments. Woodex-MECO Industries manufactures a complete line of wooden hanger bearings, (read more)
Browse Spherical Plain Bearings Datasheets for Woodex MECO Industries -
the focus on our one product line, the frictionless bearing or pivot. Information on pivot sizes and performance properties can be found HERE: For Lattice Style Couplings For Super Plastic (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
1988 however under different names. We began manufacturing turbine components for the gas turbine industry. In 1992, we generalized into basic machine shop work. In 1997, the three companies were merged into C-Flex Bearing Co., Inc. with the focus on our one product line, the frictionless bearing or pivot. (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
placed above the calender shaft with a controlled rubber sheet and contains two linear movement modules which carry two triangulation laser sensors. The system also includes a control cabinet based on a panel industrial computer and the appropriate software with a lot of different functions (read more)
Browse Thickness Gages Datasheets for RIFTEK EUROPE Sp. z.o.o. -
.50 in to 4.00 in. Material options include neoprene, nitrile, and polyurethane with shore hardnesses available from 20 to 95 durometer. Different mounting options are also available and include: roller only, bearing mount, threaded stud mount, and shaft mount. (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc.
More Information Top
-
Bearings | Archive | The Engineer
Water lubricated rubber - lined shaft bearings have been chosen by GEC-Alsthom subsidiary, Bergeron, to provide environmentally-friendly lubrication on specialist vertical water pumps.
-
Development of Flooded Sand and Gravel Pits by Use of Dredges
Development and engineering work on an axial submers- ible slurry pump (flow rate 5000 m3/h, head 5 m) equipped with a shaft line and rubber bearings was also conducted at the Kalinin Polytechnical Institute (Tver, Russia).
-
CONTRACTS & AGREEMENTS
Naval Equipment Silvertown UK Ltd Garden Reach Shipyard (India) Undisclosed Supply water‐lubricated rubber ‐ lined propeller shaft bearings for two (Batch 2) Godavari‐class frigates Simulation & Training CAE Inverton Undisclosed export customer Leopard 2 Tank Gunnery Simulators Undisclosed (CAE subsidiary) Orchard Communications…
-
Irradiation Processing Department monthly record report, September 1959
Correct running clearances were established for rubber bowl and line shaft bearings for the 181-F pumps.
-
Development and implementation of domestic suction dredges with submersible pumps
The drive of the submersible pump consisted of a stan- dard electric motor installed at the root of the digging ladder and a shaft line with a rubber lower bearing .
-
RUBBER BEARINGS FOR DOWN-HOLE PUMPS
Design should review required clearance of rubber bearing to that of line shaft and the resulting clearance after thermal growth of all members.
-
Innovative Clean Coal Technology (ICCT): Demonstration of Selective Catalytic Reduction (SCR) technology for the control of nitrogen oxide (NO{sub x}) emission...
Rubber /bronzesleeve Type of line shaft bearings .
Indicates content that may require registration and/or purchase.