-
Supplier: Accuris
Description: Steel flanged pipes and flanged fittings lined with soft or hard rubber; technical delivery conditions
-
Supplier: DeZURIK, Inc.
Description: abrasion-resistant elastomers Materials of Construction Elastomers: Class I (up to 180° F) - pure gum rubber, Neoprene, Hypalon, Viton-lined Class II (up to 250° F) - Chlorobutyl, EPDM, Viton-lined, Teflon-lined Class III (up to 400° F) - solid Viton Elastomer information
- Type: Rubber / Elastomer Bellows
-
Supplier: Kelco Industries
Description: to pipe motion induced from thermal expansion and contraction. We offer all types of rubber expansion joints from single sphere to triple, floating flange to cable-tied. We offer standard sizes and diameters in addition to custom lengths and reducers. Materials range from the
- Maximum Pressure: 110 to 225 psi
- Mounting Size: 1.5 to 24 inch
- Type: Rubber / Elastomer Bellows
-
-
Supplier: DeZURIK, Inc.
Description: is not readily accessible for inspection or repair. For this reason, the valve is constructed with high quality long-wearing materials. It has a heavy cast body with integral flanges and drop tight resilient seating to ensure no loss of suction. The APCO Full Flow Rubber Flapper Foot
- Valve Type: Foot Valves
-
Description: Installation and curing of rubber linings, including specific procedures for properly lining joints, flanges, and ends of pipe, are also covered. Recommended inspection and repair specifications are also outlined. Key words: coatings, linings, protective linings, rubber
-
Supplier: AMPP Resources
Description: Installation and curing of rubber linings, including specific procedures for properly lining joints, flanges, and ends of pipe, are also covered. Recommended inspection and repair specifications are also outlined. Key words: coatings, linings, protective linings, rubber
-
Supplier: Red Valve Company, Inc.
Description: Red Valve manufactures a complete line of Redflex® Expansion Joints, rubber fittings and rubber pipe. Expansion joints are designed to alleviate piping stress, compensate for movement, reduce noise, and isolate vibration. Redflex® products can be custom-built in a variety of
- Maximum Temperature: 400 F
- Type: Rubber / Elastomer Bellows
-
Supplier: Red Valve Company, Inc.
Description: Red Valve’s all new Type R all-elastomer pinch valve is an ideal valve for water, chemical, solids, and slurry applications. The valve is easily installed between two pieces of pipe with hose clamps. Simply add 20 psi air pressure over line pressure and the valve closes drop tight. For
- Valve Size: 1 to 8 inch
- Pressure Rating: 50 to 100 psi
- Features: Bolt Flange, Other
- Media: Ground Water, Powder / Solids, Wastewater, Water
-
Supplier: Waterman Industries, Inc.
Description: quickly and easily on plain end standard steel pipe. A special gasket is furnished for use with O.D. sized steel pipe. This model is standard with a cast iron frame with machined seat face and a cast iron cover with a resilient neoprene rubber seat face. Follow ring is cast iron
-
Supplier: Red Valve Company, Inc.
Description: standing water and maximize storage volume in the upstream pipe. Tideflex Check valves feature a one-piece elastomer and ply reinforced body, similar in construction to a truck tire. As a result, our check valves are not affected by rust, corrosion or UV. They require no maintenance and have
- Valve Size: 4 to 102 inch
- Valve Type: Back Flow Preventer Assembly, Check Valves, Duckbill Valves
- Features: Bolt Flange
- Media: Ground Water, Water
-
Supplier: DeZURIK, Inc.
Description: 180° F) - pure gum rubber, Neoprene, Hypalon, Viton-lined Class II (up to 250° F) - Chlorobutyl, EPDM, Viton-lined, Teflon-lined Class III (up to 400° F) - solid Viton Elastomer information
-
Supplier: DeZURIK, Inc.
Description: Red Valve’s Series 48 Pressure Sensor protects and isolates instrumentation, eliminating plugging and fouling that can occur in slurry and hard-to-gauge liquid applications. The economical Series 48 is designed to fit inside the bolt pattern of the pipe flanges, allowing for ease of
- Measurement Type: Gauge
- Device Category: Sensor
Find Suppliers by Category Top
Featured Products Top
-
, ensuring smooth fluid flow. Mechanical equipment: In mechanical equipment, robots, and production lines, bent pipes are used to transfer fluids or gases to different locations, improving the flexibility and efficiency of the equipment. (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
Petersen Products has the inflatable pipe plug you need for your job. Choose from their Multi-Flex line for plugging hydrocarbons, acids, esthers, and more. Or use the PeteStop to perform a line stop without shutting down the pipeline. Or their large variety of molded rubber plugs for testing (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
SAE flanges are manufactured in accordance with the mounting dimensions and O-rings of SAE J518 specifications, either code 61 or Code 62, and ISO 6162. Stock flanges include socket weld, butt weld, NPTF, and SAE straight thread connections and are available as reducers, in-line, elbows, tees (read more)
Browse Pipe Flanges Datasheets for MAIN Manufacturing Products, Inc. -
available as standard and conforms to ANSI/AWWA C606. The KUL extended flange urethane liner encompasses the entire flange face and can serve as the gasket when mounted to raised face flanges. Gaskets are recommended only when the KUL-EF is mounted to FRP pipe flanges. Urethane Lined (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
Line Vac air powered conveyors convert ordinary hose or pipe into a complete conveying system for bulk materials, plastic granules, scrap, trim, and other complex shapes. Units use a small amount of compressed air to generate a vacuum on one end and high output flows on the other (read more)
Browse Bulk Handling Conveyors Datasheets for EXAIR -
EXAIR's compressed air powered Line Vac Air Operated Conveyors connect to standard hose, tube, or pipe to create a powerful in-line conveyor. The compact design features large throat diameters for maximum throughput capability. They are able to move large volumes of material over long distances (read more)
Browse Pneumatic Conveyors Datasheets for EXAIR -
size, pressure, chemical and temperature requirement Highly flexible, so it conforms to almost any pipe configuration Greatest multi-size range and can fit through very small openings Fabricated from synthetic materials, so it won’t age like molded rubber plug (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
Nominal Diameter (DN) 250 mm or 300 mm Standard pipe/port size Connection Type Flanged (FF) Bolted flange connection Max (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Problems This Solves: Accurate flow measurement to 0.5% of flow Measures raw wastewater, effluent water, sludge Installation without flanges, cutting line, or welding pipes Improved uptime, reduced pipe shutdown Meter arrives (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
. Design & Configurations The rubber disk element is vulcanized onto a flange on the inside diameter. The flange can mount e.g. a taper clamping bush or a hub. On its outer diameter the rubber disk element has driving teeth, which are inserted into the outer flange (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited
More Information Top
-
Piping Handbook, Seventh Edition > RUBBER-LINED PIPING SYSTEMS
Listed below are recommendations for gasketing and bolt tightening rubber lined pipe , flanges , and equipment: .
-
Rubber as a Construction Material for Corrosion Protection: A Comprehensive Guide for Process Equipment Designers
One of the problem areas is the junction point between concrete lined pipe and rubber lined flange , which needs special joint design to reduce the chances of lining failure.
-
Perry's Chemical Engineers' Handbook, Eighth Edition > PROCESS PLANT PIPING
Pipe is flanged before rubber lining , and welding elbows and tees may be incorporated at one end of the length of pipe, subject to the conditions that the size of the pipe and the location of the fittings are such that the …
-
Sell Rubber Gasket
Rubber gasket is suitable for pipe flanges use in water line , gas, oil and sewerage,also used automobiles and other machines,to seal air, water or chemicals in machines from dust and oil.
-
Handbook of Chlor-Alkali Technology
In the past, rubber - lined piping was used, but its service life was limited and it required more flanged connections than butt-connected piping.
Indicates content that may require registration and/or purchase.