-
Supplier: Custom Fabricating & Supplies
Description: to most common solvents and has excellent resistance to chemicals used in electroplating and anodizing. Product Features Operates at temperatures of up to 170°F/76°C Liner allows for die-cutting or large area applications Rubber adhesive provides excellent holding strength on many
- Width: 6 to 24 inches
- Peel Strength / Adhesion: 2.3125 lbs/in
- Temperature Resistance: -17.77777777777778 to 121.11111111111111 C
- Features: Removable
-
Supplier: Henkel Corporation - Industrial
Description: limited to, repairing or rebuilding liners in mills, pumps, feeder bowls, hoppers, chutes, and repairing cast urethane screens and liners. Self-leveling Easy-to-use Fast curing Excellent adhesion Excellent tear strength Highly flexible High peel strength Adhesive, sealant and
- Viscosity: 10,000 cP
- Use Temperature: 20 to 76 F
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Kuriyama of America, Inc.
Description: Made in the USA Extra Thick Abrasion Resistant Polyurethane Liner - Designed for dry applications where severe abrasion is a factor. Provides for longer hose life and lower operating costs versus rubber or PVC hoses. Static Dissipative Cover - Specially formulated to help prevent the
- Inside Diameter: 2.5 inch
- Outside Diameter: 3.12 inch
- Working Pressure: 40 to 20 psi
- Maximum Vacuum: 28 in Hg vac
-
-
Supplier: Kuriyama of America, Inc.
Description: Made in the USA Extra Thick Abrasion Resistant Polyurethane Liner - Designed for dry applications where severe abrasion is a factor. Provides for longer hose life and lower operating costs versus rubber or PVC hoses. Static Dissipative Cover - Specially formulated to help prevent the
- Inside Diameter: 4 inch
- Outside Diameter: 4.8 inch
- Working Pressure: 35 to 18 psi
- Maximum Vacuum: 28 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Made in the USA Extra Thick Abrasion Resistant Polyurethane Liner - Designed for dry applications where severe abrasion is a factor. Provides for longer hose life and lower operating costs versus rubber or PVC hoses. Static Dissipative Cover - Specially formulated to help prevent the
- Inside Diameter: 6 inch
- Outside Diameter: 6.87 inch
- Working Pressure: 30 to 15 psi
- Maximum Vacuum: 25 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Made in the USA Extra Thick Abrasion Resistant Polyurethane Liner - Designed for dry applications where severe abrasion is a factor. Provides for longer hose life and lower operating costs versus rubber or PVC hoses. Static Dissipative Cover - Specially formulated to help prevent the
- Inside Diameter: 1.5 inch
- Outside Diameter: 1.88 inch
- Working Pressure: 50 to 25 psi
- Maximum Vacuum: 28 in Hg vac
-
Supplier: Cornell Pump Company
Description: optional Run-Dry® reservoir offers protection without the need for flush water. Features and Benefits Housing Material: Cast iron Liner Material: Chrome iron or rubber Impeller Material: Chrome iron or rubber Back Plate: Chrome iron Bearing Housing & Pedestal: Cast iron
- Discharge Size: 2 to 12 inch
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Wastewater Treatment Pumps
- Features: Wastewater
-
Supplier: FLSmidth
Description: improved expelling vane shape to bring you the most hydraulically advanced impeller of its kind. The design also accommodates fine solids with durable, replaceable and less expensive liners. We extended the back liner and suction liner diameters to reduce wear and improve
-
Supplier: Union Process, Inc.
Description: metering bar grids at the bottom of the tank. In the batch mode, material is charged into the mill at the top, ground for a predetermined time, then discharged through grids at the bottom. The system can easily be sealed for grinding under inert gases such as nitrogen or argon. The SD
-
Supplier: FLSmidth
Description: tough spheroidal graphite iron casings, thick rubber liners and added external ribbing, we can handle the high pressures of multistage applications. The slurryMAX XD’s thick rubber liners increase wear part operating life, while their right-angle shape prevents the
-
Supplier: ADELHELM LubriCoat NA LLC.
Description: The US subsidiary in Mukwonago (WI) has been providing the US market with high-tech and -quality functional coatings since 1996. The range of global customers range from the medical, automotive, aerospace, oil and gas and food industries. ADELHELM LubriCoat NA LLC offers tested coating processes in
- Functions & Features: Abrasion Resistant, Adhesive, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
- Services: Abrasive / Blasting, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Recoating / Refinishing, Research & Development, Sanding / Grinding, Ultrasonic Cleaning
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil &
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
Find Suppliers by Category Top
More Information Top
-
A Study in Ball-Mill Noise Control
Noise reduction can be accom- plished with rubber mill liners on wet raw mills.
-
Optimizing the performance of a rubber-lined mill - Document Summary
Very little of the knowledge of the wear properties of steel can be used for the design of rubber mill liners .
-
Optimizing The Performance Of A Rubber Lined Mill - Document Summary
Very little of the knowledge of the wear properties of steel can be used for the design of rubber mill liners .
-
Predictive Model for Ball Mill Wear
\Vinkers, A. H., The use of rubber mill liners at Cominco's Sullivan Concentrator, .
-
Infra-red transmitting materials
The aggregatesare then broken down into fine powders by extensive ball-milling in specially adapted mills employing rubber liners and balls of the same material as that to be milled.
-
RUBBER GRINDING MILL LININGS AND RUBBER AS A MATERIAL TO RESIST ABRASION
Every grinding mill operator knows the excessive cost and delay which are incident to the re- placement of worn liners and it was with this thought in mind that the idea was conceived to make the grinding mill liners of rubber .
-
Computer Control Of Grinding Circuits - Document Summary
• Experience Using Rubber Liners In Autogenous Grinding Mills At The Cleveland-Cliffs Iron Company .
-
Standard Laboratory-Pilot Plant Tests For Equipment Selection - Document Summary
• Experience Using Rubber Liners In Autogenous Grinding Mills At The Cleveland-Cliffs Iron Company .
-
Digital Simulation Of The Brenda Mines Ltd. Secondary Crushing Plant - Case Study - Document Summary
• Experience Using Rubber Liners In Autogenous Grinding Mills At The Cleveland-Cliffs Iron Company .
-
Prediction Of Crusher Power Requirements And Product Size Analysis - Document Summary
• Experience Using Rubber Liners In Autogenous Grinding Mills At The Cleveland-Cliffs Iron Company .
Indicates content that may require registration and/or purchase.