-
Supplier: Carbolite Gero Limited
Description: metal sheathed heating elements. Chamber ventilation and exhaust vent is located on top of chamber. Compression fittings effectively seal the fan shaft, heating element and thermocouple where they enter the oven chamber. Positive latch door closure combined with silicon
- Temperature Range: 482 F
- Capacity: 15.89159577141696 cubic feet
- Atmosphere: Air / Oxidizing
- Heat Source: Electric / Resistance
-
Supplier: Cole-Parmer
Description: excellent insulation from the foamed silicone rubber door gasket Mechanical convection ensures fast heat-up and uniform temperature throughout the chamber for greater drying efficiency. Ovens are programmable for delayed start and stop, and an integrated timer affords the
- Temperature Range: 50 to 482 F
- Capacity: 2.1 cubic feet
-
Supplier: Cole-Parmer
Description: excellent insulation from the foamed silicone rubber door gasket Mechanical convection ensures fast heat-up and uniform temperature throughout the chamber for greater drying efficiency. Ovens are programmable for delayed start and stop, and an integrated timer affords the
- Temperature Range: 50 to 482 F
- Capacity: 3.5999999999999996 cubic feet
-
-
Supplier: Cole-Parmer
Description: excellent insulation from the foamed silicone rubber door gasket Mechanical convection ensures fast heat-up and uniform temperature throughout the chamber for greater drying efficiency. Ovens are programmable for delayed start and stop, and an integrated timer affords the
- Temperature Range: 50 to 482 F
- Capacity: 5.3 cubic feet
-
Supplier: Cole-Parmer
Description: excellent insulation from the foamed silicone rubber door gasket Mechanical convection ensures fast heat-up and uniform temperature throughout the chamber for greater drying efficiency. Ovens are programmable for delayed start and stop, and an integrated timer affords the
- Temperature Range: 50 to 482 F
- Capacity: 5.3 cubic feet
-
Supplier: JAMAK Fabrication USA
Description: joints for bridges, threshold seals for buildings, and window glazing seals. Additional examples of sealing applications include incubator door seals, culture containment vessel seals, and a wide variety of tubing products. Many of our extruded products include
- Size Capabilities: 0.01 to 6 inch
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging
- Capabilities: Co-Extrusion, Cold Extrusion, Cross Head Extrusion, Dual / Multi-durometer Extrusion, Hot Extrusion
- Secondary Operations: Cutting, Drilling/Punching, Printing / Labeling, Tape/Adhesive Application
-
Supplier: Mid-Mountain Materials, Inc.
Description: apply a specialty coating for applications that require increased heat, abrasion, or chemical resistance. Applications Removable Insulation Blankets and Pads Oven and Door Seals Gaskets Furnace seals Engine Exhaust Covers Draw Cord for Insulation Blankets Electrical
- Features: Adhesive Backed, Other
- Gasket Type: Custom Gasket, Edge Trim, Gasket Strip, Tadpole Gasket, Tape, Trim Seal, Window Gasket
- Material: Silicone Rubber
-
Supplier: Elasto Proxy Inc.
Description: specifications. Molded SiliconeParts Examples of molded silicone parts from Elasto Proxy include door seals for ovens, refrigerators, and freezers; medical tubing; and molded gaskets made from food-grade silicones. Silicone isn't ideal for all applications, however. Because of
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, High Volume Production, Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production, Machining, Micro Molding, Packaging / Shipping, Prototype, Tool / Mold Making
- Features: Canada Only, East Asia / Pacific Only, North America, Other, Southern US Only, United States Only
- Molding Type: Cast Molding, Compression Molding, Dip Molding, Injection Molding, Transfer Molding
-
Supplier: Haida International Equipment Co., Ltd.
Description: door is sealed with silicone rubber, and it’s good thermal insulation performance and sealing performance. Box is equipped with forced air circulation device (it’s form the circulating air flow), to ensure the consistent temperature and humidity balance of the main structure in the
- Configuration: Floor Mount
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
rubber whole-ring seal, reducing heat loss. Hot air circulation system High-power long-axis fan + multi-channel diversion design, vertical circulation up and down, large cavity ensures uniform temperature throughout the area, no dead corners, no local overheating. Heating system (read more)
Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited -
and 3-A in addition to metal detectable O-rings, all of which are free from Animal Derived Ingredients. Preformed 'shaped' rubber O-rings are used to assist assembly and prevent unnecessary stresses being placed upon the seals. Such rubber O-rings are often used for rectangular path (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
seals, profiles and inflatable seals including both rubber and additives, which can offer superior sealing, wear, thermal and mechanical performance. Technetics Group can also supply assemblies comprising of molded seals and other customer required elements, as well as cut gaskets from molded sheets (read more)
Browse Inflatable Seals Datasheets for Technetics Group -
News One-piece seals perform better than seals with unbonded terminal ends, as a result there is a growing trend for OEM’s to prefer and design in one-piece seal solutions to their products. One-piece rubber seals are made by (read more)
Browse Edge Trims and Trim Seals Datasheets for Device Technologies, Inc. -
elements to be sealed, independently of the orientation and accessibility of the seal. Features & Benefits Simple, visually & verifiable installation (correct location of the rubber part in front (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
The C5 Sealed Lever Latch from Southco features a patented, award-winning design that combines modern styling with reliable compressive sealing performance. Integrating latch and door handle functionality into one streamlined unit, it is ideal for highly visible applications requiring both (read more)
Browse Latches Datasheets for Southco -
temporary sealing and isolation Pneumatic conveying systems (e.g., bagging hoppers, valve gates) Sliding or quick-locking doors for autoclaves and ovens Centrifugal filters (e.g., access doors and drainage hoppers) Oil & Gas (read more)
Browse Inflatable Seals Datasheets for Technetics Group -
THERMOPAK® Fabricated Seals, Curtains, Blankets and Covers can offer extensive protection against heat. Equipment that can use these materials include gas furnaces, oven doors, piping, valves and engines. In the chemical processing industry (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
. Such rubber O-rings are often used for rectangular path door seals or to navigate around pipe-work. By removing permanent stresses from the O-ring, PPE pre-formed O-rings can extend the life of the part in your application. Jointed rubber O-rings - PPE offers the largest fully moulded (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
, we outline these applications in more detail. Emissions Control High heat ropes are used as seals for various doors and fireplaces, which helps to reduce harmful products from escaping into the atmosphere. These products can support companies in meeting emissions (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Federal Register > Wednesday, June 10, 2015 > [80 FR 33030] Energy Conservation Program: Energy Conservation Standards for Residential Conventional Ovens
(AHAM, STD No. 9 at p. 6) DOE notes that door seals for standard ovens generally consist of a strip of silicone rubber , while Self-Clean ovens usually incorporate fiberglass seals.
-
Technical support document: Energy efficiency standards for consumer products: Room air conditioners, water heaters, direct heating equipment, mobile home furn...
Door seals for standardovens generally consist of a strip of silicone rubber while self-cleaning ovens usually incorporatefiberglass seals.
-
Polymer Technology
However, in cer- tain instances where specialized properties are required these rubbers have been used. .... Typical appliances include use as oven - door seals , cable insula- tion, belting, gaskets and caulking pastes for sealing joints (e.g., joints to be found in a domestic steam iron).
-
Beer, Hockey, Sandwiches, and Seals - Food and Beverage Equipment
That was the case several years ago, when a local company built an oven for a sandwich shop and discovered a problem with a door seal . .... oven was opened and the tray that held the sandwich was removed, the rubber seal caught and…
-
Federal Register > Wednesday, July 31, 2013 > [78 FR 46315] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania, Notification of Proposed Production Activity, GE T...
…seals; air duct boots; pads; bushings; flexible couplers; nozzles; sidebearers; cable sleeves; support tubes; cable and motor bushings; cable cleats; couplers; pipe holders; bumpers; pump inlets; pump outlets; rubber pads; mounting pads; nylon … thrust washers; copper washers; sealing washers; motor end ring .... copper sealing rings; nickel alloy hex head bolts; aluminum alloy tubes and elbows; aluminum flanges; aluminum fittings and adapters; door lock cylinders; lock assemblies; side bolts; hinges; mounting … grab handles; handrails; latches; latch assemblies; locking microwave oven bases; tap blocks; bracket…
-
Humidity Conditioning Oven
An inner glass door is provided, being sealed with a special rubber beading, and all dampers and other fixtures are so constructed as to give complete closure in normal conditions of operation. .... The thermal insulation of the oven is a I & in. layer of slag wool to all…
-
Maderas. Ciencia y tecnología - Effects of thermal pre-treatment and variables of production on properties of OSB panels of Pinus taeda
In this study, that hole was sealed and the thermocouples were inserted through the door of one of the boxes, which contained a silicone rubber that avoided the damage of the thermocouples and also provided a better seal and adequate distribution of … to the particles started with the heating of the electric-heated forces-air oven from room temperature…
-
Vacuum drying oven
A grease sealed three-way vacuum tap is fitted to the oven , to which can be fitted a canister of silica gel to ensure dry air entering the oven after evacuation. .... A vacuum of 26 in. can, it is stated, be obtained without rubber grease on the precision ground door and oven surfaces, while with the use of a high temperature grease 30 in. is stated to be obtainable.
-
Device for control of boiler water feed
A grease sealed three-way vacuum tap is fitted to the oven , to which can be fitted a canister of silica gel to ensure dry air entering the oven after evacuation. .... A vacuum of 26 in. can, it is stated, be obtained without rubber grease on the precision ground door and oven surfaces, while with the use of a high temperature grease 30 in. is stated to be obtainable.
-
Constant Impedance Faders
An inner glass door is provided, being sealed with a special rubber beading, and all dampers and other fixtures are so constructed as to give complete closure in normal conditions of operation. .... The thermal insulation of the oven is a I & in. layer of slag wool to all…
Indicates content that may require registration and/or purchase.