-
Supplier: Climax Metal Products Company
Description: Two-piece housing has a rust-proof plated finish. Spring-lid oil cap is at 45° and can be mounted vertically or horizontally. Porous flanged bronze bearing is press-fit in sturdy zinc die-cast sphere with felt strip for lubrication. Includes 2 rubber grommets to reduce vibration and
- Shaft Size: 0.5 to 1 inch
- Mtg Configuration: 2-Bolt
- Bearing: Bronze - Sintered
- Bearing Type: Plain Bearing
-
Supplier: Triangle Manufacturing Company
Description: Cushion pillow block mounted bearings are attached on a plane parallel to the rotating shaft's axis. Used to provide load support for that axis, cushion pillow block mountings hold a variety of sleeve bearing sizes. The cushion itself is made of soft, yet durable, 50 durometer,
- Nominal Shaft / Bore Size: 1.25 inch
- Base to Bore Center Distance: 1.19 inch
- Center to Center Mounting Hole Distance: 3.5 inch
- Bearing: Bronze, Sintered
-
Supplier: NationSkander California Corporation
Description: GE70ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 70mm, outer diameter is 105mm and the width is 49mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the
-
-
Plain Bearings and Sleeve Bearings - GE90ES-2RS Spherical Bushing Plain Bearing 90x130x60 -- Kit7880Supplier: NationSkander California Corporation
Description: GE90ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 90mm, outer diameter is 130mm and the width is 60mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the
-
Plain Bearings and Sleeve Bearings - GE80ES-2RS Spherical Bushing Plain Bearing 80x120x55 -- Kit7879Supplier: NationSkander California Corporation
Description: GE80ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 80mm, outer diameter is 120mm and the width is 55mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the
-
Supplier: NationSkander California Corporation
Description: GE30ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 30mm, outer diameter is 47mm and the width is 22mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the
-
Supplier: Radwell International
Description: LINEAR BEARING, FOR 25 MM SHAFTS, THREADED M8 MOUNTING HOLES, RUBBER SEALS TO PREVENT DEBRIS ENTERING THE THE BALL BEARINGS. FREE 2 YEAR RADWELL WARRANTY
- Design Units: Metric
-
Supplier: Daemar Inc.
Description: DMR™ Wheel Hub Seals protect bearings and shafts during operation, installation and removal by providing a built-in wear sleeve and rubber coated metal casings.
- Shaft O.D. or Seal I.D.: 2.5 inch
- Housing Bore Diameter or Seal O.D.: 3.881 inch
- Axial Cross Section or Thickness: 0.483 inch
-
Supplier: RS Components, Ltd.
Description: Rubber-metal bonded bush,44mm Lx12mm ID
- Inside Diameter: 0.4724412 inch
- Outside Diameter: 1.181103 inch
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Grease Seals are bespoke products used to protect and prolong the service life of aircraft wheel bearings. They are usually custom designed rubber rotary lip seals, designed to restrict bearing grease loss and prevent water and dirt ingress, during normal service and cleaning
- Features: Oil / Grease Seal, Other
-
Supplier: U.S. Case
Description: FAA maximum carry on size 2 in 1 protection: detachable computer sleeve and accessories pouch Fits notebook computers up to 14.4" x 11.1" x 1.7" Retractable extension handle Strong polyurethane wheels with stainless steel bearings Easy open Double Throw latches Open cell core with
- Inside Height: 7.6 inch
- Inside Length: 19.75 inch
- Inside Width/Diameter: 11 inch
- Features: Moisture Barrier / Proof
-
Supplier: Xoxide
Description: create cooling performance Anti-vibration rubbers attached. Product Name XLF-F1706 Product Number CFS-CSFDS-U03 Fan Dimension 170(W) x 170(H) x 20(D) mm Voltage Rating 12V Starting Voltage 9V Speed 800 R.P.M.. Bearing Type Sleeve bearing Air Flow 65.3 CFM Life Expectance
-
Supplier: Xoxide
Description: Anti-vibration rubbers attached. Multiple options: Blue/Green/Red/White/Purple LEDattached. Product Name CLF-F2004 Product Number CFS-C2FES-WU1 Fan Dimension 200(W) x 200(H) x 20(D) mm Voltage Rating 12V Starting Voltage 9V Speed 800 R.P.M Bearing Type Sleeve Bearing Air
-
Supplier: Ameripack Corporation
Description: Watertight, crushproof, and dust proof Retractable extension handle Strong polyurethane wheels with stainless steel bearings Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Comfortable rubber
- Height: 9 inch
- Length: 22 inch
- Width / Diameter: 13.81 inch
- Inside Height: 7.6 inch
-
Supplier: Xoxide
Description: design to create cooling performance Anti-vibration rubbers attached. Product Name XLF-F2004 Product Number CFS-C2FES-U02 Fan Dimension 200(W) x 200(H) x 20(D) mm Voltage Rating 12V Starting Voltage 9V Speed 800 R.P.M.. Bearing Type Sleeve bearing Air Flow 76.0 CFM Life
-
Supplier: Xoxide
Description: design to create cooling performance Anti-vibration rubbers attached. Product Name XLF-F2006 Product Number CFS-C2FES-U03 Fan Dimension 200(W) x 200(H) x 20(D) mm Voltage Rating 12V Starting Voltage 9V Speed 800 R.P.M.. Bearing Type Sleeve bearing Air Flow 76.0 CFM Life
-
Supplier: DeZURIK, Inc.
Description: crevices, seats or bearings where slurry can hang up and impair operation or even cause complete valve failure. The principle of design is very simple, with few moving parts. Two mechanical pinch bars open and close the elastomer sleeve. The heart of this unique valve is the durable,
- Primary Material: Cast Iron
- Valve Type: Pinch Valves
-
Supplier: Taco Comfort Solutions
Description: necessary. Features Cartridge Bearing Assembly Centrifugal lubrication system — filled at the factory Extra heavy journal bearings and thrust bearings — separately lubricated Lip type oil seals to prevent leakage Alloy steel shaft Cupro-Nickel shaft sleeve Mechanical Seal
- Pump Type: Circulation Pumps
-
Supplier: Waterman Industries, Inc.
Description: Stainless steel tapered pins are available when required. Packing glands are usually bronze with chevron-type packings. Sleeve bearings are self-lubricating. Thrust bearings are adjustable. Operators Waterman rectangular butterfly valves require a 90º turn of the disc to go from
- Valve Type: Butterfly Valves
-
Supplier: Mueller Company
Description: extra heavy with flanges fully faced and drilled per ANSI B16.1 Class 250 or Mechanical Joint ends are also available. • SELF-LUBRICATING, SLEEVE-TYPE BEARINGS - are used in both trunnions of the valve body. PTFE lined with special nonmetallic backing. Provide electrical insulation
- Valve Size: 6 to 36 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Features: Bolt Flange
-
Supplier: Mueller Company
Description: leakage. • HEAVY DUTY BODY - is extra heavy with flanges fully faced and drilled per ANSI B16.1 Class 250 or Mechanical Joint ends are also available. • SELF-LUBRICATING, SLEEVE-TYPE BEARINGS - are used in both trunnions of the valve body. PTFE lined with special nonmetallic backing.
- Valve Size: 6 to 36 inch
- Pressure Rating: 350 psi
- Number of Ports/Ways: 2
- Features: Bolt Flange
-
Supplier: Mueller Company
Description: extra heavy with flanges fully faced and drilled per ANSI B16.1 Class 250 or Mechanical Joint ends are also available. • SELF-LUBRICATING, SLEEVE-TYPE BEARINGS - are used in both trunnions of the valve body. PTFE lined with special nonmetallic backing. Provide electrical insulation
- Valve Size: 3 to 48 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Features: Bolt Flange
-
Supplier: Gullco International Limited
Description: assembly;vertical and horizontal manual 4" x 4" slides (with hardened ground rods with sleeve bearings for ease of adjustment). Control support arm and one (1) set (two[2]) adjustable guide roll arms. For operation on either42/115/230 volts, single phase, 50/60 Hz AC power supply. SAM
- Output Voltage Range: 230 volts
- Output Power Capability: AC Output
- Equipment Type: Complete System
- Process Capability: MIG (GMAW), Submerged Arc, Welding Equipment
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Description: Application “FK6 ASD” Outside clamping double sealing ring (2 rings = 1 set) In contrast to the single wound laminar seal ring “FK 3”, “FK6” laminar sealing rings are double wound. They are used as grease seals for roller and plain bearings. They are also used as a protection
- Material: Alloy Steel (Music Wire), Composite, Stainless Steel
- Features: Other / Specialty
-
Supplier: GGB
Description: STRUCTURE Proprietary Filled PTFE Tape Liner with Fiberglass Backing CHARACTERISTICS Designed for hydropower applications Machinable bearing surface High load capacity Excellent shock and edge loading capacity Low friction, superior wear rate and bearing life Excellent corrosion
- Operating Temperature: -319 to 284 F
- Bearing Surface: Lined Bearing
- Features: Other
- Bushing Type: Sleeve
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 3.505 inch
- Outside Diameter: 4.006 inch
- Length: 4 inch
- Design Units: Inch
-
Supplier: Accurate Bushing Company, Inc.
Description: Inner ring races are hardened, ground, and are used as bushings or sleeves. They are complete with radial oil holes and annular lubrication groove.
- Inside Diameter: 1.375 inch
- Outside Diameter: 1.749 inch
- Design Units: Inch
- Bushing Type: Sleeve
-
Supplier: Waukesha Bearings
Description: Waukesha Bearings custom engineers each tilt pad journal (radial) bearing to not only handle the required loads but also provide optimum static and dynamic performance. Pad arc, pivot offset, bearing clearance, length of the bearing, and preload are each carefully
- Bushing Type: Flanged, Sleeve
- Bearing Surface: Lined Bearing
- Features: Other
-
Supplier: Caplugs
Description: SB Series snap bushings converts raw-edged holes to smooth, neat, insulated holes. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and utility lines.
- Inside Diameter: 0.391 inch
- Outside Diameter: 0.58 inch
- Length: 0.41 inch
- Design Units: Inch
-
Supplier: GGB
Description: Our metal-backed, PTFE-based (polytetrafluoroethylene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing
- Inside Diameter: 0.9842525 inch
- Outside Diameter: 1.1023628 inch
- Length: 1.171260475 to 1.190945525 inch
- Operating Temperature: -328 to 536 F
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 0.188 inch
- Outside Diameter: 0.4405 inch
- Length: 0.5 inch
- Design Units: Inch
-
Supplier: Caplugs
Description: UB Series universal bushings feature flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushings will absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Only fingertip pressure required for installation Material: Nylon 6
- Outside Diameter: 1.49 inch
- Length: 0.45 inch
- Design Units: Inch
- Bearing Surface: Plastic
-
Supplier: C-Flex Bearing Company
Description: The C-Flex patent pending progressive clamp bushing, utilizes force multiplying technology to generate large clamping forces with multi-surface contact. • HARDENED STAINLESS STEEL • PATENT PENDING DESIGN • DESIGNED FOR USE WITH STD. TWO SET SCREW COLLAR (90 DEG. OFFSET) • WILL NOT MARK SHAFT •
- Inside Diameter: 0.125 to 1.125 inch
- Outside Diameter: 1.25 to 0.25 inch
- Length: 0.221 to 0.793 inch
- Design Units: Inch, Metric
Find Suppliers by Category Top
More Information Top
-
Engineering Asset Management
Each pump has 4 blades, and the pump vertical shaft supported on cutless rubber bearings ( sleeve bearings) located in an inner tube in the riser tube.
-
Dealing with Harsh Pumping Conditions in the Dos Cuadras Field, Offshore California
RUBBER BEARING SLEEVE .
-
PROCEEDINGS OF THE PHYSIOLOGICAL SOCIETY
On changing from insufflation to aspiration, the tracheal cannula is provided with a rubber sleeve bearing a constriction to take the place of the glottis.
-
Irradiation Processing Department monthly report, April 1960
The pump shafts were metal- lized, ali rubber sleeve bearings in shaft spiders were replaced and impellers were repaired.
-
Chassis manual
The requirement of a low torsion rate by sleeve rubber bearings obtains a special meaning, then, the slide bearings come for insert.
-
Chassis manual
The requirement of a low torsion rate by sleeve rubber bearings obtains a special meaning, then, the slide bearings come for insert.
-
Racing car technique
Gegenüberder Silentbuchse the elastomeric part by the rubber bearing (ultra sleeve ) not under large deformation is inserted, but vulcanized in, Abb. H.43.
-
Pump Handbook, Fourth Edition > FIRE PUMPS
Water-lubricated ( rubber ) sleeve bearings (open line shaft) or oil-lubricated bronze sleeve bearings (enclosed line shaft) and, if so equipped, a grease-lubricated thrust bearing should be used on vertical pumps.
-
Racing car technique
Against the Silentbuchse, the elastomeric part by the rubber bearing (ultra sleeve ) not under large deformation is inserted, but the image H-43 vulcanizes in.
-
Caval long‐circuit in the dog
A stainless-steel tube (1 mm diam.) bearing a rubber sleeve on its leading end, was inserted via a T-piece in a femoral vein cannula and its tip positioned in the thoracic inferior vena cava.
Indicates content that may require registration and/or purchase.