-
Supplier: Greene, Tweed & Co.
Description: The RSA (Rubber Spring Actuated) scraper provides superior contaminant exclusion in the most rugged service conditions. A compression-activated device, the RSA scraper uses a low com-pression set rubber O-ring œspring to maintain the constant radial compression
- Seal Construction: All Rubber or Polymer, Metal Cased (Single)
- Features: Exclusion Seal, Oil / Grease Seal, Scraper, Wiper
- Seal Features: Integral Wiper or Scraper Element, Seal is Spring-energized
- Seal Orientation: Internal / Rod Seal
-
Supplier: Greene, Tweed & Co.
Description: The RSA (Rubber Spring Actuated) scraper provides superior contaminant exclusion in the most rugged service conditions. A compression-activated device, the RSA scraper uses a low com-pression set rubber O-ring “spring” to maintain the constant radial compression
- Features: All Rubber or Polymer, Scraper
- Sealing Element or Lip Material (ASTM Abbreviation): EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Polyurethane / Urethane
- Seal Type: Exclusion Seal
-
Supplier: Advanced Antivibration Components - AAC
Description: PLATE: Steel, Zinc Plated SCREW: Steel, Zinc Plated ISOLATOR:Soft Rubber SPECIFICATIONS: • Use Only in Compression • Do not use where mount is subjected to twist • Use at temperatures below +50°C (+122°F) • Avoid exposure to water or oil FEATURES: • Simple design and economical • Soft
- Maximum Load Capacity (Per mount): 127.89 lbs
- Height or Thickness (Before loading): 0.9842525 inch
- Mounting Size (To Machine): 0.2362206 inch
- Mounting Size (To Support Structure): 0.2362206 inch
-
-
Supplier: Advanced Antivibration Components - AAC
Description: PLATE: Steel, Zinc Plated SCREW: Steel, Zinc Plated ISOLATOR: Soft Rubber SPECIFICATIONS: • Use Only in Compression • Do not use where mount is subjected to twist • Use at temperatures below +50°C (+122°F) • Avoid exposure to water or oil FEATURES: • Simple design and economical • Soft
- Maximum Load Capacity (Per mount): 7.1936 lbs
- Height or Thickness (Before loading): 0.787402 inch
- Mounting Size (To Machine): 0.2362206 inch
- Mounting Size (To Support Structure): 0.2362206 inch
-
Supplier: EQYO
Description: Series Specifics: Dynamic applications APS spring provides constant extremely light load and excellent resilence Excellent for low friction applications OmniSeal® are high-performance spring energized polymer seals capable of handling extreme service conditions. They are used
- Shaft O.D. or Seal I.D.: 0.0393701 to 59.05515 inch
- Maximum Operating Pressure: 50,008.99896 psi
- Operating Temperature: -450.4 to 600.8 F
- Seal Construction: All Rubber or Polymer
-
Supplier: SAE International
Description: In many cars, ride is less comfortable on smooth roads. This is because when the hysteresis in the suspension components rises steeply, the increase of the equivalent spring constant at small amplitude deteriorates the vibration isolation of the suspension. Therefore suspension
-
Vibration Isolators and Machine Mounts - Base Mount - Hollow Flange Type (Metric) -- V11Z50MMKLB3560Supplier: Advanced Antivibration Components - AAC
Description: ISOLATOR: Rubber PLATE: Steel SCREW & NUT: Steel SPRING WASHER: Steel FOR LOADS UP TO:160 kgf (352.7 lbf) FEATURES: Simple design and economical Can be Installed in small space Can support heavy loads due to the relatively high spring constant Allows mounting in various
- Maximum Load Capacity (Per mount): 176.4 lbs
- Height or Thickness (Before loading): 1.181103 inch
- Mounting Size (To Machine): 0.3149608 inch
- Mounting Size (To Support Structure): 0.3149608 inch
-
Supplier: Advanced Antivibration Components - AAC
Description: ISOLATOR: Rubber PLATES: Steel SCREW & NUT: Steel SPRING WASHER: Steel FOR LOADS UP TO: 850 kgf (1874 lbf) FEATURES: Simple design and economical Can be Installed in small space Can support heavy loads due to the relatively high spring constant Allows mounting in various
- Maximum Load Capacity (Per mount): 209.475 lbs
- Height or Thickness (Before loading): 0.9842525 inch
- Mounting Size (To Machine): 0.3149608 inch
- Mounting Size (To Support Structure): 0.3149608 inch
-
Supplier: ValueTronics International, Inc.
Description: Brass. Banana Plug Spring: Nickel Plated Beryllium Copper. Insulation: Santoprene® Wire: 20 AWG, gray silicon rubber 0.089 (2,26mm) O.D. Probe Tips: Gold plated or Stainless Steel
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: Included) 10 ultra-bright 100,000-hour life LEDs 85 lumens typical with 10 white LEDs Runs up to 336 hrs. 8.55" Long, 13.5 oz. Waterproof Light features momentary blink or constant "on" tail switch Features a wrist lanyard connection and a spring-loaded clip Yellow color UL Listed for
-
Supplier: Ogura Industrial Corp.
Description: AUTOMATIC ADJUSTMENT FOR WEAR The B series brakes include a patented adjusting mechanism for the armature that not only gives a constant adjustment for wear, but also produces a constant air gap on return. This gives a consistent armature engagement time over the life of the unit which
- Torque Rating: 100 Ft-lbs
- Speed: 3,600 rpm
- Operating Voltage: 6 to 90 volts
- Diameter: 6.609 inch
-
Supplier: Ogura Industrial Corp.
Description: AUTOMATIC ADJUSTMENT FOR WEAR The CT clutches include a patented adjusting mechanism for the armature that not only gives a constant adjustment for wear, but also produces a constant air gap on return. This gives a consistent armature engagement time over the life of the unit which is
- Torque Rating: 20 Ft-lbs
- Rotational Speed: 4,500 rpm
- Operating Voltage: 6 to 90 volts
- Bore Diameter: 1 inch
-
Supplier: Allied Electronics, Inc.
Description: Soft s, Super Full Flush Cut, 4-1⁄4 in. Diagonal Cutter Diagonal super full flush For soft materials Designed Exclusively for Cutting Soft Materials Such as Silicone Tubing in Medical Applications, Precision Connector Sealing, Miniature Rubber Gaskets, or Molded Soft Synthetic Parts Razor
-
Description: Description The model ZZVP pressure regulating valve is a nitrogen sealing device is composed of the control valve, actuator, pressure spring, pilot, pulse pipe, and other parts. It is mainly used for maintaining the pressure of the gas (generally nitrogen) at the top of the vessel
- Valve Type: Control Valves, Directional Valves, Pilot Valves
- Media: Gas, Steam
- Features: Regulators
-
Supplier: Watson McDaniel Company
Description: steel plates. The sealing surface is the surface of the piston. By tightening the bonnet nuts that are on the spring washers, a constant load on the upper ring is obtained, securing a tight seal to atmosphere. The same load, through the upper ring and the lantern, is applied to the
- Outlet Ports: 12
- Maximum Pressure: 600 psi
- Temperature Range: 500 F
- General: Integral Manifold Valves
-
Description: Wires: Cromel-Alumel, Iron- Constant, Copper-Constant, imported Bright & Oxidized finish, SWG 10 to 36. PT/PTRH 10%, 13% . • Thermocouple Extension & Compensating Cables: Fiber glass covered, PVC / PVC. Asbestos / Asbestosis, Teflon/Teflon, Insulated, Teflon/Fg/SS Braided single pair,
- Diameter or Width Range: 0.2362206 inch
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Features: RTD, Thermocouple
-
Supplier: Lift Products, Inc.
Description: reducing friction and wear. Faster stroke speeds than rubber. High chemical resistance. Standard Features 360 Degree rotating top with heavy duty cam rollers and exclusive Roto-Bearings. Cylinders with internal stops, hard chrome plated, polished shafting hydraulic cylinder piston rods
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: speeds than rubber. High chemical resistance. Standard Features 360 Degree rotating top with heavy duty cam rollers and exclusive Roto-Bearings. Cylinders with internal stops, hard chrome plated, polished shafting hydraulic cylinder piston rods Surfaces degreased, descaled and finished with
- Type: Robotic Manipulator
- Mechanism: Scissor Lift
-
Description: create the connection and the torque transmission between the drive side (2) and the output end (3) of the coupling. To do this, steel balls (4) are pressed by spring force (5) into a conical resting position (6). If the axial force that is created in the event of overload exceeds the
- Bore Diameter 1: 1.181103 to 7.87402 inch
- Length: 9.2913436 to 15.2362287 inch
- Features: Keyway
- Units: Metric
-
Description: the torque transmission between the drive side (2) and the output end (3) of the coupling. To do this, steel balls (4) are pressed by spring force (5) into a conical resting position (6). If the axial force that is created in the event of overload exceeds the disengagement torque set on the
- Bore Diameter: 1.181103 to 7.87402 inch
- Coupling Diameter: 7.87402 to 16.535442 inch
- Coupling Length: 12.7165423 to 25.6693052 inch
- Rated Torque: 5,929.20353982301 to 375,221.238938053 In-lbs
-
Supplier: ATS Automation
Description: is coated with polyurethane to: minimize the wear and tear on parts and metal surfaces reduce the noise ensure a constant feed rate though the life of the equipment The SM Type The SM Type is a bowl used to separate and orient relatively small and complex parts. See technical specifications
- Bowl Diameter: 4.9212625 to 47.24412 inch
- Bowl Capacity: 6.102379302379301 to 3,051.189651189651 cubic inches
- Configuration: Bowl Only
- Bowl Configuration: Outside-track Bowl
-
Supplier: ASME
Description: final chapter focuses on practical isolation means, beginning with isolating mats and pads, then proceeding to isolators with rubber elements, including a discussion of the generally under-appreciated constant-natural-frequency isolators. It continues with coil spring isolators
-
Supplier: ASME Standards and Certification
Description: final chapter focuses on practical isolation means, beginning with isolating mats and pads, then proceeding to isolators with rubber elements, including a discussion of the generally under-appreciated constant-natural-frequency isolators. It continues with coil spring isolators
-
Supplier: American Cast Iron Pipe Company
Description: Flex-Lok joint gasket recess in the socket is designed and manufactured to provide easy insertion and positive seating of the gasket to avoid displacement during assembly and for constant compression of the gasket through the entire range of deflection of the assembled joint. Spherical Ball
- Material: Iron (Ductile)
Find Suppliers by Category Top
Featured Products Top
-
uninterrupted force line in the circumferential direction enhances dynamic strength and reduces the risk of breakage. After connecting the male and female component of the quick connector, the wave spring maintains constant force at its work height, with minimal load tolerance. This ensures a (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc.
More Information Top
-
Survey of Mechanical Properties of Steel Cord and Related Test Methods
^Rubber = 0.4825 WkF„N, Ok = compression stress, N/mm^, Aot ~ total compressive load of the sample at deformation 1%, N, Vf = rubber spring constant , N/mm, S'eff = cross-sectional area of steel cord without spiral, mm^, and Wk = deformation at instability, %.
-
Advanced Designs and Researches for Manufacturing
According to literature [4], the side bearing rubber spring constants C10 = 1 MPa, C01 = 1.66 MPa.
-
Sustainable Environment and Transportation
[6], the side bearing rubber spring constants C10 = 1 MPa, C01 = 1.66 Mpa.
-
Product Design and Manufacture
[7], the side bearing rubber spring constants C10 = 1 MPa, C01 = 1.66 Mpa.
-
The role of model based control in robotics
In RRSAS, the major compliant component is the 3/32 inch of foam rubber ( spring constant of 21,900 N/m or 125 lbs/in.) in the swipe tool.
-
Automated robotic radiation surveys
In RRSAS, the major compliant component in the robot/swipe tool subsys- tem is 3/32 inches of foam rubber ( spring constant of 21,900 N/m, 125 lbs/in.) in the swipe tool.
-
Designing chemical products requires more knowledge of perception
Thus, a plot of perceived ‘‘softness’’ should vary linearly with the reciprocal of the rubber ’s spring constant , as shown in Figure 2.
-
Oscillations of the large-scale circulation in turbulent mixed convection in a closed rectangular cavity
In this concept, the influence of Ar on the frequency of the oscillation is interpreted as its influence on the rubber straps spring constant or longitu- dinal expansion coefficient.
-
Free-standing leaping experiments with a power-autonomous elastic-spined quadruped
The spring constant from the fiberglass leg composite varies continuously along the circumference of the leg while the rubber tread spring constant remains roughly the same regardless of touchdown point.
-
http://www.iaeng.org/publication/WCE2010/WCE2010_pp1487-1494.pdf
… twist angle Arm front twist angle Windshield grass profile Arm pressure Rotational angle of rubber neck Rubber lip displacement Attack angle of rubber lip Rotational spring constant of rubber neck Translational spring constant of rubber lip Spring constant of blade tournament to …
Indicates content that may require registration and/or purchase.