Products/Services for SAE 1008 Steel Bar

  • Metal Rod and Bar Stock-Image
    Metal Rod and Bar Stock - (1039 companies)
    How to Select Metal Rod and Bar Stock Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes. How Are Metal Rods and Bars Made? Metal shapes can...
    Shape / Form
    Coil Stock / Wire Rod
    Hollow / Tube Stock
  • Carbon Steels and Alloy Steels-Image
    Carbon Steels and Alloy Steels - (981 companies)
    Carbon steels are steels in which the main alloying additive is carbon. Alloy steels are steels alloyed with other metals or materials in addition to carbon to improve properties. How to Select Carbon Steels and Alloy Steels. Carbon steels...
  • Tool Steels-Image
    Tool Steels - (187 companies)
    Tool steels are wear resistant ferrous alloys based on iron and carbon with high levels of alloying elements such as chromium, molybdenum, tungsten and vanadium. How to Select Tool Steels. Tool steels are wear-resistant, ferrous alloys based on iron...
  • Stainless Steel Alloys-Image
    Stainless Steel Alloys - (803 companies)
    Stainless steels are steels that contain a minimum of 10% chromium and are more resistant to corrosion than normal steels. How to Select Stainless Steel Alloys. Stainless steels are steels that contain a minimum of 10% chromium and are more...
  • Tubing-Image
    Tubing - (2416 companies)
    ...can come in either soft or rigid forms. Soft or ductile copper is easily bent and maneuvered. Rigid copper is not bendable and requires directional fittings to go around corners and obstacles. Steel is durable and strong metal with a high resistance...
  •  
    Pry Bars - (28 companies)
    Pry bars, also known as crowbars or pinch bars, are hand tools constructed of steel which are used to remove nails and pry apart building materials in demolition and construction applications. Pry bars have an angled flattened end, sometimes forked...
  •  
    Grounding Bars and Rods - (90 companies)
    Grounding bars and grounding rods are electrical connections that divert undesirable current in order to protect humans and equipment. Typically, they are made of cold-drawn or galvanized steel and plated with copper. Grounding bars and rods provide...
  •  
    Panic Bars - (49 companies)
    ...the door. Cross bars are cylindrical bars which, when pushed down, open the door. They are available in various finishes such as stainless steel, brass, bronze, aluminum and painted to match the decor and function of the facilities in which...
  •  
    Bar Screens - (36 companies)
    How to Select Bar Screens. Bar screens are automated, mechanical systems that remove large solids from water streams. Objects include cans, rags, sticks, driftwood, and plastic packaging. How Do Bar Screens Work?. Bar screens generally operate...
  •  
    Specialty Steels and Other Iron Alloys - (223 companies)
    How to Select Specialty Steels and Other Iron Alloys. Specialty steels and other iron alloys have specialized or proprietary compositions or properties that are specifically engineered for certain service conditions. Types of Specialty Steels...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
High Performance Alloys, Inc.
High Performance Alloys, Inc.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.