-
Supplier: SAE International
Description: This SAE Standard provides general and dimensional specifications for the most common hose fittings used in conjunction with hydraulic hoses specified in SAE J517 and utilized in hydraulic systems on mobile and stationary equipment. The general specifications
-
Supplier: SAE International
Description: This SAE Standard provides general and dimensional specifications for the most common hose fittings used in conjunction with hydraulic hoses specified in SAE J517 and utilized in hydraulic systems on mobile and stationary equipment. The general specifications
-
Supplier: SAE International
Description: not be detrimental to the design or performance. Dimensions for double and single 37 deg flares on tubing to be used with these fittings are given in Fig. 3 and Table 2 of SAE J533. The flareless tube fittings shall be as shown in Figs. 19 - 32 and Tables 7 - 10 . The
-
-
Supplier: Tompkins Industries, Inc.
Description: Brass sea 45 degree adapters - union
- English Size: 0.625 inch
- Features: Brass/Bronze, English, Flare, Hydraulic Fitting
- Connection Type: Threaded
- Fitting Type: Tube Fitting, Union
-
Supplier: Tompkins Industries, Inc.
Description: Brass sea 45 degree adapters - nut
- English Size: 0.875 inch
- Features: Brass/Bronze, English, Hydraulic Fitting
- Fitting Type: Tube Fitting
-
Supplier: Tompkins Industries, Inc.
Description: Brass sea 45 degree adapters - cap
- English Size: 0.875 inch
- Features: Brass/Bronze, English, Hydraulic Fitting
- Fitting Type: Tube Fitting
-
Supplier: Tompkins Industries, Inc.
Description: Brass sea 45 degree adapters - plug
- English Size: 0.875 inch
- Features: Brass/Bronze, English, Hydraulic Fitting
- Fitting Type: Tube Fitting
-
Supplier: Hy-Lok USA, Inc.
Description: Hy-Lok USA, Inc. ZCO O-ring Face Seal Fittings are designed for quick, easy installation in zero clearance areas. They are easily placed and removed from piped components, simplifying the layout of tubing and skid size. These fittings reduce the number of elbows and connections
- English Size: 0.25 to 1 inch
- Fitting Type: Adapter, Elbow, Reducer, Swivel, Tee, Tube Fitting, Union
- Features: English, Hydraulic Fitting, Stainless Steel
- Connection Type: Face Seal, Threaded, Weld
-
Supplier: O'Keefe Controls Co.
Description: Precision orifice assemblies that adapt to common fittings used in process instruments and hydraulic systems are shown.
- Orifice Diameter: 0.0102 inch
- Maximum Pressure: 2,000 psi
- Maximum Liquid Flow Rate: 0.15 to 1.5 GPH
- Maximum Gas Flow Rate: 0.009883333333333333 to 0.1635 SCFM
-
Supplier: O'Keefe Controls Co.
Description: Precision orifice assemblies that adapt to common fittings used in process instruments and hydraulic systems are shown.
- Orifice Diameter: 0.0102 inch
- Maximum Pressure: 4,000 psi
- Maximum Liquid Flow Rate: 0.15 to 1.5 GPH
- Maximum Gas Flow Rate: 0.009883333333333333 to 0.1635 SCFM
-
Supplier: Stainless Hose Fittings, Ltd.
Description: Approved for 10,000 PSI Static Jacking Applications FC611 - Single Wire Braid Medium Pressure EPDM Hose FC613 - Meets SAE 100R1AT / Fire Suppression System Hose FC616 - Jack Hose Approved for 10,000 PSI Static Jacking Applications FC619 - Exceeds SAE 100R4 FC639 -
- English Size: 0.875 inch
- Connection Type: Crimp
- Features: English, Hydraulic Fitting, Stainless Steel
- Fitting Type: Hose Fitting
-
Supplier: Stainless Hose Fittings, Ltd.
Description: Type: FEMALE JIC 37° STRAIGHT Description: Crimp coupling Series: 90L Series Material: 316 Stainless Steel Can be coupled with the following hoses: SHF90L-04-04FJ SHF90L-06-06FJ SHF90L-08-08FJ SHF90L-10-10FJ SHF90L-12-12FJ No Skive: 3R80 - SAE100R8, 3E80 - Non-Conductive - SAE100R8
- English Size: 0.875 inch
- Connection Type: Crimp
- Features: English, Hydraulic Fitting, Stainless Steel
- Fitting Type: Hose Fitting
-
Supplier: Caplugs
Description: Designed to be used as a cap or a plug, the T Series is tapered to fit a wide range of applications to protect from contaminants and debris. May be used for MIL Std, SAE-type fittings, hydraulic and threaded or non threaded fittings. Tapered design Covers a vast range of
- Material: Polyethylene (PE)
- Features: Tapered
-
Supplier: Daemar Inc.
Description: SAE-type tube and hydraulic fittings and for threaded external and internal NPT fittings. Material: Low-Density Polyethylene, (Also available in green FlexTemp, a flexible thermoplastic rubber for extreme temperature applications ranging from -90 ºF to 300 ºF (-68 ºC to
- Features: Tapered
-
Supplier: Eaton Hydraulics Group
Description: serviceability SAE 45-degree flare meets industry standard fitting Tapered cushion valve increases cushion performance for a smoother experience than stepped Virtually limitless options maximize application flexibility Rolled tie rods, high-yield strength tubes and pistons, and steel
- Stroke: 300 inch
- Operating Pressure: 3,000 psi
- Bore Size: 10 to 30 inch
- Cylinder Style: Tie-rod
-
Supplier: Lift Products, Inc.
Description: degreased and descaled Integral gear pump with check valve, relief valve, solenoid valve Smooth stainless steel top with yellow and black safety strips 10 foot power cord (Connector not included) Control box NEMA constant pressure, magnetic backed S.A.E. hoses and fittings Internally
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: pressure. Magnet backed up-down push button control station with 10' straight or coiled cord. All controller components meet UL and/or CSA specifications Cylinders with internal stops 10' power cord (connector not included) Integral safety restraint maintenance bars Tilt limit switch
-
Supplier: Lift Products, Inc.
Description: pressure. Magnet backed up-down push button control station with 10' straight or coiled cord. All controller components meet UL and/or CSA specifications. Cylinders with internal stops. 10' power cord (connector not included) Integral safety restraint maintenance bars. S.A.E. hoses and
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: yellow and blue enamel Integral gear pump with check valve, relief valve, solenoid valve Smooth steel top with yellow and black safety strips 10 foot power cord (Connector not included) Control box NEMA constant pressure, magnetic backed S.A.E. hoses and fittings Internally mounted
- Type: Robotic Manipulator
- Mechanism: Scissor Lift
-
Supplier: ASTM International
Description: 10.10.24 Engine Front Cover 10.10.25 Coolant Inlet Adapter 10.10.26 Timing Mark Accuracy 10.10.27 Oil Pump 10.10.28 Oil Dipstick Hole 10.10.29 Oil Pan 10.10.30 Cylinder Head Assembly
-
Supplier: Caterpillar Oil & Gas
Description: System Thermostats and housing — outlet vertical Jacket water pump — gear-driven, centrifuga RH front water pump inlet All plugs/fittings are STOR for lines gp water Exhaust System Exhaust manifold — dry Single turbo — front-facing turbo exhaust, full marmon connection, maximum load 10
- Horse Power: 575 to 800 HP
- Displacement: 18.025755946883088 liters
- Length: 54.7 inch
- Width: 36.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: and Flywheel Housings Flywheel, SAE No. 0, 151 teeth Flywheel housing, SAE No. 0 Fuel System Primary fuel filter Fuel priming pump Fuel filter — RH spin-on type Fuel transfer pump Electronically controlled unit injectors Instrumentation No standard instrumentation Optional, remote
- Horse Power: 2,250 to 2,500 HP
- Displacement: 0.9651972957012854 liters
- Length: 113.8 inch
- Width: 64.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: Connections for radiator cooling Dual outlets: 88.9 mm O.D. (3.5 in) elbow hose connections Exhaust System Land Well Service Engine: Offshore Well Service Engine: Flywheels & Flywheel Housing Flywheel, SAE No. 0, 151 teeth Flywheel housing, SAE No. 0 Fuel System Primary fuel filter
- Horse Power: 2,150 to 2,500 HP
- Displacement: 58.56731977650924 liters
- Length: 110.4 inch
- Width: 59.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: turbochargers with watercooled bearings Exhaust outlet: 292 mm I.D. (11.5 in), 12-10.5 mm dia. holes EQ SP, 376 mm bolt hole dia. Flywheels and Flywheel Housing Flywheel, SAE No. 0 — 151 teeth Flywheel housing — SAE No. 0 Fuel System Primary fuel filter Fuel priming pump Fuel
- Horse Power: 2,000 to 2,250 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
Find Suppliers by Category Top
Featured Products Top
-
, expander) and 10+ mainstream thread standards including NPT, BSP, JIC, ORFS, SAE and Metric. It can adapt to various mainstream hydraulic equipment and pipeline transformation demands. High-Pressure Resistance & Stable Performance: The whole system is (read more)
Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Complete System, Not Just Parts Unlike suppliers offering only fittings, our integrated solution includes hydraulic hose fittings, ferrules, and adapters — all machined to exacting tolerances for perfect compatibility (read more)
Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
and wyes. Companion (flat-faced) flanges, for unions or converting split flange connections to pipe or tubing, are available with either inch or metric tread. The stated pressures are from the SAE J518 and are not derived by Main. Connections are no stronger than the weakest link (including welds, fasteners, and fittings, especially larger straight threads). (read more)
Browse Pipe Flanges Datasheets for MAIN Manufacturing Products, Inc. -
indicated in each single article. All pressure.indications are based on a working temperature from -20°C to +90°C. SAE split flange halves, we cover 1/2" to 5", 3000PSI to 6000PSI (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
Ultimate Durability for High-Pulse Applications Designed to meet or exceed SAE J517 100R15 and ISO 3862-1 Type R15, this four-layer alternating spiraled high-tensile steel wire hose thrives where braided hoses fail. Its synthetic rubber tube resists oil (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Built for Extreme Durability: These hydraulic hose assembly fittings are forged from high-grade carbon steel, ensuring exceptional resistance to high pressure, corrosion, and mechanical wear, even in the harshest operating conditions. Precision (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
MAIN Manufacturing Products, Inc. has been serving the fluid power industry for more than 50 years! We offer hydraulic flanges that meet many different standards and other types of fittings and adapters Click an item below to learn more (read more)
Browse Datasheets for MAIN Manufacturing Products, Inc. -
Professional Two-Piece Hydraulic Fittings Product Features & Industrial Value Multi-standard Compliance & Wide Applicability: This series of hydraulic fittings strictly conforms to GB, EN and (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
valves are often on the order of 40-80 microns and the clearances on actuators can be as small as 10 microns, so particles larger than 4 microns can cause serious problems in hydraulic systems. There are several ISO codes, SAE guidelines and ASTM Methods devoted to measuring particles in hydraulic (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
exceptional burst resistance and structural integrity under demanding hydraulic conditions. Both ends are crimped with metal fittings to ensure a strong, stable connection at 42 MPa working pressure. The 530 mm minimum bend radius supports correct routing and helps prevent over-bending in high (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
$90-$100 Lubrication - Grainger Industrial Supply
• Material Stainless Steel, Thread Type PTF, Overall Length 53/64 In., 1/4-18 PTF Straight, Package Quantity 10 , Hydraulic Grease Fitting , Meets/Exceeds SAE J-534-C and DIN 71412, Thread Size 1/4-18 .
Indicates content that may require registration and/or purchase.