-
Supplier: Reid Supply
Description: Cotter Pins - Automatic Locking Ring surround the shaft for safety. Best used in light and medium applications, these cotter pins install fast without tools.Locking pins used on shafts or screws to lock nuts in place. Meets or exceeds ASME/ANSI
- Diameter / Size: 0.041 inch
- Length: 0.844 inch
- Pin Type: Cotter Pin, Extended / Hammerlock
- Features: Other, Search All Cotter Pins and Wire Clips
-
Supplier: SAE International
Description: This standard covers those devices whose primary function is retaining and excludes those devices that have integral locking features incorporated into the item being retained.
-
Supplier: Pivot Point, Inc.
Description: Just like a Wire Lock Pin, this fastener is like having a pin and cotter in one secure assembly. Tab Lock Pins are even easier to use than standard wire lock pins! Tab Lock Pins are similar to a Wire Lock Pin but feature a formed "tab" to allow for
- Diameter / Size: 0.375 inch
- Length: 2.75 inch
- Bulk/Assorted Package: Bulk Package
- Design Units: English
-
-
Supplier: Pivot Point, Inc.
Description: Wire lock pins are like having pin and cotter in one secure assembly! The wire loop is pulled over the end of the pin to lock it in place or remove it. As a one- piece fastener, Wire Lock Pins eliminate cotter pin loss and fit most quick release
- Design Units: English
- Features: Other, Search All Hitch and Linch Pins
- Bulk/Assorted Package: Package of Assorted Sizes
- Material: Steel, Hardened and Ground
-
Supplier: Kuriyama of America, Inc.
Description: Sphere - Lock Safety PIN TA 12"
- Length: 12 inch
- Features: English, Search All Cotter Pins and Wire Clips
- Pin Type: Safety Pin
-
Supplier: Kuriyama of America, Inc.
Description: Sphere - Lock SAFTEY PIN TB 4"
- Length: 4 inch
- Features: English, Search All Cotter Pins and Wire Clips
- Pin Type: Safety Pin
-
Supplier: Kuriyama of America, Inc.
Description: Sphere - Lock SAFTEY PIN TB 3"
- Length: 3 inch
- Features: English, Search All Cotter Pins and Wire Clips
- Pin Type: Safety Pin
-
Supplier: Kuriyama of America, Inc.
Description: Sphere - Lock SAFTEY PIN TB 2"
- Length: 2 inch
- Features: English, Search All Cotter Pins and Wire Clips
- Pin Type: Safety Pin
-
Supplier: Reid Supply
Description: These wire lock pins have a pin and cotter in one assembly. The wire loop is pulled over the pin end to lock it in place or remove it. Eliminates cotter pin loss. Headed shank formed of carbon steel. Retainer wire formed of MB spring wire. Zinc
- Diameter / Size: 0.312 inch
- Pin Type: Linch Pin, Wire Lock / Snapper / Safety Spring Pin
- Features: Other, Search All Hitch and Linch Pins
Find Suppliers by Category Top
Featured Products Top
-
COTTER PINS Cotter pins, also called split pins, are equipped with two tines that bend during application. These metal fasteners lock in place during (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
These end caps fit over the end of the quick release ball lock pin and allow the pins to be used in applications where the receiving hole is not within tolerance or is out of round. The receiver caps can replace cotter pins and hitch pins to allow you to take advantage of quick changing (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
environment. RETRACTABLE HEAVY DUTY BALL-LOCK PIN (QCWESA) For those who need the ultimate in flexibility and safety, the Retractable Heavy Duty Ball-Lock (read more)
Browse Locating and Fixturing Pins Datasheets for Imao-Fixtureworks -
Quick Release Ball-locking Pins Secure locking upon releasing button Variety of sizes and handle styles 17-4 stainless, 300 (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
and button signals makes the ESC17 SAFETY almost wear-free and extremely reliable. With 16 locking positions, the ball-spring latch used offers pleasant haptic feedback. This technology has been proven in numerous products, such as the ESC17 mini, its relatives of the ESC17 series, and its (read more)
Browse Absolute Rotary Encoders Datasheets for EBE Elektro-Bau-Elemente GmbH -
. Slotted nuts: Slotted nuts are designed and constructed such that they can form a locking mechanism with a cotter pin or a safety wire. Square nuts: (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
. Slotted nuts: Slotted nuts are designed and constructed such that they can form a locking mechanism with a cotter pin or a safety wire. Square nuts: (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
the videos Newest Addition! QCWES Ball Lock Fasteners Heavy-duty clamping strength - up to 450 lbs. On/Off indicator for safety, with audible "click" when clamping is set (read more)
Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
, tighten the pin fully so the shoulder contacts the shackle body. With bolt-type shackles, ensure the nut and cotter pin are correctly installed. Screw pin shackles must not be rigged in a way that causes the pin to unscrew. For vibration-prone applications, either (read more)
Browse Shackles Datasheets for Columbus McKinnon Corporation -
include a key lock for the lid; a security kit for fitting lead tags; security pin and rubber feet. ROLEC offers customizing services include CNC milling and drilling, silk-screen and tampo printing of legends and logos, RFI/EMI shielding, assembly of cable glands and other components. (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc.